-
Supplier: Indium Corporation
Description: This alloy has excellent thermal fatigue properties. Good high temperature lead-free alloy. Alloy: 96.5Sn 3.5Ag Diameter: .030" Quantity: 3 ft Spool Liquidus Melting Temperature: 221ºC Eutectic Solidus Melting Temperature: 221ºC Eutectic Pb-Free: Yes
- Diameter / Thickness: 0.3 inch
- Features: Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Soft solders are filler metals that melt and flow below 800° F. They are typically available in solid wire or cored with a rosin or acid flux. Soldering alloys are available in tin, lead, silver, copper, antimony and other compositions and can be fabricated into wire, strip,
- Melting Range: 430 F
- Conductivity: 81,200,000,000 µS/cm
- Approvals / Conformance: ASTM / UNS
- Product Form: Paste, Powder, Preform
-
Supplier: DigiKey
Description: "SN96/AG4 .031"" SOLDER WIRE 1OZ S"
- Melting Range: 430 F
- Features: Solid Wire
-
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, 96.5/3.5 SN/AG, 1LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3.5 Sn, Ag; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:217°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 1LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:217°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 100G ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 10G ROHS COMPLIANT: YES
-
Solder - Solder Wire; no-clean flux; lead-free; Sn96.5Ag3.0Cu0.5; .02 dia; core 58; 1 lb -- 70177873Supplier: Allied Electronics, Inc.
Description: Solder Wire; no-clean flux; lead-free; Sn96.5Ag3.0Cu0.5; .02 dia; core 58; 1 lb
-
Solder - Solder Wire; no-clean flux; lead-free; Sn96.5Ag3.0Cu0.5; .05 dia; core 58; 1 lb -- 70177880Supplier: Allied Electronics, Inc.
Description: Solder Wire; no-clean flux; lead-free; Sn96.5Ag3.0Cu0.5; .05 dia; core 58; 1 lb
-
Solder - Solder Wire; water-sol flux; lead-free;Sn96.5Ag3.0Cu0.5; .062 dia; core 66;1 lb -- 70177885Supplier: Allied Electronics, Inc.
Description: Solder Wire; water-sol flux; lead-free;Sn96.5Ag3.0Cu0.5; .062 dia; core 66;1 lb
-
Supplier: Allied Electronics, Inc.
Description: Solder Wire; no-clean flux; lead-free; Sn96.5Ag3.0Cu0.5; .025 dia; core 58; 1 lb
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester lead solder wire is another quality product from Kester. Melting point is reached at a temperature of +361 F. It's manufactured as a solder without flux core. Total composition for this lead solder wire is sn5/pb93.5/ag1.5.
- Features: Other, Solid Wire
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester lead-free solder wire is another quality product from Kester. Total composition for this lead-free solder wire is sn96.5/ag03/cu0.5.
- Features: Solid Wire
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester solder without flux core lead-free solder wire is another quality product from Kester. Melting point is reached at a temperature of +423 F. It's manufactured as a solder without flux core. Total composition for this solder without flux core lead-free
- Features: Other, Solid Wire
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester solder without flux core lead-free solder wire is another quality product from Kester. Melting point is reached at a temperature of +423 F. It's manufactured as a solder without flux core. Total composition for this solder without flux core lead-free
- Features: Other, Solid Wire
-
Supplier: SAE International
Description: This specification covers wire, strip, bars, pigs, or as ordered. Alloy: 1.5 Sn Solder UNS Number: L50131
-
Supplier: RS Components, Ltd.
Description: Solder wire ULTRA-CLEAR Sn96,5Ag3,0Cu0,5
- Diameter / Thickness: 0.029527575 inch
- Features: Other, Solid Wire
- Solder Alloy: Tin-Lead (Sn-Pb), Tin-Silver (Sn-Ag)
-
Supplier: Techsil Limited
Description: MG Chemicals 4884 is an electronic grade solder wire. It uses the eutectic tin-to-lead alloy ratio which is complemented with a RA-like flux core. This range of solders is one of the easiest to work with because it offers a low-melting temperature with a sharp
- Features: Flux Cored Wire, Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: Utmel Electronic Limited
Description: Conn Wire to Board HDR 4 POS 3.96mm Solder RA Thru-Hole KK® Bag
- Contact Pitch: 3.9623978603051557 to 3.9600000000000004 mm
- Connector Type: Wire-to-Board Connector
-
Supplier: Techsil Limited
Description: MG Chemicals 4886 is an electronic grade solder wire. It uses the eutectic tin-to-lead alloy ratio which is complemented with a RA-like flux core. This range of solders is one of the easiest to work with because it offers a low-melting temperature with a sharp
- Features: Flux Cored Wire, Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: DigiKey
Description: "Wire to Wire Solder Sleeve Transparent - Blue 0.235"" (5.97mm), 0.255"" (6.48mm)"
- Sleeving: Wrap Around Sleeving
-
Supplier: ODG (Origin Data Global)
Description: SLDR SLV WIRE-WIRE 0.235/0.255"
-
Supplier: ODG (Origin Data Global)
Description: LF SOLDER WIRE POCKET PACK 96.5/
- Features: Other
-
Supplier: Accuris
Description: Test methods for electrical materials, printed boards and other interconnection structures and assemblies \x96 Part 5-4: General test methods for materials and assemblies \x96 Solder alloys and fluxed and non-fluxed solid wire for printed board assemblies
-
Supplier: Lapp Tannehill
Description: Sumitomo's Sumitube STS H-H Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple
- Operating Temperature: 175 C
-
Supplier: Win Source Electronics
Description: Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 250V Current Rating: 10A Mated Stacking Heights: 16.5mm Material Flammability Rating: UL94 V-0 Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.156"
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Win Source Electronics
Description: Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Copper Alloy Voltage Rating: 100V Current Rating: 2A Mated Stacking Heights: 8.6mm Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to
- Voltage Rating: 100 volts
- Current Rating: 2 amps
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Win Source Electronics
Description: Manufacturer: JST Sales America Inc. Win Source Part Number: 144071-S4B-PH-SM4-TB(LF)(SN) Packaging: Reel - TR Number of Positions: 4 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening
- Voltage Rating: 100 volts
- Current Rating: 2 amps
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: HAVE, Inc.
Description: 3 pole XLR female receptacle with 1/4" switching (normalling)stereo jack. With solder cups for wire termination. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining
- Features: 1/4'' Phone Plug / Jack, XLR Connector
- Connector Type: Audio / Video Connector
-
Supplier: Lapp Tannehill
Description: Sumitomo's Sumitube STS H-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple
- Operating Temperature: 150 C
-
Supplier: Lapp Tannehill
Description: Sumitomo's Sumitube STS H-I Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple
- Operating Temperature: 150 C
-
Supplier: Lapp Tannehill
Description: Sumitomo's Sumitube STS H-M Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple
- Operating Temperature: 150 C
-
Supplier: Win Source Electronics
Description: Termination: Solder Fastening Type: Detent Lock Contact Material: Copper Alloy Voltage Rating: 100V Material Flammability Rating: UL94 V-0 Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact
- Voltage Rating: 100 volts
- Current Rating: 2 amps
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Conn Shrouded Header HDR 4 POS 3.96mm Solder ST Top Entry Thru-Hole Pack Product overview: DF63-4P-3.96DSA from Hirose is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and
-
Supplier: TE Connectivity
Description: System : Wire-to-Board Header Type : Unshrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : 1.14 MM [.045 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to
- Voltage Rating: 600 volts
- Current Rating: 7 amps
- Number of Contacts: 10 #
- Contact Pitch: 3.9623978603051557 mm
Find Suppliers by Category Top
Featured Products Top
-
Our offering includes leading lead-free, no-clean, halogen-free solder paste technologies for applications such as fine feature printing, low temperature processing, and many others. Alpha's® solder pastes are available in a wide range of alloy offerings, including low-Ag SACX (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
retardant. Shrink Ratio--4:1 (75%). Shrinkage begins when exposed to 120°C. Longitudinal shrinkage: 10%. Dielectric Strength: 400V/Mil min. Uses: Strain reliefs, jacketing material, component insulation, seal & protect wire splices, breakouts or connectors-to-cable terminations. OPER. TEMP.: -55°C to +135°C. Meets MIL-I-23053/4, Class 3, UL VW-1, CSA OFT (jacket only), ASTM D638. (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
Engineered for High-Flow Hydraulic Systems Built to EN853 2SN, GBT 3683 2SN, SAE J517 R2S, and ISO 1436 2SN standards, this hose features two braids of high-tensile steel wire reinforcement. It delivers a working pressure of 16.5MPa and a burst pressure of 66MPa, ensuring (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber 5 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
bump-on-polymer processes Single and multiple layer Cu redistribution with several polymer repassivation material choices Eutectic Sn/Pb, Pb-free and high-Pb solder alloys Design services and custom test vehicle fabrication Downloads (read more)
Browse IC Interfaces Datasheets for Micross Components, Inc. -
, high directivity, and excellent return loss performance. Stripline design handles much higher power than equivalent core-and-wire models, while the enclosure remains minimally sized at 3.600 x 0.600 x 0.38 inches with SMA-Female connectors. The device is RoHS compliant, and Sn/Pb solder is (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
Cr, Fe ,Ni, Cu, Zn, Pd, Ag, Sn and Au. Up to four separate plating lines can be measured sequentially with the option to set up individual measurement programs for each line. The solution can be pumped directly from the plating tank that connects to the instrument’s measurement tubing (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
MacDermid Alpha Electronics Solutions introduces ALPHA® SF828-MBB. Designed for soldering small?surface areas of wire and delivering excellent?peel force and high machine cleanliness, this is our latest liquid flux for the photovoltaic market. ALPHA (read more)
Browse Fluxes Datasheets for MacDermid Alpha Electronics Solutions -
well as elemental Cr, Fe ,Ni, Cu, Zn, Pd, Ag, Sn and Au. Up to four separate plating lines can be measured sequentially with the option to set up individual measurement programs for each line. The solution can be pumped directly from the plating tank that connects to the instrument’s (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
solutions , as well as elemental Cr, Fe ,Ni, Cu, Zn, Pd, Ag, Sn and Au. Up to four separate plating lines can be measured sequentially with the option to set up individual measurement programs for each line. The solution can be pumped directly from the plating tank that connects to the (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Measurements on Subscale Y-Ba-Cu-O Racetrack Coils at 77 K and Self-Field
At each voltage tap location, a pair of twisted Cu instrumen- tation wires (AWG 32 and Polymide insulation) is soldered ( Sn96 / Ag4 solder) to the conductor edge with a contact length 1.5 mm.
-
Measurements on Subscale Y-Ba-Cu-O Racetrack Coils at 77 K and Self-Field
At each voltage tap location, a pair of twisted Cu instru- mentation wires (AWG 32 and Polymide insulation) is soldered ( Sn96 / Ag4 solder) to the conductor edge with a contact length 1.5 mm.
-
The Reliability of Soldered or Epoxy Bonded Chip Capacitor Interconnections on Hybrids
because of the relatively small number of nonconductive bonded chips evaluated and the possibility that some wire Of the solders evaluated, SnlO-Pb88-Ag2 was the most re- bonds were damaged by mishandling. .... If a larger sample size liable for attaching capacitors to alumina substrates; this was were used, probably nonconductive epoxy bonding would followed by Sn62-Pb36-Ag2 and Sn96 - Ag4 .
-
Electrochromic Windows: Process and Fabrication Improvements for Lower Total Costs
…in Solder and Brazing techniques to develop a lead-free solder preform and soldering process to fit .... Development work was done using two lead free alloys: Sn96 AG4 (solid wire form), and Sn96.5:AG3.5 (washer shaped preform).
-
Performance of New Copper Based Metallization Systems in an 85°C 80-Percent RH Cl2Contaminated Environment
Capacitors having all three end ter- mmations were reflow soldered on SnlO-Pb88-Ag2 or Sn96 - Ag4 tinned pads, by reflowing Sn62-Pb-36-2Ag paste, or by silver conduc- tive epoxy bonding with Ablefilm 606-2 (commonly used for bonding active … while the electrical intercon- nection from substrate to chip was made by thennocompression bond- ed gold wire .
-
Electronic Materials and Processes Handbook, Third Edition > Materials and Processes for Hybrid Microelectronics and Multichip Modules
Sn96 / Ag4 . .... Solders for microelectronic applications are generally in the form of a paste, with the solder in powder .... Wire bonding .
-
Board level reliability testing of μBGA(R) packaging with lead-free solder attachment
Sn93.6IAg4.7lCu 1.7 Sn95/Ag4.O/Cu1 Sn96 .5/Ag3.O/Cu0.5 Sn95.5/ Ag4 .O/Cu0.5 Sn95.5/Ag3.8/Cu0.7 Sn95.75/Ag3.5/Cu0.75 Tintsilver Tintcopper Tin/Silv./Cpr.* Tin/Silv./Cpr.* Tin/Silv./Cpr.* Tin/Silv./Cpr. Tin/Silv./Cpr. .... The compositions in Table I1 are a sampling of lead-free solders developed by some of the … also have a reliable source of supply, be available in all forms (powder, wire and bar), and…
-
Deformation and damage of materials of the structure and connecting technique
Diameter the wire h... .... Therefore, a great interest consisted in investigating the deformation properties of solders in these size dimensions. .... Sn96.5Ag3Cu0.5 . .... For production the SnAgCu-Bumps, the sounding pastes became Hereaus F365 type 4, Sn95,5-Ag4-Cu0,5 , and the type 6 is used Fremat FTL 020 FP 18N/4/2 Sn95.5Ag3.8Cu0.7.
-
Lead-Free Electronic Solders
z - Ag4 (Sb,Sn). .... Lead-Free Electronic Solders . .... Preparation Center of the Ames Laboratory for experimental assistance in solder alloy and wire preparation and in .... Sn96 .2Ag2.5Cu0.8Sb0.5 .
-
Microvias: For Low Cost, High Density Interconnects > Solders for Next-Generation High-Density Interconnects
Although gold- wire bonding is still widely used on chips including DRAM and SRAM, solder -bumped flip chip is gradually applied to DRAM and SRAM devices. .... Sn96 .5-Ag3.5. .... • Sn95- Ag4 .0-Cu1 (217 to 219ºC, AMES Labs, covers any alloy containing 3.5 percent…
Indicates content that may require registration and/or purchase.