Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RainWise, Inc.
Description: temperature dependency characteristics can only be found on higher class pyranometers. This sensor can be found in many meteorological networks and professional small scale PV sites where solar radiation is takes seriously. • Second Class Pyranometer •Most Economic Thermopile
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 285 to 3,000 nm
- Spectral Sensitivity: 7 (µV(or A)/Wm-2)
- Features: Measures Solar Radiation, Sensor Only
-
Supplier: Comptus, Inc.
Description: The A70H-SRL Solar Radiation Sensor utilizes a silicone cell. It is designed for measuring radiation in the 300-3000nm range.
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current, Analog Voltage
- Features: Measures Solar Radiation, Sensor Only
- Solar Detector Instrument Type: Quantum Sensor
-
Supplier: Comptus, Inc.
Description: The Comptus Silicon Pyranometer measures both direct and diffuse insolation. The pyranometer output responds to the cosine of the angle between the sensor and the light source. The signal from the sensor is scaled by the signal conditioner to provide the desired output. The system
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current, Analog Voltage
- Features: Measures Solar Radiation, Sensor Only
- Solar Detector Instrument Type: Pyranometer
-
-
Supplier: Newark, An Avnet Company
Description: SINGLE SOLAR SENSOR, 500UA; Sensor Output:Current; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:500µA; Product Range:
-
Supplier: Accuris
Description: Indicator, Light and Solar Sensor (ILSS) -Technical Specification
-
Supplier: Kipp & Zonen, Inc.
Description: sensor that reliably measures the incoming plane of array solar irradiance. The plug-in temperature sensor is easily attached to the back of the panel. RT1 is the perfect solution for monitoring the efficiency of commercial rooftop PV installations.
- Measured Wavelength: 400 to 1,100 nm
- Features: Measures Solar Radiation, Sensor System
-
Supplier: Amprobe Test Tools
Description: direct sunlight Solar radiation measurements Solar power research for location of the solar panels or solar water heater Physics and optical laboratories Meteorology Agriculture Measures the solar power and transmission up to 2000 W/m2, 634BTU / (ft2xh) Power mode
- Instrument Display Options: Digital Display
- Instrument User Interface Options: Digital Front Panel
- Features: Measures Solar Radiation, Sensor System
-
Supplier: Takex America, Inc.
Description: The BP-150AE is a unique sensor base unit that adds anti-masking functionality to several TAKEX products. It prevents the sensor from being sabotaged by spray paint, paper or other materials attempting to blind or mask the unit. Equipped with a photoelectric sensor, the unit
- Operating Distance: 3,000 inch
- Features: Photoelectric Sensors
-
Supplier: VAST STOCK CO., LIMITED
Description: Magnetic Sensor Development Tools DRV5032-SOLAR-EVM
-
Supplier: RainWise, Inc.
Description: 400 to 1100 nanometers. The sensor is calibrated for 1.0 volt output with solar intensity of 2000 watts per meter square. The cosine correction extends to 70 degrees from zenith. The overall accuracy of the sensor is +/- 5 %. Output of the sensor is a voltage equal to 0.5
- Operating Temperature: -85 to 176 F
- Measured Wavelength: 400 to 1,200 nm
- Accuracy: 3 (+/- %)
- Spectral Sensitivity: 0.5 (µV(or A)/Wm-2)
-
Supplier: Newark, An Avnet Company
Description: SOLAR RADIATION SENSOR CAN NOT BE ORDE ROHS COMPLIANT: YES
-
Supplier: KCF Technologies, Inc.
Description: The Solar Energy Harvester powers wireless sensors on• Outdoor sensor installations for monitoring of bridges, buildings, and structures• Pipeline or other system infrastructures• Industrial wireless sensors where 500 Lux light levels are available [500 Lux is typical for
- Output Options: DC Power
- Features: Photovoltaic (PV) and Solar Power Systems
-
Supplier: Yankee Environmental Systems, Inc.
Description: The Model TSP-400 Total Solar Pyranometer is a precision meteorological instrument that measures global (direct and diffuse) total solar radiation. It is ruggedly designed for long-term field use and available in either non-ventilated or ventilated configurations (Model TSP-400V). When
- Height: 4.1 inch
- Weight: 7 lbs
- Operating Temperature: -58 to 122 F
- Measured Wavelength: 300 to 3,000 nm
-
Supplier: Test Products International, Inc. - TPI
Description: The TPI Solar Meter is state of the art and easy to use. It is designed to measure solar power in W/m2 or BTU (ft2*h). Use to find the optimal angle of inclination for installing solar panels Measure light intensity through windows Determine the effectiveness of solar
- Instrument User Interface Options: Analog Front Panel
- Instrument Display Options: Digital Display
- Features: Measures Solar Radiation, Sensor System
-
Supplier: Blue Sky Energy, Inc.
Description: Blue Sky Energy’s new Solar BoostTM 3000i solar charge controller charges 12V batteries at up to 30 amps from conventional 36 cell 12V PV modules. Patented MPPT technology operates the modules electrically in a manner that harvests all available PV power and can increase charge current
- Rated Battery Current: 30 amps
- Battery Voltage: 12 volts
- Operating Temperature: -40 to 113 F
- Features: Displays, Reverse Current Protection, Reverse Polarity Protection
-
Supplier: Kipp & Zonen, Inc.
Description: set-up and configure RaZON+ using any smart device, such as a tablet. Included sensors RaZON+ includes two Smart irradiance sensors; a pyrheliometer (PH1) to measure DNI and a shaded pyranometer (PR1) to measure DHI. The innovative features of the pyrheliometer minimise the effects of
- Operating Temperature: -4 to 122 F
- Features: Measures Solar Radiation, Sensor System
- Solar Detector Instrument Type: Pyranometer
-
Supplier: RainWise, Inc.
Description: The PVMET series of weather stations were designed to meet the needs of alternative energy power generation, specifically solar generation. These stations feature sensors specific to PV power generation and communication options that provide a powerful add-on to any solar power
- Height: 7.9921303 inch
- Weight: 1.764 lbs
- Operating Temperature: -13 to 131 F
- Measured Wavelength: 285 to 2,800 nm
-
Supplier: SensoPart
Description: The VISOR® Solar detects the wafer position with an accuracy of ± 50 μm and registers any damage in the same step. Typical VISOR® Solar SensoPart has expanded its range of vision sensors with the VISOR® Solar in order to combat rising cost pressure in the production of
- Horizontal Resolution: 1,936 lines
- Lens Mount: C-Mount
- Features: Industrial, Machine Vision Sensor, Other, Smart Camera
- Monochrome / Color: Monochrome
-
Supplier: Newark, An Avnet Company
Description: RSL10 SOLAR CELL MULTI-SENSOR PLATFORM ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: REF DESIGN KIT, SOLAR-POWERED BLE SENSOR; Silicon Manufacturer:Cypress; Silicon Core Number:S6AE103A, CYBLE-022001-00; Kit Application Type:Wireless Connectivity; Application Sub Type:Solar-Powered BLE Sensor; Core Architecture:-; RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON -50 to 150
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: RainWise, Inc.
Description: This all in one weather station is suited to measure most meteorological parameters including: wind direction and speed, temperature, humidity, air pressure, precipitation and solar irradiance. This system also consists of a data logger, a solar panel (optional), software for data
- Mounting Type: Base Mounted
- Features: Integral Datalogger / Memory, Measures Barometric Pressure, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Solar Radiation, Measures Temperature, Senses Wind Direction, Senses Wind Speed, Sensor System
-
Supplier: Morningstar Corporation
Description: Morningstar's TriStar™ is a three-function controller that provides reliable solar battery charging, load control or diversion regulation. It is rated at 45 or 60 amps, both at 12-48 volts, and has an optional meter, remote meter and remote temperature sensor. Key Features and Benefits
- Rated Battery Current: 60 amps
- System Voltage: 12 to 48 volts
- Operating Temperature: -40 to 140 F
- Operating Humidity: 100 %
-
Description: EVALUATION MODULE
- Category: Development Board
-
Supplier: Solar Light Company, Inc.
Description: No Description Provided
- Services Offered: Accelerated (HALT / HASS), Combined Environments / Conditions, Humidity, Life Testing (HALT), UV Exposure (Weathering / Solar Radiation)
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Electrical / Electronics, HVAC, Health Care / Medical, Instruments / Sensors, Marine, Materials, Paper / Plastic Packaging, RF / Wireless Products, Semiconductors / IC Packages
- Capabilities: Component / Product Comparisons, Component / Product Testing, Test Development, Test Fixtures / Equipment
- Configuration / Form Tested: Components / Parts, Samples / Materials
-
Supplier: Joyce/Dayton Corp.
Description: Joyce Solar Actuators are designed to precisely position smaller solar tracking Equipment. Their robust and efficient DC motor (24V or 36V) keeps power consumption to a minimum. Travel speeds remain nearly constant regardless of the load. Ideal for rugged environments common to the
- Stroke or X-Axis Travel: 18 to 36 inch
- Rated Force: 2,023.2 lbs
- Motor Voltage: 24 to 36 volts
- Material: Aluminum
-
Supplier: e-peas SA
Description: E-peas' solar energy harvesting IC solution - AEM10941 - is an integrated energy management circuit that extracts DC power from up to 7-cell solar panels to simultaneously store energy in a rechargeable element and supply the system with two independent regulated voltages. The AEM10941
- Supply Voltage (Vi): 0.05 to 5 volts
- Type: QFN
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s full line of anodized aluminum shaft collars are ideally suited for structural and drive applications involved with positioning solar arrays. Stafford Anodized Aluminum Shaft Collars for solar arrays are suitable for use in structural supports and drive systems requiring
- Bore Diameter: 0.125 to 16 inch
- Units: English
- Collar Material: Nylon, Stainless Steel, Steel
- Collar Type: One Piece (Clamp), One Piece (Hinged), Two Piece Clamp
-
Supplier: PowerFilm, Inc.
Description: The DEV-BASIC is a complete energy harvesting power management solution using TI BQ25570 PMIC. It can efficiently extract energy from solar, whether in a dim indoor environment or outdoors in direct sunlight. Once collected, the BQ25570 can store energy in various storage elements while
- Category: Development Suite / Kit
-
Supplier: Traceable® Products
Description: solar panels, backup battery for dim areas, external 3/16-inch-diameter by 4/5-inch sensor, and 10-foot cable. Unit measures 2-3/4 x 2-3/4 x 3/4 inches and weight is 2 ounces. Replacement battery Cat. No. 1039.
- Fahrenheit Scale: -58 to 158 F
- Celsius Scale: -50 to 70 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Newport MKS
Description: controlled via a PC through an RS-232 interface. The silicon based light sensor monitors part of the light source output (via the fiber probe), and the controller constantly compares the recorded signal to the set level and changes the power supply output accordingly to keep the measured
-
Supplier: Meter Group
Description: The Em50R lets you download data without plugging into your data logger as long as you are within radio range*. The Em50R is a self-contained data logger built to power, read, and log data from five sensors. Logged data are transmitted via radio signal to a Decagon base station (DataStation
- Analog Input Channels: 5 #
- Digital I/O Channels: 5 #
- Data Storage: 1 MB
- Operating Temperature: -40 to 140 F
-
Supplier: Accuris
Description: Meteorology \x97 Radiosonde \x97 Part 3: Laboratory test method for solar radiation error of temperature sensor in radiosonde
-
Supplier: Meter Group
Description: ECH2O Utility software for setting up and downloading data. *EC-5, -10, and -20 sensors as well as the rain gauge and ECT temperature sensor.
- Analog Input Channels: 5 #
- Operating Temperature: 23 to 113 F
- Data Acquisition: Datalogger / Recorder
- Application: Environmental
-
Supplier: Taco Comfort Solutions
Description: The Taco Variable Speed Solar Control Circulators combine the advanced features of our external speed and solar controls with the reliability and convenience of our 00® Cartridge Circulators. All the wiring for power and sensors is done directly to the circulator while the LED
- Pump Type: Circulation Pumps
Find Suppliers by Category Top
Featured Products Top
-
Using Solar Detectors to Measure the Sun’s Total Broadband Radiation Understanding and quantifying the sun’s total broadband radiation is essential for advancing solar energy, climate science, and photonics. The sun emits energy (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Allegro has been driving innovation in the current sensor industry since 2002, with a history of first-to-market products that give their customers a competitive edge. Allegro’s advanced ICs help customers achieve higher efficiency and power density in their designs. Allegro’s fully (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
Cutting-edge clean energy solutions, including solar, wind, energy storage, heat pumps, and electric vehicle (EV) chargers. How engineers overcome design challenges to create safe, reliable, and high-performance energy systems. Expert (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Allegro MicroSystems: Revolutionizing Clean Energy Generation, Distribution and Storage with New XtremeSense™ TMR Current Sensors New TMR current sensors deliver stable and lossless current measurements with superior electrical noise immunity in compact designs (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
-configuration with Safeguard Analytics smart sensors LCD display HMI with color status indicators Serial RS-485 MODBUS RTU output Optional relay output Suitable for battery and solar power applications Electrical Standard (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
series supports accurate monitoring in solar inverters, UPS systems, and industrial motor drives across a broad temperature range. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Current Sensors Datasheets for New Yorker Electronics Co., Inc. -
The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Programmable Inclinometers: One Sensor, More Possibilities From mobile machinery, aerial work platforms and agricultural equipment to concrete pumps, cranes and solar tracking systems, inclinometers are used across a wide range of applications to provide reliable tilt (read more)
Browse Tilt Sensors Datasheets for POSITAL B.V. -
intermittent energy production sources like solar and wind. This makes the performance of energy storage very important, as uptime and speed are both necessary to ensure that energy can be stored when produced, and delivered when needed. DC voltages continue to be pushed higher to keep up with (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Balance of System photovoltaic products from Panduit. Panduit’s portfolio of Balance of System (BOS) solutions covers 75% of the total bill of materials required for large and utility-scale PV projects. These products increase safety and efficiency of solar systems. Heilind (read more)
Browse Solar Connectors Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
Solar Industry Processes and Laser Displacement Sensors (.pdf)
One of the driving forces in the solar cell industry today is to reduce manufacturing cost and increase efficiency. In the past, the laser displacement sensors have been used infrequently due to lack of speed, accuracy and flexibility. Recently, laser displacement sensors have become more accurate
-
PLC in Solar Energy System
PLC can be used to monitor and manage the power output and load demand of the solar system. By connecting sensors and measuring devices, PLC can monitor the power generation of solar panels, battery energy storage status and load demand in real time, and distribute and optimize power according
-
Using Solar Energy to Optimize Processes in Solar Power Plants
Depending on a system 's capacity and location, solar power plants can supply entire regions with environmentally-friendly energy all day long. Operating entities strive to work with a high degree of efficiency, reliable availability, and profitability. Sensors are necessary to fulfill
-
Immersion Water Heaters in a Solar Power System
Electricity produced through solar panels is used for heating water effectively and efficiently when attached to immersion water heaters equipped with sensors and controls. Depending on the average hours of daylight and the number of panels contained in the system, not all of the electricity
-
Solar Energy Harvesting Project to Power a Remote MSP430 with 2.4GHz Notification
At its simplest, energy harvesting is the ability to take one form of energy and transform it into electricity that can be stored in a battery or supercapacitor (also referred to as a 'supercap' or 'ultracap'). Solar applications range from high voltage roof-top photovoltaics to small solar
-
Smart Solar / PV Monitoring with Smart Weather Sensors
When selecting a suitable pyranometer for photovoltaic (PV) monitoring, Solare Datensysteme GmbHÂ selected the Lufft WS501-UMB All-in-one weather station. According to the Company, the WS501-UMB Pyranometer delivers the most precise measurements for the overall irradiance and serves to measure the
-
ifm Sensors at DLR (German Aerospace Centre)
Sustainable cement production: can solar energy replace fossil fuels? A simulation of the first production step was successful - monitored by ifm sensors.
-
Application: Alternative Energy - Reed Relays, Sensors, And Magnetics
Standex-Meder Electronics, a leading manufacturer of precise, reliable, and longlasting sensors and magnetic components worldwide, provides a range of products for use in the Alternative Energy market. StandexMeder Electronics offers reed relays and switches that are ideal for high voltage
More Information Top
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
… to all the applications, there are some differences: the precision requirement for dishes tracker is more strict than PV tracker, while the Heliostat and solar furnace need the strictest precision requirement, and more difficult to apply solar sensor to make a closed …
-
Early Observations by the GOES-13 Solar Extreme Ultraviolet Sensor (EUVS)
Abstract NOAA’s GOES-13 satellite, launched in May 2006, includes a new solar sensor , called EUVS (Extreme UltraViolet Sensor), that measures energy fluxes in five broad-band spectral channels that span the region from 1 to 130 nm.
-
Sensor fusion in remote sensing satellites using a modified Kalman filter
In order to measure the satellite attitude accurately, several types of sensor, including gyros, earth sensors and solar sensors , are used in the measurement system. . The . measurement equations of these sensors are introduced here. .
-
Evaluating solar microsensors packaged with MEMS covers for improving light tracking efficiency
The concept presented in this paper aims at combining technologies of a shadow masking and a photoconductive sensor to enable the fabrication of developed solar sensor system.
-
MEMS and Sensors Report - Light Sensors - 2013
Solar Sensors 94 .
-
Wireless Algorithms, Systems, and Applications
Energy Efficient Data Aggregation in Solar Sensor Networks . . . . . . . . . . .
-
The Mars Plasma Environment
The MU is also equipped with two solar sensors allowing identification of the Sun direction for automatic reduction of the detector bias during scanning because the ENA sensors are UV sensitive.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/23332/Reddy_washington_0250O_11546.pdf?sequence=1&isAllowed=y
… on the roof .................................................27 Figure 11 - DAQ system enclosure situated at the main electrical panel during setup........29 Figure 12 - Layout of DAQ components within the custom enclosure...............................30 Figure 13 - Plan view of temperature and solar sensor locations.....................................37 Figure 14 …
Indicates content that may require registration and/or purchase.