Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Unique Technologies Associates
Description: lubricant. This product will not flash or burn off when subjected to momentary direct flame. This product is NSF H1 listed and is acceptable as a bearing lubricant near food processing applications. This product will not be washed out or degraded by wash down applications using water,
- Operating / Use Temperature: 250 to 450 F
- Features: Anti-Seize / Thread Compound, Bearing Lube, Lubricant, Mold Release / Release Agent, Solid / Dry Film Release, Synthetic / Semi-synthetic
- Applications: Food Grade / Contact (FDA H1)
- Composition / Chemistry: Graphite
-
Supplier: Dupont Molykote
Description: High temperature copper thread paste Solid lubricant paste; contains no lead or nickel Applications For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted joints, are free from lead or nickel. Suitable for lubrication
- Operating / Use Temperature: -22 to 2,012 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.4 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Corrosion Inhibitor / Rust Preventative, Lubricant, Micro-dispersion, Mineral Oil, Petroleum / Mineral Oil, Solid Lubricant / Dry Film, Specialty / Other
- Applications: Electrical / Electronic, Machine / Gears
-
Supplier: Everlube Products
Description: Everlube 968 is a graphite/tin/bismuth based solid film lubricant with a Polyamide-imide binder system. This coating is specifically designed to work to prevent metal to metal contact when used in presence of conventional lubricants such as fuels, oils, greases or other fluid
- Operating / Use Temperature: -100 to 600 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1503296 specific gravity
- Features: Aerosol / Spray, Bearing Lube, Solid Lubricant / Dry Film
- Applications: Aerospace, Machine / Gears
-
-
Supplier: Everlube Products
Description: Everlube 722 is a commercial grade, thermally cured, PTFE based solid film lubricant with an organic binder system. This coating provides very good release, noise reduction properties, very good thermal stability and performs best in lighter load carrying applications. Everlube 722
- Operating / Use Temperature: -100 to 500 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9705906 specific gravity
- Features: Aerosol / Spray, Bearing Lube, Solid Lubricant / Dry Film
- Applications: Electrical / Electronic, Machine / Gears
-
Supplier: Redwood Plastics
Description: Combines the impact resistance of polyurethane with the wear resistance of a solid lubricant to give the result of the longest lasting material for aggressive industrial applications. Typically used for dynamic friction applications which are subjected to extreme stress and impact such
- Overall Thickness: 0.25 to 3 inch
- Overall Width / O.D.: 24 to 48 inch
- Overall Length: 48 to 120 inch
- Tensile Strength (Break): 8,900 to 10,000 psi
-
Supplier: Everlube Products
Description: Everlube 723 is a commercial grade, thermally cured, PTFE based solid film lubricant with an organic binder system. This coating provides very good release, abrasion resistance, reduces squeaking noises and performs best in lighter load carrying applications.
- Operating / Use Temperature: 100 to 500 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1263644 specific gravity
- Features: Aerosol / Spray, Solid Lubricant / Dry Film, Specialty
- Applications: Automotive / Transportation, Machine / Gears
-
Supplier: Accuris
Description: Solid Film Lubricant
-
Supplier: Dupont Molykote
Description: for metallic contacts as a solid lubricant additive for self-lubricating plastics and sinter metal parts as a solid lubricant additive in metalworking compounds as a solid lubricant additive in brake lining application as run-in aid, in press-fittings, in
- Function: Lubricity / Slip Agent
- Applications: Plastics / Composites
- Form & Features: Powder
-
Supplier: Everlube Products
Description: Everlube 624 is a thermally cured, MoS2 containing, solid film lubricant with a high molecular weight phenolic binder system. This coating provides very good wear life, chemical resistance, and good abrasion resistance. Everlube 624 provides low prevailing drive torque and consistent
- Operating / Use Temperature: -365 to 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0424862 specific gravity
- Features: Aerosol / Spray, Bearing Lube, Solid Lubricant / Dry Film
- Applications: Automotive / Transportation, Machine / Gears
-
Supplier: Walter Surface Technologies
Description: Alucut™ is a high-performance lubricant that extends cutting tool life. Specially formulated for use with aluminum and other non-ferrous metals. Features Clean, precise, stain-free application Ideal for inclined, vertical, and overhead surfaces Coats cutting edge or workpiece Solid
- Features: Lubricant, Metal Cutting, Metal Working Fluid, Solid Lubricant / Dry Film
-
Supplier: Accuris
Description: Plain bearings - Bearings with embedded solid lubricants
-
Supplier: Accuris
Description: Plain bearings - Bearings containing dispersed solid lubricants
-
Supplier: SAE International
Description: This document establishes the requirements for a dry film lubricant AS6449 lubricant for use on breathing oxygen system and potable water system components, for a temperature range of −90 to +300 °F. This document also establishes the Non-Destructive Test (NDT) procedures and criteria
-
Supplier: SKF/Global
Description: SKF LGEM 2 is a high viscosity, mineral oil based grease using a lithium soap. Its content of molybdenum disulphide and graphite provides extra protection for harsh applications subjected to high loads, heavy vibrations and slow rotations. High oxidation stability Molybdenum disulphide and graphite
- Kinematic Viscosity (@ 40°C): 500 cSt
- Operating / Use Temperature: -4 to 250 F
- Applications: Bearings, Machine / Gears, Process Equipment
- Features: EP (Extreme Pressure / Active), Lithium Complex, Molybdenum / Metal Sulphide, Petroleum / Mineral Oil
-
Supplier: CSA Group
Description: ISO 19259:2015 specifies a bearing with embedded solid lubricants which has been widely used as a solid lubricant bearing.
-
Supplier: CSA Group
Description: ISO 20054:2016 specifies a bearing containing dispersed solid lubricants which is used as a solid lubricant bearing.
-
Petroleum and Mineral Oil Products - Extremely High Viscosity Grease With Solid Lubricants -- LGEV 2Supplier: SKF/Global
Description: SKF LGEV 2 is a mineral oil based grease, using a lithium-calcium soap. Its high content of molybdenum disulphide and graphite, in conjunction with an extremely high viscosity oil, provide outstanding protection under the harshest conditions involving high loads, slow rotations and severe
- Kinematic Viscosity (@ 40°C): 1,020 cSt
- Operating / Use Temperature: 14 to 250 F
- Applications: Bearings, Machine / Gears
- Features: EP (Extreme Pressure / Active), Lithium Complex, Molybdenum / Metal Sulphide, Petroleum / Mineral Oil
-
Supplier: Accuris
Description: LUBRICANT, SOLID FILM
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® M-77 Solid Lubricant Paste Black-Gray is made of a molybdenum disulphide paste and silicone carrier oil, which is used for low speed and moderate load applications that are exposed to extreme temperatures and water. It is also used for lubricating metal on metal
- Density / Specific Gravity (@15.6°C, 60°F): 1.9 specific gravity
- Features: Solid Lubricant / Dry Film
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite C-200 Solid Film Lubricant is a high temperature molybdenum disulfide based solid film lubricant used by manufacturers of military and commercial jet engines. 1.3 lb Can.
- Density / Specific Gravity (@15.6°C, 60°F): 1.4406 specific gravity
- Features: Lubricant
- Composition / Chemistry: Molybdenum / Metal Sulphide, Synthetic / Semi-synthetic
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® G-Rapid Plus Paste Black is a solid lubricant with mineral oil that is used as a permanent and running-in lubricant for machine components such as saws, drills, threaded spindles, screws, pumps, bearing, pulleys, and gears. It provides low friction, good
- Flash Point: 392 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.4 specific gravity
- Features: Solid Lubricant / Dry Film
-
Supplier: SAE International
Description: This specification covers a solid film lubricant in the form of a ready-to-use, sprayable suspension.
-
Supplier: SAE International
Description: This document covers the performance requirements for solid dry film lubricants, air dried, or heat cured for use in aerospace applications. These lubricants are intended to prevent galling, and may be capable of remaining effective for extended periods of time after exposure to
-
Supplier: GGB
Description: Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
- Operating Temperature: -58 to 662 F
- Design Units: Metric
- Features: Other
- Bushing Type: Sleeve
-
Supplier: IHS ESDU
Description: This Data Item provides guidance on the selection of the appropriate lubricant class for tribological applications. For this purpose lubricants are divided into four classes, namely oils (liquids), greases (semi-solids), solids and gases. As a preliminary to making a
-
Supplier: Aervoe Industries Incorporated
Description: Resists moisture, resin-bonded, non-staining, heavy duty lubricant
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.73 specific gravity
- Features: Aerosol / Spray, Solid Lubricant / Dry Film, Specialty
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Water based emulsion of a fluorochemical/ resin mixture. Produces a dry colorless film with a very low coefficient of friction and excellent lubricating properties. Provides excellent mandrel ejection on a variety of hose constructions and compounds.
- Density / Specific Gravity (@15.6°C, 60°F): 1.02 specific gravity
- Features: Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film, Water & Oil Emulsion
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
-
Supplier: Whitford Corporation
Description: Dry film lubricant; corrosion protection.
- Operating / Use Temperature: -40 to 180 F
- Applications: Automotive / Transportation, Process Equipment
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Features: Solid Lubricant / Dry Film, Specialty
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of the adhesion characteristics of dry solid film lubricants. 1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are provided for information only. This standard does not purport to address all
-
Supplier: Nylok Corporation
Description: Nytorq® lubricant film-forming synthetic wax lubricant coats threaded fasteners. Nytorq® lubricant reduces friction and prevents cold welding and can be used in a wide variety of industrial and manufacturing applications. It is also specially designed for self-tapping threads.
- Operating / Use Temperature: -94 to 248 F
- Features: Anti-Seize / Thread Compound, Lubricant, Solid Lubricant / Dry Film, Synthetic / Semi-synthetic
- Composition / Chemistry: Wax / Stearate
-
Supplier: Aervoe Industries Incorporated
Description: Safe for rubber, wood, metals, for high temperature and pressure
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.7 specific gravity
- Features: Aerosol / Spray, Solid Lubricant / Dry Film, Specialty
- Applications: Machine / Gears
-
Supplier: ASTM International
Description: 1.1 This test method2 covers the evaluation of the galvanic and environmental corrosion interaction characteristics of dry solid film lubricants when in contact with an aluminum surface under conditions of high humidity. 1.2 The values stated in SI units are to be regarded as the
-
Supplier: McGee Industries, Inc. / McLube Division
Description: A water extendable emulsion of a fluorochemical/ resin mixture intended for use as a mandrel lubricant for hose built on rigid mandrels. Provides excellent anti-stick properties and a low coefficient of friction, allowing for the easy removal of mandrel built hose products. An economical
- Features: Fluid / Oil, Solid Lubricant / Dry Film, Water & Oil Emulsion
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-408 is a water based dispersion of PTFE particles intended for use as a mandrel lubricant for flexible EPDM, nylon, and polypropylene mandrels. This product represents a safe and economically attractive replacement for conventional solvent based mandrel lubricants. It will provide
- Density / Specific Gravity (@15.6°C, 60°F): 0.99 specific gravity
- Features: Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film, Water & Oil Emulsion
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CIM Lubricant 1 Grease is a Calcium Stearate lube formulated with a proprietary dispersion that provides a solid film lubricant barrier. The consistency allows for the ease of application either by wiping or brushing onto the hot metal surfaces while the Calcium Stearate
- Features: Grease / Gel Release, Lubricant
- Functions: Mold Release / Release Agent
Find Suppliers by Category Top
Featured Products Top
-
ELASTOMERIC PARTS Many of our solid film lubricants have been specifically designed for elastomeric substrates. These coatings solve performance problems including spalling, sticking, and lubricity issues (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
EsnalubeTM 382 Water Based, MoS2, Solid Film Lubricant Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Everlube R-75 PTFE Solid Film Lubricant Everlube R-75 is a thermally cured, PTFE based solid film lubricant with a polyamide-imide binder system. Everlube R-75 offers very good durability and (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
! Watch>>>Everlube Products Everlube Products is a pioneer and leader in solid film lubricant technology. Market : Our market (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
dissipate heat. A lubricant may be oil, grease, graphite, or any substance-gas, liquid, semisolid, or solid-that permits free action of mechanical devices and prevents damage by abrasion and "seizing" of metal or other components through unequal expansion caused by heat. In machining, process (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for Everlube Products -
rapidly to mechanical failure. Wear and Coatings – Many of our solid film lubricants provide wear resistance in applications where galling, fretting and seizing occur. These wear resistant materials enhance the base metal substrate by creating a lubricating (read more)
Browse Anti-seize Compounds Datasheets for Everlube Products -
Water Based MoS2 Solid Film Lubricant -- Everlube®9002 Everlube 9002 is a low VOC MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent wear life (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Everlube 9002 Water Based, MoS2 Solid Film Lubricant Everlube 9002 is a low VOC MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
EsnalubeTM 382 Water Based, MoS2, Solid Film Lubricant Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Lubri-Bond®220 Air Dry, MoS2 Solid Film Lubricant Lubri-Bond 220 is an air drying, MoS2 based solid film lubricant with an epoxy binder system. This coating provides (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products
Conduct Research Top
-
About Cobra Solid Lubricant (CSL)
CSL (Cobra Solid Lubricants) is graphite based solid lubricant specifically designed for ball and roller bearings. It is a mixture of graphite and binders that is prepared in such a way as to allow the mixture to be injected into the clean bearing and then thermally cured to harden the mixture
-
Solid Lubricants
Molybdenum disulfide powder and graphite powder are added as additives to lubricating oil and grease. These two kinds of lubricants are black, which will pollute the environment. BN is white and non-toxic. These properties are of greater significance for textile, food machinery and friction pairs
-
How to Process Bearings with Cobra Solid Lubricants
CSL is a multistage process. Bearings will first be thoroughly cleaned and inspected for initial defects. The next step fills the bearings with soft mixture of Graphite and other proprietary binder products. A computer programed thermal curing process hardens this mixture within the bearing filling
-
Lubricant FAQs
Most ball or roller bearings (except needle bearings and some thrust bearings) as large as 25" outside diameter or as small as 1/8" inside diameter can be lubricated with Cobra Solid Lubricant. However, the bearing and its cage should be metal with at least C3 internal clearance. Note
-
How to Select the Best Product for your Application
All Cobra Solid Lubricant products are formulated from a graphite base (or MoS2 in the case of our vacuum products) and binders along with other ingredients to form a paste like mixture which is injected into specially prepared bearings. The mixture is thermally cured and proprietary processes
-
Talk About Temperature: High and Low
Although Cobra Solid Lubricant is beneficial in so many applications that do not involve high temperatures (freezer conveyors; freezing tunnels; free spinning; drip free; maintenance free; vacuum; radiation; food grade; etc.) high temperature applications are the most frequently seen (it's just
-
Nylatech Mining Solutions
Materials are available that contain solid lubricant additives, have high pressure-velocity (PV) values, and excellent wear resistance. In many applications, the high wear resistance can be achieved without start-up or running lubrication. These materials also reduce periodic maintenance which
-
Lubrication Beyond Oil and Grease
, including. solid lubricants and how they. function. Evidence is provided that. anti-seize pastes and anti-friction. coatings, fortified with different types. and levels of solid lubricants, can. provide effective lubrication beyond. oils and greases in certain applications. and support oils
More Information Top
-
Encyclopedia of Lubricants and Lubrication
Solid film lubricants or antifriction coatings are dispersions of solid lubricants in organic or inorganic binding agents which, together with other compounds such as coating additives or special pigments, are used to create an antifriction coating [1].
-
Tribology for Scientists and Engineers
13 (Tribology of Solid Lubricants ).
-
Encyclopedia of Tribology
Section: Solid Lubricants .
-
Handbook of Lubricants
… variety of lubricant types are included: petroleum lubricants (based on hydrocarbon products), synthetic lubri- cants (based on silicones, phosphate esters, silicate esters, polyglycol ether compounds, etc.), liquid oily lubricants (based on animal and vegetable products) and solid lubricants (based on metals, organic …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7012/3/Tom_Morris_Thesis_2011.pdf
The hBN lubricant produced the lowest SGE and grinding temperatures of the solid lubricants tested, although temperatures were higher than those achieved using the EcoCool control.
-
Principles and Applications of Tribology 2nd Edition Complete Document
Friction of Solid Lubricants .
-
Micro and Nano Sulfide Solid Lubrication
Its development enlarged the application fields of the tra- ditional lubricating oils and greases, counteracted their shortcomings, and the most important result is the emergence of an increasingly large amount of new lubricating techniques using solid lubricants , which are either new materials …
-
Industrial Tribology: Tribosystems, Friction, Wear and Surface Engineering, Lubrication
7.13.1 Classification of Solid Lubricants 426 .
Indicates content that may require registration and/or purchase.