-
Supplier: Mecmesin Corporation
Description: compression tests. For improved accuracy and additional functionality, have a look at the Advanced Force Gauge and Basic Force Gauge.
- Force Measurement Range: 11.24 to 112.4 lbs
- Force Accuracy: 0.5 ±% Full Scale
- Display Type: Digital Readout
- Type: Force / Weight
-
Supplier: Accuris
Description: TESTER, SPRING RESILIENCY (PUSH/PULL FORCE GAUGE)
-
Supplier: Accuris
Description: Tester, Spring Resiliency (Push/Pull Force Gauge)
-
-
Supplier: Dillon Force Measurement
Description: Proven accuracy and ruggedness sets our mechanical force gauge apart in the force measurement industry. The "D" shaped deflection beam is the heart of the Force Gauge system. Highly engineered materials with close machining tolerances and proper heat treatment
-
Description: IEC 60512-16-9:2008 details a standard test method to determine the holding capacity of grounding contact springs by means of gauges.
-
Supplier: CSA Group
Description: IEC 60512-16-9:2008 details a standard test method to determine the holding capacity of grounding contact springs by means of gauges.
-
Supplier: Marposs Corp
Description: units by Marposs and by other manufacturers, and with industrial/commercial PCs range of accessories ensure that Quick Block can be adapted to numerous applications TECH SPECS measuring range from 2 to 10 mm measuring force from 1 to 1.7 N (± 20%) with standard spring operating
- Range: 0.0787402 to 0.393701 inch
- Set Range: 0.0787402 to 0.393701 inch
- Measurement Scale / Units: Metric
-
Supplier: Ametek Solartron Metrology
Description: Rugged design with IP 65 rating 0.7 N Tip force ±1, ±2.5, ±5, ±10 mm ranges Tested to 13 million cycles Excellent linearity and repeatability The standard AX range of Spring Push Probes has justifiably become the workhorse of the gauging industry. Very high resolution, excellent
-
Supplier: Ametek Solartron Metrology
Description: 0.5, 1, 2, 5, 10 & 20 mm measuring ranges Accuracy as low as <0.1 µm Up to 0.01 µm resolution Up to 0.05 µm repeatability Tip force of 0.7 N (options available) IP65 Sealing The DP range of spring push probes is the work horse of the gauging industry. Very high resolution, excellent
-
Supplier: Ametek Solartron Metrology
Description: Low tip force as low as 0.18 N (options available) 2, 5, 10, 20 & 30 mm Measuring Ranges Full range of tips available Pneumatic or Spring actuation P50 Sealing Excellent sideload capability Feather Touch transducers have been designed especially to gauge or measure delicate
-
Supplier: Ametek Solartron Metrology
Description: As low as 0.18 N Tip force Ideal for glass, electronics, and delicate surfaces ±1, ±2.5, ±5, ±10 mm ranges Nylon and ruby tips available. With very low tip forces coupled with user selectable options of high resolution and repeatability, Feather Touch Probes are ideal for the gauging
-
Supplier: Newport MKS
Description: The model NPC3SG is designed for Nanopositioning products with strain gauge position feedback (model numbers ending in SG). It supports open-loop (voltage) control and closed loop (position) control. In both cases, the monitor output provides a voltage signal proportional to the actual
- Number of Axes / Motors: 3
- Supply Voltage (DC): 24 volts
- Communication: RS232, USB
-
Supplier: Radwell International
Description: LENGTH GAUGE, 12 MM TRAVEL, PLUNGER ACTUATION EXTENDED BY SPRING FORCE, 1.5 M CABLE, 9 PIN CONNECTOR, SLIDING GUIDE. FREE 2 YEAR RADWELL WARRANTY
-
Product and Material Test Fixtures and Accessories - Compression plate, 3” dia., 5/16-18F -- G1009-1Supplier: Mark-10 Corporation
Description: These aluminum compression plates are ideal for testing springs, foams, and other materials. The plates attach directly to Mark-10 force gauges and test stands.
- Test Fixture Type: Compression Cage
- Application: Compressive
-
Supplier: Mark-10 Corporation
Description: These aluminum compression plates are ideal for testing springs, foams, and other materials. The plates attach directly to Mark-10 force gauges and test stands.
- Test Fixture Type: Compression Cage
- Application: Compressive
-
Supplier: Mark-10 Corporation
Description: These aluminum compression plates are ideal for testing springs, foams, and other materials. The plates attach directly to Mark-10 force gauges and test stands.
- Test Fixture Type: Compression Cage
- Application: Compressive
-
Supplier: Mark-10 Corporation
Description: These aluminum compression plates are ideal for testing springs, foams, and other materials. The plates attach directly to Mark-10 force gauges and test stands.
- Test Fixture Type: Compression Cage
- Application: Compressive
-
Supplier: Mecmesin Corporation
Description: The ValuTest-L manual test stand combined with either a Mecmesin Basic Force Gauge (BFG) or Compact Force Gauge+ (CFG+) is a simple and budget-priced solution for repetitive tensile or compressive testing. Easy-to-use, the ValuTest-L uses a spring-loaded
- Force / Load Capacity: 112.4 lbs
- Stroke / Maximum Opening: 6.7 inch
- Length: 16.5 inch
- Application: Compressive, Tensile
-
Supplier: HAVE, Inc.
Description: force combined with low insertion force. Features & Benefits Compact robust plastic housing provides mechanical and electrical reliability Quick Cap Fixing System drastically reduces assembly time through snapping mounting cap The retention force is provided by a special
- Gender: Female / Jack
-
Supplier: Mecmesin Corporation
Description: The range of general purpose test hooks are used with Mecmesin digital force gauges and test stands to perform a range of tensile tests. For example testing ring pulls on cans and tensile testing of springs. Capacities 50N (5kgf, 11lbf) 500N (50kgf, 110lbf) 2500N (250kgf,
- Force / Load Capacity: 11.24 to 562 lbs
- Operation: Mechanical
- Application: Tensile
- Test Fixture Type: Test Fixture / Holder
-
Supplier: Mecmesin Corporation
Description: to 500N. If consistent test speed and reproducibility are a priority, have a look at our Motorised Test Systems. Key Features LCP/S shown with advanced force gauge performing tension test on a spring High precision (when used in combination with Mecmesin's Advanced Force
- Force / Load Capacity: 112.4 lbs
- Stroke / Maximum Opening: 6.7 inch
- Length: 14.2 inch
- Application: Compressive, Tensile
-
Supplier: Strong Hold Products
Description: Strong Hold’s heavy duty job box is a work site favorite for securing valuable tools and equipment. The 3-point lock system with the use of a padlock makes it virtually impossible to force or cut open. This unit features 12-gauge steel, all welded construction, removable
- Height: 48 inch
- Width: 60 inch
- Depth: 36 inch
- Features: Heavy Duty, Other
-
Supplier: Strong Hold Products
Description: Strong Hold's heavy duty job box is a work site favorite for securing valuable tools and equipment. The three-point lock system with the use of padlock makes it virtually impossible to force or cut open. This unit features 12-gauge steel, all welded construction, removable
- Height: 52 inch
- Width: 60 inch
- Depth: 36 inch
- Features: Heavy Duty, Other
-
Supplier: Piezo-Metrics
Description: package. Keeping the sensor small minimizes perturbations in the normal stress field. The DBST’s high spring constant allows measurement of stress in viscoelastic materials. It’s high frequency and overrange capability allows the 100 psi sensor to work up to 3000 psi. For ease of
-
Supplier: FineTek
Description: available. SQX Pressure Switch SQ series is a pressure switch product line using an internal diaphragm that is exposed to process pressure via the pressure switch threaded process connection. Opposing the diaphragm is a compression spring. When the process pressure is greater than the
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
-
Supplier: West Control Solutions
Description: The Uniflex SG 45 is a transmitter for processing and monitoring input signals form strain gauges, load cells, melt pressure sensors, and resistance bridges. It can be used in practically all industrial applications involving the precise measurement, indication, and processing of
- Operating Temperature: -4 to 140 F
- Features: Alarm Indicator
- Signal Output: Analog Current, Analog Voltage
- Display Type: Digital
-
Supplier: Watts
Description: The Model CP15SS is a direct acting, diaphragm actuated Pilot that automatically reduces a higher upstream (inlet) pressure to a constant downstream (outlet) pressure. It is normally held open by the force of the adjustable spring setting above the diaphragm. The Pilot modulates
- Valve Size: 0.375 inch
- Actuation: Pilot Operated
- Valve Type: Pilot Valves, Pressure Relief Valves
-
Description: our capabilities. We have access to most gauge sizes of basic wire, music wire, HDMB, OTMB, Chrome Silicon, Stainless Steel Type 430, Beryllium Copper and Phosphor Bronze. We manufacture quality in with Statistical Process Control, using spring force testers, charting and
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Medical / Health Care, Military / Defense,
- Services: Certification / Qualification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, High Volume Production, Just-in-Time Delivery, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey Product
- Capabilities: Machining, Sheet Metal Fabrication, Stamping, Welding and Fabrication
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Quality Bearings & Components
Description: Includes gauge for precise control of the press force. Available in 2 models: 10 and 25 ton. Single-acting and spring-return ram with 10" stroke is horizontally moveable on head channel. Also available with electric- or air-hydraulic pump. BETEX WSP 10 ton Ideal for mounting and
- Capacity / Operating Force: 10 tons
- Pressure: 10,152.639 psi
- Stroke: 9.842525 inch
- Frame & Head Type: H-Frame
-
Supplier: Piezosystem Jena, Inc.
Description: high load stack type actuator with mechanical pre-load motion up to 200 µm sub-nm resolution blocking force up to 3500 N high stiffness up to 165 N/µm tensile forces up to 350 N highly dynamic msec response time flexible epoxy insulation mounting at top/bottom plate option: positioning
- Maximum Displacement: 21 to 200 µm
- Blocked Force: 3,500 N
- Maximum Operating Voltage: 130 volts
- Resonance Frequency: 2 to 22 kHz
-
Supplier: ValueTronics International, Inc.
Description: Specifications Speed: 0.5 to 12.5 inch/min Capacity: 200 lbf (1 kN) Power: 115V Note: Higher speed testers derated to 112 lbf (500 N) Crosshead Speed: Model Dependent Speed Accuracy: +5% Full Scale Travel: Approximately 18-inches (457 mm) Load Measuring: Chatillon Force Gauge Supply
- Features: Other Specific Calibration
- Environmental Properties: Temperature
-
Supplier: Alliance Sensors Group
Description: therefore satisfy specific measurement requirements where the tip force must consistently be kept at a very minimum value (it is 0,3 N with spring push models and 0,06 N with models without spring). These probes can be supplied in basic or compatible configuration. Reliability
-
Supplier: Newport MKS
Description: The 100318805 Flange Toggle Clamp is used to join NW40 size ISO-KF vacuum flanges. This aluminum toggle clamp is convenient and easy to use with enough sealing force to fully compress the O-Ring, so that the flanges and the centering ring are metal to metal. The heavy-duty spring
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: The 100318801 Flange Toggle Clamp is used to join NW16 size ISO-KF vacuum flanges. This aluminum toggle clamp is convenient and easy to use with enough sealing force to fully compress the O-Ring, so that the flanges and the centering ring are metal to metal. The heavy-duty spring
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: The 100318806 Flange Toggle Clamp is used to join NW50 size ISO-KF vacuum flanges. This aluminum toggle clamp is convenient and easy to use with enough sealing force to fully compress the O-Ring, so that the flanges and the centering ring are metal to metal. The heavy-duty spring
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
Find Suppliers by Category Top
Featured Products Top
-
Digital Gauging Probes Spring Push Probe – DP/S Feather Touch Spring Push Probe – DT/S Compact Spring Push Probe – DZ/S Ultra Feather Touch Spring Push Probe – DW/S Whether the application is in a (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
The Orbit® GCS is a suite of software that provides Measurement and Gauging functionality with Solartron’s Orbit® Gauging Probes and the (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Low tip force as low as 0.18 N (options available) 2, 5, 10, 20 & 30 mm Measuring Ranges Full range of tips available Pneumatic or Spring actuation IP50 Sealing Excellent side load capability Click Here to see the Feather Touch Pneumatic Gauging Probe - DT/P on the Solartron Metrology website. (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
motion must be normal to the intended measurement. DL - Lever Probe Accuracy better than 3 µm Measurement range 0.5 mm Spring Actuation 2 g to 20 g tip force Click Here to see the Lever Probe on the Solartron Metrology website. (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
motorized force testers, force gauges, torque gauges, wire pull testers, and (read more)
Browse Force and Torque Instruments Datasheets for Mark-10 Corporation -
close the valve, preventing any more gas from entering the low pressure side until the pressure drops again. The outlet pressure gauge will indicate this pressure. The outlet pressure on the diaphragm and the inlet pressure and poppet spring force on the upstream part of the valve hold the (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
network. DW - Ultra Feather Touch - Spring and Pneumatic Ultra Low tip force of 0.03 to 0.06 N 10 mm Measuring Range (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
Downloadable Solid Models Versatile Applications C-Flex bearings excel in applications requiring accuracy without backlash, friction, or wear, such as gimbals and gauge sensors where precise position measurement or force sensing is critical. They are ideal (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
Measurement of static friction in mechanical couplings of articulated microrobots
The lever arm was slowly rotated through its range of rotation at the probe station by pulling on the serpentine- spring force gauge (Fig. 9) attached to one end of the shuttle.
-
AN INDEX OF PEELABILITY FOR SHRIMP
An average, normalized tensile strength measured with a spring force gage , correlated positively (r = 0.98) with weight of unremoved shell found with a prototype mechanical peeler.
-
Development of a medical bougie with integral force transducer
However, in light of the relatively simple need, a basic spring force gage with an integral two position switch seemed to be the most attractive approach.
-
Surface micromachined force gauges: uncertainty and reliability
Yeh and Pister [6] used a serpentine- spring force gauge to measure static friction forces.
-
A Dynamic Sensor for Cherry Firmness
This Ametek (model LKG-1, Hunter Spring Corp., Hatfield, Pa.) consisted of a spring force gage mounted to a drill stand above a laboratory jack (Patten, 1984).
-
Investigation of Joint Torque Characteristics for a Mechanical Counter - Pressure Spacesuit
A spring force gauge attached at the wrist directly applied and measured the force required to bend the arm to any selected flexion angle with and without the MCP sleeve installed.
Indicates content that may require registration and/or purchase.