-
Supplier: Jergens, Inc.
Description: Jergens Lanyards are often used in conjunction with our Kwik-Lok® Pins. 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.) Green Nylon Jacket: 1/8" diam. (3.18mm diam.) Meets Mil-DTL-83420 Other cable diameters, jacket colors (blue, black, clear), and special configuration styles
-
Supplier: Jergens, Inc.
Description: Jergens Kwik-Lok® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and
- Diameter / Size: 0.1875 inch
- Length: 6 inch
- Design Units: English
- Features: Other
-
Supplier: Jergens, Inc.
Description: Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for
- Diameter / Size: 0.375 inch
- Length: 10 inch
- Design Units: English
- Features: Other, Search All Locating and Fixturing Pins
-
-
Supplier: Jergens, Inc.
Description: Jergens L-Handle Kwik-Lok® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths
- Diameter / Size: 0.1875 inch
- Length: 12 inch
- Design Units: English
- Pin Type: L-Pin
-
Supplier: Imao-Fixtureworks
Description: vinyl covered assemblies are available in either clear, black or green. The 3/64" wire is covered to 1/16" diameter. The rated break strength of the 3/64" wire with the eyelet is 30 lbs. The cable sleeves are manufactured from zinc plated copper with stainless steel sleeves
- Length: 6 to 12 inch
- Type: Cable Assembly / Attached Fittings
- Application: Commercial
- Material: Stainless Steel
-
Description: Strip, Coil, Foil & Wire, AMS 5514, ASTM A240, QQ-S-766 APPLICATIONS Deep drawn parts, cups, pans, pens, eyelets, rivets, tubes, mixing bowls DESCRIPTION 305 Stainless Steel is an austenitic chromium nickel stainless steel with a low rate of work hardening. This
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,500
-
Supplier: Murphy Industrial Products Inc.
Description: right-hand thread. The tension can be adjusted by rotating the frame, which causes both eyelets to be screwed in or out simultaneously, without twisting the eyelets or attached cables.
-
Supplier: Pivot Point, Inc.
Description: advise correct assembly procedures for your application. Steel stamped eyes require special equipment for assembly. These rugged terminals are used widely to mount cable assemblies to equipment. Not to be confused with electrical terminals. Material: cold rolled steel (carbon or
-
Supplier: Industrial Gas Springs, Inc.
Description: No Description Provided
- Absorber Stroke: 2 inch
- Compressed Length: 3.82 inch
- Extended Length: 5.82 inch
- Cylinder Diameter or Maximum Width: 0.47 inch
-
Supplier: Sugatsune America, Inc.
Description: Eyelet swivel for various installation applications Can be mounted horizontally to walls or under mounted for vertical applications Includes 5/8" (M3.5 x 16) long screws
-
Supplier: Allied Electronics, Inc.
Description: passivated stainless steel. Float mount bushings provide 0.028" radial movement. Contacts 0.000030" gold over copper base. Self cleaning wiping action. Solder eyelet tails. Maximum Wire Size: 16 gauge. Rated 5 amps per contact, 750 VDC at sea level, 300 VDC at 60,000 feet.
-
Supplier: Allied Electronics, Inc.
Description: passivated stainless steel. Float mount bushings provide 0.028" radial movement. Contacts 0.000030" gold over copper base. Self cleaning wiping action. Solder eyelet tails. Maximum Wire Size: 16 gauge. Rated 5 amps per contact, 750 VDC at sea level, 300 VDC at 60,000 feet.
-
Supplier: Allied Electronics, Inc.
Description: passivated stainless steel. Float mount bushings provide 0.028" radial movement. Contacts 0.000030" gold over copper base. Self cleaning wiping action. Solder eyelet tails. Maximum Wire Size: 16 gauge. Rated 5 amps per contact, 750 VDC at sea level, 300 VDC at 60,000 feet.
-
Supplier: Allied Electronics, Inc.
Description: passivated stainless steel. Float mount bushings provide 0.028" radial movement. Contacts 0.000030" gold over copper base. Self cleaning wiping action. Solder eyelet tails. Maximum Wire Size: 16 gauge. Rated 5 amps per contact, 750 VDC at sea level, 300 VDC at 60,000 feet.
-
Supplier: Advanced Antivibration Components - AAC
Description: Housing – Aluminum Alloy, Anodized Eyelets – Brass, Tin Plated Isolators – Stainless Steel Spring and Mesh
- Maximum Load Capacity (Per mount): 12.35 lbs
- Height or Thickness (Before loading): 1.57 inch
- Mounting Size (To Machine): 0.2362206 inch
- Mounting Size (To Support Structure): 0.2362206 inch
-
Supplier: Industrial Gas Springs, Inc.
Description: Micro compression gas springs offer users many advantages due their small size and low force. The table below shows our standard sizes. Micro springs are also available in 316 stainless steel and in custom strokes and lengths. All are charged to the force specified by the user.
- Absorber Stroke: 1 inch
- Compressed Length: 2.86 inch
- Extended Length: 3.86 inch
- Cylinder Diameter or Maximum Width: 0.47 inch
-
Supplier: RegalRexnord
Description: Bracket with Eyelet and Nut - 253N. Stainless Steel Bracket and Hardware. 1/2 Inch Rod Diameter. Rod Not Included
-
Supplier: RegalRexnord
Description: Bracket with Eyelet and Nut - 253N. Stainless Steel Bracket and Hardware. 5/8 Inch Rod Diameter. Rod Not Included
-
Supplier: Bansbach Easylift®
Description: This easylift damping variety allows a controlled damping in both directions, without slip effect. Here, the piston moves completely in a fixed oil chamber. The piston rod volume doesn't influence the oil chamber neither with pushed-in nor with pushed-out piston rod.
- Absorber Stroke: 0.787402 to 9.842525 inch
- Maximum Force (P1): 11.24 to 584.48 lbs
- Cylinder Diameter or Maximum Width: 0.8661422 to 1.574804 inch
- Rod Diameter: 0.393701 to 0.5511814 inch
-
Supplier: Ideal Industries, Inc.
Description: NYLON JACKETED STAINLESS STEEL MATERIAL 50 FOOT METAL EYELET END TYPE 3/16 INCH DIAMETER TAPE SIZE ZOOM[TM] BRAND PULLING STRENGTH 1000 POUND CONSTRUCTIONAL FEATURE CORROSION RESISTANT
-
Supplier: Bansbach Easylift®
Description: Rigid locking in pull direction, push-in direction relatively rigid Here the locking function takes place in an oil chamber which is separated from the gas using a floating piston. If a force is applied on the locked spring in extension direction, because there is only oil between the piston and
- Absorber Stroke: 0.393701 to 27.55907 inch
- Cylinder Diameter or Maximum Width: 0.7480319 to 1.574804 inch
- Rod Diameter: 0.3149608 to 0.5511814 inch
- Mounting: Ball and Socket, Clevis, Eyelet, Threaded
-
Supplier: Ideal Industries, Inc.
Description: 200 FOOT TAPE LENGTH 1000 POUND TENSILE STRENGTH FULL-PERIMETER HANDLE CASE TYPE NYLON JACKETED STAINLESS STEEL TAPE MATERIAL 3/16 INCH DIAMETER TAPE SIZE 16 INCH REEL DIAMETER ZOOM[TM], TUFF-GRIP[TM] PRO BRAND TAPE END TYPE METAL EYELET CONSTRUCTIONAL FEATURE CORROSION
-
Supplier: KYNTEC Corporation
Description: KYNTEC Dampers/Rate Controls are used in applications related to gas & oil production, pharmaceutical manufacturing, food processing, material handling, industrial automation, and much more. Integrated actuation with speed regulation for industrial and aerospace. Our integrated product can provide
- Absorber Stroke: 2 to 12 inch
- Maximum Force (P1): 45,000 lbs
- Cylinder Diameter or Maximum Width: 6.25 inch
- Rod Diameter: 1.5 inch
-
Supplier: Waytek, Inc.
Description: nylon base material Stainless steel connection bolts Cover (sold separately) protects conductive areas from accidental shorts and complies with ABYC & USCG requirements
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 12 volts
-
Supplier: 3X Ceramic Parts Company Limited
Description: VDC Material Option : Pin Materials: Alloy 52, Copper Cored 52 Alloy, Kovar, Inconel, and Stainless Steels Body Materials: CRS, Stainless Steels, Titanium, and others Body Materials: CRS, Stainless Steels, Titanium, and others Insulator Materials: All
- Material Type: Alumina / Aluminum Oxide
- Applications: Electronics / RF-Microwave
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 995829-TCFS-36-62C-315-12AE Category: Cables, Wires - Management>Cable and Cord Grips Series: Thermofit TCFS Type: Cable Feedthrough Color: Silver Package: Bulk Standard Package: 1 Material: Stainless Steel, Nickel Plated, Electroless Includes: Eyelet,
-
Supplier: Certex UK
Description: buckle does not exert any pressure in the abdominal area. Ergonomic eyelets are perfectly folded in at the hip without interfering. They are unfolded for use and maintain their position after snapping. The innovative OKTALOCK click buckles made of stainless steel include new
- Type: Body Harnesses
-
Supplier: Certex UK
Description: buckle does not exert any pressure in the abdominal area. Ergonomic eyelets are perfectly folded in at the hip without interfering. They are unfolded for use and maintain their position after snapping. The innovative OKTALOCK click buckles made of stainless steel include new
- Type: Body Harnesses
-
Supplier: TE Connectivity
Description: Body Features Circular Connector Insulation Material Type : Glass Environmental Protection Type : Hermetically Sealed Hermetically Sealed : Yes Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless Steel Firewall Configuration Features
- Contact Size (AWG): 22 to 28 AWG
- Current Rating: 5 amps
- Number of Contacts: 6 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: - Insert: 19-32 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): YDTS23H19-32ZA0000;
- Voltage Rating: 600 to 850 volts
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: load. What makes Kempchen's patented gaskets stand out are the excellent seating properties with a low leakage rate, as required within the regulation of the Technical Instructions for Air. Profile RS-F 1 - Graphite stainless steel gasket with inner eyelet. Profile WZ 3 -
-
Supplier: Acoustiblok, Inc.
Description: material and a layer of Acoustiblok Sound Isolation Material. They are available frameless or with a stainless steel frame. The frame is a welded 18 gauge 304 stainless steel construction with solid brass threaded mounting eyelets. The cover fabric is capable of
- Thickness: 0.2362206 inch
- Description: Acoustic Barrier / Panel
- Features: Flameproof, Other
-
Supplier: U.S. Plastic Corporation
Description: installations. Valves have a self-cleaning disc design with contoured inlet and improved disc seating (sealing) characteristics. Valves have a flooded disc hinge pin pocket for improved life cycle performance in contaminated fluids. Valves are equipped with replaceable 316 Stainless
- Valve Size: 2.5 inch
- Valve Type: Check Valves
- Primary Material: PVC
- Features: Wafer / Split Disc Check Valves
-
Supplier: OKW Enclosures, Inc.
Description: for the protection of a decor foil or membrane keyboard enclosure assembly with four high-quality stainless steel screws with Torx drive; two spring bars for mounting accessories included in the supply of the enclosure optional accessories, suitable for sizes L and M: wrist strap,
- Length / Height: 1.97 to 2.44 inch
- Width/Diameter: 1.61 to 1.81 inch
- Depth: 0.63 to 0.67 inch
- Height: 1.97 to 2.44 inch
-
Supplier: Transcat, Inc.
Description: W inches) Weight: 2 kg (4 lbs 10 oz) Materials: Outer Enclosure: ABS blend with stainless steel hinge pins and bronze inserts Inner Enclosure: Polycarbonate with bronze inserts U-Bolts: Steel with zinc dichromate finish Gaskets: Silicone rubber Cable entry channel: EPDM rubber
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
More Information Top
-
Emission of High‐quality Pipework Flange Gaskets
This can be explained by the production of this type of gasket with three components (graphite bulk, PTFE overlay, inner stainless steel eyelet ).
-
Mammalian Exocrine Secretions XV. Constituents of Secretion of Ventral Gland of Male Dwarf Hamster, Phodopus sungorus sungorus
proportionofthesamplewaslostinthisprocess.Tominimizethelossofsample,the stainless steel eyelet containing the sample was therefore cut off and allowed to fall into a Reacti-Vial containing 30 µl of dichloromethane.
-
Development of a three‐dimensional finite element model of a human mandible containing endosseous dental implants. I. Mathematical validation and experimental ...
The ver- tical position of the mandible, anteriorly, was maintained by a cord looped labiolingually around the symphysis, threaded downwards through a stainless steel eyelet and fastened to a cantilever steel beam fixed to the base of the rig.
-
Chinese Brass, Chinese Brass Exporters, Chinese Brass Selling Leads from Chinese Brass Exporters, Manufacturers & Suppliers on EC21.com
[ Related Keywords : brass eyelets, stainless steel eyelets , metal eyelet with washer, eyelet with grommet ] .
Indicates content that may require registration and/or purchase.