-
Supplier: Airlink Transformers
Description: CM0750170 - Standard Range Toroidal Transformers 750VA 230v to 100v Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 100 volts
- Maximum Secondary Current Rating: 7.5 amps
- Power Rating (VA): 750 VA
-
Supplier: Standex-Meder Electronics
Description: FPT Series Power Toroidal Transformers offers 44 standard models from 15VA to 500 VA. Dual 115/230V 50/60Hz rated primary and dual secondaries for series or parallel selection with class B 130°C insulation system utilized. Low radiated magnetic field. CSA and UL
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 15 to 500 VA
- Primary Frequency: 50 / 60 Hz
- Agency: CSA, UL
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Three phase toroidal power transformers are three separate single-phase units. This allows for separation of the coils as individual units, giving 3-phase toroidal electrical transformers superior flexibility when compared to traditional E-I transformers.
- Output Type: AC
- Features: Power / Power System / Distribution Transformer, Power Transformer, Toroidal Core
-
-
Supplier: Avel Lindberg, Inc.
Description: method of constructing toroidal transformers for modern-day electronics. This is the most inexpensive way to meet J.I.T. schedules by purchasing "off the shelf" from the wide range of toroids that follow. Y23 Range transformers carry a notable package of agency standards.
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 115 volts
- Maximum Secondary Current Rating: 0.52 amps
- Power Rating (VA): 120 VA
-
Supplier: Abbott Technologies, Inc.
Description: 400 Hz Power Toroid Transformers • Designed for 400 Hz operation • More VA per size and weight than conventional power transformers • Military Designation No. TF5S03ZZ • Industrial style also standard
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 5 to 115 volts
- Maximum Secondary Current Rating: 0.13 to 10 amps
- Power Rating (VA): 15 to 100 VA
-
Supplier: Abbott Technologies, Inc.
Description: 400 Hz MIL-PRF-27F Toroid Transformers • Military designation TF5S03ZZ • Standard output voltages 5 to 300 volts • Compact toroidal construction in a convenient printed-circuit mount package. • Low outgassing molded construction for high-altitude operation • Power levels
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 5 to 300 volts
- Maximum Secondary Current Rating: 0.005 to 1.8 amps
- Power Rating (VA): 1 to 9 VA
-
Supplier: Amgis Toroidal Power Products, LLC
Description: range of standard toroidal audio transformers products that can be quickly and easily configured. We provide the specific wire harnesses, enclosures, and even electrical circuit designs your application might require. Audio Transformer Solutions Include: Custom primary
- Output Type: AC
- Features: Audio Transformer, Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1215548-VPM36-1390 Category: Transformers>Power Transformers Series: Toroidal Medical, VPM Type: Toroidal Termination Style: Wire Leads Package: Box Height - Seated (Max): 38.00mm Standard Package: 1 Power - Max: 50VA Weight:
- Category: Signal / RF Transformer
-
Supplier: Data Device Corporation (DDC)
Description: Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference
- Maximum Primary Voltage Rating: 26 volts
- Maximum Secondary Voltage Rating: 12 volts
- Maximum Secondary Current Rating: 0.167 amps
- Power Rating (VA): 2 VA
-
Supplier: Standex-Meder Electronics
Description: 400 Hz Power Transformers 16 – 25 VA are miniature encapsulated toroidal transformers designed to meet the requirements of Mil-PRF-27/37 through /47. 308 standard designs from 1.5VA through 25 VA. A wide variety of output voltages offer maximum design flexibility.
- Power Rating (VA): 16 to 25 VA
- Primary Frequency: 400 Hz
- Features: Power / Power System / Distribution Transformer
-
Supplier: Coilcraft, Inc.
Description: Developed for STMicroelectronics ST PM8804 and ST PM8805 Optimized for STMicroelectronics high-power PoE PD controller evaluation board STEVAL-POE00xV1 Designed to meet IEEE802.3bt standard Perfect solution for high power PoE applications including Smart Building and IoT
- Operating Temperature: -40 to 125 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Amgis Toroidal Power Products, LLC
Description: medical isolation transformer protection or hospitals looking to isolate electronic equipment from the power source. Features and Benefits Fully enclosed toroidal medical grade isolation transformers housed in a white enclosure Five power ratings are available:
- Maximum Primary Voltage Rating: 120 volts
- Power Rating (VA): 300 to 1,800 VA
- Operating Frequency Range: 60 Hz
- Primary Frequency: 60 Hz
-
Supplier: Coilcraft, Inc.
Description: Developed for Flyback DC/DC PoE Powered Devices (PD) power converters up to 71 W Designed to meet IEEE802.3bt standard and operates with 36 – 57 V input Perfect solution for high power PoE applications including Smart Building and IoT
- Operating Temperature: -40 to 125 C
- Power Rating (Watts): 71 watts
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: Developed for Flyback PoE DC/DC Powered Devices (PD) power converters up to 51 W Designed to meet IEEE802.3bt standard and operates with 36 – 57 V input Perfect solution for high power PoE applications including Smart Building and IoT 250 kHz switching frequency AEC-Q200 Grade 1
- Operating Temperature: -40 to 125 C
- Power Rating (Watts): 51 watts
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Coilcraft CPS
Description: These standard flyback regulator transformers are designed for use with National Semiconductor LM2585, LM2586, LM2587 and LM2588 Simple Switcher® switching regulators
- Maximum Primary Voltage Rating: 4 to 6 volts
- Maximum Secondary Voltage Rating: 12 volts
- Maximum Secondary Current Rating: 0.35 amps
- Operating Temperature: -40 to 85 C
-
Supplier: ASTM International
Description: 1.1 This test method covers tests for various magnetic properties of amorphous materials at power frequencies (25 to 400 Hz) using a toroidal test transformer. The term toroidal test transformer is used to describe the test device reserving the term specimen to
-
Supplier: Allied Electronics, Inc.
Description: Side-Winder Single Primary Transformer, 115 V @ 50⁄60 Hz Primary Voltage Features: The Low-Boy power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and
-
Supplier: Allied Electronics, Inc.
Description: Features: The Low Boy™ power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack spacing
-
Supplier: Allied Electronics, Inc.
Description: Features: The Low Boy™ power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack spacing
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Fully Encapsulated for indoor and outdoor applications with Ammeters, Wattmeters and Relays. A Standard 5-amp secondary with others available. Used as input for power and current meters Input: 0-50 to 0-1600 Amps AC Typical Output: 0-5 Amps AC Solid Core 50:5 to 1600:5 ratios
- Primary current (Ratio) Range: 5 to 400 amps
- Burden: 2 to 10 VA
- Insulation Voltage: 600 volts
- Frequency Range: 0.05 to 0.4 kHz
-
Supplier: Allied Electronics, Inc.
Description: Features: The Low Boy™ power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack spacing
-
Supplier: Avel Lindberg, Inc.
Description: If your toroidal power transformer requirement cannot be met by one of our standard products, let us design and manufacture a transformer to your exact needs. You may be surprised to learn that a custom transformer can make economical sense for your product,
- Mounting: Dish / Disk Mount, PCB Mount
- Features: Europe Only, North America, Northeast US Only, Other, South Asia Only, United States Only
- Transformer Types: Flyback Transformer, Power Transformer, Toroidal Transformer
- Application: Industrial, Instrumentation, Medical, Military
-
Supplier: CSA Group
Description: NEW! IEC 61558-1:2017 is available as IEC 61558-1:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 61558-1:2017 deals with safety aspects of transformers, reactors,
-
Description: IEC 61558-1:2017 deals with safety aspects of transformers, reactors, power supply units and combinations thereof such as electrical, thermal and mechanical safety. This document covers the following independent or associated stationary or portable types of dry-type
-
Supplier: Woo Audio Inc.
Description: wiring One 5AR4 [PDF] rectifier tube. Direct substitute: 5U4G Two 6DE7 [PDF] drive/power tubes Pseudo-dual power supply All tubes. No semi-conductors in the entire circuitry High or low headphone impedance switch One 1/4" (6.3mm) headphone jack 80 watts specially made toroidal
- Frequency Response: 0.00002 to 0.03 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Littelfuse, Inc.
Description: below 95% of the actuate current, the output closes. To increase sensitivity, multiple turns may be made through the TCS’s toroidal sensor. The trip point range is divided by the number of turns through the toroidal sensor to create a new range. When using an external CT, select a 2VA,
- Response Time: 200,000 to 1,000,000 µs
- Operating Temperature: -4 to 140 F
- Features: Other
- Mounting / Configuration: SMD
-
Supplier: Visual Sound, Inc.
Description: high performance internal toroidal matching transformers. The SZ series amplifiers feature Class D power cores, peak and protect metering along with a front panel level control and a security panel. The universal power supply operates from 100 - 240 volts at 50 or 60 Hz
-
Supplier: Visual Sound, Inc.
Description: Dynacord The new Compact Linear Precision Series power amplifiers combine outstanding audio performance with maximum reliability and operating security as well as being markedly lighter than equivalent power amplifiers. Through the use of an optimized power supply with low
-
Supplier: Mile-X Equipment, Inc.
Description: Rillfit VI Handheld Tyre Regroover User must install 115v cord cap, not included! Hitech toroidal power transformer with thermoswitch for safe and powerful non-stop cutting Super flexible connection-cable, ergonomic and most operater friendly Ergonomic handgrip More water
-
Supplier: Agile Magnetics
Description: Custom Coil, Inductor and Transformer Manufacturer Regional Mfg. Specialists, Inc. (RMS) is a state of the art, 40,000 sq/ft manufacturing center in Concord, NH. We are a variable volume, custom, and contract manufacturer of magnetics and more. We make components that are trustworthy,
- Application: Audio, Automotive, Avionics / Aerospace, Construction / Site, Industrial, Instrumentation, Marine, Medical, Military, Motors / Drives, Public Utility, Telecommunications
- Transformer Types: Autotransformer, Buck / Boost Transformer, Control Transformer, Current Transformer, Distribution Transformer, Ferroresonant Transformer, Filament Transformer, Flyback Transformer, Foil Wound Transformer, High Frequency Transformer, Isolation Transformer, Laminated Transformer, Power Transformer,
- Mounting: Chassis Mount, Dish / Disk Mount, Enclosure / Free Standing, H Frame, PCB Mount, Pad Mount
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Murata Power Solutions
Description: Two essential elements of the vast majority of power electronics applications are filtering and isolation. Whether you need to reduce noise or protect vital components, Murata Power Solutions can offer a wide range of products to suit your requirements, having developed over 1,200
- Inductance Range: 740 to 10,000 microH
- DCR: 0.027 to 0.7 ohms
- Rated DC Current: 400 to 4,100 milliamps
- Application: Common-Mode Choke
-
Supplier: TMP Pro Distribution
Description: A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP700 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as
- Type: Amplifier
-
Supplier: Triad Magnetics
Description: with lights out manufacturing, and Kaizen/5S principles. We serve a wide array of industries such as aerospace, automotive, medical devices, telecommunications, and power generation, ensuring that our inductors meet industry standards, including ISO, ASME, CSA, RoHS, and NADCAP. To
- Features: Southwest US Only, United States Only
-
Supplier: TMP Pro Distribution
Description: The Samson SX1200 stereo power amplifier has been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by professional audio engineers and installers.The convenient two rackspace design is compact, and yet there's plenty of
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: input level controls. To help you set the correctoperating levels, the SX amplifiers include front panel Signal, Peak and Protection LED indicators.Like all serious power amplifiers, the SX2800's internal electronics are based around a serious powercore, with oversized toroidal
- Type: Amplifier
Find Suppliers by Category Top
Featured Products Top
-
Triad's Custom Toroidal Power Transformers from 1.0VA to 2.0KVA. Triad's advanced design and production capability can create a cost effective solution to your power transformer requirement utilizing the inherent benefits of a Toroidal Core: Lower loss, lower temperature rise, self (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse Toroidal Transformers Datasheets for Triad Magnetics -
Magnetics For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
is a fraction of the entire winding, and step-down transformer models, in which the secondary coil is a fraction of the entire winding. Standard double wound power transformers feature isolated primary and secondary coils, so all power transfer is conducted by induction. Autotransformers (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
long field service history in constant voltage transformers. RanVar™ resins provide outstanding moisture and chemical resistance in constant voltage transformers. Isonel® resins are longstanding industry standards for use in (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Step-Up Transformers (GSU), Power Transformers (PTR), and Distribution Transformers (DTR). Engineered for efficiency, durability, and reliability, Fuji Electric transformers are trusted by leading industries across the globe. Transformer Lineup Fuji Electric offers a (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
Exxelia’s Smart Magnetics line merges transformers and inductors into a single compact component, enhancing efficiency and reducing footprint in power conversion systems. Designed for resonant and bidirectional converters, these custom solutions support up to 500kHz and 300kW, making them (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
IEEE Power Distribution and Regulating Transformers Standards IEEE Power Protective Relaying Standards (read more)
Browse Codes, Standards, and Regulations Datasheets for IEEE - Institute of Electrical and Electronics Engineers, Inc. -
, and reliable power distribution systems capable of operating 24/7. Popular Keywords: AI Data Center Transformer Data Center Power Transformer Low Voltage Dry (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd
More Information Top
-
CR4 - Thread: Toroidal transformer in high frequency
If the transformer is not designed for the operating frequency there will be problems (you cannot use a standard toroidal 50/60Hz power transformer at higher frequencies).
-
Power Transformer Attenuates Harmonics
Four different toroidal transformer con- structions were compared: q Standard toroidal transformer q Balanced power (biflar-center tapped secondary con- nected to ground) q Standard toroid with external filter q Toroidal transformer incorporating NBT.
-
Toroidal Transformer - Toroidal Transformer Manufacturers, Suppliers
power toroidal transformer Test conditions: Safety Standard : EN61558-2-6 Insulation resistance test(type test):Pri.~sec.
-
Audio Amplifier - Audio Amplifier Manufacturers, Suppliers
power toroidal transformer Test conditions: Safety Standard : EN61558-2-6 Insulation resistance test(type test):Pri.~sec.
-
Analysis of power magnetic components with nonlinear static hysteresis: finite-element formulation
Fig. 1 shows a typical POMAC—a standard toroidal core sample widely used in power electronics industry, where a trans- former is commonly incorporated into a switching converter to obtain direct current (dc) isolation between the converter input and output.
-
Development of gate drive circuit for next‐generation ultrahigh‐speed switching devices
Here we compare the primary–secondary parasitic capacitance Cps in the toroidal core transformer employed in the proposed circuit, and in a standard utility power source transformer.
-
Conducted EMI interference suppression in symmetrical non-regulated rectifier circuits for high immunity linear power systems
Fig. 12: Oscillogramsof the voltage measure in the power transformer ,using a near magnetic field probe, for the symmetricalhalf wave rectifier with different kind of diodes (D1 standard diode and D2 fast … transformer based on a toroidal core. b) Using a…
-
Sferics Monitoring System
…1 ratio transformers that are designed standard; the J and S dc converter which supplies like the loop-coupling transformers , i.e., a toroidal core +150 volts to the Hycon frequency standard ; the with a one … 50-cps inverters which power mary.
-
Hut, The engineer knowledge
Torsion rod B31 of torsion stiffness E99 torsion attempt, norms D97 of torsion balance … resistance moments, table E91 torus A26 gate time H84 … main axis E36 inertia forces E35 of inertia matrix … of transformation matrix E36 transformer B218 more ideal, B168…
-
Practical Electrical Engineering
…1040 Snubber RC circuit, 343 Soft limiters, 973 Solar panels, 195–198, 213–215 Solenoid air core, 327 fringing fields, 326 inductance, 325–327, 326 straight magnetic core, 327 short, 326 toroidal magnetic core, 326, 327 … phase distribution system, 643 Standard form, 546 Star to … operations complex numbers, 495 phasors and phasor diagram, 500–502 phasors to real signals, 499 superposition principle, 510 Steinmetz parameters primary leakage reactance, 746 primary ohmic resistance, 712, 746 secondary leakage reactance, 746 secondary ohmic resistance, 712 transformer power efficiency, 717 Step-down…
Indicates content that may require registration and/or purchase.