-
Supplier: Clark Solutions
Description: Hydrostatic level sensors measure fluid height and thus its level by means of the hydrostatic pressure applied by the water column directly above the sensor.A measuring cell at the bottom of the sensor registers this pressure so that the sensorÕs internal electronics can
- Maximum Operating Pressure: 464 psi
- Material Temperature Range: 14 to 158 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Micro Sensor Co., Ltd.
Description: The submersible level transmitters and transducer have stainless steel construction, flange installation, local display, and calibration. It has an ATEX explosion-proof version optional for hazardous environment applications. The submersible level
- Media Type: Liquid
- Features: Submersible, Transmitter
-
Supplier: ifm efector inc.
Description: Low-cost, simple level measurement Pressure compensation via internally vented cable Reduced wiring complexity when operated as two-wire current loop High overall accuracy and long-term stability Robust stainless steel housing with high ingress resistance View other products in this family of
- Working Pressure Range: 0 to 14.5049905 psi
- Operating Temperature: 14 to 185 F
- Signal Output: Analog Current, Analog Voltage
- Pressure Measurement: Gauge, Vacuum
-
-
Supplier: Automation24, Inc.
Description: The Waterpilot FMX11 from Endress+Hauser with a sensor range of 0-2 bar/ 20 m H2O is a submersible, hydrostatic pressure and level transmitter. It measures using a capacitive, oil-free metal measuring cell with an accuracy of 0.35 % (pn > 400 mbar) and is typically used
- Maximum Operating Pressure: 2 psi
- Features: Instrument / Sensor System
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: The Waterpilot FMX21 from Endress+Hauser with a sensor range of 0-20 bar H20 is a submersible, hydrostatic pressure and level sensor. It measures with an accuracy of 0.2 % (optional 0.1 %) using a capacitive, oil-free ceramic measuring cell and can be used in a variety of ways
- Working Pressure Range: 20 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 14 to 158 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: The Waterpilot FMX21-CD211HGE21A from Endress+Hauser with a sensor range of 15 PSI (400 inH2O) and FKM seal is a submersible, hydrostatic level transmitter. It measures with an accuracy of 0.2 % using a capacitive, oil-free ceramic measuring cell and can be used in a
- Working Pressure Range: 0 to 15 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: 14 to 158 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Automation24, Inc.
Description: The Waterpilot FMX21-CD211KGE25A from Endress+Hauser with a sensor range of 30 PSI (800 inH2O) and FKM seal is a submersible, hydrostatic level transmitter. It measures with an accuracy of 0.2 % using a capacitive, oil-free ceramic measuring cell and can be used in a
- Working Pressure Range: 0 to 30 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: 14 to 158 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: FineTek
Description: EC Series is a hydrostatic pressure level transmitter product line that uses piezoresistive technology and a Wheatstone bridge electrical circuit to measure the level of a fluid in a vessel and provide a variable analog output. ECX Pressure Level
- Measuring Range: 3,936 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
-
Supplier: First Sensor AG
Description: The HYD submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded flush mount stainless steel pressure sensor elements without elastomeric seals and feature stainless steel
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58.01508 psi
- Features: Analog Current
- Media Type: Liquid
-
Supplier: Holykell Technology Company Limited
Description: The Submersible Water Level Sensor is a general purpose submersible hydrostatic level transmitter. It adopts an imported high-quality piezoresistive sensor, robust 316L stainless steel housing and a hydrometric cable with a ventilation tube making it a
- Measuring Range: 0 to 19,685.05 inch
- Maximum Operating Pressure: 710.45 psi
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
-
Supplier: Electronic Sensors, Inc.
Description: fuels such as gasoline and kerosene. Operation: The PTX 1240 submersible pressure transmitter indicates the level of liquid by continuously measuring hydrostatic pressure via it's semiconductor sensing element and converting it to a 4-20mADC output signal. The
- Signal Output: Analog Current
-
Supplier: VEGA Americas, Inc.
Description: Application area The hydrostatic absolute pressure transmitter with ceramic measuring cell is ideal for level measurement of water/wastewater, as well as level measurement in deep wells or in tanks on ships. Maximum cable length = 1000 m. The VEGAWELL 52 is suitable for
- Working Pressure Range: 0 psi
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Current
- Features: Intrinsically Safe, Submersible
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS LH300 pressure transmitter is a submersible sensor for hydrostatic level measurement with protective caps made of PPE, stainless steel and ETFE. The transmitter converts the level-proportional hydrostatic pressure into a standardized 4 to
- Working Pressure Range: 56.836 psi
- Accuracy: 0.15 ±% FS
- Pressure Measurement: Gauge
- Media: Liquid
-
Supplier: Arjay Engineering
Description: Reliable monitoring of liquids and solids for a continuous level output The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Built in alarm indicator, Controller Functions, Digital Front Panel, Handles Slurries / Suspended Solids, Sensor System, Sensor-Only, Submersible, Transmitter
-
Supplier: Arjay Engineering
Description: Reliable monitoring of oil/water interface and emulsions The sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Built-in Alarm / Indicator, Controller Functions, Digital Front Panel, Instrument / Sensor System, Sensor-Only, Submersible, Transmitter
-
Supplier: PMC Engineering LLC
Description: The ATM.ECO/N series submersible is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This ECO series provides a 4 to 20 mA Output. Features such as Kevlar strengthened cable, titanium, ballast
- Measuring Range: 0 to 20 inch
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: PMC Engineering LLC
Description: The ATM.ECO/N series submersible is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This ECO series provides a Voltage Output. Features such as Kevlar strengthened cable, titanium, ballast
- Measuring Range: 0 to 20 inch
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 175 F
- Output Options: Analog Voltage Signal
-
Supplier: Gems Sensors & Controls
Description: construction in a lightweight package. Ideal for tanks less than 2 feet. XM/XT-700 Series transmitters are exceptionally versatile because of the many useful options available.
- Measuring Range: 14 to 20 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -40 to 400 F
- Level Measurement Type: Continuous Level
-
Supplier: L-com, Inc.
Description: LT989W-20M25V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-20M25V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in
- Measuring Range: 0 to 787.402 inch
- Maximum Operating Pressure: 28.418 psi
- Media Type: Liquid
- Features: Submersible, Transmitter
-
Supplier: Keller America, Inc.
Description: This instrument is based on the differential pressure measurement of two absolute sensors. The level sensor is connected by a cable to the electronics housing, which incorporates: the electronics with the latest µP-technology (16 Bit A/D converter), the waterproof mounted absolute pressure
- Maximum Operating Pressure: 33.358671 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
- Media Type: Liquid
-
Supplier: Azbil Corporation
Description: level, and can handle pneumatic pressure signals. Besides indicating controllers we also provide indicating transmitters and indicating transmitter-controllers.
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Mechanical / Magnetic Floats
- Media Type: Liquid
- Features: Submersible, Transmitter
-
Supplier: L-com, Inc.
Description: LT989W-15M20V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-15M20V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in
- Measuring Range: 0 to 590.5515 inch
- Maximum Operating Pressure: 21.3135 psi
- Media Type: Liquid
- Features: Submersible, Transmitter
-
Supplier: Keller America, Inc.
Description: can be displayed on a Palmtop, Laptop or PC. The READ30 software also allows the recording of pressure signals and the graphic display on the PC. Up to 128 transmitters can be hooked together to a Bus-system. Programming: Pressure measurements can be displayed and recorded on PC or Laptop
- Maximum Operating Pressure: 435.1131 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Electrical Conductivity or Resistance
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK Series 627 level transmitter combines the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require liquid
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 15 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: NOSHOK, Inc.
Description: Designed for severe high solids environments such as sewage, lift stations, storm canals, wet wells and slurry tanks where sludge, slurry or turbulence may be present Ideal for a wide variety of industrial and municipal liquid level measurement applications requiring watertight protection,
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 32 to 122 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: Keller America, Inc.
Description: The Econolevel provides proven Keller quality for high volume pumping and distribution applications. It offers an industry standard 4-20mA analog output and durable 316L Stainless Steel construction. The Econolevel OEM submersible level transmitter is built in the U.S. Minimum
- Maximum Operating Pressure: 100.14450867036 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
-
Supplier: L-com, Inc.
Description: LT989W-50M55V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-50M55V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in
- Measuring Range: 0 to 1,968.505 inch
- Maximum Operating Pressure: 71.045 psi
- Media Type: Liquid
- Features: Submersible, Transmitter
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4510 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is
- Measuring Range: 0 to 415.2 inch
- Maximum Operating Pressure: 15 psi
- Mounting Options: Bottom Mount
- Level Measurement Type: Continuous Level
-
Supplier: Solutions with Innovation, LLC
Description: styles, float configurations and materials, the TR420 provides accurate and continuous measurement in many liquid level applications. The variety of float styles and densities afford the best and most direct means for continually monitoring surface interfaces of dissimilar liquids in a single
- Measuring Range: 144 inch
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: 180 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Holykell Technology Company Limited
Description: This submersible level sensor adopts SUS304 stainless steel housing and a filter cap(two kinds of filter caps optional), and can be put in water/oil/fuel/chemical tanks or reservoir directly for liquid level measurement. It features high corrosion-resistant and can be used in
- Measuring Range: 0 to 787.402 inch
- Maximum Operating Pressure: 28.418 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Media Type: Liquid
-
Supplier: Winters Instruments
Description: Description & Features: Heavy-duty submersible transmitter for level measurement in sludge and slurry installations 316L SS housing with anti-clogging sensor and re-inforced diaphragm seal Standard ranges from 5 psi thru 25 psi, optional ranges up to 100 psi ±0.5% accuracy 40'
- Maximum Operating Pressure: 75 psi
- Material Temperature Range: 0 to 200 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: L-com, Inc.
Description: LT989W-20M25V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-20M25V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in
- Measuring Range: 0 to 787.402 inch
- Maximum Operating Pressure: 28.418 psi
- Media Type: Liquid
- Features: Submersible, Transmitter
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's PX437, PX438 and PX439 Series submersible water level transmitters are designed to meet the rigorous environments of applications including well monitoring, pump tests, lift stations, chemical tank level, ground water and surface water measurement and process
- Maximum Operating Pressure: 300 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: PMC Engineering LLC
Description: PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -40 to 250 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance, Differential Pressure Sensors
Find Suppliers by Category Top
Featured Products Top
-
required – plug and go Submersible transmitter foot pedal for easy cleaning Security: Dual Level CRC 16 plus Encrypted CRC-24 Bit Materials Flip Up Covers for ease of cleaning Receiver Options: 1.Built in (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
No product calibration required – plug and go Submersible transmitter foot pedal for easy cleaning Security: Dual Level CRC 16 plus Encrypted CRC-24 Bit WHY A (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
exceptionally valuable is our ability to provide any level of service – from R&D testing, to pre-testing of a proposed design or material, to testing for final certification. Rely on General Plastics to: Develop and draft test plans Build test samples to (read more)
Browse Material Testing Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Impress Sensors to Showcase Submersible Hydrostatic Transmitters at WWEM 2010
Impress Sensors and Systems are going to exhibit a range of products, including a multi-channel process controller, and Submersible hydrostatic level Transmitters , at WWEM (Water, WasteWater and Environmental Monitoring) Exhibition, to be conducted at Shropshire’s Telford International Centre, on November 10th …
-
Water Treatment Plant Design, Fifth Edition > PROCESS INSTRUMENTATION AND CONTROLS
Submersible Hydrostatic Reservoir Level Transmitters .
-
PUMPING OR LIFT STATION LEVEL CONTROL
GP:50 has developed the Model 311-M351, a submersible , hydrostatic level transmitter that can withstand the envi- ronmental conditions and provide a reliable, accurate level control.
-
08.14.09 -- Minerals On Mars Influence Measuring Of Its Temperature
Submersible Pressure Transmitter Measures Hydrostatic Level Of Liquids .
-
Submersible Pressure Transmitter Measures Hydrostatic Level Of Liquids
Submersible Pressure Transmitter Measures Hydrostatic Level Of Liquids .
-
Hydrocarbon Online Newsletter: Take Care Of Your Pumps And They’ll Take Care Of You
Submersible Pressure Transmitter Measures Hydrostatic Level Of Liquids .
-
Submersible Pressure Transmitter Measures Hydrostatic Level Of Liquids
Submersible Pressure Transmitter Measures Hydrostatic Level Of Liquids .
-
Oil and Gas Online Newsletter: Protecting Against Zebra And Quagga Mussels
Submersible Pressure Transmitter Measures Hydrostatic Level Of Liquids .
-
IMSL Submersible Level Transmitter : Quote, RFQ, Price and Buy
The submersible level transmitter is enclosed in a 316L stainless steel housing and is a suitable option for consistent and repeatable hydrostatic level measurement.
-
ISA IND PRESS LVL DENS MEASRMNT - Industrial Pressure, Level, and Density Measurement
For ease in measuring levels in tanks, wells, and reservoirs, a submers- ible or flange-mounted pressure transducer or transmitter can be used to hydrostatically measure level . Equations 6.4 and 6.5 show that hydrostatic pressure measurement can easily be converted to a …
Indicates content that may require registration and/or purchase.