Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Carr Lane Manufacturing Co.
Description: These unique C clamps have a hinged pad for fastening permanently to a fixture, allowing them to swing clear for workpiece loading. The hinged mounting pad bolts to the fixture with two socket-head cap screws. Four-prong knob provides a firm grip for applications requiring quick
- Clamping Width: 2 to 2.25 inch
- Features: Adjusting Screw, Inside (ID) Clamping
- Clamp type: Hook / Swing Clamp
- Actuation: Manual
-
Supplier: Jergens, Inc.
Description: Jergens Swing Clamps are designed to swing 80° away from the workpiece to allow easy accessibility for part insertion or removal. Swing Clamps may be used in any attitude. The clamping arm may be positioned to swing either to the left or right by
- Clamping Force: 4,800 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
-
Supplier: Imao-Fixtureworks
Description: These Stablelock swing clamps swing into position and clamp straight down onto the workpiece for direct downward pressure. They feature constant clamping force and a clear clamping point. Turning the handle swings the arm into position. As the arm contacts the
- Clamping Force: 112 to 337 lbs
- Clamp type: Hook / Swing Clamp
- Clamping Mechanism: Lever
- Actuation: Manual
-
-
Supplier: Imao-Fixtureworks
Description: Manual swing clamp for quick workpiece setups without using tools. The clamp arm swings into position over the workpiece and clamps straight down just by turning the handle. Spiral cam provides quick clamping with maximum 3500N. Ideal for machining, assembly, and
- Capacity / Opening: 0.0393701 to 0.07480319 inch
- Clamping Force: 22.48 to 67.44 lbs
- Clamp type: Hook / Swing Clamp
- Clamping Mechanism: Lever
-
Supplier: Imao-Fixtureworks
Description: Manual swing clamp for quick workpiece setups without using tools. (With or Without Handle) The clamp arm swings into position over the workpiece and clamps straight down just by turning the handle. Spiral cam provides quick clamping with maximum 1200N. Ideal for
- Clamping Width: 1.181103 to 1.574804 inch
- Clamping Force: 179.84 to 269.76 lbs
- Clamp type: Hook / Swing Clamp
- Clamping Mechanism: Lever, Screw
-
Supplier: ASCO
Description: The SC Series Swing Clamps combine linear and rotary motions. A specially machined spline internal to the piston rod develops the combined motions. When the clamp is pressurized to extend, it moves linear, removing the clamp tooling from the clamped surface as not to
- Clamping Force: 52 to 434 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Pneumatic
- Clamping Mechanism: Screw
-
Supplier: PHD, Inc.
Description: Series PC Tapered Pneumatic Swing Clamps feature a tapered rod end for easy angle adjustment as well as mounting patterns for drop-in replacements. Left or right rotations are available and can be ordered to fit the application. Series PC Swing Clamps are designed as
- Clamp type: Hook / Swing Clamp
-
Supplier: Jergens, Inc.
Description: Jergens Radius Swing Clamp Assemblies feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space. Their radial milled slots allow for a 90° swing. These clamp assemblies are ideally suited for placing and
- Clamp type: Hook / Swing Clamp
- Application: Light Duty
- Clamping Mechanism: Screw
-
Supplier: Imao-Fixtureworks
Description: To operate with an impact wrench, use less than 50% of the clamping force and allowable tightening torque. Note: The clamp arm can be replaced with a custom one of your own design. Contact us for the dimensions of its mounting section. The inside spiral groove allows the clamp arm to
- Clamping Force: 1,348.8 to 2,248 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Manual
- Features: Other
-
Supplier: Vektek, LLC
Description: High Capacity Body construction reduces leak paths and improves rigidity. Low profile metric swing clamp arm details. High clamp force capacity in compact package. Manifold Mounting capability or porting. See metric Clamp Time and Fluid Rate charts for flow rate limits
- Clamping Force: 4,945.6 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Jergens, Inc.
Description: Note(s): When using the Breadbox Air Powered Hydraulic Pumps, the Flow Limit Valve must be used to limit the flow of hydraulic oil going to the clamp port of the STAYLOCK® Swing Clamp. This will extend the life of the clamp by minimizing the clamp arm from slamming
- Plunger Actuation: Air / Fluid Actuated
- Locking Actuation.: Hydraulic
- Type: Work Support
-
Supplier: Jergens, Inc.
Description: Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap
- Clamping Force: 674 lbs
-
Supplier: PHD, Inc.
Description: Series PA Pneumatic Swing Clamps feature a simple design, small size, high clamp force, and long life. Five sizes and left and right rotations are offered to accommodate a wide variety of tasks. Series PA Swing Clamps are ideal for automated workholding, and are
- Clamp type: Hook / Swing Clamp
-
Supplier: Festo Corporation
Description: Swiveling and clamping in one step Adjustable swivel direction Clamping fingers as accessories With optional dust and welding spatter protection Double-acting Magnetic piston for position sensing
- Operating Pressure Range: 29.00754 to 145.0377 psi
- Operating Temperature: 14 to 176 F
- Shaft or Table Diameter: 0.787402 inch
- Rotation Angle: 90°
-
Supplier: Edwards Vacuum
Description: When you buy fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your
- Operating / Bake-out Temperature: 14 to 392 F
- Materials: Aluminum
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), High Vacuum (< 10-3, >10-8 torr)
- Component Type: Flange Clamp
-
Supplier: U.S. Plastic Corporation
Description: Strong, simple, safe. Made of zinc plated steel. The knurled adjusting nut bears on a swinging jaw, permits full opening without removal. Smooth bearing surfaces won't damage tubing, it cannot slip off clamp. 3 per pkg./12 pkg. per case.
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: BEAM CLAMP W/ SWING HANGER
-
Supplier: Newark, An Avnet Company
Description: BRZ GRD CLAMP TYPE SWINGS 360 DEG
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SWING CLAMP, 5 SERIES, 90 DEGREE SWING, CLOCKWISE SWING, THREADED, NO FLANGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: reach feather touch spring-balanced arm will adjust and maintain any desired position. Provided with an adjustable vice clamp with a maximum opening of 23⁄4", this lamp can be attached to thick surfaces. Made in USA. 3 year warranty. UL & CSA Listed.
-
Supplier: LJ Star
Description: important to use a safe clamp for pipe connections and sight glass mounting. The ˜ gate™ style section combined with the stepped eyebolt assures the Safety Clamp™ s bolting mechanism cannot swing open while the clamping union is part or fully assembled. Releasing the Safety
- English Size: 0.5 to 12 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Lite-Source, Inc.
Description: CLAMP ON SWING ARM LAMP, CHROME, TYPE A 100W
- Features: Other
- Application: Residential
-
Supplier: Lite-Source, Inc.
Description: CLAMP ON, SWING ARM LAMP, RED, TYPE A 100W
- Features: Other
- Application: Residential
-
Supplier: Lite-Source, Inc.
Description: CLAMP ON, SWING ARM LAMP, SILVER, TYPE A 100W
- Features: Other
- Application: Residential
-
Supplier: Reid Supply
Description: Hook Clamp Assemblies are ideal for use on jig and fixture quick build systems to generate holding power in close quarters with direct downward clamping force. The hook clamp easily swings out of the way for unloading once released. . 1.000 in Swing Clamp Assembly
- Clamp type: Hook / Swing Clamp
-
Supplier: Stafford Manufacturing Corp.
Description: 6” I.D. with a smooth-, threaded-, or tapered bore for tightly joining flanges, Stafford’s Hinged Collar with a swing-away clamp handle is available in steel, stainless steel, and aluminum. Providing the rigidity of a two-piece clamp-type collar, it features a triple-link hinge
- Bore Diameter: 0.375 to 6 inch
- Collar Material: Aluminum, Stainless Steel, Steel
- Units: English
- Collar Type: One Piece (Hinged)
-
Supplier: Bobcat Company
Description: The Bobcat® E26 compact excavator features minimal tail swing to reduce the risk of damage to the machine and surrounding objects. Equip your E26 with attachments to dig trenches or post holes, break up concrete and carve landscape features. For added versatility, the E26 is clamp
- Horsepower: 24.8 HP
- Load Capacity: 1,896 to 1,997 lbs
- Operating Weight: 5,666 to 6,091 lbs
- Travel Speed: 1.5 to 2.8000000000000003 miles/hr
-
Supplier: Microchip Technology, Inc.
Description: The SY100EL16VS are differential receivers with variable output swing. The devices are functionally equivalent to the EL16V devices with an input that control the amplitude of the outputs.The operational range of the EL16VS control input is from VBB (max. swing) to VCC (min.
- Supply Voltage: 3.3 to 5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Tripp Lite by Eaton
Description: increase or decrease tension according to load Maximum weight capacity is 29 lb. Clamp Mount Requires Minimal Desk Space Clamps to a flat fixed-height work surface from 1 to 3.35 in. thick Provides stability at all workstation heights Pneumatic Swing Arm Adjusts up/down 3 in. on
- Length: 49.5 inch
- Width: 23.6 inch
- Type: Office Cubicle Workstation
-
Supplier: Radwell International
Description: CLAMP, SWING, BOTTOM FLANGE, 1100 LB.. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Clamp End, Flange
-
Supplier: Powell Electronics, Inc.
Description: SWING ARM - SWING-ARM CABLE CLAMPS
-
Supplier: Heilind Electronics, Inc.
Description: SWING-ARM CABLE CLAMPS
-
Supplier: Quarktwin Technology Ltd.
Description: Cartridge Swing Clamp Standard
-
Supplier: DigiKey
Description: BEAM CLAMP W/ SWING HANGER
-
Supplier: Radwell International
Description: SWING CLAMP ARM, CYLINDER CAPACITY: 450, STANDARD SWING ARM. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
to clearly show when the clamp is locked or unlocked. LINE UP: QLSWW Swing Clamp (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
. •Full range of clamp types including Swing, Side, Pull, Thrust, Pull-down and more. •Available in a wide variety of sizes, clamping forces and clamping directions. Follow us on: (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
-1/16" hex socket is useful for tasks such as tightening heavy hex 3/4" and 5/8" M.J. bolts on clamps and tapping sleeves. The 1-1/8" x 15/16" hex socket can tighten nuts on standard hex 3/4" and 5/8" flange bolts and equipment. In one durable, user-friendly tool Lowell has made it easier for (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
torque wrenches give you the recommended torque on no-hub soil connections and fitting clamps (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
IR for the Masses
to clamp the sample in place. It has been designed so that users feel a click when the plate is placed in the ideal location. It s also designed so that it swings out of the way for cleaning and crystal maintenance. In addition, the top plate is now kinetically mounted. This means
More Information Top
-
Hydraulic Clamping Fundamentals (.pdf)
Swing Clamps .
-
Jigs and Fixtures, Third Edition > Clamping
Clamps can be broadly classified into screw clamps, strap clamps, pivoted clamps, hinged clamps, swinging clamps , quick action clamps, multiple clamps, power clamps and non-conventional clamps.
-
http://dspace.mit.edu/bitstream/handle/1721.1/83707/864435757-MIT.pdf?sequence=2
The vacuum continues to pull until the sleeve presses the black limit switch far enough to tell the swing clamp and piston to activate..............................................................................................................................
-
http://www.ctemag.com/pdf/2001/0110-clamped.pdf
Figure 3: A manual hook/ swing clamp .
-
Handbook of Design, Manufacturing and Automation
Swing clamps .
-
Workholding Products - Nasa Tech Briefs :: NASA Tech Briefs
Enerpac (Menomonee Falls, WI) offers a 70- bar line of products for low-pressure workholding applications, including link clamps, swing clamps , and remote mount system valves.
-
Operations manual Plum Brook Reactor facility. Experiment 62-16
Using the long-handled tool, open the aft swing clamp on the Capsule Storage Stand.
-
ZASMHBA0002148
These With palletized or flexible manufacturing clamps are available as swing clamps , push system (FMS) operations, it is usually not clamps, and work supports. possible to maintain hydraulic connections When selecting the proper mechanism, it is while the fixture is moving in …
-
Collet-Lok® Provides Perfect Locking of Clamping Elements Without Hydraulic Pressure
The internal features of the various Collet-Lok® cylinders have many similarities with those of the normal positioning, swing clamping and support cylinders.
-
Features :: NASA Tech Briefs
Enerpac (Menomonee Falls, WI) offers a 70- bar line of products for low-pressure workholding applications, including link clamps, swing clamps , and remote mount system valves.
Indicates content that may require registration and/or purchase.