Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ELMA Electronic Inc.
Description: Provides full T3 and E3 WAN connectivity via 2 clear channel DS3 or E3 software selectable interfaces M13 and C-bit mode capabilities (DS3) Protocol processing capabilities include HDLC as well as transparent mode Supports wide variety of protocols including Frame Relay, Cisco HDLC, and
- Form Factor: Printed Circuit Board (PCB)
- Features: Serial Adapter
-
Supplier: ELMA Electronic Inc.
Description: Allows voice, physical layer signaling, and call control functions to be condensed onto a single module. Fully channelized T3 interface PTMC technology for standardized local CT Bus access Complete DS3 and DS1 level signaling support 256 channel synchronous communications controller
- Form Factor: Printed Circuit Board (PCB)
- Features: Serial Adapter
-
Supplier: Accuris
Description: Television - Synchronous Serial Interface for MPEG-2 Digital Transport Stream
-
-
Supplier: Sealevel Systems, Inc.
Description: The 5103S PCI serial interface provides one RS-232 synchronous serial port capable of data rates to 128K bps. The board implements all modem control signals and is Universal Bus (3.3V and 5V) compatible. The 5103S ships with the standard size PCI bracket to allow
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Allied Electronics, Inc.
Description: MICROCONTROLLER; PLCC; 52; SYNCHRONOUS SERIAL PERIPHERAL INTERFACE (SPI)
-
Serial Interfaces - Low Profile PCI 1-Port RS-232 Synchronous Serial Interface (uses Z85230) -- 5103Supplier: Sealevel Systems, Inc.
Description: The 5103 Low Profile PCI serial interface provides one RS-232 synchronous serial port capable of data rates to 128K bps. The board utilizes a Z85230 Enhanced Serial Communications Controller (ESCC). The 5103 implements all modem control signals and is MD1 Low
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Accuris
Description: Television \x97 Synchronous Serial Interface for MPEG-2 Digital Transport Stream
-
Supplier: Classic Automation LLC
Description: 1734 Point I/O - Series C: 24- Bit SSI Sensor 32 Point
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: The 5103e is a low profile PCI Express synchronous serial interface that provides one RS-232 port. All common modem control signals are implemented for compatibility with a wide range of peripherals. A digital phase lock loop (DPLL) is included and the board supports data rates
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Description: This standard describes the physical interface and modulation characteristics for a synchronous serial interface to carry MPEG-2 transport bit streams at rates up to 40 Mb/s. It is a point-to-point interface intended for use in a low-noise environment. The
-
Supplier: Sealevel Systems, Inc.
Description: The 5102 PCI synchronous serial interface adapter provides the PC with a single channel serial interface suitable for many popular communications protocols. This Sync/Async card is an ideal solution for applications including DDS (digital data service), military
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: RFID, Inc.
Description: There are a multitude of Interfaces, some of which incorporate their own Reader in a single pcb or housing. Each incorporate just about every protocol specification available including protocols of RS232, RS422, RS485, hex or bcd parallel outputs, all baud rates to 9600, modes of operation
- Operating Temperature: -40 to 55 C
- Connector: DB25
- Features: Other
- Serial Protocol: RS232, RS422
-
Supplier: RFID, Inc.
Description: There are a multitude of Interfaces, some of which incorporate their own Reader in a single pcb or housing. Each incorporate just about every protocol specification available including protocols of RS232, RS422, RS485, hex or bcd parallel outputs, all baud rates to 9600, modes of operation
- Operating Temperature: -40 to 55 C
- Connector: DB25
- Features: Other
- Serial Protocol: RS232, RS422
-
Supplier: RFID, Inc.
Description: There are a multitude of Interfaces, some of which incorporate their own Reader in a single pcb or housing. Each incorporate just about every protocol specification available including protocols of RS232, RS422, RS485, hex or bcd parallel outputs, all baud rates to 9600, modes of operation
- Operating Temperature: -40 to 55 C
- Connector: DB25
- Features: Indicators, Other
- Serial Protocol: RS232, RS422
-
Supplier: Accuris
Description: Signal Quality at Interface Between Data Terminal Equipment and Synchronous Data Circuit- Terminating Equipment for Serial Data Transmission
-
Supplier: Accuris
Description: 9-Position Non-Synchronous Interface Between Data Terminal Equipment and Data Circuit-Terminating Equipment Employing Serial Binary Data Interchange
-
Supplier: RFID, Inc.
Description: from simple slave peripherals to intelligent command sets with polling requests, synchronous communications, self tests, etc. 64 channel serial to digital converter Interface (CFC protocol switch)
-
Description: (1.1) This standard defines a method of mapping up to eight synchronous streams of AES3-compliant data into a self-clocking serial interface. When used for PCM digital audio, the interface can carry up to 16 channels of linearly encoded audio and auxiliary data.
-
Supplier: Microchip Technology, Inc.
Description: Features Up to 1.2A flash LED driving current Highly efficient, synchronous boost driver (up to 94%) ±5% LED current accuracy Control through single-wire serial interface or external control pins Input voltage range: 2.7V to 5.5V True load disconnect Configurable safety time-out
- Memory Category: Flash
- Features: Other
-
Description: 48 kHz or 96 kHz locked (synchronous) to video, is the preferred implementation for intrastudio applications. As an option, this standard supports AES audio at synchronous or asynchronous sampling rates from 32 kHz to 48 kHz. (1.3) Audio channels are transmitted in groups of four, up
-
Supplier: Radicom Research, Inc.
Description: ITU-T V.23 and is Bell 202 Compatible. It operates under synchronous and asynchronous data formats and is built to meet most major country telecom requirements. Features: Serial TTL interface V.92, 56 kbps data receiving 14.4 kbps fax, Group 3, Class 1 DTMF recognition and
- Network Equipment: Modem
-
Supplier: Patton Electronics Co.
Description: async terminal, PC or host and connect that DTE-via RS-232 cable-to a sync modem, mux or CSU/DSU. When the same set-up is installed on the remote end, the local and remote DTEs can communicate over the synchronous link.Drawing power from either the sync or async RS-232 interface, the
- Data Rate: 64 kbps
- Operating Temperature: 0 to 50 C
- Features: FCC, RoHS, WEEE
- Serial Protocol: RS232
-
Supplier: Data Connect Enterprise, Inc.
Description: async terminal, PC or host and connect that DTE-via RS-232 cable-to a sync modem, mux or CSU/DSU. When the same set-up is installed on the remote end, the local and remote DTEs can communicate over the synchronous link.Drawing power from either the sync or async RS-232 interface, the
- Data Rate: 192 kbps
- Operating Temperature: 0 to 50 C
- Features: FCC, RoHS, WEEE
- Serial Protocol: RS232
-
Supplier: SIE Computing Solutions, Inc.
Description: Saturn 8522P PCI serial communications controller offers data transfer rates up to 256 kbps synchronous and 230.4 kbps asynchronous, full duplex. Interface options include RS-232 and RS-422/485 with DB-25 connectors via an external breakout box. Optional synchronous data
- Data Rate: 256 kbps
- Number of Ports: 8
- FIFO Capacity: 128-byte
- Connector: DB25
-
Supplier: SIE Computing Solutions, Inc.
Description: The Saturn Multiport four-port PCI communications controllers provide the performance and reliability needed for high-speed serial communications. Data transfer rates up to 256 kbps synchronous and 230.4 kbps asynchronous, full duplex, are supported. The Saturn Multiport supports SPARC
- Data Rate: 115.2 kbps
- Number of Ports: 16
- Connector: DB25, RJ-45
- Features: Other, Serial Adapter
-
Supplier: SIE Computing Solutions, Inc.
Description: The Vanguard 4520CP is a four-port CompactPCI-bus WAN communications serial controller providing the performance and reliability needed for high-speed serial communications. Data transfer rates up to 256 kbps synchronous/115.2 kbps asynchronous, full duplex, simultaneously on
- Data Rate: 256 kbps
- Number of Ports: 4
- Network / Bus: CompactPCI (cPCI)
- Connector: DB25
-
Supplier: Nexperia B.V.
Description: 3.6 V Inputs accept voltages up to 5.5 V CMOS low power consumption Direct interface with TTL levels Synchronous reset Synchronous counting and loading Two count enable inputs for n-bit cascading Positive edge-triggered clock Complies with JEDEC standard: JESD8-7A (1.65 V to
- Operating Temperature: 125 C
- Features: ESD Protection, Other
- Counter Category: Synchronous
-
Description: This practice defines the data stream used for synchronous transmission of HD-D5 compressed video and audio data over 360 Mb/s serial digital interface (SDI) for the 525/60 system as defined in ANSI/SMPTE 259M. — This practice does not define data stream structure applicable for
-
Description: Prescribes quality requirements for serial data transmission at the interface between synchronous transmission Data Terminal Equipment and Data Circuit-terminating Equipment in conformance with the CCITT Recommendations V.24 (telephone networks), X.24 (data networks) as
-
Description: Prescribes quality requirements for serial data transmission at the interface between synchronous transmission Data Terminal Equipment and Data Circuit-terminating Equipment in conformance with the CCITT Recommendations V.24 (telephone networks), X.24 (data networks) as
-
Supplier: CSA Group
Description: Prescribes quality requirements for serial data transmission at the interface between synchronous transmission Data Terminal Equipment and Data Circuit-terminating Equipment in conformance with the CCITT Recommendations V.24 (telephone networks), X.24 (data networks) as
-
Description: an I/O interface that may be operated over a wide range of media and transfer rates. This international standard specifies the functional requirements for the Serial Attached SCSI (SAS) physical interconnect, which is compatible with the Serial ATA physical interconnect. It also
-
Supplier: CSA Group
Description: an I/O interface that may be operated over a wide range of media and transfer rates.This international standard specifies the functional requirements for the Serial Attached SCSI (SAS) physical interconnect, which is compatible with the Serial ATA physical interconnect. It also
-
Supplier: Opto 22
Description: The SNAP-SCM-SSI module provides two individually isolated serial synchronous interface (SSI) inputs for acquiring data from linear or rotary transducers used in motion control. The module can decode both binary and Gray Code, and is software configurable to set clock speed,
- Number of Channels: 2
- Input Voltage Range: 5 volts
- Input Current Range: 0.2 amps
- Operating Temperature: 32 to 140 F
-
Supplier: Microchip Technology, Inc.
Description: Microchip’s dual channel XAUI-to-serial transceivers, VSC8487-15 and VSC8488-15, provide fully 1588v2-compliant devices for timing-critical applications, including all industry-standard protocol encapsulations. The VSC8488-15 is a full dual-channel device, and the VSC8487-15 includes one
- Features: Other
- Communication Interface: Serial Interface
- Package Type: Surface Mount Technology (SMT)
Find Suppliers by Category Top
Featured Products Top
-
. BiSS C (Bidirectional/Serial/Synchronous Continuous) is a high-performance interface that supports real-time communications between control devices and sensors/actuators in motion control systems. The interface also allows the controller to set operational parameters in slave devices. Communication (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
duplexing applications. Additional key features of the ADRV9002 include: Serial interface links that consist of low voltage differential signaling (LVDS) and CMOS synchronous serial interface (CSSI (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
Hot warning and overtemperature shutdown Crossover-current protection Short circuit and open load diagnostics Stall detect features Configurable through serial interface Learn More (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
Control interfaces: Ethernet, serial port, RS422, RS485, fiber optic Operating environments: indoor, outdoor, desert, coastal, airborne, shipborne, vehicle-mounted (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
peripherals: Three USART interfaces support asynchronous and synchronous communication, along with functions for LIN, IrDA, modem control, ISO 7816 smart cards, and multiprocessor communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
idle periods by placing selected internal drive functions into a lower-consumption state. Built-In Communication The ATV630U55N4 includes Ethernet, Modbus TCP, and Modbus serial communication. The physical interfaces include Ethernet and two-wire RS (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Various Interfaces for Rotary Encoders
The wiring of multiple bit parallel encoders for a multi-axis application is very time consuming. The synchronous-serial-interface is an alternative interface option for such applications. How it works: The position value is transmitted synchronously to a clock signal sent from the control system
-
Serial Port Utilities Implementing Table Read and Table Write
- or 9-bits can be transmitted/received. This application note provides information on using the serial port, parity generation, serial port expansion, RS-232 interface, I/O port expansion using the serial port in synchronous mode.
-
Trends in Fluid Power
examples of smart digital sensors include the high performance Synchronous Serial Interface (SSI) and ServoSensor position controller products. All of these controllers utilize the same base sensor technology, but the SSI incorporates a unique micro controller, which operates a new industry
-
Using the C18 Compiler and the MSSP to Interface Microwire EEPROMs with PIC18 Devices
are available in a variety of densities, operational voltage ranges and packaging options. This application note provides assistance and source code to ease the design process of interfacing a Microchip mid-range PIC18F4520 microcontroller to a Microchip Microwire serial EEPROM. The Master
-
Low Latency Driver to Access External EEPROM Using PIC18 Family Devices (.pdf)
This application note is developed based on low latency design. It provides an algorithm, which is designed to use the SPI/I2C interrupts, to achieve the required communication and enable optimum processor usage. The algorithm is developed based on the PIC18 Master Synchronous Serial Port (MSSP
-
A Guide to SPI FRAM Devices
(512 Byte) and extend to 512 Kb (64 KByte). These devices employ an industry standard 4-wire SPI interface. The interface is synchronous. A clock SCK is used to latch data into and out of the device, and a chip select pin is used to enable/disable the device. Stand-alone SPI FRAM devices
More Information Top
-
http://www.cisco.com/en/US/docs/ios/12_2/dial/configuration/guide/dafbook.pdf
Specifying the Dial String for Synchronous Serial Interfaces .
-
http://focus.ti.com/lit/ds/symlink/lm3s800.pdf
Synchronous Serial Interface (SSI) ....................................................................
-
http://focus.ti.com/lit/ds/symlink/lm3s2678.pdf
Synchronous Serial Interface (SSI) ....................................................................
-
http://focus.ti.com/lit/ds/symlink/lm3s9b92.pdf
Synchronous Serial Interface (SSI) ....................................................................
-
Applied microprocessors
Asynchronous and synchronous serial interfaces further belong to digital in-/ output ports.
-
http://www.cisco.com/en/US/docs/ios/12_2/interface/command/reference/irf_bk.pdf
Synchronous serial interface switch .
-
Mikrocontroller and microprocessors
… connections with the JTAG test interface as well as the parallel interface F. both synchronen/asynchronen of serial interfaces break up G. of The analog / digital transducers as well as the same connections use a synchronous serial interface like the interrupt control …
-
http://www.cisco.com/en/US/docs/wireless/mwr_1941/software_configuration/current_scg/SCG.pdf
Asynchronous/ Synchronous Serial Interface Configuration .
-
Microcontrollers in Practice
Using the Synchronous Serial Interface SPI . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.