Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CEME
Description: CEME has always been a reference point for the ironing and steam cleaning world. The most important brands in this sector rely on CEME for electro valves, pumps, pressure gauges and safety valves, so as to guarantee the utmost efficiency and quality for their products.
- Media Temperature: 356 F
- Media: Air, Steam, Water
- Valve Type: Pressure Relief Valves, Safety Valves
-
Description: Pressure: Class150 ~ Class2500, PN16 ~ PN420 Orifice Diameter: D ~ T(0.71 ~ 167.7cm2)) Available Temperature: -196°C ~ 538°C Set Pressure: 0.34 ~ 413 Barg Standard: ASME VIII Safety Valves
- Valve Size: 1 to 10 inch
- Valve Type: Directional Valves, Safety Valves
-
Description: Description The 5215 series safety valve is used as an overpressure protection device where the medium needs to be insulated in polyester, ethylene, asphalt, and urea fertilizer equipment. The 5215B is a bellows structure designed for thermal insulation jacket safety
- Valve Size: 1 to 10 inch
- Valve Type: Directional Valves, Pressure Relief Valves, Safety Valves
- Media: Steam
-
-
Description: Description The 5217 series consists of a switching valve and two safety valves. The safety valve can be replaced or repaired without stopping the device. Double switching valve group linkage control can be used as needed. Size: 1" to 8" Nominal Pressure:
- Valve Size: 1 to 8 inch
- Valve Type: Directional Valves, Pressure Relief Valves, Safety Valves
-
Supplier: Armstrong International
Description: Armstrong’s safety relief valves for refrigeration service are designed to provide emergency relief from excessive pressure in refrigerant containing vessels. These tamper-resistant valves are accurately set and sealed by qualified technicians at the factory. Our safety
- Valve Size: 0.5 to 1.25 inch
- Pressure Rating: 365 psi
- Media Temperature: 240 F
- Controlled Pressure Range: 150 to 350 psi
-
Supplier: Spirax-Sarco
Description: The SV405, SV405P, SV405X and SV406 are full nozzle safety valves for steam and air service in non-critical industrial processes requiring low flow, low pressure and low temperature.
- Pressure Rating: 145.0377 psi
- Media Temperature: 363.2 F
- Number of Ports/Ways: 2
- Media: Air, Steam
-
Description: Description Specifications Body Size: 1/2"(DN15)~12"(DN300) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding, Flanged),
- Valve Size: 2 to 12 inch
- Features: Bolt Flange, Other
- Valve Type: Butterfly Valves, Directional Valves, Safety Valves, Shut Off Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: Thermon, Inc
Description: The safety shut-off valve works in conjunction with a thermocouple to monitor the catalytic reaction in the Cata-Dyne™ heater and ensure it is well established before the fuel supply remains on unattended. It is also designed to shut off the gas supply to the heater automatically if
- Valve Size: 0.375 inch
- Number of Ports/Ways: 2
- Media: Gas
- Actuation: Mechanical Device
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: Thermon, Inc
Description: thermocouple senses that the catalyst has dropped below the activation temperature. The ASV-NT model includes an additional tamper- resistant design to prevent mechanical attempts to fix the valve open and override the valve's safety features.
- Valve Size: 0.375 inch
- Number of Ports/Ways: 2
- Media: Gas
- Actuation: Mechanical Device
-
Supplier: ThermOmegaTech®
Description: Operation The High Sample Temperature (HST) Safety Thermal Shutoff Valve is used to sense the sample temperature after the sample cooler and control flow based on fluid temperature. This valve is normally open and allows the sample to pass through it. If the
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.075
-
Supplier: CSA Group
Description: ISO 4126-1:2013 specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of 4 mm and above which are for use at set pressures of 0,1 bar gauge and above. No limitation
-
Description: ISO 4126-1:2013 specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of 4 mm and above which are for use at set pressures of 0,1 bar gauge and above. No limitation
-
Description: ISO 4126-4:2013 specifies general requirements for pilot operated safety valves, irrespective of the fluid for which they are designed. In all cases, the operation is carried out by the fluid in the system to be protected. It is applicable to pilot operated safety valves
-
Supplier: CSA Group
Description: ISO 4126-4:2013 specifies general requirements for pilot operated safety valves, irrespective of the fluid for which they are designed. In all cases, the operation is carried out by the fluid in the system to be protected. It is applicable to pilot operated safety valves
-
Supplier: Watts
Description: model LFL1170-M2) with flow rates as low as 0.5 gpm and as high as 23 gpm. The superior flow characteristics of this valve provide accurate temperature control to the requirements of ASSE 1017 across the rated flow range. These valves also provide additional safety as
- Valve Size: 0.5 to 1 inch
- Valve Type: Control Valves
- Media: Hot Water, Water
-
Supplier: Kaeser Compressors, Inc.
Description: periods of low load or downtime, it is possible that dryers and filters may be "overwhelmed" by the sudden surge in airflow that occurs when the system re-starts. DHS HT pressure holding valves reliably prevent this from occurring. Thanks to a patented pulse width modulating control concept,
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 232 psi
- Media Temperature: 400 F
- Media: Air, Compressed Air
-
Liquid Flow Meters - Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse FlowSupplier: HydraCheck Inc.
Description: relief valve prevents an overpressure condition when testing hydraulic components by allowing the oil to bypass the load valve at a pre-determined set pressure. Includes: Inline flow meter with reverse-flow Adjustable load valve with safety relief valve Comes
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 14 to 212 F
-
Supplier: Radwell International
Description: GAS VALVE, 2 WAY, NORMALLY CLOSED, 2 1/2 INCH NPT, TWO WAY SAFETY SHUTOFF VALVE, USE WITH NATURAL OR LP GAS, COMES WITH 1/4 INCH UPSTREAM AND DOWNSTREAM TAP AND PLUG, -40/150 DEGREES F OPERATING TEMPERATURE, 4250 CFH, ON-OFF SHUT OFF. FREE 2 YEAR RADWELL WARRANTY
- Media: Gas
- Valve Type: Plug Valves, Safety Valves, Shut Off Valves
-
Supplier: Accuris
Description: Safety and Control Devices for Use in Hot Water Systems - Part 2: Specification for Temperature Relief Valves for Pressures from 1 Bar to 10 Bar
-
Supplier: Accuris
Description: Safety and Control Devices for Use in Hot Water Systems - Part 3: Specification for Combined Temperature and Pressure Relief Valves for Pressures from 1 Bar to 10 Bar
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure
- Media: Air, Gas, Water
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: Carr Lane Manufacturing Co.
Description: This safety valve is used to protect hydraulic circuits from unexpected pressure increases. Applications include disconnected pallet fixtures, where the temperature of a closed system could increase and cause hydraulic pressure to exceed acceptable operating limits. Poppet-type
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: ThermOmegaTech®
Description: Product Description A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in
- Valve Size: 0.75 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Description: Temperature and pressure relief valves The temperature and pressure relief valve (T & P) is the primary "back-up" safety protection and a two-in-one safety device, which, as its name implies, responds both to excessive temperature and to excessive
- Pressure Rating: 145.0377 psi
- Media Temperature: 199.4 to 201.2 F
- Valve Type: Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Supplier: FLSmidth
Description: subject to the highest pressure load. MÖLLER valves are also used as 2-way diverter valves in conveying pipes. Key Benefits A pneumatic valve designed for high-wear applications Number one requirement for your pressure valve is a seal that works – absolutely, every time.
- Valve Type: Dome Valves
-
Supplier: Lee Co. (The)
Description: The Lee Company’s line of Power Generation Check Valves are designed for use in purge air, water injection, and liquid fuel applications. The valves are field serviceable using a rebuild kit. Available with or without a removable, washable HI-BAR® Safety Screen, these
- Pressure Rating: 1,500 psi
- Valve Type: Check Valves
- Features: Other
-
Supplier: Velan, Inc.
Description: A world-leading range of ball valves for delayed coking and other high temperature slurry applications. Features and benefits AUTOMATION The electric, hydraulic or pneumatic actuator is selected in function of coker service. A large torque safety factor ensures the valve
- Valve Size: 6 to 36 inch
- Features: ASME, Bolt Flange
- Valve Type: Butterfly Valves, Shut Off Valves
-
Supplier: ThermOmegaTech®
Description: steam flow into the valve if the cold water flow into the valve is interrupted. The entire internal operating mechanism (cartridge) of the STVM® Valve can be quickly and easily removed as a single assembly by simply unscrewing the valve cap. This allows easy cleaning and
- Valve Size: 1 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 366 F
-
Supplier: Assured Automation
Description: The TSV series Thermal Shut-off valves combine a fire-safe ball or butterfly valve with a pneumatic actuator and the FM approved FireChek® valve to form a dedicated stand-alone thermal shut-off valve that will close (or open) at a given temperature (165 ̊F
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 125 psi
- Number of Ports: 2
- Media Temperature: -4 to 175 F
-
Supplier: Burger & Brown Engineering, Inc.
Description: Body with Stainless Steel Disc (1-inch) Original Brass Body with Stainless Steel Disc (1 and 2-inch) Anodized Aluminum Body and Disc (1 and 2-inch) The 3-position shear valve is a proven design. The valve selector handle has three positions: WATER, PURGE and VENT. An included check
- Valve Size: 1 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 150 psi
- Media Temperature: 250 F
-
Supplier: TE Connectivity
Description: Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (3) Screws Operation/Application Actuation Type : Piloted Actuation Operational Use Specification : Increased Safety Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve
- Power: 24 volts
- Valve Type: Solenoid Valves
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: various industries, such as Aerospace, Automotive, Electronics, and Chemical analysis, Oil and Gas, Engineering, Medical and so on, because of its excellent performance below, Excellent chemical resistance, like outstanding corrosion protection Wide range of service temperature Excellent
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Diaphragm Valves, Foot Valves, Needle Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Features: Chemical
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Actuation: Manual / Hand
-
Supplier: CGIS
Description: leakage shutoff. This allows us to continuously meet critical requirements with reliable performance in applications as diverse as high temperature, cryogenics, water transmission, hydro-power, hazardous gases, emergency shut-down and nuclear plant safety systems. Adams Valves
- Valve Type: Butterfly Valves
-
Supplier: XOMOX (A Crane Co. Company)
Description: high temperature metal seats. The new 800 ISO valves offer an ISO 5211 actuator interface with an extended neck to allow for pipe insulation, a smooth uninterrupted retainer and closed bottom for improved safety and leak prevention.
- Valve Size: 4 inch
- Number of Ports/Ways: 2
- Valve Type: Butterfly Valves
- Features: Clamp Flange, Metal Seated
Find Suppliers by Category Top
Featured Products Top
-
High-Temperature Safety Valves for Industrial Pressure Protection Industrial steam systems and high-pressure pipelines require reliable safety valves capable of operating (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
compression seal fittings, temperature sensors and (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
layouts, which are critical for operational safety and efficiency. This low-pressure safety valve delivers a precise and reliable solution: (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Protect Your EV Battery Pack with Our Explosion-Proof Valve In the high-stakes world of electric vehicles, maintaining the safety of the battery pack is paramount. The Explosion-Proof Valve is a critical component for EVs and (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
before they become process-monitoring problems using patented IAW self-diagnostics Eliminate “live zero” signals caused by blocked pressure ports, or closed isolation valves during maintenance using Plug Port Detection (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
temperature versions) were installed on damper valves in the tunnels. They are compact pneumatic actuators with scotch-yoke mechanisms, providing ESD/shutdown capabilities. The customer chose spring-return configurations, offering fast operating capability and long-term reliability with minimum (read more)
Browse Pneumatic Valve Actuators Datasheets for Rotork plc -
A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in safety showers, eyewash stations, and other (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
How do you protect battery packs from pressure buildup, moisture, and contaminants? The M32×1.5 Battery Pack Vent Valve is designed to improve battery safety and reliability by balancing internal pressure while (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
temperature, it directly drives the valve spool to regulate the flow of thermal media — keeping the controlled medium within the set temperature range. Working Principle When the controlled medium temperature rises above the set value, the temperature-sensitive liquid (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Therm-O-Mix® tepid water delivery system provides an instantaneous and reliable source of tepid water for safety showers, facewash, and eyewash stations using existing plant steam and water (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech®
Conduct Research Top
-
Anti-Scale Valves Provide Improved Performance
In process industries, valve applications offer many challenges: corrosion, abrasion, pressure shock waves, and temperature shocks, just to mention a few. Less frequently but often with more critical consequences, an effect is found in scale formation in valves. Another problem is dealing
-
Multi-pole Connector for Nuclear Electric Valve Actuators
to the environment. In. these applications, the ambient temperature, pressure and. humidity will rise to extreme levels during a Design Basis Event (DBE) and the. motorized valves must perform their safety related function.
-
Extremely Low Maintenance Bellows-Sealed Valves are for the Long Run
To avoid a scenario like this in your plant, it is important to do the research. With temperatures as high as 450°F, you are going to want to keep the oil within the system, avoiding safety hazards to employees as well as hazardous emissions. There are a range of bellows-sealed valves from which
-
New ASSE 1070 Sets Safety Standard for Sink, Lavatory and Bathtub Tempering
This past February the ASSE Board approved standard 1070-2004 entitled Performance Requirements for Water. Temperature Limiting Devices. The standard was developed for thermostatic devices that "control and limit the. water temperature to fittings for fixtures such as sinks, lavatories or bathtubs
-
Environmental Control Systems Critical to Regulating Aircraft Passenger Environments
One of the key expectations when on board a passenger or commercial aircraft? Comfortability and safety in the passenger cabin! This is accomplished via Environmental Control System valves, or ECS valves, which efficiently and reliably manage the temperature and pressure-regulated air for heating
-
Beware Thermal Cycling in BioProcessing Part One
By Dave Simko, Swagelok Corp. If the manufacturers instructions are followed during maintenance, body seals should not pose a leakage problem. Construction personnel or technicians install the ball valves into systems when they are built or maintained. The end connections on the valves use
-
Interphex Stands Test of Time (and Economy)
By Paul Thomas, Senior Editor Budzar offers custom-built heat transfer systems specific to pharma, whether temperature control modules, low temperature chillers, biowaste systems, process skid packages, or a portable vessel heating/cooling system. Each custom unit or system design includes approval
-
Analyzing the Root Cause of Clamp Galling Required Customer Cooperation
to be removed quickly and easily to maintain the high level of joint safety, cleanliness and efficiency that high pressure and high temperature manufacturing processes require.
-
CABINET COOLERS END COSTLY SHUTDOWNS
an option due to safety concerns of having exposed electronics. Mounting panel fans made no sense because the temperature in the shop was too hot to provide cooling.". Other Options Were Considered. After reading about heat exchangers, he concluded they would be too impractical since there was very
More Information Top
-
relief valve - offers from relief valve manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : safety valve, RELIEF VALVE, HIGH TEMPERATURE SAFETY VALVE , high temperature relief valve ] .
-
ASTM MNL58 - Petroleum Refining and Natural Gas Processing
Static equipment • Furnace • Power boiler • Columns • Reactors • Vessels • Heat exchangers • Tankages • Horton spheres • Stack/chimney • Pressure safety valves/ temperature safety valves • Tank-mounted safety reliefs • Rupture discs • Expansion bellow 2.
-
ISA 5.1 - Instrumentation Symbols and Identification
Pressure safety valve [PSV] and temperature safety valve [TSV] apply to valves intended to protect against emergency pressure and temperature conditions.
-
A New Practical Way for Calculating the Amount of Gas Flared Based on PVs in South Pars Gas Development Projects of IRAN
In emergency cases BDV (Blow down Valve), PSV (Pressure Safety Valve) and TSV ( Temperature Safety Valve ) are another flaring resources which will not be considered here.
-
Handbook of Petroleum Processing
TSCA US Toxic Substances Control Act TSV (1) Thermal or temperature safety valve – a relief valve for thermal expan- sion of fluids in a packed line; (2) total system value TT Temperature transmitter Tube hanger A device to support a tube …
Indicates content that may require registration and/or purchase.