Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sandvik Coromant Co.
Description: machine types. They can thread long, slender components from rough stock at high speeds and produce a wide range of high precision screws and implants without the need for a dedicated thread whirling machine. Benefits Increased productivity Chip control Increased tool life Cost
- Cutting Diameter: 1.102 to 1.654 inch
- Flute / Cutting Length: 0.157 to 0.217 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Titanium / Exotic Metals
- Cutter Type: Finishing, Thread Mill
-
Supplier: Tengco, Inc.
Description: Tengco is an Importer/Distributor supplying Custom Manufactured Cold Formed metal parts. Our capability ranges from standard stock fasteners to high volume proprietary cold formed specials. For over 35 years, we have developed a worldwide network of high end cold heading factories that can
- Materials: Aluminum / Aluminum Alloy, Copper, Brass or Bronze Alloy, Nickel / Nickel Alloy, Stainless Steel, Steel / Alloy Steel, Zinc / Zinc Alloy
- Secondary Operations: Coating / Plating, Drilling / Tapping, Grinding, Heat Treating / Stress Relieving, Knurling, Machining, Mechanical Assembly, Surface Finishing, Welding
- Capabilities: Cold Forming, Cold Heading, Orbital Forming, Thread Rolling
- Features: East Asia / Pacific Only, North America, Other, Southwest US Only, United States Only
-
Supplier: Accuris
Description: Cutting tool data representation and exchange Part 301: Concept for the design of 3D models based on properties according to ISO/TS 13399-3: Modelling of thread-cutting taps, thread-forming taps and thread-cutting dies
-
-
Supplier: CSA Group
Description: identifications of the design features of thread-cutting taps, thread-forming taps and thread-cutting dies with solid cutting edges, with a link to the properties used; definitions and identifications of the internal structure of the 3D model that represents the features
-
Supplier: Sandvik Coromant Co.
Description: Forming taps form the thread instead of cutting. This is a chip-free solution that is suitable for both through and blind holes. All materials are not suitable since there is need of certain ductility; recommended tensile strength limit is 1200 N/mm2. Forming taps are available
- Thread Length: 0.217 to 1.496 inch
- Overall Length: 1.574 to 6.299 inch
- Nominal ISO Size: M10, M12, M14, M16, M3, M3.5, M4, M5, M6, M8
- Type: Thread Forming Tap
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: need for other locking devices ... and substantially reduce the potential for fatigue failure when compared to standard threads. Notice: The purchaser of Spiralock® tools shall have the right to use Spiralock® tools to thread blind and through holes in all elements other
- Features: 60°, 90°, Coated, Other
- Material: Carbide
- Attachment: Screw-on
- Shape: Square, Triangle
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread
- Cutting Diameter: 1 inch
- Shank / Arbor Diameter (if different): 1 inch
- Flute / Cutting Length: 1.5 inch
- Overall Length: 4.25 inch
-
Supplier: Gagemaker L.P.
Description: Thread height is the distance between the crest and the root of the thread, normal to the axis of the thread. Several issues are easily detected by simply inspecting thread height. Proper thread height maximizes the performance of any threaded connection.
- Range: 0.75 to 1 inch
- Resolution: 0.0005 to 0.001 inch
- Display: Dial / Analog / Direct Reading Scale
- Measurement Scale / Units: English
-
Supplier: Gagemaker L.P.
Description: Thread height is the distance between the crest and the root of the thread, normal to the axis of the thread. Several issues are easily detected by simply inspecting thread height. Proper thread height maximizes the performance of any threaded connection.
- Range: 0.75 to 2 inch
- Resolution: 0.0005 to 0.001 inch
- Display: Dial / Analog / Direct Reading Scale
- Measurement Scale / Units: English
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: industries for many years. Advantages of external spiral snap ring No need to assemble/disassemble the lugs, radial space saving; Edges with rounded corners, no punching burrs; Square edge wire for sharp edge installation; No need for special tools for installation and disassembly; Higher
- Shaft Diameter: 0.409055339 inch
- Thickness: 0.025196864 inch
- Ring Type: External
- Design Units: Metric
-
Description: variations, feeds for thread forming, etc.
-
Supplier: CSA Group
Description: variations, feeds for thread forming, etc.
-
Description: Scope The requirements of this standard apply to any power-driven metal-forming machine that changes the shape or the direction, or both, of materials by use of rolls, rotary forming dies, and associated tooling. Excluded from the requirements for this standard are: assel mills; bar
-
Supplier: ASME
Description: When formulated prior to 1895, regular ACME screw threads were intended to replace square threads and a variety of threads of other forms used chiefly for the purpose of producing traversing motions on machines, tools, etc. For current information on ACME threads,
-
Supplier: ASME Standards and Certification
Description: When formulated prior to 1895, regular ACME screw threads were intended to replace square threads and a variety of threads of other forms used chiefly for the purpose of producing traversing motions on machines, tools, etc. For current information on ACME threads,
-
Supplier: Kuriyama of America, Inc.
Description: the flow are automatically activated. The QX quick release coupling, formed by coupling plug and coupling socket, is coupled by a screwing action with the hand nut of the plug component. Typically employed in power tools Compatibility with other couplings in-use
- Material: Carbon & Alloy Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
-
Supplier: Kuriyama of America, Inc.
Description: block the flow are automatically activated. The QX quick release coupling, formed by coupling plug and coupling socket, is coupled by a screwing action with the hand nut of the plug component. Typically employed in power tools Compatibility with other couplings in-use
- Material: Carbon & Alloy Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
-
Supplier: SAE International
Description: This standard covers complete general and dimensional specifications for most commonly used metric thread high pressure fuel injection line fittings and the related components with which they are assembled. The basic type of fuel injection tubing connection is the swaged-tapered seat type
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: need for other locking devices ... and substantially reduce the potential for fatigue failure when compared to standard threads. Notice: The purchaser of Spiralock® tools shall have the right to use Spiralock® tools to thread blind and through holes in all elements other
- Features: 60°, 90°, Coated, Other
- Material: Carbide
- Attachment: Screw-on
- Shape: Square, Triangle
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives 706745 slotted cloth disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the slotted cloth disc forming a grit of P120. The threaded arbor attachment allows for easy
- Type: Aluminum Oxide
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives 705927 slotted cloth disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the slotted cloth disc forming a grit of 80. The threaded arbor attachment allows for easy
- Type: Aluminum Oxide
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives 710578 slotted cloth disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the slotted cloth disc forming a grit of P180. The threaded arbor attachment allows for easy
- Type: Aluminum Oxide
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives 724769 slotted cloth disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the slotted cloth disc forming a grit of P180. The threaded arbor attachment allows for easy
- Type: Aluminum Oxide
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: capable of providing include. Shearing Sawing Punching Drilling Milling Turning Grinding Threading Tapping Brake Forming Tube Forming Rolling Deep drawing Wire forming Mig welding all alloys Tig welding all alloys Spot welding carbon steels and some alloys Deburring Finish
- Secondary Services: Anodizing, Electroplating, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Coiling / Spring Making, Grinding, Welding
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
-
Supplier: South Bend Form Tool Co., Inc.
Description: South Bend Form Tool is an ISO 9001:2008 custom certified tool & die maker with general contract machining and tooling services. South Bend Form Tool uses the latest technologies to provide quality services. All our equipment is serviced regularly. All our equipment meets or
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
- Services: Assembly Services, CAD / CAM Support, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: CNC Machining, Drilling, Electrode EDM, Honing, ID / Internal Grinding, Laser Machining, Milling, OD / External Grinding, Surface Grinding, Thread Grinding, Turning, Wire EDM
- Specialty Machining: Casting Machining, Extrusion Machining, Forging Machining, Gear Manufacturing, Jigs and Fixtures, Tool & Die Manufacturing
-
Supplier: Allied Machine & Engineering Corp.
Description: Features and Benefits Allied's proprietary AM210® coating provides a 25-50% increase in tool life over the competition. Allied's Indexable Threadmill Holders are made from a stainless steel that is engineered to dampen vibration during operation. The AccuThread 856® Indexable line of
- Cutting Diameter: 0.25 to 0.454 inch
- Flute / Cutting Length: 0.25 to 1 inch
- Overall Length: 3 to 3.5 inch
- Number of Flutes / Cutting Edges: 1 to 5
-
Supplier: Jergens, Inc.
Description: Jergens Miniature Insert Keylocking are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty
- Insert Length: 0.22 inch
- Inch: # 8, 1/4"
- Features: Other
- Material: Stainless Steel
-
Supplier: Allied Machine & Engineering Corp.
Description: Features Allied's proprietary AM210® coating provides a 25-50% increase in tool life over the competition. AccuThread 856® solid carbide threadmills have a thicker core and helical flute which offers increased strength and rigidity when cutting forces are applied. Complete program available
- Cutting Diameter: 0.25 to 0.75 inch
- Flute / Cutting Length: 0.437 to 1.5 inch
- Overall Length: 2.5 to 5 inch
- Number of Flutes / Cutting Edges: 3 to 4
-
Supplier: DEPRAG, Inc.
Description: Thread forming with maximum motor power Seating torque less than driving torque Thread forming instead of thread damaging Simple integration Smallest mounting dimensions Our pneumatic screwdriver spindles SENSOMAT with mechanical clutch func- tion are particularly
- Operating Speed: 680 to 2,500 rpm
- Maximum Torque: 2.65486725663717 to 44.2477876106195 In-lbs
- Design Units: English, Metric
- Drive: Motorized
-
Supplier: Fastener SuperStore, Inc.
Description: thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Type-CSD screws are normally used with thicker materials. The wafer head design allows the screw to set flush in wood and softer materials and provides a clean, finished appearance.
- Length: 1.5 inch
- Inch: # 10
- Screw Type: Self Drilling / Thread Cutting Screw
- Standard Drives: Slotted
-
Supplier: Emerson Bearing Co.
Description: PIPE SEALANT WITH TEFLON - Low strength, non-migrating paste seals instantly, Forms seal for fluid and gas pressurized pipe fittings. Intended for use on tapered threads. May be disassembled with hand tools. Temperature resistant to 400° F and rated to 10,000 psi.
- Applied Thickness / Gap Fill: 0.015 inch
- Viscosity: 350,000 cP
- Use Temperature: -65 to 400 F
-
Supplier: Emerson Bearing Co.
Description: PIPE SEALANT WITH TEFLON - Low strength, non-migrating paste seals instantly, Forms seal for fluid and gas pressurized pipe fittings. Intended for use on tapered threads. May be disassembled with hand tools. Temperature resistant to 400° F and rated to 10,000 psi.
- Applied Thickness / Gap Fill: 0.015 inch
- Viscosity: 350,000 cP
- Use Temperature: -65 to 400 F
-
Supplier: Hi-Tech Controls, Inc.
Description: new model is interchangeable with tapered thread fittings. The special sealing method has a locking effect similar to that of the taper model. Since the sealing ring is made of PTFE (Teflon ®), it is not subject to wear and can be used repeatedly. Thread tape and thread sealants
- Features: Brass/Bronze, Pneumatic Fitting
- Connection Type: Threaded
- Fitting Type: Tube Fitting
-
Supplier: Assembly Automation Industries
Description: straight. Optional remote start trigger for lever operated tools to keep the operator’shand close to the process. Optional down-assist feature. Great for thread forming fasteners and maintaining positive bit engagement. Optional encoders provide X – Y positioning for “Smart
Find Suppliers by Category Top
Featured Products Top
-
1-1/2” hex nuts. For use with 1/2" impact wrenches, a 7/16" quick change adapter is included. These tools can be turned end for end without having to remove the adapter from the impact wrench. The TSIS has a 13/16" hollow shaft deep enough to allow workers to access nuts (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
lb-ft of torque. The bolt-thru feature allows long bolts and threaded rods (up to 1-1/8″ diameter) to pass completely through the wrench head. Each wrench also has a large control lever on the head’s side to make reversing easy with or without work gloves. The competing assemblies (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
SureTork® "Bolt-Thru" ratcheting torque wrench can greatly improve any installation by ensuring that nuts are always properly torqued. Unlike other torque wrenches, the SureTork's® "Bolt-Thru" feature permits easy access to nuts on any threaded length. The Lowell (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
global manufacturing leader of innovative specialty fasteners for a wide range of applications. With thousands of standard products available, you’ll find our tooling components and fasteners in just about every industry. From fastening pins to our threaded inserts and quick release pins, our (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
products available, you’ll find our tooling components and fasteners in just about every industry. From fastening pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency and bring simple solutions to complex applications. (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
-1/16" hex socket is useful for tasks such as tightening heavy hex 3/4" and 5/8" M.J. bolts on clamps and tapping sleeves. The 1-1/8" x 15/16" hex socket can tighten nuts on standard hex 3/4" and 5/8" flange bolts and equipment. In one durable, user-friendly tool Lowell has made it easier for (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Manufacturing Process Our BN ceramic threaded tubes can be produced through controlled ceramic processing and precision machining: Boron nitride powder preparation and forming (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
hot forming, form and thread rolling as well as the entire field of sheet metal forming. The system allows the monitoring of various machines and sensors and with different types of monitoring methods. It is modular and can be equipped with a flexible number of inputs for analog (1 - 24) or binary (read more)
Browse Process Monitors Datasheets for Marposs Corp -
The 700 Series spring rewind reels are built with a roll-formed channel frame for heavy-duty applications. The design is ideal for air, water, steam and general industrial applications. A non-sparking ratchet assembly and declutching arbor prevents damage during reverse winding. The reel handles (read more)
Browse Hose Reels Datasheets for Hannay Reels
Conduct Research Top
-
Cold-Forming Versus Machining
technologies achieving fast and efficient manufacturing. Standard and special threaded fasteners, and custom shapes previously only machined, are now being produced by cold forming. Cold forming is more commonly known as cold heading. As was the case in the first machines developed, a slug of wire
-
The Ultimate Tapping Screw for Plastics
novel, but material, equipment and tooling have evolved to permit pitch, diameter and thread form combinations that generate remarkable results when threading into most thermoplastic alloys. What we are defining is a 30 Degree thread form called Type FT. By comparison, a standard Type B thread
-
Fake Products, Real Dangers
to provide a unique product or brand "fingerprint" that can be verified with field, laboratory or inline manufacturing tools. Depending on the item, there are a variety of inks, lasers, threads, sprays and labels that can be used to enhance brand protection, authentication and material identification. Many
More Information Top
-
ZASMHBA0002184
Tapping tests were conducted with various types of thread cutting and thread forming tools .
-
Walter Prototyp Protodyn Range Is In Great Shape For High-Quality Threads
Tooling giant Walter has extended its range Prototyp Protodyn S Plus and S ECO ranges of thread forming tooling with tools that feature TiN coatings, lubrication groves and enhanced geometries for improved entry and wear behaviour, as well as improved polygonal forms …
-
Concise Dictionary of Engineering
It is produced by the chamfer at the starting end of the thread forming tool .
-
ZSS359
… l/4 l/2 115 0.0050 (Diameter) 120 0.0055 314 l/2 & under 110 0.0055 l/2 & over 0.0085 110 (Diameter) Au 0.0035 45 Finishing reamer 2040 Tapping, cut threads 30-70 form threads Tooling Note: Use AISI Types …
-
ZSS358
… 0.0055 l/2 & under Siring reamer 0.0085 (D&meter) i/2 & over 100 0.0085 40 0.0035 0.0035 Finishing reamer All 15-30 15-35 Tapping, cut threads 20-45 25-50 form threads Tooling Note: Use AISI Types …
-
CR4 - Thread: Fastening sheet metal
"Flow Drill" I believe is a name of the thermal thread forming tool .
Indicates content that may require registration and/or purchase.