-
Supplier: Emerson Bearing Co.
Description: Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are
- Bore Diameter: 0.3125 inch
- Length Through Bore: 0.437 inch
- Housing Diameter: 0.875 inch
- Load Capacity: 3,934 lbs
-
Supplier: ASCO
Description: service. High strength steel piston rod has a ground, polished and hard chrome plated surface providing maximum life of bushing and seals. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,00 psi minimum yield steel for maximum holding
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 1.25 to 8 inch
- Shaft Diameter: 0.375 to 1.5 inch
-
Supplier: Emerson Bearing Co.
Description: Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are
- Bore Diameter: 0.375 inch
- Length Through Bore: 0.5 inch
- Housing Diameter: 1 inch
- Load Capacity: 5,100 lbs
-
-
Supplier: Emerson Bearing Co.
Description: Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are
- Load Capacity: 1,853.9256 lbs
- Configuration: Metal Ball with Metal Liner
- Design Units: Metric
- Direction: Right Hand
-
Supplier: Emerson Bearing Co.
Description: Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are
- Housing Diameter: 1.312 inch
- Thread Length: 1.062 inch
- Design Units: Inch
- Direction: Left Hand
-
Supplier: Honeywell Sensing & IoT
Description: The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic
- Maximum Magnetic Field: 195 to 1,050 Gauss
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Geometry: Rod
-
Supplier: Honeywell Sensing & IoT
Description: The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic
- Maximum Magnetic Field: 195 to 1,050 Gauss
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Geometry: Rod
-
Supplier: Honeywell Sensing & IoT
Description: The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic
- Maximum Magnetic Field: 195 to 1,050 Gauss
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Geometry: Rod
-
Supplier: Newport MKS
Description: bushings. The inner plate supports pairs of hardened and polished steel rods that ride in the bushings. Backlash is eliminated by spring loading the moving assemblies against the tip of the actuator. The stages may be mounted in any orientation. This stages has a solid platform
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X-Y Axes
-
Supplier: Compact Automation
Description: Features: Compact envelope Two external guide rods Oil impregnated guide bushings Two mounting surfaces and a large tooling plate.
- Stroke or X-Axis Travel: 0.125 to 3 inch
- Operating Pressure: 250 psi
- Bore Size: 0.5 to 3 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Double End Rod, One, Other, Pneumatic Thruster
-
Supplier: Compact Automation
Description: Features: Compact envelope Two external guide rods Oil impregnated guide bushings Two mounting surfaces and a large tooling plate.
- Stroke: 0.125 to 3 inch
- Operating Pressure: 250 psi
- Bore Size: 0.5 to 3 inch
- Features: Adjustable Stroke, Bumpers/Cushions, Double End Rod, Other
-
Supplier: Radwell International
Description: DUAL ROD CYLINDER, BALL BUSHING BEARING, 2 X M6 X 1.0 THREAD, 6 MM BORE, 10 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Fluted Knobs are designed for heavy torque applications, clamping devices, adjusting rods, etc. Features, Benefits, & Product Specifications: Material: Plastic Finish: Tumble Insert Threads: Brass Bushing: Brass Stud Threads: Zinc Plated Steel Note: Part No. 32319:
- Features: Choice of Colors and/or Finishes, Other
- Knob Type: Fluted Knob
- Knob Material: Plastic
- Mounting Type: Stud, Threaded Hole / Insert
-
Supplier: Daburn Electronics & Cable
Description: Sections are each 2 3/4" high hi vitrified porcelain glazed. Comes thru with 2 additional bushings 1/4" and 1/2" long, permitting complete insulation of the threaded rod of any length in multiples of 1/4". Complete with brass nickel plated hardware, and cushion washers. Lead and
- Type: Low Voltage Bushing
- Material: Porcelain
-
Supplier: Compact Automation
Description: GC3000 features two long guide bushings in the head end. The guide rods do not extend beyond the back of the cylinder body, thus providing a short overall length and low unit weight.
- Stroke or X-Axis Travel: 0.393701 to 5.905515 inch
- Bore Size: 0.4724412 to 1.574804 inch
- Features: Adjustable Stroke, Double End Rod, Other, Pneumatic Thruster, Shock Absorbers, Three
- Material: Aluminum
-
Supplier: Compact Automation
Description: GC3000 features two long guide bushings in the head end. The guide rods do not extend beyond the back of the cylinder body, thus providing a short overall length and low unit weight.
- Stroke: 0.393701 to 5.905515 inch
- Bore Size: 0.4724412 to 1.574804 inch
- Features: Adjustable Stroke, Double End Rod, Other, Shock Absorbers
- Body Material: Aluminum
-
Supplier: BRIM Electronics, Inc.
Description: High-strength, low absorbtion dry process vitrified porcelain. For 6-38, additional unglazed bushings come in 1/4" 1/2" & 1" lengths to insulated the threaded rod. White glaze finish. Hardware: Brass Nickel plated rods, wing nuts, washers, cork washers for cushioning and
- Operating Temperature: 537.7777777777777 C
- Service: Indoor Insulator
- Features: Other
- Material: Porcelain
-
Supplier: Stafford Manufacturing Corp.
Description: Shaft Mounting Collars feature a flat and a countersunk, tapped hole to mount easily to a surface or component, or hung from a threaded rod. Features: Mount shafts to surface or components Smooth bore protects shafts from damage Use with Pipe Adapter Bushings to match OD of
- Width: 0.5 inch
- Bore Diameter: 0.75 inch
- Outer Diameter: 1.5 inch
- Units: English
-
Supplier: ASCO
Description: The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,000 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. The extra wide wear band is located at the furthest point from the rod
- Operating Pressure Range: 150 psi
- Maximum Torque: 3,422 In-lbs
- Operating Temperature: -10 to 165 F
- Rotation Angle: 120°, 135°, 180°, 225°, 270°, 315°, 360°, 45°, 90°, <45, >360°
-
Supplier: Stafford Manufacturing Corp.
Description: Shaft Mounting Collars feature a flat and a countersunk, tapped hole to mount easily to a surface or component, or hung from a threaded rod. Features: Mount shafts to surface or components Smooth bore protects shafts from damage Use with Pipe Adapter Bushings to match OD of
- Width: 0.563 inch
- Bore Diameter: 1.5 inch
- Outer Diameter: 2.375 inch
- Units: English
-
Supplier: Honeywell International, Inc.
Description: REMOTE ROD ADAPTER INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING 0 TO 90 DEGREE VERTICAL INSTALLATION MOUNTING DETAILS GAS MEDIA HANDLED 3/4 INCH THREADED X 3/4 INCH THREADED X 1/2 INCH THREADED PORT CONNECTION FUEL TYPE NATURAL GAS IGNITION TYPE STANDING PILOT OVERALL
- Pressure Rating: 0.5 psi
- Media Temperature: 32 to 175 F
- Features: Gas (general), Threaded
- Valve Type: Solenoid Valves
-
Supplier: Bansbach Easylift®
Description: Bansbach Quick ship gas springs Usual Bansbach quality Very short delivery times Black CeramPro®-coated piston rod (QS-8-40) Bushing with integrated grease chamber (QS10-70) Individual filling of the extension force by valve (QS12-70) Big range of connecting part
- Absorber Stroke: 0.787402 to 7.87402 inch
- Extended Length: 2.6377967 to 16.8110327 inch
- Cylinder Diameter or Maximum Width: 0.5905515 inch
- Rod Diameter: 0.2362206 inch
-
Supplier: Conxall Corporation
Description: 3.5MM (1/8" mini) Locking Stereo Plug, black handle, gold plug, 0.175" cable opening 3.5mm plug with one piece tip rod for ultra-reliability. Locking collar secures plug to threaded bushing with M6 x 0.5 thread. Handle available with either .250 or .175 cable opening, heavy duty
- Gender: Male / Plug
-
Supplier: San Jose Delta Associates, Inc.
Description: ceramic part design description is: Ceramic Support Rod, Spacer, Bushing, Standoff, Isolator, Insulator, Insert; Threaded or Epoxied, or High Temperature Fixturing, San Jose Delta has the resources to deliver your parts on time, competitively priced and "to print".
- Density: 3.8800000000000003 g/cc
- Max Use / Curie Temperature: 1,700 C
- Thermal Conductivity: 30.7 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.1 µm/m-C
-
Supplier: Honeywell International, Inc.
Description: TEMPERATURE RATING NATURAL TO LP CONVERSION KIT, (2) 3/4 INCH X 1/2 INCH REDUCER BUSHING, PILOT GAS OUTLET INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING FEMALE THREADED X FEMALE THREADED END CONNECTION 3.2 INCH END TO END DISTANCE SMARTVALVE[R] BRAND BODY PATTERN STRAIGHT-THROUGH
- Valve Size: 0.75 inch
- Pressure Rating: 0.5 psi
- Media Temperature: -40 to 175 F
- Valve Type: Control Valves
-
Supplier: R&I Manufacturing Co.
Description: because the bushings distribute the load over a larger surface area. This results in infinitely less wear on the slide rods. All rods are pinned to the end blocks to assure positive fastening. The nylon bumper on the main slide contributes to a low noise level to minimize the
- Stroke or X-Axis Travel: 4 inch
- Material: Aluminum, Steel
- Features: Bumpers / Cushions
- Mounting Type: Double-end Mount, Face Mount, Threaded
-
Supplier: Ultramation, Inc.
Description: low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 3,000 psi
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: Gorbel Inc.
Description: Wall Bracket Jib Cranes are an economical, heavy duty solution. They contain a single tie rod, right hand threaded at both ends for easy boom adjustment and installation. These tie rod jibs are ideal for swinging around obstacles or under obstructions. Here are some key features
- Load Capacity: 0 to 5 tons
- Horizontal Available Span: 0 to 30 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion
-
Supplier: FineTek
Description: The technology is based on a modified triboelectric principle detecting particles interacting with the sensing rod and such particles just passing the rod. Build up on the rod surface will not be detected, only moving particles generate a flow rate proportional signal which is
- Process: Dry
-
Supplier: Ultramation, Inc.
Description: low-friction service. Optional composite bushings and chrome plated stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request. The black anodized precision machined housings are designed for replaceable stainless steel or
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 3,000 psi
- Bore Size: 2 inch
- Shaft Diameter: 1 inch
-
Supplier: Beswick Engineering Co., Inc.
Description: The 2-640 series 1"" bore cylinders are made from brass or stainless steel with a clevis style tail. This novel design has the piston rod supported with two composite bushings. One is in the nose and the other is in the tail assembly. These separated bushings adequately support
- Operating Pressure: 250 psi
- Bore Size: 1 inch
- Features: Other
- Body Material: Stainless Steel
-
Supplier: Krueger Sentry Gauge Co.
Description: liquid seeping into the containment space will cause the float to rise which will provide a visual indication on top of the tank that there is liquid in the interstitial containment area. Standard materials include a HDPE float, aluminum rods, aluminum bushing, and plastic calibration.
- Detector Features: Built in Alarm Indicator
- Leak Detection Method: Mechanical Float Switch (Relay Contact)
-
Supplier: Isotech, Inc.
Description: installed tight to the overhead deck Installation without the use of clips, eyelets and pencil rods Integral bushing molded to the isolation element prevents upper support attachment contact with the isolator housing Eyelet is provided as an option to threaded inserts for
- Features: Other
- Application: Vibration Isolation
-
Supplier: Waterman Industries, Inc.
Description: volume discharge. Materials are selected for long trouble-free "fail safe" service. A teflon seal face and bushing prevents sticking, even after long exposure to sunlight and heat. A rubber composition seal backing is cloth inserted to prevent seal "blow-out" or creep. The threaded
- Valve Type: Pressure Relief Valves
-
Supplier: Alliance Sensors Group
Description: a two-hole flange that screws onto the front bushing of the LA-25 housing, and a single hole mount through a bulkhead up to 1/8 inch thick with a lock washer and hex jam nut threaded onto the same bushing. The LA-25’s core is enclosed inside of the core extension rod
- Sensor Technology: LVDT Linear Position Sensor
Find Suppliers by Category Top
More Information Top
-
Telescopic attempts on aramid rods in tile masonry
Therefor, became: - the core bores carried out (depth 0,5 m, 1,0 m and 1,5 m) - the aramid rods with epoxy resin in threaded sleeves fixed - the rods fitted with threaded sleeves per injection of synthetic resin into masonry fix .
-
Miniature direct drive rotary actuators. II. Eye, finger and leg
We experi- mented with several low cost bearing alternatives in- cluding threaded rod and bushings .
-
Railway conversion into VFT‐Rail‐Bauweise Simmer brook, pilot project, with external reinforcing
While the anchorage sleeves with threaded rods , respectively of stainless steel, in the carrier end regions are installed, the total rail support point can be replaced by problems.
-
Bearing in the construction industry according to DIN EN 1337
This holds true e.g. for unterseitige sleeves (sleeves for nuts, armature sleeves for threaded rods ) by that a significant participation in thrust stresses because of horizontal loads must be implied because of its much higher thrust stiffness in the contrast to …
-
New building of the emperor web over the Spree in Berlin
The cable anchorage on the superstructure, the threaded rod takes place with conical sealant sleeve and spherical nut.
-
The century hall in Bochum - an industrial hall becomes the concert house
No forks were deliberately used internal thread sleeves with threaded rod and hole nut for the cable connections.
-
http://search.abb.com/library/download.aspx?documentid=1val1001-tg&languagecode=en&documentpartid=&action=launch
The CTs are mounted around the primary bushings on threaded rods that are securely fastened to the base of the bushings.
-
CR4 - Blog Entry: Chinese Repeating Crossbow
The good thing about making the bow would be that I would have something other than just a bushing or threaded rod to look at when I finished.
Indicates content that may require registration and/or purchase.