Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 22 AWG (Solid) Bare Copperweld Wire Insulation: Foam Polyethylene (FP) Shield: Inner and Outer Bare Copper Braids 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C to +80°C Applications: Data transmission Broadcast Low loss transmission Video Analog and
- Rated Voltage: 1 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 22 AWG
- Impedance: 75 ohms
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 9-pin plug to (3) D-SUB 9-pin jack,Eight conductor,Teflon™ jacket,white
- Product Category: Cable Assembly
- Features: Industrial / Instrumentation and Control
- Cable Jacket: Teflon®
-
Supplier: Newark, An Avnet Company
Description: TRIAXIAL CABLE 3M (10 FT)
-
-
Supplier: MilesTek Corporation
Description: TRB Plug 3-Slot Male to Blunt end 50 Ohm Triaxial cable Yellow jacket .245 O.D.; 48-inch Triaxial Cable Assembly.
- Cable Length: 4 ft
- Product Category: Cable Assembly
-
Supplier: MilesTek Corporation
Description: TRB Plug 3-Slot Male to Blunt end 50 Ohm Triaxial cable Yellow jacket .245 O.D.; 24-inch Triaxial Cable Assembly.
- Cable Length: 2 ft
- Product Category: Cable Assembly
-
Supplier: MilesTek Corporation
Description: TRB Plug 3-Slot Male to Blunt end 50 Ohm Triaxial cable Yellow jacket .245 O.D.; 36-inch Triaxial Cable Assembly.
- Cable Length: 3 ft
- Product Category: Cable Assembly
-
Supplier: MilesTek Corporation
Description: TRB Plug 3-Slot Male to Blunt end 50 Ohm Triaxial cable Yellow jacket .245 O.D.; 12-inch Triaxial Cable Assembly
- Cable Length: 1 ft
- Product Category: Cable Assembly
-
Supplier: PIC Wire & Cable
Description: L2201TX is a 50 ohm triaxial cable that is used in systems that are susceptible to RFI and noise-generating devices, such as radar or other systems that need to be isolated. To improve the signal-to-noise ratio and noise pick-up, this cable has an additional outer braid shield
- North American (AWG): 20 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 150 C
- Cable Shielding: Braid
-
Supplier: PIC Wire & Cable
Description: L8620TX is a 50 ohm triaxial cable that is used in systems that are susceptible to RFI and noise-generating devices, such as radar or other systems that need to be isolated. To improve the signal-to-noise ratio and noise pick-up, this cable has an additional outer braid shield
- North American (AWG): 21 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 150 C
- Cable Shielding: Braid, Foil Braid
-
Supplier: PIC Wire & Cable
Description: L7626TX provides a significant advantage in weight and flexibility in this 75 ohm cable with added EMI protection by means of an isolated second 95% coverage shield — the major benefit of a triaxial design. Used for video signals in cabin entertainment and other airborne applications,
- North American (AWG): 26 AWG
- Impedance: 75 ohms
- Operating Temperature: -55 to 150 C
- Cable Shielding: Braid
-
Supplier: Newark, An Avnet Company
Description: TRIAXIAL CABLE, 1M, SOURCE MEASURE UNIT; Accessory Type:Triaxial Cable; For Use With:NI PXI Source Measure Units; Product Range:TriaxM-TriaxM RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRIAXIAL CABLE, 3M, SOURCE MEASURE UNIT; Accessory Type:Triaxial Cable; For Use With:NI PXI Source Measure Units; Product Range:TriaxM-TriaxM RoHS Compliant: Yes
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: For the extension of a triaxial acceleration sensor cable with ¼-28 UNF female connector
- Operating Temperature: -25 to 180 C
- Cable Length: 9.842525 ft
- Rated Voltage: 0.15 kilovolts
- Product Category: Cable Assembly
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: sensor cable for triaxial acceleration sensors (IEPE) and 8-36 UNF connection
- Operating Temperature: -25 to 180 C
- Cable Length: 1.9685050000000002 ft
- Rated Voltage: 0.15 kilovolts
- Features: BNC, Industrial / Instrumentation and Control, Other
-
Supplier: Harbour Industries, Inc.
Description: ISOLATION OF THE SHIELDS AND IMPROVED SHIELDING Periodically, isolation of shields in a coaxial cable is an important consideration. Harbour has constructed a number of TRX (Triaxial) cables, expanding the product line offered in the MIL-DTL-17 specification. (Currently, the
- Impedance: 50 to 95 ohms
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
- Cable Conductor: Copper Clad Steel, Copper and Copper Alloys
-
Supplier: Newark, An Avnet Company
Description: TRIAXIAL CABLE, RG403, CLEAR, 100M ROHS COMPLIANT: YES
-
Supplier: Carlisle Interconnect Technologies
Description: Half the diameter of RG cables Up to 75% lighter than MIL-C-17 standard cables Small bend radii - increased flexibility for routing during installation Superior protection from EMI/RFI interference Meets or exceeds FAR Part 25 Burn/Smoke requirements Meets and exceeds industry toxicity
- Impedance: 50 to 75 ohms
- Cable Shielding: Braid
- Product Category: Bulk Cable
- Standards / Certifications: MIL-SPEC
-
Supplier: Allied Electronics, Inc.
Description: TRIAXIAL CABLE, RG-58A/U, 50 OHM IMP., 20AWG (7X28), COMPUTER CABLE YELLOW
-
Supplier: Allied Electronics, Inc.
Description: RG-59⁄U Type Video Triax Cable The wire size of the cable is 20 AWG The insulation material of the cable is gas-injected foam HDPE insulation.
-
Supplier: Wilcoxon Sensing Technologies
Description: 3-axis acceleometer with 6' integral cable, 100 mV/g sensitivity, ±10% tolerance, right angle connector, triaxial vibration sensor, case isolated, 10-32 captive mounting screw, positioning pin, blunt cut
- Acceleration: 50 g
- Frequency Range: 2 to 2,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, VC, 50 g, triaxial, screw mount, 5V excitation, 20 ft cable
- Measurement Axes: Triaxial
-
Supplier: Accuris
Description: Screened balanced cables Coupling attenuation measurement, triaxial method
-
Supplier: PCB Piezotronics, Inc.
Description: 100 g, triaxial, screw mount, 7 to 36V excitation, 36 in cable
- Measurement Axes: Triaxial
-
Supplier: Wilcoxon Sensing Technologies
Description: 3-axis accelerometer with armored integral cable, triaxial vibration sensor with 16' Teflon jacketed integral cable, 100 mV/g sensitivity, ±10% tolerance, 10-32 captive mounting screw
- Acceleration: 40 g
- Frequency Range: 2 to 7,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Dytran Model 3133A6 is an ultra-miniature IEPE Triaxial Accelerometer used in Environmental Stress Screening (ESS), HALT/HASS, Modal and Structural Analysis, Product Response Testing, and General Purpose Triaxial Vibration Measurements. 3133A6 is a unique variant within the 3133A
- Acceleration: 5,000 g
- Frequency Range: 0.54 to 10,000 Hz
- Operating Temperature: -67 to 320 F
- Sensor Mounting: Adhesive Base
-
Supplier: PCB Piezotronics, Inc.
Description: 2,000 g, triaxial, damped, adhesive mount, 20 ft cable
- Frequency Range: 1,500 Hz
- Sensor Technology: Piezoresistive
- Measurement Axes: Triaxial
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, triaxial, BNT (M) to BNT (M), 10m (33,3ft), max.+85°C (185°F)
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER BNT triaxial connectors are RF connectors with a bayonet coupling mechanism and three concentric contacts (inner conductor, inner screen and outer screen) for triaxial cables. HUBER+SUHNER BNT connectors are intermateable with BNC connectors, but the inner conductor
- Frequency Range: 3 GHz
- Features: Circular / Cylindrical Connector, RF and Microwave Connector
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, triaxial, BNT (M) to BNT (M), 20m (66,7ft), max.+85°C (185°F)
-
Supplier: Kistler Group
Description: The quartz shear triaxial accelerometers Type 8792A... are rugged, low impedance voltage mode sensors. They are available in four ranges from 25 ... 500 g with sensitivities from 10 ... 200 mV/g. This triaxial design allows simultaneous shock and vibration measurements in three
- Acceleration: 25 to 500 g
- Frequency Range: 0.5 to 5,000 Hz
- Maximum Shock: 2,000 to 5,000 g
- Operating Temperature: -67 to 248 F
-
Supplier: SemiProbe
Description: connected to the manipulator's adjustable faceplate. A 3' (1M) triaxial cable with a 3 lug triax connector is on that end and is connected directly to the test instrumentation or to a bulkhead connector. The triaxial probe arms are available in a variety of shapes and lengths.
-
Supplier: OMEGA Engineering, Inc.
Description: Impedance: 1000 O nominalBias Voltage: 7 V nominalBase Strain: 0.005 g/microstrain nominalNoise Floor (Wide Band): 0.0015 g (rms)Weight: 10 g (0.35 oz) nominal (without cable)Material: TitaniumDimensions: 19 H x 12.7 mm (0.75 x 0.5") squareConnector: 4-pin, ¼-28 female termination,
- Acceleration: 500 g
- Frequency Range: 3 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 500 g
-
Supplier: Kistler Group
Description: Type 8764B... is an IEPE (Integrated Electronics Piezoelectric) triaxial accelerometer permitting vibration measurements in three mutually perpendicular axes: x, y and z. Type 8764B... uses Kistler shear element technology, assuring high immunity to base strain. The accelerometer uses a
- Acceleration: 50 to 2,000 g
- Frequency Range: 0.3 to 15,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -65.2 to 212 F
-
Supplier: Kistler Group
Description: Type 8766A... is an IEPE triaxial accelerometer designed for high temperature applications. Type 8766A... accelerometer uses Kistler’s PiezoStar shear element design which provides a wide operating frequency range and extremely low sensitivity to temperature changes, as shown in Figure 1 (see
- Acceleration: 50 to 1,000 g
- Frequency Range: 0.5 to 20,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 1,000 to 2,000 g
Find Suppliers by Category Top
Featured Products Top
-
As an experienced solutions partner, PIC Wire & Cable offers a broad selection of specialized coaxial, triaxial, high-speed data, microwave, and custom cable options. This includes 50-ohm coaxial and triaxial cable, 75-ohm coaxial and triaxial cable (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Lightweight Aircraft Cable Solutions Optimize your aerospace designs with PIC Wire & Cable’s lightweight aircraft cables. Engineered for durability, performance, and efficiency, these cables meet the stringent demands of (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Our 75-ohm coaxial and triaxial video cables are specifically designed and manufactured for reliable performance in aircraft systems and other harsh environments involving high temperatures, strong EMI (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Elevate Your Connectivity with PICMates 50 Ohm RF Cables In the realm of cutting-edge communication and data transmission, PICMates' 50 Ohm RF Cables stand as the epitome of excellence. These cables have been (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
At PIC Wire & Cable, we understand that connectivity in aerospace and defense applications demands unparalleled reliability, flexibility, and performance. That's why we've engineered our PICMates Ethernet Cables to meet and exceed these exacting standards. Lightweight, flexible, low (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
Correct cable assembly is key to maximizing the benefits of cable and connector technology. With PIC Assemblies (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
Cooner Wire's series of micro coax cables provide a flexible wire alternative to standard RG type coaxial cables. These miniature coaxial cable constructions utilize super flexible wire and are available off the shelf in sizes ranging from (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
: 50 ohm Coaxial & Triaxial Cables 50 ohm Coaxial & Triaxial Cable Spec PDF 75 ohm Coaxial (read more)
Browse Coaxial Connectors Datasheets for PIC Wire & Cable -
. RFMates 50-Ohm Coaxial, Triaxial, and Ultralite Coax Cable VideoMates 75-Ohm Coaxial & Triaxial Cable (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Reliable Interconnection for RF Test Systems Connecting RF instruments, test fixtures and microwave components requires cable assemblies that match the equipment interfaces, operating frequency and routing needs. The SMS-200-48.0-SMS from Smiths Interconnect / Florida RF (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Coaxial Cable vs. Triaxial Cable
There are many variations within all the "-axial" designs, but a basic understanding of their family names may help in making sensible application decisions, or at least better appreciating the decisions made by avionics and airframe engineers.
More Information Top
-
Balanced three‐phase distribution experiment of a triaxial HTS cable
Recently, triaxial cables , composed of three concentric phases, have been intensively developed, because they have advantages such as reduced amount of HTS tape, small leakage fields, and small heat loss in leaks, compared with three single‐phase cables.
-
ORNL Superconducting Technology Program for Electric Power Systems--Annual Report for FY 2001
2.5 End-view of the triaxial cable prototype ...................................................................................
-
Triaxial HTS Cable for the AEP Bixby Project
Testing of 3- to 5-meter length prototype cables, including a 5-meter prototype with full scale terminations tested at ORNL was conducted prior to the manufacture and installation of the AEP triaxial cable .
-
Design and AC Loss Analysis of a 22.9 kV/50 MVA Class Triaxial HTS Power Cable
These material and cryogenic advantages, coupled with its compact size, could make the triaxial cable an interesting prospect for power util- ities, considering the expanding power capacity and the lim- ited space for power corridors [4].
-
Southwire's High Temperature Superconducting Cable Development - Summary Report
Triaxial Cable 2.
-
Transient response of nuclear power plant cables to high-altitude nuclear electromagnetic pulse (EMP)
pressurized water reactor (PWR) plants employ RG-11 triaxial cables to con .
-
High Voltage Testing of a 5-meter Prototype Triaxial HTS Cable
Although there are no standards in existence for HTS ca- bles in general and specifically for HTS triaxial cables , we have .
-
IEEE Guide for Power-Line Carrier Applications
Three specific types of conductors are normally used: coaxial cable, triaxial cable , and insulated single-conductor lead-in wire.
-
Circuit Modeling for Electromagnetic Compatibility
7.3 Triaxial cable 188 .
-
Electromagnetic Compatibility Engineering Complete Document
Unfortunately, triaxial cables are expensive and awkward to use.
Indicates content that may require registration and/or purchase.