-
Supplier: Altech Corp.
Description: Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
- Rated AC Voltage: 277 to 480 volts
- Rated DC Voltage: 24 to 48 volts
- Continuous Current Rating: 40 amps
- Number of Poles: 3
-
Supplier: Accuris
Description: Specification for hand operated, thermally compensated, miniature, single and triple pole circuit breakers
-
Supplier: Altech Corp.
Description: Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
- Rated AC Voltage: 277 to 480 volts
- Continuous Current Rating: 40 amps
- Number of Poles: 3
- Operating Temperature: -13 to 140 F
-
-
Supplier: Altech Corp.
Description: Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
- Rated AC Voltage: 277 to 480 volts
- Continuous Current Rating: 30 amps
- Number of Poles: 3
- Operating Temperature: -13 to 140 F
-
Supplier: Altech Corp.
Description: Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
- Rated AC Voltage: 277 to 480 volts
- Continuous Current Rating: 15 amps
- Number of Poles: 3
- Operating Temperature: -13 to 140 F
-
Supplier: Accuris
Description: CIRCUIT BREAKERS, REMOTE CONTROL, THERMAL, TRIP FREE, SERIES TRIP, TRIPLE POLE (5 TO 100 AMPERES)
-
Supplier: Accuris
Description: CIRCUIT BREAKERS, REMOTE CONTROL, AC-DC, THERMAL, TRIP-FREE, SERIES TRIP, TRIPLE POLE, AUXILIARY CONTACTS (5 TO 100 AMPERES)
-
Supplier: Schneider Electric, Automation & Control
Description: TeSys GV3 - Magnetic and thermal magnetic motor circuit breakers up to 30 kW Can be easily integrated with all configurations, thanks to their 55 mm standard width and mounting on DIN rail. GV3 P Thermal-Magnetic Breaker: 7 ratings from 9 to 65 A used for magnetic and thermal
- Full Load Current Range: 56 to 80 amps
- Operating Temperature: -4 to 140 F
- Poles: Triple Pole (TP)
-
Supplier: MidNite Solar, Inc.
Description: White or black 30, 50 amp 277VAC Supplementary protection 1077 triple pole.3,000 AIC All MidNite circuit breakers hold 100% rated current independent of ambient temperature. Listed for US & Canada
-
Supplier: AENOR
Description: DIMENSIONS OF TRIPLE POLE CIRCUIT BREAKERS WITH PUSH BUTTON, USED NORMALLY IN AIRCRAFT.
-
Supplier: SCHURTER Inc
Description: Description Thermal circuit breaker 2 pole thermal overload protection Positively trip-free release High configurability Rocker non-illuminated or illuminated Snap-in version Quick connect terminal 6.3 x 0.8 mm or screw clamp terminal M3.5 x 6 mm (lineside P1, P2) Applications
- Rated AC Voltage: 400 volts
- Continuous Current Rating: 0.05 to 12 amps
- Number of Poles: 3
- Operating Temperature: 14 to 131 F
-
Supplier: SCHURTER Inc
Description: Description Thermal circuit breaker 2 pole thermal overload protection Positively trip-free release High configurability Snap-in or flange mounted Quick connect terminal 6.3 x 0.8 mm or screw clamp terminal M3.5 x 6 mm (lineside P1, P2) Applications Power tools Industrial
- Rated AC Voltage: 400 volts
- Continuous Current Rating: 0.05 to 12 amps
- Number of Poles: 3
- Operating Temperature: 14 to 131 F
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 1492-SPM Supplementary Protectors, 3-Pole, Trip Curve B, 25 A, No Neutral
- Number of Poles: 3
-
Supplier: RS Components, Ltd.
Description: Schneider Electric A9DA7725
- Continuous Current Rating: 25 amps
- Number of Poles: 3
-
Supplier: Win Source Electronics
Description: Manufacturer: Eaton / Cutler Hammer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996895-EGH3060FFG Current Rating: 60 A Number of Poles: 3 Categories: Circuit Breakers Alternative Parts (Cross-Reference): EHD3070;
- Number of Poles: 3
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 188, Standard Configuration, 10 kA, 3-Pole, Trip Curve B, 16 A, No Neutral
- Number of Poles: 3
-
Supplier: RS Components, Ltd.
Description: ABB 2CDS273103R0021
- Rated AC Voltage: 400 volts
- Continuous Current Rating: 2 amps
- Rated Breaking Capacity (Icn): 15,000 amps
- Number of Poles: 3
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1050849-IEGX666-1REC4-27596-3-V Category: Circuit Protection>Circuit Breakers Series: IEG Package: Bulk Standard Package: 1 Actuator Type: Rocker Number of Poles: 3 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount
- Number of Poles: 3
- Trip System Type: Magnetic Circuit Breakers
-
Supplier: RS Components, Ltd.
Description: ABB 1SDA067022R1 XT2N 160 TMD 2A FF
- Rated AC Voltage: 690 volts
- Continuous Current Rating: 2 amps
- Rated Breaking Capacity (Icn): 65,000 amps
- Number of Poles: 4
-
Supplier: Win Source Electronics
Description: Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1017493-AP112-1R-36616-1 Voltage Rating - AC: 240V Voltage Rating - DC: 50V Mounting: Panel Mount Actuator Type: Toggle Number of Poles: 3 Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 50 volts
- Number of Poles: 3
- Trip System Type: Magnetic Circuit Breakers
-
Supplier: TE Connectivity
Description: Configuration Features Circuit Function : Series Trip Earthing Switch : Without Panel Cutout (INCH) : 2.28 x 2.065 Contact Features Pole Configuration : 3 Trip Time at 200% (SEC) : 2.2 - 20 Dimensions Circuit Breaker Size : 63.5 MM [2.5 INCH ] Electrical Characteristics
- Rated AC Voltage: 240 to 415 volts
- Rated Breaking Capacity (Icn): 5,000 amps
- Number of Poles: 3
- Trip System Type: Magnetic Circuit Breakers
-
Supplier: Carling Technologies, Inc.
Description: The L-Series high performance, compact hydraulic/magnetic circuit breaker is ideally suited for the rigors and confined spaces found in today’s telecom/datacom power distribution units and rack systems. The L-Series circuit breaker provides best in class performance in an
- Rated AC Voltage: 120 to 240 volts
- Continuous Current Rating: 0.1 to 30 amps
- Rated Breaking Capacity (Icn): 5,000 amps
- Number of Poles: 1 to 3
-
Supplier: Carling Technologies, Inc.
Description: The PC-Series, AC Residual Current Circuit Breaker with Overcurrent Protection (RCBO), combines the ground fault protection of a GFCI with the familiar overcurrent tripping characteristics of a normal circuit breaker. It detects lower level ground faults that do not trip
- Rated AC Voltage: 120 to 240 volts
- Continuous Current Rating: 1 to 50 amps
- Rated Breaking Capacity (Icn): 5,000 amps
- Number of Poles: 1 to 3
-
Supplier: Schneider Electric
Description: Miniature Circuit Breakers Arc-fault circuit interrupters digital technology to provide unequaled protection Homeline Combination Arc Fault Circuit Interrupters (HOM-CAFI) provide enhanced protection against home electrical fires. Homeline miniature circuit
- Continuous Current Rating: 6 to 225 amps
- Rated Breaking Capacity (Icn): 5,000 to 65,000 amps
- Number of Poles: 1 to 3
- Mounting Style: DIN Rail Mounted, Plug-in
-
Supplier: Schneider Electric
Description: Molded Case Circuit Breakers A flexible, high-performance offer, certified to global standards from 15 to 125 A A flexible, high-performance offer, certified to global standards for ratings from 15 to 150A A flexible, high-performance offer, certified to global standards for ratings
- Continuous Current Rating: 15 to 3,000 amps
- Number of Poles: 1 to 3
- Mounting Style: Bolt-on
- Trip System Type: Electronic Unit
-
Supplier: Carling Technologies, Inc.
Description: The MS-Series hydraulic/magnetic Sealed Toggle Circuit Breaker is designed and tested to operate flawlessly in the harshest of environments. Ideally suited for COTS (commercial off the shelf) military applications, the MS-Series features a durable metal and sealed mounting bushing with
- Rated AC Voltage: 120 to 240 volts
- Rated DC Voltage: 65 volts
- Continuous Current Rating: 0.02 to 30 amps
- Rated Breaking Capacity (Icn): 3,000 to 8,000 amps
-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BREAKER, HYD-MAG, 3P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
-
Supplier: ABB Inc.
Description: The SACE Tmax XT series of Molded Case Circuit Breakers (MCCBs) are designed to maximize ease of use, integration and connectivity while reliably delivering safety and quality. Rather than just offering standalone protection, they are seen as key elements of the system that give you
-
Supplier: Appleton Electric
Description: RATING 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT GRAY EPOXY COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND AE MODEL
- Rated AC Voltage: 600 volts
- Rated DC Voltage: 250 volts
- Continuous Current Rating: 150 amps
- Rated Breaking Capacity (Icn): 14,000 amps
-
Supplier: Automation24, Inc.
Description: Manual motor starter MMS-32H 10A METASOL EXP - 0705104500 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 130 A and an adjustable overload protection of 6-10 A, the circuit breaker MMS-32H 10A METASOL
- Rated AC Voltage: 690 volts
- Continuous Current Rating: 10 amps
- Number of Poles: 3
- Operating Temperature: -4 to 140 F
-
Supplier: Hubbell Incorporated
Description: UL/CUL 943 APPROVAL 120/240 VAC VOLTAGE RATING 45 AMPERE CURRENT RATING 3 POLE(S) BRYANT[R] BRAND GFMDCB MODEL
- Rated AC Voltage: 120 to 240 volts
- Continuous Current Rating: 45 amps
- Number of Poles: 3
- Miniature Circuit Breaker Features: Ground Fault Circuit Interrupter (GFCI)
-
Supplier: O-Z/Gedney
Description: ENCLOSURE 18000 AMPERE AT 240 VAC, 14000 AMPERE AT 480 VAC INTERRUPTING RATING 30 AMPERE CURRENT RATING 3 POLE(S) EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER, EHD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS
- Rated AC Voltage: 240 to 480 volts
- Rated DC Voltage: 125 to 250 volts
- Continuous Current Rating: 30 amps
- Rated Breaking Capacity (Icn): 14,000 to 18,000 amps
-
Supplier: E-T-A Circuit Breakers
Description: One, two and three pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934/IEC 934). Designed for panel or plug-in mounting. Available with auxiliary contacts (1 x N/O, 1 x N/C) for status signalling. Two and three
- Rated AC Voltage: 433 volts
- Rated DC Voltage: 65 volts
- Continuous Current Rating: 0.1 to 25 amps
- Number of Poles: 1 to 3
-
Supplier: Allied Electronics, Inc.
Description: facilitate mounting and wiring of multiple miniature circuit breaker arrays in control panel assemblies. WMZT circuit breakers can also be reverse feed. Features Complete Range of UL 489 Listed DIN Rail Mounted Miniature Circuit Breakers up to 40 Ampere
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Four pole switch or three pole switch/thermal circuit breaker (S-type TO CBE to EN 60934) with trip-free mechanism and red/green two button operation. Designed for snap-in panel mounting. Integral splash water protection to meet protection degree IP 66 in the operating
- Rated AC Voltage: 415 volts
- Continuous Current Rating: 0.1 to 16 amps
- Rated Breaking Capacity (Icn): 0.1 to 16 amps
- Number of Poles: 3
Find Suppliers by Category Top
Featured Products Top
-
or three-pole versions from 1/2 amp to 100 amps. Temperature, non-temperature compensated, and thermal precision circuit breakers. Learn more (read more)
Browse Circuit Breakers Datasheets for Sensata Technologies -
SCHURTER announces its new TA36 thermal circuit breaker boasting of a modern scupted rocker switch and bezel, while sporting a host of contemporary colors to choose from. Equipment designers have become increasingly aware of the need to create products that are not only superior in (read more)
Browse Circuit Breakers Datasheets for SCHURTER Inc -
Altech's circuit breaker line is built for reliable protection in industrial panels and control systems. With UL1077 supplementary protectors, UL508 manual motor controllers, and UL489 branch circuit breakers, the portfolio supports a wide range of application (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
Power Outlet Box provides a weather-resistant connection point for RVs, campers, motorhomes, EV charging equipment, and other high-power applications. The enclosure integrates a NEMA 14-50R receptacle with a pre-installed 50A double-pole circuit breaker, helping simplify field installation while (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
TA35 circuit breaker which provides the function of a device switch as well as thermal overcurrent protection. The thermal overprotection can be done with bimetal mechanism for only one or two poles and is available in finely graduated rated currents from 0.05 A to 20 A. The rocker switch is (read more)
Browse AC Power Connectors Datasheets for RS Components, Ltd. -
125/250 VAC. The power entry modules feature a standard or low leakage mains filter, as well as standard or higher inductive performance options, along with a recessed 2-pole ON/OFF rocker switch circuit breaker with 1- or 2-pole overcurrent protection. The extremely compact design, with its (read more)
Browse Power Entry Modules Datasheets for SCHURTER Inc -
The DG12 and the DG11 feature a recessed 2-pole ON/OFF rocker switch circuit breaker with 1- or 2-pole overcurrent protection. Various colors and markings for both illuminated and non-illuminated switches are available. Current ratings range from 0.05 A to 15 A. The IP67 unit (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
-throw switch. While unlighted switches are the most common, they can be either lighted or unlighted. Circuit Protection Circuit protection takes the form of a circuit breaker or a fuse. Both provide current protection to the equipment, reducing the possibility that a short circuit (read more)
Browse Power Entry Modules Datasheets for Interpower -
. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard™ 60 Amp Class A GFCI is typically installed at the point of use and therefore has no restrictions to circuit length. The LineGard 60 Amp Class A GFCI can be integrated directly into a circuit or (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. This convenience allows the installer to place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard™ 60 Amp Class A GFCI is typically installed at the point of use and therefore has no (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
3 phase small shop - Self Help Forums
Any 3-phase circuits you need would require installing a triple pole circuit breaker .
-
A 161-Kv 10,000-Megavolt-Ampere Steel-Clad Impulse Circuit Breaker-The First of a Line of High-Capacity High-Voltage Circuit Breakers
The complete triple - pole circuit breaker is shown in Figure 2 with a cross-sectional view of a pole unit shown in Figure 3.
Indicates content that may require registration and/or purchase.