-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4031 Vanguard Two-Stage Hydraulic Pump Combines compact size and light weight with 2-stage high performance. Designed for operating pressures up to 10,000 PSI. Vanguard Jr. gives you just what you need: 2-stage flexibility with high performance and a
- Features: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: 4046 -RamRunner two-stage hydraulic pump with 3-position/4-way manual valve for double-acting rams, and a 6 ft. remote control cord. Supplied with one gallon and two quarts of oil. Wt., 54 lbs.
- Features: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4044 Two-Stage Electric/Hydraulic Pump with 2-position/2-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at max.
- Features: Hydraulic Pumps
-
-
Supplier: Carr Lane Manufacturing Co.
Description: Manually-operated hydraulic power source for moderate-size fixtures. Two-stage Hand Pumps provide faster pressurization than single-stage pumps, with automatic switching from 850-psi low stage to 7500-psi high stage. Compact and portable.
- Maximum Discharge Pressure: 7,500 psi
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: jbj Techniques Limited
Description: Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on
- Maximum Discharge Flow: 5 to 28 GPM
- Discharge Size: 0.5 to 0.75 inch
- Pump Housing Material: Cast Iron
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: SKF/Global
Description: The 728619E is a two-stage pump suitable for use with SKF Supergrip bolts and for the mounting and dismounting of bearings or components where a maximum pressure of 150 MPa (21,750 psi) is required. The pump is supplied with a 3 000 mm (118 in) pressure hose, quick
- Maximum Discharge Pressure: 21,750 psi
- Power Source: Hydraulic, Manual
- Features: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4008 Two-Stage Hand Pump OTC's finest hand-operated power units! These fast-acting, two-stage pumps not only handle high force, high pressure requirements up to 10,000 PSI, but deliver extremely high volume at low pressure (7.35 cu. in. per stroke from 0
- Pump Type: Hand / Foot Pumps
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 11.57 INCH L X 5.98 INCH W X 7.91 INCH H OVERALL SIZE 12 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR
- Maximum Discharge Flow: 0.051948 GPM
- Maximum Discharge Pressure: 10,000 psi
- Features: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 23.69 INCH L X 4.72 INCH W X 6.64 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.81 CU
- Maximum Discharge Pressure: 200 to 10,000 psi
- Features: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Carr Lane Manufacturing Co.
Description: Manually-operated hydraulic power source for moderate-size fixtures. Two-stage Hand Pumps provide faster pressurization than single-stage pumps, with automatic switching from 850-psi low stage to 7500-psi high stage. Handle clip holds the
- Maximum Discharge Pressure: 7,500 psi
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Continental Hydraulics
Description: Pressure compensated pumps controls delivery to circuit demands thereby conserving energy. Hydrodynamic journal bearings provide long life and quiet operation. Repair kits are available from local distributor or the factory. Control option include single stage, two stage;
- Maximum Discharge Flow: 8 to 75 GPM
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Features: Hydraulic Pumps
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Radwell International
Description: LIGHT INDICATOR KIT, NAME PLATE FOR TWO STAGE VALVE, 100/127 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
Supplier: HAWE North America Inc.
Description: Two stage valves are used for hydraulic systems fed by two stage pumps (low and high pressure). They unit the flow from both pumps, automatically switch the low pressure circuit to idle circulation as soon as the adjusted pressure is achieved or
- Pressure Rating: 435.1131 to 7,251.885 psi
- Media: Hydraulic Fluid
- Primary Material: Steel
-
Supplier: SAE International
Description: conditions. The excavator model is described by two models: a hydraulic model and a kinematic model. At this stage of research the hydraulic model deals solely with the model of the main hydraulic pump, which has been conceived as a semi empirical model. The
-
Supplier: ARGAL s.r.l.
Description: to address heavy duty continuous applications. Electric motor and pump assembled on mutual base plate mated with flexible coupling to permit to remove the motor, for maintenance or repair, independently from the pump. Back pull-out construction to dismantle the pump and most
- Discharge Size: 1.2598432 to 11.81103 inch
- Maximum Discharge Flow: 55.035833333333336 to 3,522.2933333333335 GPM
- Media Temperature: 248 F
- Water Temperature: 248 F
-
Supplier: HAWE North America Inc.
Description: These compact power packs are intended, for intermittent or load/no load operation at stationary applications. Two pumps can be installed so that dual stage drives e.g. for presses or dual circuit systems can be easily accomplished. Tank size and drive power can be selected
- Operating Pressure: 261.06786 to 10,152.639 psi
- Flow: 0.23232 to 13.11552 GPM
- Total Power: 0.737121211696551 HP
- Reservoir Capacity: 3.434236 gallons
-
Supplier: Carr Lane Manufacturing Co.
Description: Electric Powers Units are the best power source for most workholding applications, complete with all electrical and hydraulic controls. Quiet, long-life radial piston pump powered by a totally enclosed fan-cooled universal motor. Large reservoir provides enough fluid capacity for
- Operating Pressure: 750 to 7,500 psi
- Flow: 0.28571399999999997 to 0.458874 GPM
- Total Power: 1 to 1.5 HP
- Reservoir Capacity: 2.98701 gallons
-
Supplier: Magnatex Pumps, Inc.
Description: engineering, liquid gas plants, galvanic engineering, power stations and solar thermal fields, tank installations, pharmaceutical industries, fibers industries.A wide range of pumps covers the different performances. Low NPSH pumps (0,5m) and selfpriming capability make this
- Maximum Discharge Pressure: 725.1885 psi
- Media Temperature: -40 to 482 F
- Power Source: AC Powered
- Pump Type: Magnetic Drive Pumps
-
Supplier: FLSmidth
Description: major problems faced by conventional pumps. The wear ring closes the suction side gap while the pump is running restoring performance without speeding up the pump. This feature makes KREBS pumps the only pump line that can effectively eliminate both the inefficient
-
Supplier: Transcat, Inc.
Description: Product Highlights The unit is a two stage hydraulic pressure pump A built-in shuttle valve allows for rapid pressure increase at low pressures Each Unit Includes Pressure Gauge Carrying Case
- Type: Gauge
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Hydraulic Intensifiers convert a given hydraulic pressure on the input side to a higher pressure on the output side. This allows using the comparatively low pressure of machine-tool hydraulics to pressurize a clamping fixture with several times that pressure. These
- Maximum Output Pressure: 7,500 psi
- Pressure Intensification Factor: 1.5
- Maximum Inlet Flow: 487.99999999999994 in³/min
- Maximum Outlet Flow: 60.99999999999999 in³/min
-
Supplier: FLSmidth
Description: reduces the hydraulic recirculation, and helps maintain the design performance over the life of the pump, without increasing the pump speed. Over time, a conventional pump will have to increase the operating speed to maintain performance, causing it to wear out even
-
Supplier: Harwood Engineering Company
Description: pressure indicating gage, a differential filtering system and a hydraulic check valve. The high pressure ends consist of two piston-cylinder assemblies proportioned for 2 stage compression, optimizing the efficiency and minimizing the thermodynamic heat of compression. The first
- Outlet Pressure: 100,000 psi
- Features & Approvals: Compressor Included
- Generator Type: Hydrogen
- Features: Specialty / Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: 365C has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure Compensation (PPPC) system, with Caterpillar-developed electronic
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: motor, and the ether starting aid. With this kit, the 385C L has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Assembly and Insertion Presses - Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton -- Model 3970Supplier: Carver, Inc.
Description: (Model 30-12) Thirty ton, manual, four-column, hydraulic press. Has two-speed pump, first stage for rapid closing and second for pressing mode. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 17". Easy-to-read
- Capacity / Operating Force: 30 tons
- Stroke: 6 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
Supplier: Pump Solutions Group
Description: Griswold 6” and 8” Submersible Turbine Pumps are designed for a wide variety of applications . . . farm, home, fountains, irrigation, industry, municipal and commercial use. Seven Series of 6” pumps with flow rates up to 550 GPM and two series of 8” pumps up to 1000 GPM.
- Pump Type: Self-Priming Pump
-
Supplier: Transcat, Inc.
Description: Product Highlights The unit is a two stage hydraulic pressure pump A built-in shuttle valve allows for rapid pressure increase at low pressures Each Unit Includes Pressure Gauge Carrying Case
- Type: Gauge
-
Supplier: SC Hydraulic Engineering Corporation
Description: SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single-stage, double-acting/single-stage, and single-acting/two-stage. In addition, double air drive models are available for effective boosting ratios
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The Prince LSR-3060-3 log splitter valve features an extremely fast “Rapid Extend” high speed mode. The LSR has been specifically designed to reduce system costs by allowing a single stage pump to be used in systems currently using two stage (hi-low)
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: 180 F
- Primary Material: Cast Iron
-
Supplier: OMEGA Engineering, Inc.
Description: A compact, lightweight, portable pressure standard with 0.25% accuracy gauges, the DWT1327D Test Set is ideally suited to field testing or remote in-plant applications. The test set consists of a two-stage hydraulic pump and a manifold which is pressurized during
- Operating Temperature: 32 to 122 F
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
-
Supplier: Carver, Inc.
Description: (Model 30-12) Thirty ton, manual, four-column, hydraulic press. Has two-speed pump, first stage for rapid closing and second for pressing mode. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 17". Easy-to-read
- Clamping Force: 30 tons
- Stroke: 6 inch
- Daylight / Opening: 1 to 17 inch
- Machine Type: Compression Molding
-
Supplier: Cole-Parmer
Description: • Field-portable pressure generation and test systems are
0.1% accurate • Operating pressure to 10,000 psi Hydraulic two-stage pressure gauge comparator has a built-in shuttle valve that allows for rapid pressure increases at low pressures. A single carrying case holds the - Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Field-portable pressure generation and test systems are
0.1% accurate • Operating pressure to 10,000 psi Hydraulic two-stage pressure gauge comparator has a built-in shuttle valve that allows for rapid pressure increases at low pressures. A single carrying case holds the - Environmental Properties: Pressure / Vacuum
Find Suppliers by Category Top
Featured Products Top
-
operating priorities: The wider range includes ELIKA® helical gear pumps for applications where noise and pulsation matter, high/low two-stage pumps, short multiple assemblies and cast iron pumps and motors. Displacement is the starting point. The (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
The Gorman-Rupp HS Series® is a line of high-performance hydraulic submersible pumps designed for trash handling, dewatering applications, and pumping sludge and slurries. With advanced engineering and durable construction, these pumps handle large flow rates and significant solids (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps -
pumped » Hydraulic oils. » Lubricating oils. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Before choosing a hydraulic power pack, establish what the machine needs throughout its operating cycle. Five starting checks are: (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
The DOLPHIN series comprises a large variety of sizes and assemblies: single- or two-stage, with a directly flange-mounted motor, or assembled on a base plate, vacuum pumps and compressors. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
In hazardous-area hydraulic systems, fluctuating flow and pressure conditions can generate pulsation and frictional heating at hydraulic pump shaft seals. In extreme cases, seal surface (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
familiar, you're not alone. Many operators in industrial environments face these problems with traditional hydraulic pumps. But there is a solution that can address these challenges effectively: the Elika helical gear (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Improved Lost Circulation Treatment Design and Testing Techniques Minimizes Formation Damage
The cell pressure is applied by a two stage hydraulic pump or using a nitrogen pressure line.
-
Development of a New 13L Heavy-Duty Diesel Engine Using Analysis-Led Design
These would include a wide variety of single and two stage hydraulic pumps , and different types of air compressor.
-
Proceedings of the 8th International Symposium on Heating, Ventilation and Air Conditioning
2007) The application of two - stage hydraulic pump in heating boiler room heating.
-
Intelligent Robotics and Applications
It includes a 40 horsepower power machine (electric motor or diesel engine) driven two - stage hydraulic pump , a 120 gallons (454kg) of the reservoir tank, a return pipeline filters and several inhalation pipeline filters (Table. 1) .
-
CERAMIC ABSTRACTS SECTION
New Equipment Digest, 11 [I] 1 (1946).-Suitable for testing and research as well as production use, the press exerts 20 tons by means of a two - stage hydraulic pump .
-
Ashcroft Deadweight Tester Kit 3000 psi Maximum from Cole-Parmer
Each kit consists of a two - stage hydraulic pump , two interchangeable piston assemblies (high- and low-pressure), a manifold with connectors, and an assortment of nonmagnetic, die cast zinc alloy weights.
-
Pipeline Products USC-1000 Hydraulic Service Line Crimper at PlumberSurplus.com
• Two - Stage Hydraulic Pump Reduces Number of Pumps Required to Crimp Pipe .
-
Thermal Decomposition of Trinitrotoluene (TNT) with a New One-Dimensional Time to Explosion (ODTX) Apparatus
Hydraulic system – The new system uses a high throughput two - stage hydraulic pump (Power Team, Model D) for the opening and closing of the top anvil.
-
Calculation of the strength of spherical covers
of a RPN2- 500 two - stage hydraulic pump .
-
CONCENTRIC Pump,Gear,11 GPM - Hydraulic Two Stage Gear Pumps - 4F663|1002508 - Grainger Industrial Supply
• Hydraulic Two Stage Gear Pumps .
Indicates content that may require registration and/or purchase.