Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: United Electric Controls Company
Description: output emf also rises, though not completely linearly. Thermocouples can measure temperatures over wide ranges, fairly inexpensively. They are very rugged, but they are somewhat less accurate vs. RTDs and thermistors. United Electric Controls (UE) offers type J, K, E and T
- Mounting: Thermohead / Thermowell Mounting
- Output: Analog Current (e.g., 4-20 mA)
- Sensed Temperature: -328 to 1832 F
- Sensor Connection: Terminal Block
-
Supplier: OMEGA Engineering, Inc.
Description: TX250 Series Thermocouple Input The TX250 Series are non-isolated two-wire transmitter which convert the T/C thermoelectric voltage into a standardized load-independent, 4 to 20 mA process current. The TX250 Series are housed in metal enclosures and fit into NB1
- Mounting: Thermohead / Thermowell Mounting
- Output: Analog Current (e.g., 4-20 mA)
- Sensed Temperature: -148 to 3182 F
- Sensor Connection: Screw Clamps or Lugs
-
Supplier: OMEGA Engineering, Inc.
Description: Each NEMA rated unit can be programmed in the field to work as a type J, K, T, E, R, S, B, C or N wireless thermocouple transmitter or a wireless RTD transmitter. When connected to a sensor and activated the unit will transmit readings continuously at pre-set time
- Interface Options: Other Computer Interface
- Local Interface: Computer Interface
- Mounting: Board / Cabinet Mounting
- Operating Temperature: 14 to 158 F
-
-
Supplier: Status Instruments, Inc.
Description: wired to a power supply during the configuration process, it is powered via the USB interface from your PC. • COST EFFECTIVE THERMOCOUPLE TRANSMITTER • THERMOCOUPLE TYPES K, J, E, N, T, R, S, L, U, B, C, D, G • ISOLATED 4 to 20mA LOOP POWERED OUTPUT • CALIBRATE
- Mounting: DIN Rail Mounting
- Operating Temperature: -22 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
- Sensed Temperature: -328 to 4172 F
-
Supplier: Dataforth Corporation
Description: , again using a proprietary technique to suppress transmission of common mode spikes or surges. The DSCT37 can interface to eight industry standard thermocouple types: J, K, T, E, R, S, B and N. Each transmitter is cold-junction compensated to correct for parasitic
- Mounting: Other
- Operating Temperature: -40 to 176 F
- Output: Analog Current (e.g., 4-20 mA)
- Sensed Temperature: 32 to 3182 F
-
Supplier: Acromag, Inc.
Description: TC type J, K, T, R, S, E, B, and N or ±100mV input 7-32V DC from output loop power 4 to 20mA DC output USB-configured The ST132 is a low-cost two-wire transmitter that converts a millivolt or thermocouple sensor input to a proportional 4-20m
- Interface Options: Serial Interface
- Local Interface: Computer Interface
- Mounting: Thermohead / Thermowell Mounting
- Operating Temperature: -40 to 176 F
-
Supplier: Acromag, Inc.
Description: TC type J, K, T, R, S, E, B, and N or ±100mV input 1500V isolation 4 to 20mA DC output USB-configured The ST133 is a low-cost two-wire transmitter that isolates and converts a millivolt or thermocouple sensor input to a proportional 4-20m
- Interface Options: Serial Interface
- Local Interface: Computer Interface
- Mounting: Thermohead / Thermowell Mounting
- Operating Temperature: -40 to 176 F
-
Supplier: OMEGA Engineering, Inc.
Description: the dark areas of the plant with the backlit display. Stop carrying around a millivolt source and thermocouple tables. The CL540ZA works with the thermocouples you use including Types J, K, T, E, R, S, B, N, G, C, D, L (J-DIN), U (T-DIN) and P (Platinel II). Easily set
- Features: Voltage Reference, Other
- Operating Temperature: -25 to 60 C
- Thermocouple / RTD Types: K Type, J Type, E Type, T Type, Specialty / Other
- Type: Thermocouple Simulator
-
Supplier: Acromag, Inc.
Description: Universal TC type J, K, T, R, S, E, B, N or ±100mV input 4-20mA ouput (sink/source) 12-32 V DC loop/local power The TT233 model is a space-saving two-wire transmitter that isolates and converts a millivolt or thermocouple sensor input to a
- Interface Options: Serial Interface
- Local Interface: Computer Interface
- Mounting: DIN Rail Mounting
- Operating Temperature: -40 to 176 F
-
Supplier: Acromag, Inc.
Description: Universal TC or millivolt input (TC type J, K, T, R, S, E, B, N or ±100mV input) Universal current/voltage output 12-32V DC local/bus power The TT333 model is a space-saving four-wire transmitter that isolates and converts a millivolt or thermocouple
- Interface Options: Serial Interface
- Local Interface: Computer Interface
- Mounting: DIN Rail Mounting
- Other Input: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: The TX69 is a digital, PC programmable, galvanic isolated two-wire smart transmitter, that converts 13 types of thermocouple sensors; 12 types of RTD sensors, configured as 2, 3 and 4 wires; potentiometer, resistor and millivolt inputs, single or differential.into process
- Digital or Analog Display: Yes
- Mounting: Board / Cabinet Mounting
- Output: Analog Current (e.g., 4-20 mA)
- Sensed Temperature: -328 to 3200 F
-
Supplier: Siemens Process Instrumentation
Description: as transmitter for resistance thermometer, thermocouple element, O or mV signal as field indicator for any 4 to 20 mA signals Local sensing of measured values over digital display Rugged two-chamber enclosure in die-cast aluminium or stainless
- Mounting: Other
- Operating Temperature: -40 to 185 F
- Output: Other
- Sensed Temperature: -328 to 1562 F
-
Supplier: Siemens Process Instrumentation
Description: Overview "HART" to beat - the universal SITRANS TH300 transmitter Two-wire devices for 4 to 20 mA, HART Mounting in the connection head of the temperature sensor Universal input for virtually any type of temperature sensor Configurable over HART
- Mounting: Thermohead / Thermowell Mounting
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Sensor Connection: Screw Clamps or Lugs
-
Supplier: Siemens Process Instrumentation
Description: Overview Ultra flexible - with the universal SITRANS TH200 transmitter Two-wire devices for 4 to 20 mA Mounting in the connection head of the temperature sensor Universal input for virtually any type of temperature sensor Configurable over PC
- Mounting: Thermohead / Thermowell Mounting
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Sensor Connection: Screw Clamps or Lugs
-
Supplier: Siemens Process Instrumentation
Description: Overview "HART" to beat - the universal SITRANS TR300 transmitter Two-wire devices for 4 to 20 mA, HART Mounting in the connection head of the temperature sensor Universal input for virtually any type of temperature sensor Configurable over HART
- Intrinsically Safe: Yes
- Mounting: DIN Rail Mounting
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
Supplier: Vulcan Electric Co.
Description: types, configurations, and material combinations. Every Vulcan thermocouple is constructed of premium materials and components for durability and maximum longevity. Each one is manufactured and tested to precise specifications to make certain they perform to your exact temperature
- Base, Noble and Refractory Metal Type: E, J, N, T, B, S, R, C, Other
- Probe Configuration: Straight Probe
-
Supplier: LORD MicroStrain Sensing Systems
Description: compensation sensor. On-board linearization algorithms are software programmable to support a wide range of thermocouple types including J, K, N, R, S, T, E and B. Its form factor allows remote, long term deployment. The node can simultaneously log data to internal memory and
- Interface Options: Other Computer Interface
- Local Interface: Computer Interface
- Operating Temperature: -40 to 185 F
- Sensed Temperature: -346 to 3308 F
-
Supplier: Pyromation
Description: transmitters programmable with Hart® protocol for various signal inputs. Depending on type, some of Pyromation's thermocouple and RTD temperature transmitters are UL recognized components and/or FM and CSA approved, including styles that are intrinsically safe and
- Digital or Analog Display: Yes
- Interface Options: Serial Interface, Other Computer Interface
- Intrinsically Safe: Yes
- Local Interface: Computer Interface
-
Supplier: FineTek
Description: TRX Temperature Transmitter ?Supply Voltage: Loop Power 18~32 Vdc ?DCV Input: 0~500 mV/ 0~1V/ 0~5V/ 0~10V/ 0~20V ?DCA Input: 0~20 mA/ 4~20 mA 。Thermocouple Input: K / J / T / E / R / S / B / N ?RTD/ Resistance Input: PT100/0~400W
- Output: Analog Current (e.g., 4-20 mA)
- Sensed Temperature: -4 to 140 F
- Thermocouple: E, J, K, N, T, B, S, R
-
Supplier: Status Instruments, Inc.
Description: High long term stability Intrinsically safe versions available The TTR200 & TTC200 are cost effective “smart” in head temperature transmitters that accept RTD/Slide Wire or Thermocouple/mV inputs and converts them to a standard loop powered industrial 4 to 20m
- Intrinsically Safe: Yes
- Mounting: Thermohead / Thermowell Mounting
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Transcat, Inc.
Description: Product Highlights Two Calibrators in One! Calibrate all your thermocouple instruments AND your milliamp loops with the PIE 422Plus. It has all the functions of a 14 type thermocouple calibrator and can source 0 to 24 milliamps or simulate a two wire transmitter like a
-
Supplier: Cole-Parmer
Description: • Measures and simulates from nine types of thermocouples: J, K, T, E, R, S, B, L, and U • Calibrates linear transmitter with mV source function •
F or C user-selectable • Includes mini-jack connector Available for sale in the United States and Canada - Calibrator Style: Battery Powered
- Process, Environmental, Thermodynamic Properties: Temperature, Thermocouple
-
Supplier: PR electronics
Description: Application Linearized temperature measurement with RTD or TC sensor. Difference, average or redundancy temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical characteristics Bus transmitter with both
- Operating Temperature: -40 to 185 F
- Sensor Connection: Screw Clamps or Lugs
- Thermocouple: E, J, K, N, T, B, S, R, W
-
Supplier: LORD MicroStrain Sensing Systems
Description: support a wide range of thermocouple types including J, K, N, R, S, T, E and B. Its form factor allows remote, long term deployment. The node can simultaneously log data to internal memory and transmit real-time data to a host computer at user programmable data rates. Node
- Interface Options: Other Computer Interface
- Local Interface: Computer Interface
- Operating Temperature: -4 to 140 F
- Sensed Temperature: -346 to 3308 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: algorithms are software programmable to support a wide range of thermocouple types including J, K, N, R, S, T, E and B. Its form factor allows remote, long term deployment. The node can simultaneously log data to internal memory and transmit real-time data to a host computer at
- Interface Options: Other Computer Interface
- Local Interface: Computer Interface
- Operating Temperature: -4 to 140 F
- Sensed Temperature: -346 to 3308 F
-
Supplier: Dataforth Corporation
Description: thermocouple non-linearity. The DSCT47 can interface to eight industry standard thermocouple types: J, K, T, E, R, S, B and N. Each transmitter is cold-junction compensated to correct for parasitic thermocouples formed by the thermocouple wire and
- Accuracy: 0.1000 % FS
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Cold Junction Compensation: Yes
-
Supplier: PR electronics
Description: measure temperatures within all TC ranges defined by the norms. Cold junction compensation (CJC) with a built-in temperature sensor. Continuous check of vital stored data for safety reasons. Mounting / installation For DIN form B sensor head or DIN rail mounting with the PR fitting type 8421.
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Sensor Connection: Screw Clamps or Lugs
- Thermocouple: E, J, K, N, T, B, S, R, W
-
Supplier: PR electronics
Description: ...20 mA current signal. Technical characteristics Within a few seconds the user can program PR5331A to measure temperatures within all ranges defined by the norms. The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection. Continuous check of vital stored data for
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Sensor Connection: Screw Clamps or Lugs
- Thermocouple: E, J, K, N, T, B, S, R, W
-
Supplier: Dataforth Corporation
Description: , again using a proprietary technique to suppress transmission of common mode spikes or surges. The DSCT37 can interface to eight industry standard thermocouple types: J, K, T, E, R, S, B and N. Each transmitter is cold-junction compensated to correct for parasitic
- Accuracy: 0.0500 % FS
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Cold Junction Compensation: Yes
-
Supplier: PR electronics
Description: to a standard analog current signal, e.g from valves or Ohmic level sensors. Amplification of bipolar mV signals to standard 4...20 mA current signals. Up to 63 transmitters (HART® 7) can be connected in a multidrop communication setup. Technical characteristics HART®
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Sensor Connection: Screw Clamps or Lugs
- Thermocouple: E, J, K, N, T, B, S, R, W
-
Supplier: Yokogawa Corporation of America
Description: YTMX580 can accept inputs from up to 8 points of measurement such as thermocouples (8 types: K, E, J, etc.) or RTD signals (3 types: Pt100, etc.), converting the corresponding measurement input values to a wireless signal. It can also accept DC voltage, resistance, and 4 to 20
- Local Interface: Computer Interface
- Operating Temperature: -40 to 185 F
- Thermocouple: E, J, K, N, T, B, S, R
-
Supplier: Acrolab Ltd.
Description: Explosion Proof Fixed Element RTD’s are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of ammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: E, J, K, N, T
-
Supplier: Dataforth Corporation
Description: Each DSCP62 Thermocouple Converter provides a single channel of thermocouple input which is amplified, linearized and converted to a high-level current or voltage output. Thermocouple type, measurement range, filter, output type and range, and fault indication may
- Mounting: DIN Rail Mounting
- Operating Temperature: -4 to 149 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Sensor Connection: Screw Clamps or Lugs
-
Supplier: Status Instruments, Inc.
Description: The SEM210 is a second generation ‘Smart’ in head temperature transmitter that accepts any commonly used temperature sensor, Slidewire transducer or Millivolt signal and converts the output to the industry standard 4-20 mA transmission signal. The sensor type and range are
- Interface Options: Serial Interface
- Local Interface: Computer Interface
- Mounting: Thermohead / Thermowell Mounting
- Operating Temperature: -40 to 185 F
-
Supplier: TEGAM, Inc.
Description: Handheld Thermocouple Calibrator 14 Thermocouple Types J / K / T / E / N / B / R / S / G / C / D / L / P / U + mV New challenges require new tools. TEGAM has rethought thermocouple calibration to offer you the performance you need today without complicating your
- Calibrator Style: Hand Held, Battery Powered
- Display Type: Digital Readouts
- Local Interface: Digital Front Panel
- Operating Temperature: -4 to 131 F
-
Supplier: Pyromation
Description: Spring-Loaded MgO Thermocouple/Thermow ell Assemblies with General-Purpose Connection Heads are designed for use with various thermowell types. Complete assemblies can be ordered by selecting the MgO assembly below, the thermowell from the thermowell section of this catalog, and a
- Base, Noble and Refractory Metal Type: J
- Configuration: Grounded Thermocouple, Ungrounded Thermocouple
- Diameter or Width Range: 0.1875 to 0.2500 inch
- Element Configuration: Single Element, Double Element
-
Supplier: Pyromation
Description: resistance thermometers for many industry applications. From single- or dual-element RTDs, PT100s-PT1000s, to Sanitary CIP configurations, we have the right RTD type for your job. If what you need is not available from our catalog, our product engineers will design an RTD
- Base Metal Type: E, J, K, T
- Gauge: Other
- Insulation / Sheath Material: Other
- Style: Full Length 2-hole Insulator
-
Supplier: RS Components, Ltd.
Description: Type = Thermocouple Type B, Thermocouple Type E, Thermocouple Type J, Thermocouple Type K, Thermocouple Type L, Thermocouple Type LR, Thermocouple Type N, Thermocouple Type R,
- Operating Temperature: -40 to 185 F
- Thermocouple: E, J, K, N, T, B, S, R, W
-
Supplier: RS Components, Ltd.
Description: Type = Lin.R (RTD), NI100, PT100, Thermocouple Type B, Thermocouple Type E, Thermocouple Type J, Thermocouple Type K, Thermocouple Type L, Thermocouple Type LR, Thermocouple Type N,
- Operating Temperature: -40 to 185 F
- Thermocouple: E, J, K, N, T, B, S, R
-
Supplier: RS Components, Ltd.
Description: Type = Lin.R (RTD), NI100, PT100, Thermocouple Type B, Thermocouple Type E, Thermocouple Type J, Thermocouple Type K, Thermocouple Type L, Thermocouple Type LR, Thermocouple Type N,
- Operating Temperature: -40 to 185 F
- Thermocouple: E, J, K, N, T, B, S, R
-
Supplier: RS Components, Ltd.
Description: Pushbutton configuration in less than 10 secs. Drift free digital technology. Operating Temperature Range: -20°C to +70°C Input Type = mV, Thermocouple Type E, Thermocouple Type J, Thermocouple Type K, Thermocouple Type N,
- Operating Temperature: -4 to 158 F
- Thermocouple: E, J, K, N, T, S, R
-
Supplier: CAS DataLoggers
Description: The GD-24 Wireless Temperature Transmitter has sockets for 4 K or T type thermocouple inputs with a temperature measurement range of -200°C to +200°C. It uses a 900 MHz wireless transmitter that provides communication range of up to 1000 meters in open air. The GD-24 is
- # of Inputs / Channels: 4 #
- Additional Specifications: Battery Powered, Detachable Probe(s)
- Celsius / Centigrade: Yes
- Display Type: Digital Readouts
-
Supplier: CAS DataLoggers
Description: The GD-24H Wireless Temperature Transmitter has sockets for 4 K type thermocouple inputs with an extended temperature measurement range of -200°C to +1200°C. It uses a 900 MHz wireless transmitter that provides communication range of up to 1000 meters in open air. The
- # of Inputs / Channels: 4 #
- Additional Specifications: Battery Powered, Detachable Probe(s)
- Celsius / Centigrade: Yes
- Display Type: Digital Readouts
-
Supplier: CAS DataLoggers
Description: The GDM-24 Wireless Temperature Transmitter/Logger has sockets for 4 K or T type thermocouple inputs with a temperature measurement range of -200°C to +200°C. On-board memory allows for local storage of up to 12,000 readings in case of a wireless communication interruption. It
- # of Inputs / Channels: 4 #
- Additional Specifications: Battery Powered, Datalogger, Detachable Probe(s)
- Celsius / Centigrade: Yes
- Display Type: Digital Readouts
-
Supplier: CAS DataLoggers
Description: The GD-24AL Wireless Temperature Transmitter has sockets for 4 K or T type thermocouple inputs with a temperature measurement range of -200°C to +200°C. This unit provides a local audible and visual alarm indication. It uses a 900 MHz wireless transmitter that provides
- # of Inputs / Channels: 4 #
- Additional Specifications: Battery Powered, Datalogger, Detachable Probe(s)
- Celsius / Centigrade: Yes
- Communications Interface: Other
Find Suppliers by Category Top
Featured Products Top
-
in the industry. With the capability to have two sensor inputs in one transmitter, the S5000 doubles the coverage while minimizing wiring and foot print. It can be operated by magnet interface, a single touch button on the display, or via (read more)
Browse Gas Transmitters Datasheets for MSA Safety -
, Type R and Type S, along with base metal calibrations Type K and Type N. Profile Thermocouples Conax Technologies offers Profile Thermocouples for: ASM®‡A4XX family of vertical furnaces with design options that (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
PGD100, PAD100 pressure transmitter The essential remote seal pressure transmitter PxD100 is the new pressure transmitter from ABB, combining the compactness and simplicity of the Pxx100 series with the high-quality flexibility of the S26 remote seal series. Its (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2820 consist of 2 850nm or 1310nm transmitters, or 850nm and 1310nm TR (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
See the first pressure transmitters for remote commissioning of functional safety • Remote commissioning of SIL devices saves time and effort Maintenance costs reduced due to increased proof test interval • High accuracy and fast response time (read more)
Browse Pressure Transmitters Datasheets for Siemens Process Instrumentation -
Siemens Introduces Sitrans LR560 Microwave Radar Level Transmitter for Solids Measurement World's First 78 GHz (W Band) Designed for Accuracy and Performance Siemens Industry Automation Division (read more)
Browse Level Transmitters Datasheets for Siemens Process Instrumentation -
happen either by an installation mistake or a dropped wire. Yes, some people have been known to work wiring hot. An isolation barrier will prevent a harmful voltage from getting into sensitive circuitry. Dataforth’s signal conditioning products provide a 1500V withstand barrier (read more)
Browse Sensor Transmitters Datasheets for Dataforth Corporation -
relative humidity, dew/frost point, temperature and absolute or barometric pressure using a single intelligent sensor tip. The HP125’s Smart Sensor Tip carries all configuration information and calibration data, and automatically downloads to the HP probe once connected. The Smart Sensor Tip (read more)
Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
happen either by an installation mistake or a dropped wire. Yes, some people have been known to work wiring hot. An isolation barrier will prevent a harmful voltage from getting into sensitive circuitry. Dataforth’s signal conditioning products provide a 1500V withstand barrier (read more)
Browse RTD Temperature Transmitters Datasheets for Dataforth Corporation
Conduct Research Top
-
Fieldbus Part 2
applications. A few instruments can illustrate this point. The first is the Rosemount 848T temperature transmitter, which also allows for other input types besides RTD and thermocouple. Steam-in-place (SIP) is a common process in biopharmaceutical facilities for sterilizing process vessels and piping
More Information Top
-
Engineering development of coal-fired high performance power systems, Phases 2 and 3. Quarterly progress report, October 1--December 31, 1996. Final report
… two computers to handle process control and data acquisition, the data acquisition software and hardware packages, an uninterruptable power supply, a pulse-air programmable logic controller for the baghouse, K- type and S - type thermocouples , the pressure transmitters , pressure gauges, flowmeters for …
-
A Facility for Local and Remote Acquisition and Data Process Control in Metallurgy
DC, ±25mV, ±50mV, ±lOOmV DC, ±lV, ±5V DC, ±l.OV, ±5V, ±lOV DC, O-lmA transmitter DC, 0-20mA transmitter DC, 4-20mA transmitter Type J thermocouple Type K thermocouple Type S thermocouple Type T thermocouple 100 n Platinum RTD, 0: = 0 …
-
Engineering Development of Coal-Fired High Performance Power Systems Phase II and III
Items ordered but not yet received included the data acquisition hardware package, S - type thermocouples , pressure gauges, and half of the pressure transmitters .
-
A Quality Assurance Project Plan for Monitoring Gaseous and Particulate Matter Emissions from Broiler Housing (Sections 12-17)
… M, N and O Sample Flow Rate 1 L/min 1 L/min Sampling Average Time 30 s 30 s Sampling Period Brooding Full … … Environment Conditions Sampling Electronic transmitters (Vaisala Model HMW 61U … … in the houses, while type T thermocouples will be used to …
-
News and Views
All S types feature a universal sensor input, allowing platinum resistance ther- mometers, thermocouples ( types K, N, R, S , L, B, PL2, T, J, and E) along with linear process inputs (including 4–20 mA current transmitters ) to be displayed on the inbuilt …
-
CAS DataLoggers Joins Novus Automation to Introduce Digirail Smart Transmitter
The transmitter ’s analog inputs can be programmed for Pt100, mA, mV, V and various types of thermocouples such as J, T, N, E, K, B, S and R.
-
http://search.abb.com/library/download.aspx?documentid=10/63-0.46-en&languagecode=en&documentpartid=&action=launch
Head mounted transmitter RTD: Pt10, Pt50, Pt100, Pt200, Pt1000, Ni50, Ni100, Ni120, Ni1000 Thermocouple : Type B, C, D, E, J, K, L, N, R, S , T, U Voltage: -125 …
-
http://search.abb.com/library/download.aspx?documentid=10/63-0.56-en&languagecode=en&documentpartid=&action=launch
Head mounted transmitter RTD: Pt10, Pt50, Pt100, Pt200, Pt1000, Ni50, Ni100, Ni120, Ni1000 Thermocouple : Type B, C, D, E, J, K, L, N, R, S , T, U Voltage: .
-
P181 | Product Catalog Search Results | Galco Industrial Electronics
Power Supply: 100~240 VAC, Case Size: 1/8 DIN, Input Type: Thermocouple;millivolts DC;milliamps DC;RTD;Volts DC, Output Type: Electromechanical Relay, Number of Outputs: 2, Display Type : LED, Nominal Power Supply: 120 VAC;240 VAC, Thermocouple Class: B;C;J;K;L;N;R; S ;T, Input Resolution: 14 Bit, Approvals: CE; UL; cUL, Comments: Indicator with alarm; Transmitter power supply output .
-
Effect of blends of two kind of biodiesel on performance and emission of single cylinder DI diesel engine
… cable Reso.1 degree, Speed 5500 rpm, with TDC pulse NI USB-622I0, 16 Bit, 250 kS/ s Make-Cuadra, Model-AX … … 200 mV, Panel Mounted Type RTD, Thermocouple K Type Type two … … 0-50 kg DP Transmitter , Range 0-500 mm …