-
Supplier: Measurement Computing
Description: USB-based 8-channel temperature data logger (CompactFlash) supports 4 sensor types, with high/low alarms, 8 digital I/O lines. KEY HIGHLIGHTS The USB-5200 Series stand-alone temperature data loggers provide highly accurate temperature
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 24 bits
- Operating Temperature: 32 to 158 F
-
Supplier: Measurement Computing
Description: 8-channel thermocouple input temperature data logger (CompactFlash) with high/low alarms, 8 digital I/O lines. KEY HIGHLIGHTS The USB-5200 Series stand-alone temperature data loggers provide highly accurate temperature measurements for remote
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 24 bits
- Operating Temperature: 32 to 158 F
-
Supplier: Newark, An Avnet Company
Description: DATA LOGGER, W/USB HOST/DEVICE, TFT, 8CH; Data Logger Type:USB Universal; Product Range:-; No. of Channels:8Channels RoHS Compliant: No
-
-
Supplier: CAS DataLoggers
Description: The Loggito USB Data Logger by Delphin can be used as a PC connected data acquisition module or as an expansion module for the Loggito or Loggito WiFi systems. The Loggito USB is excellent as part of a distributed monitoring system, data acquisition with a
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: Transcat, Inc.
Description: USB-device interface for configuring, monitoring and download USB-host interface for logged data retrieval through a USB flash drive Up to 32 configurable alarms Up to 128 virtual channels Detachable display Up to 100 channels can be logged at a user
- Features: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: USB-device interface for configuring, monitoring and download USB-host interface for logged data retrieval through a USB flash drive Up to 32 configurable alarms Up to 128 virtual channels Detachable display Up to 100 channels can be logged at a user
- Features: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: The 51101-8 is a Data Logger from Chroma. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an
- Features: Datalogger / Recorder
-
Supplier: Allied Electronics, Inc.
Description: external power supply and making the TC-08 ideal for measuring temperatures both in the lab and in the field. The TC-08’s USB connectivity allows up to 20 TC-08 USB data loggers to be used simultaneously on one PC - making the TC-08 ideal for use as a large
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can
- Analog Input Channels: 12 #
- Operating Temperature: 32 to 122 F
- Features: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: CAS DataLoggers
Description: The FieldLogger Data Logger is a versatile, powerful cost effective data logger. The Fieldlogger can handle analog, digital and other types of variables with high resolution and speed. It is a high performance and high connectivity equipment and yet easy to configure and
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: Kipp & Zonen, Inc.
Description: and a data logger. However, the logger performance should not degrade the measurements made by the instrument. LOGBOX SE is an ideal data logger for many applications in solar energy, meteorology, climatology, hydrology and agronomy. The low-level milli-volt
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Data Loggers and Data Recorders - USB Temperature, Humidity and Pressure Data Logger -- TandD TR-73USupplier: CAS DataLoggers
Description: The TR-73U USB Temperature Humidity Pressure Data Logger has three channels: one temperature, one humidity, and one barometric pressure. This compact, lightweight model has been designed with low energy consumption for longer battery life; coupled with its easy-to-use
- Operating Temperature: 14 to 140 F
- Features: Application Software Included, Datalogger / Recorder, Other Input, Thermistor Input
- User Interface: Computer Programmable, Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: OMEGA Engineering, Inc.
Description: the ideal data logger for industrial, scientific research and quality assurance applications. Together with our comprehensive suite of software, the OM-SQ2020 provides standalone data acquisition, realtime metering and data analysis straight out-of-the-box.
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Accuracy: 0.025 % FS
- Operating Temperature: -22 to 149 F
-
Supplier: CAS DataLoggers
Description: measurements. The supplied software enables the user to download data recorded by TR-76Ui to PC via USB connection, whereby data from all three channels can be simultaneously viewed in graph or table form. The product is an all-in-one package that includes the data
- Operating Temperature: 32 to 113 F
- Features: Application Software Included, Datalogger / Recorder, Other Input, RTD Input, Thermistor Input
- User Interface: Computer Programmable, Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Status Instruments, Inc.
Description: priced regardless of the application. An on-board LCD display (optional) shows selected channel information, and integral LED displays provide immediate scanning and alarm status information. Features Universal Inputs 1, 2, 3, 4, 5, 6, 7, 8 and 9 channels 16-bit resolution LCD
- Analog Input Channels: 9 #
- Operating Temperature: -22 to 176 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Datalogger / Recorder, RTD Input, Thermistor Input, Thermocouple Input
- User Interface: Computer Programmable
-
Supplier: Transcat, Inc.
Description: 10 Smart Sensor Compatibility: Compatible with most Onset smart sensors, except for the S-BPA, S-TMA and S-THA Data Channels: Maximum of 15 (some sensors use more than one data channel) Alarm Output Relay: Can be configured to be activated, deactivated or pulsed on
- Features: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: 95 and above and is required to program and run all dataloggers. Minimum system requirements include 8 MB RAM, 2 MB disk space, 800 x 600 resolution, and COM or USB port. Includes CD ROM, LINT interface, and 6-ft cable. All loggers feature custom user identification, visual
- Features: Datalogger / Recorder
-
Supplier: Panel Components & Systems, Inc.
Description: The ELITEpro SP is a complete solution for pinpointing electric usage and quantifying energy usage. It is capable of measuring, storing, and analyzing electrical consumption data which is derived from the voltage and current inputs. The ELITEpro SP uses direct connections to each phase of the
- Features: Datalogger / Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-TCTEMP2000 is a battery powered thermocouple temperature data logger with an LCD display. This data logger has an internal temperature sensor and one external input for J, K, T, E, R, S, B, and N type thermocouples. The 8-button keypad and large LCD
- Analog Input Channels: 2 #
- Operating Temperature: -4 to 140 F
- Features: Application Software Included, Datalogger / Recorder, Thermocouple Input
- User Interface: Computer Programmable, Front Panel and Display
-
Data Loggers and Data Recorders - 8-Channel High Speed DataLogger 16-bit/20mV-500V/Max.10us -- GL900Supplier: Transcat, Inc.
Description: memory Includes 4 pulse logic inputs, 1 trigger input Includes 4 x alarm outputs Compact data logger footprint (232mm x 150mm x 80mm) Includes Windows software for setup, control, data transfer, data conversion to ASCII and Excel formats, and on-screen data review
- Features: Datalogger / Recorder, Thermocouple Input
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-DAQPRO-5300 is an eight-channel portable data acquisition and logging system with graphic display and built-in analysis functions.The datalogger is powered by an internal rechargeable battery and is capable of sampling,processing and displaying measurements without being
- Analog Input Channels: 8 #
- Accuracy: 0.5 % FS
- Data Storage: 0.512 MB
- Operating Temperature: 32 to 122 F
-
Supplier: OTT Hydromet
Description: built-in sensors and the highest precision and with up to 10 external channels/sensors per Opus20E. Interfaces: USB (Cable and Monitoring Software SmartGraph3 included) Benefits External sensors Highest flexibility with up to 10 external channels/sensors per OPUS20E.
- Form Factor: Panel / Chassis Mount
-
Supplier: OTT Hydromet
Description: built-in sensors and the highest precision and with up to 10 external channels/sensors per Opus20E. Interfaces: USB (Cable and Monitoring Software SmartGraph3 included) Benefits External sensors Highest flexibility with up to 10 external channels/sensors per OPUS20E. Power over
- Form Factor: Panel / Chassis Mount
-
Supplier: Next Industries S.r.L
Description: The OMNIAlog MI480 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI480 is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive
- Analog Input Channels: 8 #
- Digital I/O Channels: 2 #
- Resolution: 24 bits
- Data Storage: 2,000 MB
-
Supplier: Next Industries S.r.L
Description: The OMNIAlog MI816 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI816C is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive
- Analog Input Channels: 16 #
- Digital I/O Channels: 2 #
- Resolution: 24 bits
- Data Storage: 2,000 MB
-
Supplier: Cole-Parmer
Description: practically anywhere, this 2-channel current data logger incorporates features and functions normally found in advanced data loggers costing three times more. Two integral MiniFlex
flexible current probes measure from 0.5A to 1000A TRMS with 0.1A resolution - Features: Datalogger / Recorder
-
Supplier: Telatemp Corporation
Description: The ML-PRT-B is a miniature, battery powered, stand alone pressure and temperature recorder. This is an all-in-one compact, portable, easy to use device that will measure and record up to 8,191 measurements per channel. The storage medium is non-volatile solid state memory, providing
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: independent systems of monitoring whose acquired data are remotely accessible through the web due to integrated server. By the app, downloadable from DL8M management app store, it is possible to realize planning and local management of data logger through Bluetooth connection
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: Monarch Instrument
Description: session. The location of the data file is selected in this menu along with the data file name. The user can also configure the unit to start or stop recording on an alarm level or an externally triggered input. DATA STORAGE VS. TIME GUIDE 1 Channel 2 Channels 4
- Analog Input Channels: 12 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
-
Supplier: Allied Electronics, Inc.
Description: low-cost data logger for simple characterization applications. What's more, the 34972A with its LAN and USB interfaces is ideal for easy set up and control for data logging applications in remote locations. It's a data acquisition front end The 34972A is an
-
Supplier: Gantner Instruments, Inc.
Description: input, up to 2 kHz / 4 output / 2 relays Analog Input: 8 multi-purpose (voltage, current, resistance, Pt100, Pt1000), other configurations Q3/2019 Data logging / Control Sampling rate up to 100 Hz Continuous / event-based logging Number of data loggers with arithmetics,
- Analog Input Channels: 8 #
- Digital I/O Channels: 14 #
- Resolution: 24 bits
- Transmission Rate: 100,000 kbps
-
Supplier: Instrumented Sensor Technology
Description: self-contained low cost portable accelerometer data logger unit with a multi-channel, digital acceleration waveform recording system. Our portable acceleration data logger system is battery powered, designed for field applications requiring multi-channel,
- Features: Accelerometer Input, Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial, Vehicular
-
Description: SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications. The Base
- Analog Input Channels: 3 #
- Digital I/O Channels: 0 #
- Sampling Frequency: 900 kHz
- Resolution: 16 bits
-
Supplier: ABB Measurement & Analytics
Description: Secure data archiving to SD Card or USB Stick – Ethernet, Profibus or MODBUS communications Data Operation – Language English, German, French, Italian, Spanish – No. of inputs Up to 4 sensors Mechanical data – Protection IP66 / NEMA 4X – Dimensions 194 mm (7.64 in.) x 214
- Analog Input Channels: 4 #
- Digital I/O Channels: 6 #
- Operating Temperature: 14 to 131 F
- Inputs / Channels: 4 #
-
Supplier: Hi-Techniques, Inc.
Description: The Synergy 8 supports up to eight input modules in a compact, card modular form factor capable of 32 high-speed channels or 128 using the 16-channel high density module. System can be configured with a flexible carrying handle for either field or factory use. Features Houses
- Application: Aerospace / Military
- User Interface: Computer Programmable
- Features: Data Acquisition Computer Board, Data Acquisition Instrument / System, Datalogger / Recorder
- Form Factor: Modular Bay / Slot System
Find Suppliers by Category Top
Featured Products Top
-
sensors and equipment and offer up to 16 channels of input, each of which can be independently configured Process Voltage, Process Current & Thermocouple Input Modules offer 8-channel differential input or 16-channel single-ended input for precise measurement of voltage and current (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
unit. In addition, the optoNCDT 1420 series sensors can also be equipped with a protective film to prevent external influences from causing damage to the cover glass and thus unwanted reflections. The film avoids scratches and streaks, which increases signal stability. The IC2001/USB single-channel (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
T/IIoT, Smart Factory/Industry 4.0, gateways, data loggers, ICT, electrical installations, measurement/control, agriculture/farming, sensor systems and safety engineering. SOLID-BOX underlines its aesthetic credentials with a smart, highly polished finish. Flush-fitting snap-on trims hide (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
) Built-in dual-channel 60MHz function/arbitrary waveform generator. Supports loading on-screen oscilloscope data for real-time arbitrary waveform output. Additionally, it includes over 200 built-in arbitrary waveforms, enhancing its versatility and functionality. Parameter measurement (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
caters to a wide range of target applications, including: High-speed data interfaces: 100 GbE, 200 GbE, 400 GbE, and even 800 GbE Communication equipment interconnects: CEI-25G/28G/56G/112G Other high-performance interfaces: InfiniBand EDR/HDR, Fibre Channel, PCI Express Gen 1 to 6 (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
enclosures are ideal for a wide range of applications including plant and machine construction, HVAC, IoT/IIoT, smart factory/Industry 4.0, gateways, data loggers, ICT, electrical installations, measurement and control, agriculture and farming, sensor systems and safety engineering. SOLID-BOX has a (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
. Evaluation according to ISO 10816 "Evaluation of mechanical vibrations" is also possible. For data transmission and storage, the device is equipped with a USB interface and an internal storage capacity of 4 GB. The vibration analyzer is robustly (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
4303S ensures that the quality of your output is pristine. Fast Sampling Rate (8 kSa/s) Captures transient changes and provides highly detailed data, perfect for applications requiring high-fidelity outputs. 1ms Programming Resolution Allows (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US
More Information Top
-
Hammering K-wires is Superior to Drilling with Irrigation
The thermocouples were attached to a Pico USB TC-08 8 - channel thermocouple data logger with a measuring range of −270 till 1,370°C (accuracy±0.5°C).
-
Evaluation of Alternative Field Buses for Lighting ControlApplications
…Bit 1-Wire EEPROM QV PDF DS9090K: 1-Wire Memory Evaluation Kit QV PDF DS2422: 1-Wire Temperature/ Data Logger with 8 kB Datalog Memory QV PDF DS9490: USB to 1-Wire/iButton Adapter … DS2408: 1-Wire 8- Channel Addressable Switch QV PDF…
-
News
With twin processors, multiple 24-bit analogue-to-digital converters, 8 to 32 universal channels and 8 event inputs, plus USB and RS232 (Wi-Fi and GSM … for use as portable, stand-alone loggers or as PC-linked data acquisition systems.
-
Power Loggers - Grainger Industrial Supply
• Voltage Data Logger , Voltage Range 0 to 600 AC/DC, Voltage Accuracy +/-0.5 Percent, 1 Voltage Channels , True RMS Yes, Single Phase, Power … Batteries, IP40 Protection Rating, Up To 8 weeks Recording Capacity, Voltage … Twelve Hours, Interface Isolated USB .
-
Electrical Properties Data Loggers - Data Recording - Grainger Industrial Supply
• Voltage Data Logger , Voltage Range 0 to 600 AC/DC, Voltage Accuracy +/-0.5 Percent, 1 Voltage Channels , True RMS Yes, Single Phase, Power … Batteries, IP40 Protection Rating, Up To 8 weeks Recording Capacity, Voltage … Twelve Hours, Interface Isolated USB .
-
Experimental analysis for plate-type electrostatic precipitators with three sections
[7] *** - ISO-U(A) PO :DC V/I Signal Isolated Amplifier IC, data sheet, Shenzhen Sunyuan Technology Co .... [ 8 ] *** - 4 channel USB Recorder/ Logger , PC 10/K 8047, User’s manual, Velleman Instruments, Belgium, 2003.
-
Features :: NASA Tech Briefs
Silicon Designs, Kirkland, WA, has announced the Model 3330 G- Logger USB -powered portable data acquisition system with FFT analysis. .... The three- channel unit is designed to optimize the low-noise characteristics of triaxial MEMS variable capacitance accelerometer modules with analog output and 8 -32 VDC excitation.
-
Features :: NASA Tech Briefs
Silicon Designs, Kirkland, WA, has announced the Model 3330 G- Logger USB -powered portable data acquisition system with FFT analysis. .... The three- channel unit is designed to optimize the low-noise characteristics of triaxial MEMS variable capacitance accelerometer modules with analog output and 8 -32 VDC excitation.
-
Features :: NASA Tech Briefs
Silicon Designs, Kirkland, WA, has announced the Model 3330 G- Logger USB -powered portable data acquisition system with FFT analysis. .... The three- channel unit is designed to optimize the low-noise characteristics of triaxial MEMS variable capacitance accelerometer modules with analog output and 8 -32 VDC excitation.
-
Features :: NASA Tech Briefs
Silicon Designs, Kirkland, WA, has announced the Model 3330 G- Logger USB -powered portable data acquisition system with FFT analysis. .... The three- channel unit is designed to optimize the low-noise characteristics of triaxial MEMS variable capacitance accelerometer modules with analog output and 8 -32 VDC excitation.
Indicates content that may require registration and/or purchase.