Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The RH-USB relative humidity/ temperature sensor provides a reliable and economical method for most relative humidity and temperature monitoring applications. The compact design is ideal for wall or duct mounting. Each unit is factory calibrated to provide excellent
- Sensor Type: Temperature Probe
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-EL-USB-RT is a real time temperature and humidity monitor that displays real time temperature and humidity data on your computer via the Windows control software (it is not a data logger and does not have any internal memory). The software displays the temperature,
- Dew Point Accuracy: 5 +/-F
- Digital Outputs: USB
- Features: Datalogger
- Form Factor: Sensor / Probe
-
Supplier: DigiKey
Description: Temperature, Humidity, Dew Point Sensor USB Output
- Operating Temperature: 32 to 212 F
- Relative Humidity Accuracy: 5 %
- Relative Humidity Range: 0.0 to 100 %
- Variables Measured: Temperature
-
-
Supplier: E+E Elektronik
Description: EE310 is optimized for reliable measurement in demanding industrial applications. In addition to highly accurate measurement of relative humidity and temperature, the sensor also calculates parameters such as dew point, absolute humidity and mixing ratio. Various models are
- Digital Outputs: Ethernet, Serial Interface
- Display: Digital Readouts
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Datalogger
-
Supplier: E+E Elektronik
Description: 211 even in polluted, aggressive environment is ensured by the combination of completely encapsulated measurement electronics inside the humidity probe and the long-term stable HCT01 sensor with E+E proprietary coating. The EE211 enclosure is rated IP65/NEMA 4,
- Digital Outputs: Serial Interface
- Display: Digital Readouts
- Electrical Outputs: Analog Current, Analog Voltage
- Form Factor: Sensor / Probe
-
Supplier: Embedded Data Systems
Description: / Humidity Sensor, OW-ENV-TH, offers an innovative way to easily monitor and control temperature and humidity in indoor environments. The wall mount sensor features both a high accuracy humidity sensor and temperature sensor; as well as an LED,
- Input (Supply) Voltage: 4 volts
- Operating Temperature: Over -40 C
- Sensor Type: Temperature Sensor, Humidity Sensor
-
Supplier: CAS DataLoggers
Description: TheLascar EL-USB-2-LCD-Plus USB Temperature Humidity Data Logger is a stand alone data logger that measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to 100%RH and -35 to +80°C (-31 to +176°F) measurement ranges. The user can easily
- Dew Point Accuracy: 2 +/-F
- Digital Outputs: USB
- Display: Digital Readouts
- Features: Datalogger, Battery Powered
-
Supplier: OMEGA Engineering, Inc.
Description: . The temperature/ humidity probe uses a semiconductor and polymer capacitive sensor. A software package and interface cables are included to allow real time or recorded data to be read by a PC through the USB or RS232 port.
- Digital Outputs: Serial Interface, USB
- Display: Digital Readouts
- Features: Datalogger, Battery Powered
- Form Factor: Sensor / Probe, Meter / Indicator
-
Supplier: Vaisala
Description: pressure. The Vaisala HUMICAP® Humidity and Temperature Transmitters HMT120 and HMT130 incorporate the Vaisala HUMICAP® technology with humidity sensor HUMICAP® 180R. Two options are available: 2-wire loop-powered or 3-wire voltage output configurations. The HMT120
- Digital Outputs: Serial Interface
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
- Operating Temperature: -40 to 140 F
- Relative Humidity Accuracy: 1.5 %
-
Supplier: CAS DataLoggers
Description: The TR-73U USB Temperature Humidity Pressure Data Logger has three channels: one temperature, one humidity, and one barometric pressure. This compact, lightweight model has been designed with low energy consumption for longer battery life; coupled with its easy-to-use software
- Digital Outputs: USB
- Display: Digital Readouts
- Features: Datalogger, Battery Powered
- Form Factor: Instrument
-
Supplier: CAS DataLoggers
Description: Transmit recorded data to PC via USB connection Temperature measurement range of 0 to 45°C Humidity measurement range of 10 to 90% RH Recording intervals from 1 second up to 60 minutes Dimensions: H96 x W66 x D46 mm Included batteries and sensor
- Digital Outputs: Serial Interface, USB
- Display: Digital Readouts
- Electrical Outputs: Switch or Relay
- Features: Datalogger, Battery Powered
-
Supplier: Vaisala
Description: standard plastic grid and stainless steel netting HMP77B (chemical purge and sensor preheating) The optional MI70 Link Windows® software in combination with a USB connection cable is used to transfer logged data and real time measurement data from the HM70 to a PC
- Digital Outputs: Serial Interface, USB
- Display: Digital Readouts
- Electrical Outputs: Analog Voltage
- Form Factor: Meter / Indicator
-
Supplier: OMEGA Engineering, Inc.
Description: The HH311 is a low cost, high performance handheld meter. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple connected via a standard SMP type miniature connector to the T2 input. The
- Digital Outputs: Serial Interface, USB
- Display: Digital Readouts
- Features: Battery Powered
- Form Factor: Meter / Indicator
-
Supplier: Vaisala
Description: chamber temperature range and full humidity range up to condensation. The instrument also tolerates vacuum conditions and pressure up to 10 bar. • Robust Sensor Technology • In addition to the recognized accuracy and stability of the Vaisala HUMICAP® sensor
- Digital Outputs: Serial Interface
- Electrical Outputs: Analog Current, Analog Voltage
- Form Factor: Sensor / Probe
- Operating Temperature: -40 to 176 F
-
Supplier: CAS DataLoggers
Description: capacity battery pack. Under the same conditions, L-type models will continue for about four years without the need to change the battery. TandD RTR-503 External sensor Water resistant case Temperature measuring range: 0°C to 55°C Humidity
- Digital Outputs: Serial Interface, USB, Other
- Display: Digital Readouts
- Features: Datalogger, Battery Powered
- Form Factor: Instrument
-
Supplier: Process Sensing Technologies USA
Description: The HygroCal100 provides a stable test chamber to quickly evaluate the performance of relative humidity sensors across a wide range of 5 to 95% relative humidity. Its intuitive 4” touch screen display and interface allows the probes under test to be fully integrated with the
-
Supplier: PMC Engineering LLC
Description: The Sensor Communication Interface is designed to easily access the settings of Michell Relative Humidity transmitters. Using a USB connection means that there is no need for an external power supply. The SCI features an on-board AD-converter which enables checking the analog
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Form Factor: Stand Alone
-
Supplier: Allied Electronics, Inc.
Description: the USB port on your PC, and you're ready to measure humidity and temperature. Monitoring temperature and humidity is very important: temperature and humidity play an important part in health, comfort and productivity. Extreme temperatures can also cause electronic
- Sensor Type: Temperature Probe
-
Environmental Test Chambers and Rooms - Temperature and Humidity Test Environmental Climatic ChamberSupplier: Haida International Equipment Co., Ltd.
Description: Climate chamber is a save space and economic solution by doing climate environment test,temperature humidity test,holding test, cooling-off test, heating-up test, moistening test and drying test…etc.In order to save space, the chamber adopts vertical box design.Internal dimension
- Configuration: Floor Mount
- Features: Programmable
- Humidity Range: 20 to 98 % RH
- Temperature Control: Heating, Cooling
-
Supplier: Haida International Equipment Co., Ltd.
Description: Programmable constant temperature humidity chamber is a reliability and efficiency environment test chamber which satisfies the test requirements.the PLC controller can accurately controller the constant temperature and humidity level by the simple operation. Programmable Constant
- Configuration: Floor Mount
- Features: Programmable
- Humidity Range: 20 to 98 % RH
- Temperature Control: Heating, Cooling
-
Supplier: Transcat, Inc.
Description: Temperature Range: -4 to 158F, -20 to 70C Temperature Accuracy: ±1.8F (±1C) over range -4 to +158F (-20 to +70C) Temperature Sensor: Digital Sensor Humidity Range: 0 to 95% RH Humidity Accuracy: ±2% RH (non-condensing) at 73°F (23°C)
-
Supplier: Vaisala
Description: • Vaisala HUMICAP®180R sensor - superior long-term stability • Optional warmed humidity probe and chemical purge • USB-connection cable for service use • Fits in DTR13 and DTR502/503 radiation shields and also in the Stevenson screen • Weather
- Device Classification: Sensor Only
- Height: 10.98 inch
- Interface Options: Serial Interface
- Measures Relative Humidity: Yes
-
Supplier: Measurement Computing
Description: Rechargeable battery-powered WiFi temperature and humidity data logging sensor with LCD; includes 25 in. Micro-USB cable and wall mounting bracket. KEY HIGHLIGHTS The WiFi-500 Sensor Series of low-cost wireless temperature and humidity data logging devices are
- Analog Input Channels: 2 #
- Application: General Lab and Industrial
- Connection to Host: USB
- Data Acquisition Device Type: Data Acquisition Instrument / System
-
Supplier: RS Components, Ltd.
Description: The HygroPalm21 thermohygrometer combines accuracy with advanced sensor technology to give high precision, reliability and state-of-the-art functionality High accuracy humidity / temperature measurement. 80mm x 15mm diameter fixed probe. Rapid response and highly repeatable. Dew point
- Dew Point Accuracy: -0.3600 to 0.3600 +/-F
- Dew Point Range: 140 F
- Digital Outputs: USB
- Form Factor: Meter / Indicator
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103475-USB82514AFR Number of Ports: 4 Interface: SMBus, USB Height: 900 µm Categories: USB Interface Popularity: Low Fake
- Device Type / Applications: Sensor Interface, Storage Interface
- TJ: -40 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103473-USB82512AMR Number of Ports: 2 Data Rate: 480 Mbps Categories: USB Interface Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and
- Features: RoHS Compliant
-
Supplier: E+E Elektronik
Description: robust stainless steel enclosure. With an optional Modbus to USB convertor and the free EE-PCS configuration software the user can adjust the dew point transmitter, set the Modbus parameters, and change the scaling of the analogue output.
- Dew Point Accuracy: 3.6 +/-F
- Dew Point Range: -76 to 140 F
- Digital Outputs: Serial Interface
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Automation24, Inc.
Description: The LPU-2428-M ultrasonic level sensor from APG sensors is Intrinsically Safe for hazardous locations with an ultrasonic frequency of 69 kHz has a range of 1-25 feet (304 - 7620)mm. The sensor has a 4-20mA output. Programming interface with RST-4101 USB Module (purchase
- Device Classification: Sensor System
- Measuring Range: 12 to 300 inch
- Meter Technology: Ultrasonic / Sonic
-
Supplier: LufftUSA
Description: powered via USB. Alternatively, you have the possibility to power the device via POE (Power over Ethernet). Special features: The only LAN datalogger with built-in sensors and the highest precision! Firmware online updatable
- Application: Environmental
- Connection to Host: USB
- Data Storage: 16 MB
- Form Factor: DIN Rail
-
Supplier: RS Components, Ltd.
Description: The DLP-TH1B USB-based digital sensor has been designed with software to provide temperature, humidity and dew-point data in both Fahrenheit and Celsius. The software provided in the module will plot data graphically to the screen, log data to the hard drive and also email to
- Dew Point Accuracy: -3.6 to 3.6 +/-F
- Dew Point Range: 212 F
- Digital Outputs: USB
- Display: Digital Readouts
-
Supplier: RS Components, Ltd.
Description: The HygroPalm21 thermohygrometer combines accuracy with advanced sensor technology to give high precision, reliability and state-of-the-art functionality High accuracy humidity / temperature measurement. 80mm x 15mm diameter fixed probe. Rapid response and highly repeatable. Dew point
- Dew Point Accuracy: -0.3600 to 0.3600 +/-F
- Dew Point Range: 140 F
- Digital Outputs: USB
- Features: Datalogger
-
Supplier: RS Components, Ltd.
Description: HygroWin converts a PC into a versatile humidity and temperature monitoring system. Real-time measurements are displayed, charted and may be recorded. High accuracy Rotronic sensor. Ideal for laboratories, server rooms, production areas and test facilities . Calibration and
- Dew Point Accuracy: 0.5400 +/-F
- Dew Point Range: 185 F
- Digital Outputs: USB
- Display: Digital Readouts
-
Supplier: DigiKey
Description: HDC2010 - Humidity, Temperature Sensor Evaluation Board
- Manufacturer: Texas Instruments
- Ports: USB
- Supported System: Microcontroller
-
Supplier: DigiKey
Description: Si7005 - Humidity, Temperature Sensor Evaluation Board
- Manufacturer: Other
- Ports: USB
- Supported System: Microcontroller
-
Supplier: Automation24, Inc.
Description: The LPU-2428-C6 ultrasonic level sensor from APG sensors is Intrinsically Safe for hazardous locations with an ultrasonic frequency of 69 kHz has a range of 1-25 feet (304 - 7620)mm. The sensor has a 4-20mA output. Programming interface with RST-4101 USB Module (purchase
- Device Classification: Sensor System
- Measuring Range: 12 to 300 inch
- Meter Technology: Ultrasonic / Sonic
-
Supplier: DigiKey
Description: SHT31, SHTC1, SHTW1 - Humidity Sensor Evaluation Board
- Manufacturer: Other
- Ports: USB
-
Supplier: LEMO USA, Inc.
Description: DESCRIPTION: Equipped with increased sensors, objects, vehicles and machines are increasingly communicating with each other and with the outside world thanks to the emergence of the Internet of Things (IoT). The reliable transfer of an increasing amount of data in the shortest possible
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103481-USB83340AMR- B Categories: USB Interface Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS:
- Features: RoHS Compliant
-
Supplier: Piezo-Metrics
Description: The TGP-4500 monitors Temperatures from -25 to +85°C (-13°F to +185°F) and Relative Humidity from 0 to 100% using built-in sensors.The coated RH sensor offers good resistance to moisture and condensation, and like the rest of the Plus 2 range, this accurate and reliable unit is
- Application: General Lab and Industrial, Environmental
- Operating Temperature: -13 to 185 F
- Sensor Inputs: Thermistor
-
Supplier: Piezo-Metrics
Description: The TV-4501 monitors Temperatures from -25 to +50°C (-13°F to +122°F) and Relative Humidity from 0 to 100% using built-in sensors.The coated RH sensor offers good resistance to moisture and condensation, and like the rest of the Plus 2 range, this accurate and reliable unit is
- Application: General Lab and Industrial, Environmental
- Operating Temperature: -13 to 158 F
- Sensor Inputs: Thermistor
-
Supplier: Piezo-Metrics
Description: The TV-4500 monitors Temperatures from -25 to +50°C (-13°F to +122°F) and Relative Humidity from 0 to 100% using built-in sensors.The coated RH sensor offers good resistance to moisture and condensation, and like the rest of the Plus 2 range, this accurate and reliable unit is
- Application: General Lab and Industrial, Environmental
- Operating Temperature: -22 to 158 F
- Sensor Inputs: Thermistor
-
Supplier: Piezo-Metrics
Description: The TV-4505 monitors Temperatures from -25 to +85°C (-13°F to +185°F) and Relative Humidity from 0 to 100% using an accompanying temperature and RH probe with a 1.5 meter cable. The coated RH sensor offers good resistance to moisture and condensation. Like the rest of the View 2 range,
- Application: General Lab and Industrial, Environmental
- Operating Temperature: -13 to 185 F
- Sensor Inputs: Thermistor
-
Supplier: LufftUSA
Description: temperature and relative humidity. Integrated air pressure sensor, online/offline data recording. Equipment test certifi cate, can be calibrated. For more information visit the product page of our Lufft X-Series
- Application: Environmental
- Connection to Host: USB
- Form Factor: Other
- Operating Temperature: -4 to 140 F
-
Supplier: Allied Electronics, Inc.
Description: Lascar's range of USB data loggers measure and record a variety of parameters such as temperature, humidity, voltage, current and carbon monoxide. Simply insert any of these loggers into your computer's USB port, name it, choose your required sampling rate, set high and low
- Accuracy: 1 % FS
- Application: General Lab and Industrial
- Connection to Host: USB
- Operating Temperature: -13 to 176 F
-
Moisture Meters - DM70D5B1A3B1 - Vaisala DM70 Dewpoint Meter with Probe and USB Cable -- GO-37804-01Supplier: Cole-Parmer
Description: • Take in-line measurements with a handheld meter • Handheld meter withstands condensation for use in pressurized spaces • Drycap
sensor technology provides accuracy, reliability, long-term stability, and fast response • Meter logs all readings for - Form Factor: Meter / Indicator
- Operating Temperature: 14 to 140 F
- RH/aw Accuracy: 0.7000 %
- RH/aw Range: 0.0 to 100 %
Find Suppliers by Category Top
Featured Products Top
-
At high temperatures (up to 65 °C), the electrolyte of a traditional H2S sensor will either dry out in low humidity or leak out in high humidity to affect the sensor's performance and life span. With the new (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Try a custom design combining Temperature, Conductivity, Flow and Humidity sensors for your applications. Speed up your product design by designing application-specific sensor components pre-assembled for easy system integration. Our experts will help you find the right sensor solution to fit your requirements. (read more)
Browse Temperature Sensors Datasheets for Electro Optical Components, Inc. -
The P14 4051 Rapid 2 Thermo Humidity sensor features an on-chip heater and temperature sensor and operates at temperatures from - 80 °C up to + 150 °C. Smaller than the P14 Rapid its response time is 3times faster, and its outstanding sensitivity allows for a fast recovery time. It is (read more)
Browse Temperature Sensors Datasheets for Innovative Sensor Technology IST USA Division -
's CSS014 records real-time temperature and humidity levels and provides instant data to your own dashboard. No more surprise outages! Follow us on: Facebook (read more)
Browse Datasheets for STEGO -
over time due to humidity EOC and SemeaTech offer gas sensor products featuring minimized environmental impact, no application (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
When it comes to temperature, humidity and process controls and sensors, Thermalogic can build what you need from our extensive control, sensor and transmitter design platforms. Chances are, we’ve probably designed, engineered and manufactured something similar in the past. You can explore (read more)
Browse Humidity Controllers Datasheets for Thermalogic Corporation -
environment. Thus, by monitoring the change in capacitance, relative humidity can be derived. IST thin film capacitive relative humidity sensors are capable of measuring 0 to 100% relative humidity and operating at temperature ranges of -80°C to +190°C. The humidity sensor (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
process streams or it may be used to monitor the local environment. Requirements for cleaning the sensor are nearly nonexistant in most situations. The new DX sensor is used with the Edgetech Instruments DewMaster or DewTrak II hygrometers for local or remore dew point and humidity (read more)
Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
World’s Smallest Capacitive Humidity Sensor from IST Innovative Sensor Technology has added the World’s smallest capacitive humidity sensor to its line of thin-film sensors. Measuring just 1.85 mm x 1.85 mm, the P14 202 is capable of (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
Mechanically robust, chemical resistant and dew formation resistant, the digital humidity sensor with only 10.2 x 5.1 x 1.8mm size offers the widest application window and an optimal price performance ratio. Precisely calibrated, the HYT 271 delivers an accuracy of ±1.8% rH and ±0.2°C - ideal (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
LCD display screen high accuracy digital inclinometer tilt sensor
Angle Measuring range ±90° °. MM measuring range 0~±999.9 mm. Meausring axis X Y. Angle meausring accuracy ±0.05 ° °. Angle Measuring resolution 0.01 °. MM measuring accuracy 0.9 mm. MM measuring res 0.17 mm. LCD visible area size L40*W32 mm. Working temperature -10°~ +70? °/?. Working humidity =85
More Information Top
-
Simultaneous Monitoring of Ammonia and Moisture Using a Single Fiber Optoelectrode as a Transducer
The obtained air sample’s RH% was continuously real-time monitored with the TJ-USB/RH- USB humidity sensor .
-
Hermetically sealed encasements for historic document display and preservation
Internal connections include USB jumpers from the UBox@ ports to the USB-6008 and the external humidity sensor USB connection and a +5 volt power connection for the UBo@.
-
Optical, Electronic Materials and Applications IV
HAL hardware abstraction layer access methods and interfaces, including ZigBee transceiver, digital input, relay output, UART, temperature and humidity sensors , USB , etc..
-
Sensors / Detectors: Human Proximity Detectors
Wireless Temperature & Humidity Sensor with USB - this project is based on obdev's RemoteSensor example and their firmware-only USB implementation; the main change is the replacement of the analog sensors with a Sensirion SHT11 digital temperature and humidity sensor (added…
-
Computer Cables
Wireless Temperature and Humidity Sensor with USB - this project is based on obdev's RemoteSensor example and their firmware-only USB implementation; the main change is the replacement of the analog sensors with a Sensirion SHT11 digital temperature and humidity sensor (added 07/07/07) .
-
Meters / Resistance Test / Hygrometers
Metriso ® 3000 measuring kit, consisting of a digital high resistance meter 3000, attachable temperature and humidity sensor , USB interface, PC software for Windows ®, 2 probes, 1 hand electrode, test leads, instruction manual (English, German, French), calibration certificate a conductive carrying…
-
Recorders / Humidity
…SAVER 3X90 is a "best in class" Field Data Recorder that combines everything you need into a single small package. This self-powered instrument provides 16 bit resolution, internal tri-axial accelerometer, temperature and humidity sensors , USB connectivity, and you can…
-
System architecture for Internet of Things with the extensive use of embedded virtualization
The user-space USB driver for the USB temperature and humidity sensors and the mjpg-streamer are built in C, and compiled for the used platforms (except for the Microblaze for the mjpg-streamer).
-
ThermoNet: fine-grain assessment of building comfort and efficiency
For instance, THUM (2012) pro- vides a USB temperature/ humidity sensor ($160) which connects to a PC through an available USB port (which adds to the cost); its sensing data is accessible only by logging in remotely from an Internet-connected computer.
-
Wireless sensor networks testbed: ASNTbed
TelosB motenode (figure 2(a)) is one of the methods of wireless network which has sensor devices, solar radiation sensor, humidity temperature sensor , USB , Antenna, deformation meter and microcontroller.