Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-UV34 UVA/UVB Radiation Meter measures radiation UV, with an external sensor The PCE-UV34 Radiation Meter is a device used to measure UVA and UVB radiation. This accurate device operates on a wave length of 290 to 390nm. With this Radiation Meter you can measure UVA
- Wavelength Range: 290 to 390 nm
- Accuracy: 4 %
- Power Range: 19.990000000000002 mW/cm²
- Weight: 0.48 lbs
-
Supplier: Johnson and Allen, Ltd.
Description: Johnson and Allen are proud to be the sole UK agents for the Pollux UV and white light radiometer. The Pollux uses a back-lit digital display to show operators both UV and white components of a light source simultaneously. The Pollux is also greatly more reliable than the
- Power Range: 0 to 20 mW/cm²
- Display Type: Alphanumeric
- Mounting / Environment: Handheld
-
Supplier: RS Components, Ltd.
Description: Extech UV505 Light Meter
-
-
Supplier: OMEGA Engineering, Inc.
Description: Life: 300 hours, typical use HHLM3 Lux Light Meter Sensor: Silicon photodiode Range: 20 lux, 200 lux, 2000 lux, 20000 lux, 20 fc, 200 fc, 2000 fc, 20000 fc Resolution: 0.01 lux, 0.01 fc Accuracy: (3% FS +1 digit) using a 2856 K standard light source HHUVA1 UVA Meter
- Illuminance Range: 20 to 20,000 Lux
- Accuracy: 3 %
- Lux Resolution: 0.01 Lux
- Foot Candle Resolution: 0.01 FC
-
Supplier: Traceable® Products
Description: Light meter has an UV wavelength range of 320 to 390 nm. Traceable® Ultraviolet Light Meter measures on three different ranges from 0 to 199.9 µW/cm2 (resolution 0.1 µW/cm2), 1.999 mW/cm2 (resolution 0.001 mW/cm2), and 19.99 mW/cm2 (resolution 0.01 mW/cm2).
- Sensor Diameter: 0.75 inch
- Accuracy: 2 %
- Hand-Held: Handheld
- Meter Type: Lux Meter
-
Supplier: Ushio America, Inc.
Description: The Unimeter series was developed based on our experience and expertise as a manufacturer of optical equipment. These compact optical measuring instruments are genuinely easy-to-use from the user’s standpoint. These compact UV meters are used to manage the intensity of a range of
- Features: Battery Powered
- Display Type: Numeric
-
Supplier: Haida International Equipment Co., Ltd.
Description: Operation manual: Turn on the Power button of testing meter, it will display “0” mj/cm2 on the screen: Put the back of the meter face to UV light source so as to ensure the availability; The meter can record UV energy after irradiating for a period time; and
- Wavelength Range: 250 to 410 nm
- Operating Temperature: 32 to 113 F
- Display: Digital Readout
- General Features: Portable
-
Supplier: Hamamatsu Photonics Europe
Description: Hamamatsu offers a new optical power meter designed to measure absolute power of UV light. This optical power meter has a flat spectral response over a wide UV wavelength range and so can measure the optical power in the spectral response range independent of the
- Operating Temperature: 32 to 104 F
- Output Options: Analog Voltage
- Features: Other
- Device Classification: Sensor
-
Supplier: Techsil Limited
Description: The new UV Meter from Dr Honle AG measures the intensity and dose of UV light. The connect of several sensors is possible, along with data storage for recorded measurements. There is an integrated real-time clock and to aid ease of use, a USB Connection port for easy data
-
Supplier: Transcat, Inc.
Description: Product Highlights UVA probe captures long-wave 365nm UV irradiance measurements under a UVA (black light) source UVC probe captures short-wave 254nm UV irradiance measurements under a UVC light source Cosine correction filter and metal housing Datalogging feature records
- Data Acquisition: Datalogger / Recorder
- Inputs: Thermocouple Input
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: UV light aging tester chamber ,as a kind of environment test chamber, can simulate the sun, rain and dew to damage the material, UV machine using UV lamp simulate the effect of sunlight, cold rain and dew. Damage types include: bleaching,
- Temperature Range: 30 to 80 C
- Humidity Range: 45 to 70 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Transcat, Inc.
Description: Product Highlights UVA probe captures long-wave 365nm UV irradiance measurements under a UVA (black light) source UVC probe captures short-wave 254nm UV irradiance measurements under a UVC light source Cosine correction filter and metal housing Datalogging feature records
- Data Acquisition: Datalogger / Recorder
- Inputs: Thermocouple Input
-
Supplier: Haida International Equipment Co., Ltd.
Description: materials to alternating cycles of UV light and moisture at controlled, elevated temperatures. It simulates the effects of sunlight using special fluorescent UV lamps. It simulates dew and rain with condensing humidity and/or water spray. 2) The UV accelerated weathering
- Configuration: Floor Mount
- Features: Other
- Parameters: Temperature
-
Supplier: Accuris
Description: Standard Guide for Use of UV-A and Visible Light Sources and Meters used in the Liquid Penetrant and Magnetic Particle Methods
-
Supplier: OMEGA Engineering, Inc.
Description: 140F), 0 to 80% R.H. with battery removed from meter Accuracy: Stated accuracy at 23C 5C (73F 9F), <75% relative humidity Dimensions: 155 H x 48 W x 24 mm D (6 x 5.8 x 4.9") Weight: Approx. 81 g (3 oz.) including battery Battery: 1.5V x 4 pcs AAA size, included Battery Life: 300 hours,
- Wavelength Range: 320 to 400 nm
- Accuracy: 4 %
- Power Range: 0.1999 to 19.990000000000002 mW/cm²
- Weight: 0.178605 lbs
-
Supplier: DigiKey
Description: WIRELESS LIGHT METER, PHOTODIODE
- Operating Temperature: -40 to 85 C
-
Supplier: Accuris
Description: STANDARD GUIDE FOR USE OF UV-A AND VISIBLE LIGHT SOURCES AND METERS USED IN THE LIQUID PENETRANT AND MAGNETIC PARTICLE METHODS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Fluorescent UV Lamps (5) ASTM D4329: Standard Practice for Fluorescent UV Exposure of Plastics (6) AATCC TM186: Weather Resistance: UV Light and Moisture Exposure (7) ASTM D5208: Standard Practice for Fluorescent Ultraviolet (UV) Exposure of Photodegradable
- Configuration: Floor Mount
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This guide describes the use of UV-A/Visible light sources and meters used for the examination of materials by the liquid penetrant and magnetic particle processes. This guide may be used to help support the needs for appropriate light intensities and light
-
Supplier: Xenon Corporation
Description: technology is more versatile, the RC-800 offers more choices than mercury UV systems. You can choose from a wide range of high intensity pulsed UV lamps, housings and other options that let you mix-and-match a curing system to perfectly fit your application. You can use RC-800 systems
- Type: Chamber, Conveyor / Continuous
- Features: Computer Interface, Hour Meter / Timer, Pulsed
-
Supplier: Electro Optical Components, Inc.
Description: existing deep UV meter, it has the limitation for sensing the wavelength. So, the companies had to use very expensive measuring instruments. But EOC developed inexpensive portable deep UV meter which is optimized for measuring 220nm light source. GenUV could do
- Operating Temperature: 32 to 122 F
- Display Options: Digital
- Detector Style: Portable Detector
-
Supplier: Badger Meter
Description: E-Series® Ultrasonic water meters use solid-state technology in a compact, totally encapsulated, weatherproof and UV-resistant housing. These meters feature an easy-to-read, 9-digit LCD display and are suitable for residential and light commercial smart water meter
- Pipe Diameter: 0.625 to 2 inch
- Liquid Volumetric Flow Rate: 0.05 to 25 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00011025 to 0.055125 lbs/min
-
Supplier: Electro-Lite Corporation
Description: The Multi-Pole LED UV Curing System emits a consistent and repeatable 2.5 W/cm2 @ 365nm at each pole. Unlike lamp technology there is no lamp or liquid light guide degradation or UV intensity variables throughout the individual poles. The 50,000 hour life of the LED and lack of
- Lamp Intensity: 2,500 mW/cm²
- Type: Chamber, Handheld / Portable, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Multiple Wands, Other, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Solar Light Company, Inc.
Description: The 3D Version 2 meter is capable of measuring the UV-A and UV-B spectrum. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A
- Wavelength Range: 280 to 400 nm
- Power Range: 20 mW/cm²
- Weight: 0.5 lbs
- Operating Temperature: -10 to 60 C
-
Supplier: Electro-Lite Corporation
Description: The EC-5 microprocessor-based UV spot curing system is perfect for clean room use, yet rugged enough to be an asset in the industrial environment. For increased application flexibilit, the EC-5 will accept any liquid light guide or a standard fixed quartz light guide. The high
- Lamp Intensity: 6 mW/cm²
- Type: Chamber, Focused
- Features: Hour Meter / Timer, LED Source, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Electro-Lite Corporation
Description: The LED-100 UV curing systems is powered by an advanced Light Emitting Diode (LED) with an output of 1.5 W/cm2. The compact, hand held unit operates from a battery and is completely portable. An ergonomically positioned trigger switch allows comfortable operation while its compact size
- Lamp Intensity: 1,500 mW/cm²
- Type: Focused, Handheld / Portable
- Features: Hour Meter / Timer, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Solar Light Company, Inc.
Description: The Sun Tanning Bed meter is capable of measuring the MED's in the UV-B spectrum and UVC radiation. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn
- Wavelength Range: 275 to 320 nm
- Weight: 1.0625 lbs
- Operating Temperature: -10 to 60 C
- Display Type: Alphanumeric
-
Supplier: Artifex Engineering
Description: The OPM150 is a versatile power monitor for use in the lab and for laser servicing as well as for OEM applications. Highlights Low cost: EUR 630!!! (Base module including one UV-Silicon detector head, software and carrying case) Easy to use Powerful Our optical power monitor OPM150 comes with
- Wavelength Range: 190 to 1,600 nm
- Sensor Diameter: 25 mm
- Power Range: 0.01 to 1 watts
- Optical Meter Type: Power Meter
-
Supplier: Techsil Limited
Description: high-intensity UV irradiation for chemical, biological and pharmaceutical purposes. Combine with a Hönle UV-Meter to automatically re-adjust the lamp output in order to maintain the intensity. Light guides are not included with the bluepoint 4 unit, a range are available
- Type: Focused, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, Multiple Wands, Pulsed, Side / Multi-directional Curing
-
Supplier: Electro-Lite Corporation
Description: The LED-200 is similar to the advanced Light Emitting Diode LED-100 but with an output of 2.5 W/cm2. This compact, hand held unit operates from a battery and is completely portable. An ergonomically positioned trigger switch allows comfortable operation while its compact size allows bonding
- Lamp Intensity: 2,500 to 5,500 mW/cm²
- Type: Focused, Handheld / Portable
- Features: Hour Meter / Timer, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Solar Light Company, Inc.
Description: The model 6D is a valuable safety tool for any industry that involves worker exposure to UV radiation. It is sensitive to ultraviolet radiation specified as hazardous in standards published by the American Conference of Governmental Industrial Hygienists. Those standards state that the total
- Wavelength Range: 250 to 400 nm
- Weight: 0.4375 lbs
- Operating Temperature: 0 to 40 C
- Display Type: Numeric
-
Supplier: Techsil Limited
Description: The Bluepoint 4 ecoCure is a high performance UV spot lamp from Dr Honle AG. It offers a UVA-intensity which can be adjusted between 2,000 and 14,000 mW/cm2. This unit has been developed for manual applications with an array of flexible, liquid light guides being available. For more
- Lamp Intensity: 2,000 to 14,000 mW/cm²
- Type: Focused, Handheld / Portable, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, Multiple Wands, Pulsed, Side / Multi-directional Curing
- Spectral Range: UVA (Long Wave)
-
Supplier: Xenon Corporation
Description: The XENON S-1000 is a benchtop system for printed electronics that offers high peak energy, pulsed light technology to quickly heat and fuse conductive metallic ink flakes and nano inks at room temperature without significantly heating the substrate or adjacent thermally sensitive components.
- Features: Computer Interface, Hour Meter / Timer, Pulsed
Find Suppliers by Category Top
Featured Products Top
-
The ABCs of UV Light Ultraviolet (UV) light, an invisible form of electromagnetic radiation, sits between X-rays and visible light on the spectrum. Ultraviolet (UV) light is classified into three types based on the (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
Far UV (100 - 200nm) is safer for sterilization because it does not penetrate the skin. Conventional germicidal UV light (200 - 400nm) is a safety hazard because it kills skin and eye cells. Far UV (100 - 200nm) does not penetrate the dead cell layer at the surface of our skin and (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
WGV series Protection class : IP68 (withstands immersion up to 2 meters for 1 hour) Sizes : 16 sizes Material : ASA plastic Heat-resistance : -30°C ~ +60°C Ventilation plug material / color : PA66-PA6, PTFE / Light gray (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
meters) of media to extend its usable lifetime before filter loading occurs, resulting in decreased cost and fewer filter changes. The IsoClean 800UV model comes equipped with an UV-C Light to offer even more protection. UV-C light has been proven to destroy viruses, mold and bacteria. With HEPA air (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
feet (20.4 square meters) of media to extend its usable lifetime before filter loading occurs, resulting in decreased cost and fewer filter changes. The IsoClean 800UV model comes equipped with an UV-C Light to offer even more protection. UV-C light has been proven to destroy viruses, mold and bacteria (read more)
Browse Medical Equipment and Supplies Datasheets for Envirco -
meters) of media to extend its usable lifetime before filter loading occurs, resulting in decreased cost and fewer filter changes. The IsoClean 800UV model comes equipped with an UV-C Light to offer even more protection. UV-C light has been proven to destroy viruses, mold and bacteria. With HEPA air (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
back into the process stream. While it passes through the sample cell, filtered UV light is targeted in the water. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
that PIDs cannot detect natural gases, such as oxygen and methane, because their ionization point is too high. Therefore, the PID can only detect gases that can be ionized by UV light unless combined with other tools like a multi-gas meter. Why is PID Calibration Necessary? (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
aromatic components of oil contamination. When illuminated with UV light, the oils within the sample emit a characteristic fluorescent light, the intensity of which indicates the oil’s concentration. A consistent sample from the process line is directed through the HydroSense chamber. An (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Fabrication. Experimental devices were fabricated using standard soft. lithography techniques [45]. First, AZ 9260 (AZ Electronic. Materials, Somerville, NJ, USA) photoresist was spun onto a. clean /100S silicon substrate. The wafer was exposed to UV. light for 60 s through a mask patterned
More Information Top
-
Light Meters / 3
5085 - UV Light Meter , 3 1/2-digit .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/2380/NicoleRud2009.pdf?sequence=1
98 Table D.4 Raw UV-meter data from two instruments, one from Spectrum (Field Scout 3414 Ultraviolet Light Meter; Spectrum Technologies Inc., Plainfield, IL), the other from Mannix (Mannix UV-340 UV Light Meter ; General Tools and Instruments Co.
-
Presence and Photo-chemical Breakdown of BFRs in Vehicle
Measurements of total light energy (μWatts/cm2) transmitted through the windshield using the UV Light Meter (Lutron-UV-340; 290–390 nm range) was consistently 20–25% overall A HOBO Temperature/Light Data Logger (Part # UA-002-XX) measuring degrees F and lumens/cm2 over a …
-
The effectiveness of riboflavin photochemical‐mediated virus inactivation and changes in protein retention in fresh‐frozen plasma treated using a flow‐based tr...
The UV spectrum of UVA- and UVB-combined irradiation was measured by using a spectrometer (iHR550, Horiba Jobin Yvon, Longjumeau, France) and the intensity of combined irradiation was measured directly by a UV light meter (YK-35UV, Lutron, Taiwan).
-
Spectral shifting of UV-A wavelengths to blue light for enhancing growth rate of cyanobacteria
Visible light and UV-A intensity were measured by a light meter (TES-1330A, Taiwan) and UV light meter (UV-340; Lutron, Taiwan), respectively.
-
DNA Repair Protocols
Laser scanning cytometry, 74, 82, 86, 87, 89 Leukemias, 89, 109 Ligation-mediated PCR (LM-PCR), 110, 111, 114–115, 202ff reactions, 117–118, 208–209 sequencing gel analysis, 209–210 Light meter (radiometer/ photometer) (see also UV light meters ), 174 Liver S9 fraction, 295 .
-
Light Meter
5085 - UV Light Meter , 3 1/2-digit .
-
Shortwave
850009 - UV Light Meter UVA/B .
-
Instrument Parts & Accessories Selling Leads, Instrument Parts & Accessories Manufacturers, Instrument Parts & Accessories Exporters & Suppliers
Sell uv light meter .
-
Measurement / Lutron Electronic Enterprise Co., Ltd.
UV-340 - UV LIGHT METER .
Indicates content that may require registration and/or purchase.