-
Supplier: Ellsworth Adhesives
Description: Fisnar VPP50 Pneumatic Vacuum Pickup System features a pneumatic-only control, finger-actuated design created to safely and efficiently pick up and place delicate, lightweight components. It uses a rubber suction cup to prevent accidental damage or contamination to the component
- Dispensing Equipment Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: Fisnar VPP500 Electro-Pneumatic Vacuum Pickup System features a foot pedal-operated, electro-pneumatic design created to safely and efficiently pick up and place delicate, lightweight components. It uses a rubber suction cup to prevent accidental damage or contamination to the
- Dispensing Equipment Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: Fisnar 580046 Vacuum Pickup Pen is a lightweight, ergonomic, pickup pen designed for use with the Fisnar VPP50 Vacuum Pickup System.
- Dispensing Equipment Type: Dispense Only
-
-
Supplier: Ellsworth Adhesives
Description: Fisnar 580046-ESD Vacuum Pickup Pen is a lightweight, ergonomic, ESD-safe pickup pen designed for use with the Fisnar VPP50 Vacuum Pickup System.
- Dispensing Equipment Type: Dispense Only
-
Supplier: FLSmidth
Description: Low Capacity - Low Demand: Multiple pickup / multiple destination High reliability Clean operation
- Loader / Unloader: Unloader / Discharger
-
Supplier: Weber Screwdriving Systems, Inc.
Description: the driver spindle closer to the work pieces for installation of the fastener. The special Vacuum nosepiece and Vacuum bit can be instructed to self advance its bit stroke device and install fastener while detecting that the depth was achieved or not. When the start signal is given
- Torque Range: 0.221238938053097 to 44.2477876106195 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Size Range: 0.25590565 to 0.9448824 inch
- Drive Type: Adjustable Size Drive
-
Supplier: Techcon
Description: Stand-alone vacuum pick-up system used for pick and place functions. Requires shop air or can be air powered through TS350 Series or TS500R dispensers/controllerrs. Features an adjustable vacuum control knob to set desired vacuum. Maximum operating pressure 100psi
- Material Inlet Pressure Range: 100 psi
- Material Feed: Continuous Feed
-
Supplier: Weber Screwdriving Systems, Inc.
Description: for installation of the fastener. The special Vacuum nosepiece and Vacuum bit can be instructed to self-advance its bit stroke device and install fastener while detecting that the depth was achieved or not. When the start signal is given usually through a PLC control system to a
- Torque Range: 0.221238938053097 to 22.1238938053097 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Size Range: 0.25590565 to 0.787402 inch
- Drive Type: Adjustable Size Drive
-
Supplier: Schmalz Inc.
Description: Universal gripper with integrated, pneumatic vacuum generation, for handling workpieces regardless of size, geometry, material and surface Handling of workpieces made from various materials, such as wood (coated or unplaned), packaging (boxes, bags or cans), metal sheets, glass, plastics,
- Actuation: Pneumatic
-
Supplier: Schmalz Inc.
Description: Universal gripper with integrated, pneumatic vacuum generation, for handling workpieces regardless of size, geometry, material and surface Handling of workpieces made from various materials, such as wood (coated or unplaned), packaging (boxes, bags or cans), metal sheets, glass, plastics,
- Actuation: Pneumatic
-
Supplier: Schmalz Inc.
Description: Universal gripper with integrated, pneumatic vacuum generation, for handling workpieces regardless of size, geometry, material and surface Handling of workpieces made from various materials, such as wood (coated or unplaned), packaging (boxes, bags or cans), metal sheets, glass, plastics,
- Actuation: Pneumatic
-
Supplier: Schmalz Inc.
Description: Universal gripper with integrated, pneumatic vacuum generation, for handling workpieces regardless of size, geometry, material and surface Handling of workpieces made from various materials, such as wood (coated or unplaned), packaging (boxes, bags or cans), metal sheets, glass, plastics,
- Actuation: Pneumatic
-
Supplier: Ivie Enterprises, Inc.
Description: power. The unique four-stage filtration system is accomplished by using a paper filter collection bag, additional primary paper filter, dacron filter, and main H.E.P.A. filter. Supplement this system with a optional plastic liner disposal bag. Add attachment set number 90656 to
- Capacity: 7.4 gallons
- Applications: General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: Carlson Engineering & Manufacturing
Description: depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today. Vacuum + Travel Slide Options As a Type 5 Drive Head, this drive head is fully-equipped with a vacuum bit extend, and can be configured as either a
- Torque Range: 6.63716814159292 Ft-lbs
- Features: Bit Extension, Vacuum Pickup
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: Terra Universal, Inc.
Description: Designed specifically for cleanroom applications Efficient design and powerful suction allow the vacuum to simultaneously pick up wet and dry debris Features a unique four-stage filtration system and multiple collection and disposal options Prevents the vacuum's motor carbon
- Airflow: 99 SCFM
- Vacuum Pressure: 116.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: Visual Sound, Inc.
Description: Nady Systems, Inc. - Pro Audio Microphone features cardioid pattern pickup, hand-tooled brass capsule with a 3-micron, gold-sputtered mylar diaphragm (1.1 inch). *Cardioid pattern pickup, hand-tooled brass capsule with a 3-micron, gold-sputtered mylar diaphragm (1.1 inch).
-
Supplier: Mountz, Inc.
Description: electric torque screwdrivers. Accepts different size screws and various length fasteners. Allows quick-change set-up at a low cost. Mounts with threaded torque nut. The driver remains externally adjustable while allowing semi-automatic pickup of non-ferrous fasteners. Plug driver into
-
Supplier: UL Standards & Engagement
Description: see Clause 8; k) Household, indoor use, wet/dry vacuum cleaning machines with a steam-cleaning attachment (such as a vacuum provided with a steam generator in the nozzle), where the vacuum is the prominent feature of the appliance as evidenced by the electrical rating of the
-
Supplier: R. S. Hughes Company, Inc.
Description: * Central Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Has 1"" outside diameter vacuum port, for easy connection to central vacuum system. 3/8"" (10 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor
- Rotary Speed: 12,000 rpm
- Power: 0.28 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: * Central Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Has 1"" outside diameter vacuum port, for easy connection to central vacuum system. 3/8"" (10 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor
- Rotary Speed: 12,000 rpm
- Power: 0.28 HP
- Type: Disc Sander, Sander
-
Supplier: Flexicon Corporation
Description: Flexicon's PNEUMATIC-CON dilute phase pneumatic conveying systems range from single-point "up-and-in" installations to cross-plant systems with multiple pick-up and discharge points and automated controls, satisfying an exceptionally wide range of bulk conveying applications. All are
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: R. S. Hughes Company, Inc.
Description: * Central Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Has 1"" outside diameter vacuum port, for easy connection to central vacuum system.3/32"" (2.5 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor
- Rotary Speed: 12,000 rpm
- Power: 0.28 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: * Central Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Has 1"" outside diameter vacuum port, for easy connection to central vacuum system. 3/16"" (5 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor
- Rotary Speed: 12,000 rpm
- Power: 0.28 HP
- Type: Disc Sander, Sander
-
Supplier: Metcal
Description: system. A series of nozzles, targeting a variety of applications, and optional light magnifier round out the product offering for this system. With standard features such as programmability, a digital display, program storage of up to 50 profiles, this system is not only
- Output Temperature: 77 to 660 F
- Equipment Type: Complete System
- Process Capability: Rework / Desoldering, Soldering Equipment
-
Screwdrivers (electric and pneumatic) - Eco-Friendly Single Spindle Screw Driving Machine -- FM515VESupplier: Nitto Seiko America
Description: Screw driving unit with electric actuator on z-axis. Well-balanced combination of sustainability, screw tightening quality and ease of handling.
- Torque Range: 0.22123893805309733 to 2.8023598820058995 Ft-lbs
- Size Range: 0.0787402 to 0.1968505 inch
- Drive Type: Adjustable Size Drive
- Drive Style: Electric
-
Supplier: Nitto Seiko America
Description: Approx. 30% lighter than the existing product [FM513VZ single-spindle automatic screw driving machine] The existing product FM513VZ enables fastening at the best condition which varies according to material, hardness, and thickness by individual torque and speed settings. While maintaining the same
- Torque Range: 0.22123893805309733 to 2.8023598820058995 Ft-lbs
- Size Range: 0.0787402 to 0.1968505 inch
- Drive Type: Adjustable Size Drive
- Drive Style: Electric
-
Supplier: Nitto Seiko America
Description: Our FEEDMAT FM Series boasts a wealth of proven results for use as robot-mounted screw driving units and automated line units. Their compact size and light weight provide easy installation and handling making them extremely effective for automation and reducing labor. We provide a complete lineup
- Torque Range: 2.949852507374631 to 16.224188790560472 Ft-lbs
- Size Range: 0.1968505 to 0.3149608 inch
- Drive Type: Adjustable Size Drive
- Drive Style: Electric
-
Description: IEC 62885-2:2021 is applicable for measurements of the performance of mains-operated dry vacuum cleaners, including water filter vacuum cleaners for household or similar use. The purpose of this document is to specify essential performance characteristics of dry vacuum cleaners
-
Supplier: Carlson Engineering & Manufacturing
Description: A right-angled fixtured automatic screwdriving drive head designed to drive small screws horizontally at up to 15 Nm of torque using a cobot or other fixtured positioning system. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are
- Torque Range: 11.0619469026549 Ft-lbs
- Features: Bit Extension, Magnetic Head, Vacuum Pickup
- Screwdriver Style: Fixtured
- Head Style: Right-Angle
-
Supplier: Assembly Automation Industries
Description: trigger. Available with magnetic or vacuum spindle as an option for special applications. The S.A.S. handpiece may be used over large work areas without a torque arm. Adjustable screw thrust eliminates the jaws touching the work surface. Optional swivel handpiece for use with the torque arm.
- Features: Bit Extension, Feeder System, Magnetic Head, Vacuum Pickup
- Actuation: Button / Trigger
- Drive Style: Electric, Pneumatic
- Screwdriver Style: Handheld Cylindrical
-
Description: IEC 60335-2-69:2021 deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners, and dust extractors, for wet suction, dry suction, or wet and dry suction, intended for commercial indoor or outdoor use with or without attachments. These
-
Supplier: Dixon Automatic Tool, Inc.
Description: Model HSH 1000 & 2000 Hand Held Screwdrivers with vibratory feed system's for automatic feeding of the fasteners. The ergonomic handsets have easy to squeeze cycle start levers. Both models have automatic bit-advance features to help the operator to target the fastener over the workpiece.
- Torque Range: 3.68731563421829 Ft-lbs
- Size Range: 0.4330711 inch
- Drive Type: Adjustable Size Drive
- Actuation: Button / Trigger, Lever
-
Supplier: Dixon Automatic Tool, Inc.
Description: can be mounted vertically, horizontally, inverted, or at any other position to suit a specific driving application. Each driving head can be supplied with or without a feed system. The heads can be mounted stationary, and are also ideally suited for robotic applications. The vibratory bowl
- Torque Range: 0.0208333333333333 to 1 Ft-lbs
- Size Range: 0.275 inch
- Drive Type: Adjustable Size Drive
- Features: Bit Extension, Feeder System, Soft Stop, Vacuum Pickup
-
Supplier: Design Tool, Inc.
Description: assembly with a more ergonomical range of motion. Pickup Point The fastener pickup can be accomplished using magnetic bits or sockets, vacuum systems, or gripper systems in pick and place applications. These systems can accommodate both pneumatic and DC
- Bowl Diameter: 6 to 18 inch
- Configuration: Bowl Only, Bowl and Drive, Drive Only
- Bowl Configuration: Cascade Bowl
- Features: Couples to a Machine Tool, Parts Counter, Programmable
-
Supplier: SAS Automation, LLC
Description: Magnetic Grippers are ideal for use where vacuum cups and grippers are typically used for lifting and moving steel sheets, blanks, stamped parts and complete assemblies. Applications & Benefits: Automated press to press transfer systems Robotic “Pick & Place” Manual and automated
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
. Supplied on Tape & Reel with Kapton Tape on top surface for easy pickup, they are ideal for use with most vacuum and mechanical pick-and-place assembly systems. Keystone also offers standard style threaded standoffs that can be SMT mounted in Inch and Metric threads for design (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Keystone Electronics Corp. -
with Kapton tape on top surface for easy pickup, they are ideal for use with most vacuum and mechanical pick-and-place assembly systems. Availability is from stock (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp.
Conduct Research Top
-
PAT Provides New Insights Into Drying
, " according to Slapikas. As a process-worthy mass spectrometer, ProMaxion lacks most of the bells and whistles of research instruments. "As MS instruments go the ProMaxion is a Ford pickup rather than a Ferrari, " Slapikas notes. The instrument also analyzes fermentation off-gases, mammalian cell culture
-
Case Study -International Truck and Engine Corp.
International Truck and Engine Corp. produces commercial trucks, mid-range diesel engines,. school buses, chassis for motor homes and step vans, and diesel engines for the pickup truck,. van and SUV markets. The company's Advance Manufacturing Engineering Group had a system. for leak testing