Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Palomar Technologies, Inc
Description: combination of heat, vacuum, and pressurized inert gas. Features Semi-programmable vacuum furnace Creates void-free, flux-free joints Precise heat and cool controls Temperature up to 450°C Vacuum below 100 millitorr Pressure to 50 psig Unlimited process profiles Temperature
- Process Temperature: 450 C
- Height: 482.59973939614076 mm
- Width / Tube O.D.: 774.6995816622259 mm
- Length (Chamber / Tube): 634.9996571001852 mm
-
Supplier: Palomar Technologies, Inc
Description: combination of heat, vacuum, and pressurized inert gas. Features Semi-programmable vacuum furnace Creates void-free, flux-free joints Precise heat and cool controls Temperature up to 450°C Vacuum below 100 millitorr Pressure to 50 psig Unlimited process profiles Temperature
- Temperature Range: 842 F
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 8303 is a single chamber, automated vacuum pressure soldering system designed to deliver a reliable low-void, flux-less solder process using precise combination of vacuum and gas pressure. Featuring conveyor belts and a Cartesian gantry, the system provides high
- External: Continuous (Convey, Shuttle)
-
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 8303 is a single chamber, automated vacuum pressure soldering system designed to deliver a reliable low-void, flux-less solder process using precise combination of vacuum and gas pressure. Featuring conveyor belts and a Cartesian gantry, the system provides high
-
Supplier: Accuris
Description: Ultrasonic Soldering; Brazing in a Vacuum
-
Supplier: ATV Technologie GmbH
Description: the best reflow soldering results compared to any other standard equipment in the market. Formic acid together with vacuum results in significant void reduction over the full reflow soldering area as well as the entire product load. With the new generation of flux based solder
- Temperature Range: 450 F
- External: Bench / Cabinet
-
Supplier: Thomas An Ingersoll Rand Business
Description: / -779 mbar Possible Applications Nebulizers Aspirators Automotive Exhaust Gas Analyzers Portable Medical Emergency Suction Equipment (DC) Drink Dispensing Air Brushing De-Soldering Equipment Cake Decorating Air & Gas Samplers Particle Counters Food Dispensing Vacuum Frames Computer
- Ultimate Operating Vacuum: 175.8 torr
- Pumping Speed: 0.7 to 1.1 CFM
- Operating Temperature: 50 to 104 F
- Features: Compressed Air / Fluid, DC Power
-
Supplier: Newark, An Avnet Company
Description: Soldering Iron Tip, for LP 200 Vacuum Pick-up Kit RoHS Compliant: NA
-
Description: PA&E offers vacuum brazing processes to join dissimilar materials such as titanium, alumina, Zirconia, and more. Bonding Solutions for Electronic Packaging Our experienced staff of material scientists and process engineers can meet the highest demands for quality — through finite control of
- Process Capability: Active Brazing / Soldering, Furnace, Laser, Resistance / Conventional
- Applications / Industry: Aerospace / Avionics, Electrical Parts / Assemblies (Contacts, Connectors, etc.), Heat Sinks / Thermal Management, Medical Devices / Health Care, Specialty / Other
- Materials: Aluminum, Ceramics / Ceramic-to-Metal, Copper / Copper Alloy, Dissimilar Materials, Steel - Stainless, Titanium Alloy
- Services: Braze-Welding, Brazing, Soldering
-
Description: IEC TR 60068-3-15:2024 describes vacuum-assisted soldering considering the thermal profiling, soldering methods, suitability of the components and vacuum features of soldering systems. It is based on practical experiences from manufacturers, component, material,
-
Supplier: RS Components, Ltd.
Description: VACUUM BRAID 1,9 MM
- Process Capability: Soldering Equipment
-
Supplier: Penta Laboratories
Description: Penta manufactures a vast selection of power tubes used in industrial applications. Included are diverse manufacturing operations like welding, surface hardening, hot forming, sterilizing, soldering and heat-sealing. The firm's highly acclaimed RF generator vacuum tubes have proven to
-
Supplier: RS Components, Ltd.
Description: Desoldering Station +Vacuum,EU+UK Plug
- Equipment Type: Complete System
- Process Capability: Soldering Equipment
-
Supplier: Accuris
Description: Environmental testing Part 3-15: Supporting documentation and guidance \x97 Vacuum-assisted reflow soldering
-
Supplier: Inductotherm Group
Description: Vacuum Aluminum Brazing (VAB) is utilized to perform fluxless brazing of Aluminum components in a high vacuum environment. The process demands tight control of temperature uniformity together with low vacuum leak rates and high repeatability. VAB will provide a component with
- Height: 550 to 2,100 mm
- Width / Tube O.D.: 425 to 1,500 mm
- Length (Chamber / Tube): 610.0000000000001 to 7,000.000000000001 mm
- Application: Brazing / Soldering
-
Supplier: Accuris
Description: Environmental testing \x96 Part 3-15: Supporting documentation and guidance \x96 Vacuum-assisted reflow soldering
-
Supplier: PACE
Description: 20 GA MICRO VACUUM PICK
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series VB/VBM Patented diaphragm design assures dependable, repetitive, bubble-tight sealing to protect enclosed tanks from collapse or structural damage during draining. Also eliminates siphoning of dangerous fluids,and prevents vacuum damage to sensitive instruments and filters. 1/2″, 3/4″
- Valve Size: 0.5 to 1.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 10 to 100 psi
- Primary Material: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: PACE
Description: Vacuum Cups for Component Handling Handpieces
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Supplier: R. S. Hughes Company, Inc.
Description: The Metcal VNZ VNZ-03 vacuum pick up nozzle is another quality product from Metcal. Offers a round tip. Tip has a width of 3 (Dia.) mm. This vacuum pick up nozzle is designed to work with APR-5000 - Rework System.
- Process Capability: Soldering Equipment
-
Supplier: R. S. Hughes Company, Inc.
Description: The Metcal VNZ VNZ-19 vacuum pick up nozzle is another quality product from Metcal. Offers a round tip. Tip has a width of 19 (Dia.) mm. This vacuum pick up nozzle is designed to work with APR-5000 - Rework System.
- Process Capability: Soldering Equipment
-
Supplier: R. S. Hughes Company, Inc.
Description: The Metcal VNZ VNZ-01 vacuum pick up nozzle is another quality product from Metcal. Offers a round tip. Tip has a width of 1 (Dia.) mm. This vacuum pick up nozzle is designed to work with APR-5000 - Rework System.
- Process Capability: Soldering Equipment
-
Supplier: R. S. Hughes Company, Inc.
Description: The Metcal VNZ VNZ-12 vacuum pick up nozzle is another quality product from Metcal. Offers a round tip. Tip has a width of 12 (Dia.) mm. This vacuum pick up nozzle is designed to work with APR-5000 - Rework System.
- Process Capability: Soldering Equipment
-
Supplier: Indium Corporation
Description: InTEGRATED® Solder Preforms are joined in a matrix by fine, precise strands of solder which, during the soldering process, melt and flow to adjacent pads to give you complete preform separation. Applications InTEGRATED® Solder Preforms save assembly time and labor costs by allowing
- Solder Alloy: Indium (In), Tin-Lead (Sn-Pb), Tin-Silver (Sn-Ag)
- Joining Process / Product Form: Preform
-
Supplier: Equilibar, LLC.
Description: Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 0 to 14.736 psi
- Number of Ports/Ways: 2
- Media Temperature: 620.6 F
-
Welding, Brazing, and Soldering Equipment - Soldering, Desoldering, Rework Products -- UVO0000100-NDSupplier: DigiKey
Description: ESD VACUUM TOOL REPLACEMENT SET
- Process Capability: Soldering Equipment
-
Supplier: Newark, An Avnet Company
Description: VACUUM CUPS; Accessory Type:Vacuum Cup; For Use With:HCT-1000 Programmable Hand Held Convection Tool; Product Range:MRS-1000A Series; Size:7/16 " (11 mm) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VACUUM CUP KIT; Accessory Type:Vacuum Cup Kit; For Use With:OK Internationals Metcal QX2 Convection Rework System; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IN-LINE VACUUM FILTER, MOUNT CLIP; Accessory Type:In-Line Vacuum Filter; For Use With:EDSYN Soldering Stations; Product Range:- RoHS Compliant: NA
-
Supplier: PACE
Description: Pik-Vac Component Handling Wand with finger actuated release for precise component pick-up & placement.For use with ST 75, ST 115, MBT 301, MBT 350, ST 300, ST 325, ST 350, TF 1700 & TF 2700.
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Supplier: Metcal
Description: The MFR-1350 features a soldering hand-piece and a desoldering gun. The power supply has an internal pump providing 0.7 bar of vacuum suction force combined with Smartheat® technology that makes soldering, rework and through-hole desoldering easy and safe. Features and Benefits:
- Equipment Type: Complete System
- Process Capability: Rework / Desoldering, Soldering Equipment
-
Supplier: RS Components, Ltd.
Description: Vacuum Pump for WMA1 24V
-
Supplier: ATV Technologie GmbH
Description: With its Single Cold Wall Process Chamber approach ATV is setting the benchmark in both the R&D and Pilot Line Production markets. Here our highly successful SRO-714 and 716 series IR vacuum reflow oven marks the heart of ATV’s reflow soldering ovens and proves ready for any and all of
- Temperature Range: 450 F
- External: Bench / Cabinet
-
Supplier: Indium Corporation
Description: Indium8.9LDA is specially designed for IGBT manufacturing. The formulation has been optimized for vacuum reflow soldering of large area die. Ultra-low total voids are possible (typically <0.5%) using a variety of reflow profiles: two examples of suitable vacuum reflow profiles
- Features: Other
- Joining Process / Product Form: Paste
-
Supplier: Lake Shore Cryotronics, Inc.
Description: be found to its special advantages. Mainly used as sealing for demountable vacuum cans and electric feedthroughs in cryogenic testing facilities. Good for soldering any items which cannot be subjected to high temperatures. Ostalloy® 158 solder is used for tool fixturing, holding small
Find Suppliers by Category Top
Featured Products Top
-
Compatible with all soldering and reflow operations, the new battery retainers are manufactured of Phosphor Bronze with a matte tin finish to accommodate (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Advantages of capacitive ceramic pressure sensors in rough vacuum technology (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Thermal Vacuum Chambers (TVAC) for Aerospace Product Qualification and Mission Assurance: Validating Products for the Harshness of Space In the unforgiving (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
One rugged cable. Power + data. Built to your spec. Northwire’s custom welding cables are capable of combining data and high-flex power in a slag-resistant, UV-resistant design, proven to handle 10 million flex cycles in the harshest environments.
(read more)
Browse Datasheets for Northwire, Inc. -
The Watson from Norlok Technology, now capable of fastening up to 18ga stainless steel. All the benefits of clinching in a lightweight version that gives you the portability you need.
(read more)
Browse Datasheets for Norlok Technology, Inc. -
Aimed at welding personnel, it specifies the requirements necessary for the qualification of operators and fitters for the mechanized and automatic welding of metal materials.
(read more)
Browse Datasheets for AENOR -
Northwire designs and manufacturers POWER with DATA in one slag-resistant, high flex life custom cable.
(read more)
Browse Datasheets for Northwire, Inc. -
Lambert's Micro Arc Welder is the precision welding machine for industry, even for thin material thicknesses . The Micro Arc Welder enables TIG welding of the thinnest material thicknesses and complex structures largely considered unsuitable for conventional TIG welding machines.
(read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Electro Optical Components, Inc. -
A company was looking to design a heating process for a new device they were developing, and they turned to THE LAB at Ambrell to take advantage of their complimentary applications testing. The process involved brazing a copper tube and a steel plate.
(read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
Induction heating is a rapid, precise, repeatable and safe non-contact method for heating metals or other electrically-conduct
(read more)ive materials. The material may be a metal such as brass, aluminum, copper or steel or it can be a semiconductor such as silicon carbide, carbon or graphite. Learn more....
Browse Datasheets for Ambrell Induction Heating Solutions
Conduct Research Top
-
Dispelling 10 Myths About Nitrogen Reflow
In this paper, we will talk about reflow in an enclosed oven, although many of these discussions may pertain to wave soldering and even vacuum soldering.
-
Quick Disconnects
MDC Quick-Disconnects provide a fast and convenient method for coupling and uncoupling metal and glass tubing. They can be welded, brazed, or soldered to flanges, manifolds, chambers, and other vacuum equipment. Quick-Disconnects are ideal for mounting ion gauges, thermocouple gauges, special test
-
Smart Computing Article - Mainframe To Mainstream
. Looking at the timeline following this article, it's plain to see that computing machines did not simply appear one night when Bill Gates awoke from a dream and fired up his soldering iron. The idea that mechanical devices could perform complex mathematical calculations faster than humans dates back
-
Wirewound vs. Film Resistors for Precision Applications
and integrated circuits because resistors can be "printed" onto the substrate, eliminating board loading and soldering steps. Metal film resistors are a better technology. They are made by an evaporation/deposition process where a base metal is vaporized in a vacuum and deposited on an insulating
More Information Top
-
Interfacial reaction of heat-sink during vacuum and reflow soldering in space power electronics
The heat-sink interfacial reaction of Sn-90Pb, Sn-95Pb, Sn-37Pb solders are contrast with the Sn-3.0Ag-0.5Cu solder in vacuum soldering and retlow soldering in this paper, to find the matching solder combination.
-
The Void-free Reflow Soldering of BGA with Vacuum
Vacuum soldering has long been a common joining technique for various applications.
-
Principles of Soldering
The GEC Meniscograph Solderability Tester: Ad- aptation to Vacuum Soldering , GEC Rev., Vol 6(No. 2), p 86–89 .
-
Gold coatings for fluxless soldering
It is not known whether this additional layer will provide the same benefit for vacuum soldering .
-
Soldering and hardnesses in the vacuum for production of efficient rock tools
For the compound of different materials, vacuum soldering is the first election.
Indicates content that may require registration and/or purchase.