Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Xidas IOT
Description: VEG generates electrical power from the small vibration frequencies that come off industrial assets (such as machines, motors, blowers, fans, etc), trains, bridges, and more!
- Output Voltage: 20 volts
- Output Power: 0.001 to 0.018000000000000033 watts
- Life Time: 10 years
- Vibration Range: 0.9 g
-
Supplier: CSA Group
Description: Applies to tables associated with one or several generators working along axes which are parallel to the longitudinal axis of the table. Deals with several types of tables. Provides three levels of description to be used in describing test equipment.
-
Description: Applies to tables associated with one or several generators working along axes which are parallel to the longitudinal axis of the table. Deals with several types of tables. Provides three levels of description to be used in describing test equipment.
-
-
Supplier: Accuris
Description: American National Standard Auxiliary Tables for Vibration Generators - Methods of Describing Equipment Characteristics
-
Supplier: Accuris
Description: MECHANICAL VIBRATION OF NAVAL DIESEL-GENERATOR SETS
-
Supplier: Reid Supply
Description: Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration
- Maximum Load Capacity (Per mount): 1,000.188 lbs
- Height or Thickness (Before loading): 1.56 inch
- Application: Vibration Isolation
-
Supplier: Acoustical Solutions, Inc.
Description: Made from 100% recycled rubber, the Iso Puck is a compact, solid crumb rubber isolation puck designed to economically control structure-born noise and resonant vibration.The IsoPuck's size allows it to work effectively in many applications including,furnaces, generators, HVAC
- Height or Thickness (Before loading): 1.5 inch
- Features: Other
- Application: Vibration Isolation
-
Supplier: Lovejoy, Inc.
Description: Sinusoidal oscillation (Type ESL) and impact (Type V) solutions Absorbs active and passive vibrations Delivers solid-born noise insulation Provides shock absorption for impact loads RunRight® Anti-Vibration Technology Manufacturers of anti-vibration mounts usually offer machine
- Maximum Load Capacity (Per mount): 45 to 4,271 lbs
- Height or Thickness (Before loading): 2.12 to 6.69 inch
- Features: Other
- Application: Vibration Isolation
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be
- Frequency Range: 10 to 100 Hz
- Number of Input Channels: 1 #
- Operating Temperature: 32 to 122 F
- Features: Acceleration, Battery Powered, Other, Self Test / Diagnostics / Self Calibrating, Single Axis
-
Supplier: ACE Controls Inc.
Description: kg/m3 to 720 kg/m3 provide made-to-measure vibration isolation. They can be combined as isolation packages and custom-made to suit requirements, using water-jet cutting. Other made-to-measure options from ACE include on-site vibration measurement and product selection, a special sizing
- Height or Thickness (Before loading): 0.49 to 0.98 inch
- Application: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: IBC Compliant Isotech offers a complete line of shock and vibration isolators and mounts for a wide range of applications. From vibration isolation to seismic mounts, Isotech has the right product for the job. Vibration isolators include wire rope, spring mount, ceiling mount
- Type: Plate Mount
- Application: Vibration Isolation
-
Supplier: CEC Vibration Products
Description: Features: Friction-free design for long life Self-generated, high level, low impedence output Operates to +700°F Applications: Industrial Turbines Turbine-Driven Machinery Power Generators Gas Pumping Systems Description: The friction-free moving elements in CEC's 4-138 Vibration
-
Supplier: Accuris
Description: Development of an Epicyclic Gearbox for Reduced Sub-Synchronous Vibrations in Gas Turbo-Generator Sets
-
Supplier: DynaTronic Corporation
Description: The Vibration transducer calibration system includes a vibration shaker, vibration controller and the software needed to calibrate various types of acceleration transducers, velocity transducers and vibrometers, including voltage type, charge type, IEPE, TEDS, etc. Frequency
- Frequency Range: 2 to 20,000 Hz
- Operating Temperature: 32 to 104 F
- Physical Properties: Acceleration / Vibration
- Software: Application Software Included
-
Supplier: CSA Group
Description: ISO 22266-1:2009 provides guidelines for applying shaft torsional vibration criteria, under normal operating conditions, for the coupled shaft system and long blades of a turbine generator set. In particular, these apply to the torsional natural frequencies of the coupled shaft system
-
Supplier: Qualitrol Company, LLC
Description: Iris Power EVAII sensor kits are non-metallic fiber optic accelerometers used to measure, analyze and trend vibration of the generator stator endwindings. The sensors are able to simultaneously measure vibration in the radial and tangential directions safely in high voltage and
-
Supplier: Tronics Microsystems
Description: VIBO® is a digital MEMS accelerometer that enables a continuous monitoring of machine vibrations. Embedded in spindle, motor, pump, fan, gearbox, compressor or generator, VIBO® detects early signs of failure such as unbalance, misalignment, bearing or gearing issue. Besides delivering
- Acceleration: 64 g
- Frequency Range: 0.5 to 20,000 Hz
- Operating Temperature: -40 to 257 F
- Sensor Outputs: Acceleration, Velocity
-
Supplier: ValueTronics International, Inc.
Description: The 1381 is a used Noise Generator from General Radio. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features:
- Generator Type: Noise, Signal
- Features: Noise Generator
-
Supplier: Xidas IOT
Description: VP3 integrates energy harvesting technology that captures the energy from small vibrations in the environment (such as industrial machinery) and converts it into electrical power that trickle charges a specialized on-board battery.
- Output Voltage: 1.8 to 3.3 volts
- Output Current: 150 to 750 milliamps
- Output Power: 0.001 to 0.01 watts
- Life Time: 10 years
-
Supplier: CSA Group
Description: 20816-2:2017 can be applied to the vibration of the gas turbine, steam turbine and generator (including synchronizing clutches). ISO 20816-2:2017 establishes provisions for evaluating the severity of the following in-situ, broad-band vibration: a) structural vibration at
-
Supplier: ValueTronics International, Inc.
Description: The SFG-2010 is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine,
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 10 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Hutchinson Aerospace and Industry
Description: Low-profile, low frequency elastomeric noise and vibration isolators for medium weight industrial equipment. Barry 633A Series Mounts are medium weight mounts normally used for vertically applied loads to prevent transmission of noise and vibration caused by rotation of imbalanced
-
Supplier: Accuris
Description: Mechanical vibration - Measurement and evaluation of machine vibration Part 2: Land-based gas turbines, steam turbines and generators in excess of 40 MW, with fluid-film bearings and rated speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min and 3 600 r/min
-
Description: ISO 7919-2:2009 establishes provisions for applying evaluation criteria for the severity of in-situ, broad-band shaft vibration measured radial (i.e. transverse) to the shaft axis at, or close to, the main bearings. These are in terms of: - vibration under normal steady-state operating
-
Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Natural Rubber BASE: Steel, Painted APPLICATIONS: • PUMPS • FANS • ENGINE-DRIVEN • GENERATORS • STARTERS • COMPRESSORS • CONSTRUCTION AND INDUSTRIAL MACHINERY FEATURES: Uniform spring rate in any direction – suitable for damping of complex vibrating motion. Stiffness in the
- Maximum Load Capacity (Per mount): 264.6 lbs
- Height or Thickness (Before loading): 1.574804 inch
- Mounting Size (To Machine): 0.5511814 inch
- Mounting Size (To Support Structure): 0.5511814 inch
-
Description: ISO 10816-2:2009 establishes provisions for evaluating the severity of in-situ, broad-band vibration measured radial (i.e. transverse) to the shaft axis on all main bearing housings or pedestals and in the axial direction on thrust bearings. These are in terms of: - vibration under
-
Supplier: CSA Group
Description: 14839-2:2004 is applicable to industrial rotating machines generating or consuming nominal power greater than 15 kW, and is not limited by size or operational rated speed (i.e. comprising turbo-compressors, turbo-pumps, steam turbines, turbo-generators, turbo-fans, electric drives and other
-
Supplier: Sitron
Description: The Vibration Sensor Model compact and robust SV42 has electrical connection with climped cable. The climped cable makes the electric connection safe and practical. The sensor measures the mechanical vibration speed in a range of 10, 25 and 50 mm/s rms on non-rotating surface and
- Linear Velocity: 0.393700787401575 to 1.96850393700787 in/sec
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 158 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
-
Supplier: OROS
Description: industrial rotating machinery vibration. Featuring simultaneous acquisition on up to 32 dynamic channels, an entire machine train may be tested. ORBIGate is used on any combination of machines ranging from turbines,motors and generators, as well as pumps and compressors. Machine trains
-
Supplier: Sitron
Description: The SV42 is a compact and robust vibration sensor used to monitor and detect misalignment or imbalance in motors, fans, centrifuges, compressors, generators and other machinery. Widely used in industrial applications, the SV42 is a key part of any plants preventive maintenance plan.
- Linear Velocity: 0.393700787401575 to 1.96850393700787 in/sec
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 158 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
-
Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Neoprene INSERT & BASE: Steel, Trivalent Chromium Plated FOR LOADS OF: 2.5 to 8 kgf (5.5 to 17.6 lbf) APPLICATIONS: • OFFICE MACHINES • AIR CONDITIONERS • SMALL GENERATORS FEATURES: • Superior horizontal stability • Neoprene is resistant to combustion and ozone
- Maximum Load Capacity (Per mount): 17.64 lbs
- Height or Thickness (Before loading): 0.5905515 inch
- Mounting Size (To Machine): 0.18897648 inch
- Mounting Size (To Support Structure): 0.18897648 inch
-
Supplier: Nidec Power
Description: Kato Engineering generators for gas & steam turbines are designed for efficiency and durability for use in demanding industrial applications. They operate with extremely low levels of vibration, can be easily sound-attenuated and require minimal maintenance. For high efficiency, KATO™
- Output Power: 100 to 25,000 kwatts
- Output Voltage: 400 to 15,000 volts
- Engine Speed Requirement: 1,500 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
Supplier: Tele-Lite, Inc.
Description: consumption and extend engine life Focal Vibration System - to reduce vibration and extend generator life Hour Meter Voltmeter Fuel Gauge
- Applications: Standby
-
Supplier: Kohler Power Systems
Description: KOHLER diesel generators offer heavy-duty power in a lightweight package. Available in both 60 Hz (10-40 kW) and 50 Hz (9-33 kW) these little powerhouses are built to be quiet and compact with minimal vibration. Worry Free For everything from low coolant to low oil pressure, KOHLER
- Wattage: 9,000 to 40,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Portability: Permanent
-
Description: A PCB vibration test bench is designed to simulate the vibrations that a PCB might experience during its operation. The test bench typically consists of a base plate, on which the PCB is mounted, and a vibration generator that produces vibrations of different
- Peak Sinusoidal Force: 674.4 to 35,968 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
Find Suppliers by Category Top
Featured Products Top
-
Cascade™ MEMS-based clock generators feature 4 independent Frac-N PLLs, 4 inputs, up to 10 outputs, wide frequency range from 8 kHz to 2.1 GHz, and a rich set of programmable features in a small 9 x 9 mm package. By integrating the MEMS resonator, these devices enable designers to (read more)
Browse IC Clocks Datasheets for SiTime Corporation -
. Strong Vibration Resistance: Maintain stable electrical contact during generator operation, effectively eliminate sparking phenomenon caused by vibration, avoid premature failure of carbon brushes, and ensure the safety and continuity of power generation work. High (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's dual-duty isolators address both demands in a single solution — controlling noise (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's dual-duty isolators address both demands in a single solution — controlling noise (read more)
Browse Datasheets for Isotech, Inc. -
damped vibration isolation and excellent shock attenuation. Perfect for industrial environments. Spring Mount Vibration Isolators: Heavy-duty isolators ideal for limiting vibration, shock, and structure-borne noise in various applications, from engine generators to heavy (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Shock and Vibration with Isotech Elastomeric Mounts Isotech’s elastomeric products are the solution to preventing (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
spindles, motors, pumps, fans, gearboxes, compressors, or generators, VIBO detects early signs of failure such as imbalance, misalignment, bearing and gearing issue. Applications • Vibration monitoring • Critical machinery health monitoring (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Maxalign® Bearings Reduce Spiral Vibration on Turbo-generators With over 100 years of experience, Alstom Power is a leading provider in the power generation industry. Close to 25% of the world’s power production capacity depends on Alstom technology (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
time and resources. Key Benefits: High-Frequency Sound Attenuation: Our mountings provide exceptional sound reduction, ensuring a quieter work environment. Shock and Vibration Prevention: Effectively prevent shock and vibration (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Shock and vibration rank among the most destructive agents in industrial environments. These disturbances erode the life of mechanical and electronic equipment - driving machinery from service long before necessary. Sometimes this premature deterioration stems from repeated overstress loadings (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
Conduct Research Top
-
Vibration Monitoring of a Gas Turbine in a Refinery
CAS DataLoggers provides the continuous vibration monitoring solution for a gas turbine-generator to protect against failures & monitor conditions.
-
Gas Turbine Vibration Monitoring in a Refinery
CAS DataLoggers has just provided the Delphin vibration monitoring and analysis solution for a refinery relying on a gas turbine-driven generator to provide power for the facility. The generator has begun to develop vibrations in its shafts and bearings, causing fatigue failures. Technicians needed
-
Preventing Costly Machine Shutdowns with Vibration Data Acquisition Equipment
Vibration data acquisition equipment for monitoring turbines & generators is crucial to preventing costly machine shutdowns and process delays.
-
Maxalign (R) Bearings Reduce Spiral Vibration on Turbo-generators
With over 100 years of experience, Alstom Power is a leading provider in the power generation industry. Close to 25% of the world's power production capacity depends on Alstom technology or services. With the industry trending toward improved efficiency, in both new and existing equipment, higher
-
Amphe-Lite for Power Generation
A power generation manufacturer needed a signal connector to distribute data to its control units within a generator. The connector would have to be able to handle high vibration/shock and extreme temperatures while also being cost sensitive.
-
Understanding the Importance of Transducer Orientation
When monitoring vibration on large gas or steam turbines and generators with fluid-film bearings, the relative movement of the shaft within the bearing is typically measured by a pair of shaft proximity (eddy current) transducers. Data from these transducers is used to produce a variety of plots
-
How Does a Sonicator Work? (.pdf)
The ultrasonic electronic generator transforms AC line power to a 20KHz signal that drives a piezoelectric convertor/transducer. This electrical signal is converted by the transducer to a mechanical vibration due to the characteristics of the internal piezoelectric crystals. The vibration
-
Aerospace Industry Turns to Innovative Fastener Thread to Keep the Mission from Falling Apart
Extreme shock, G-force, vibration, and temperature cycles assault every jet, rocket, and spacecraft repeatedly during thousands of hours of operational use. True mission success depends on how reliably these aerospace vehicles operate for the long haul. Whether the challenge is mounting critical
-
Basics of Servomotor Control (.pdf)
generator (strictly speaking it follows the pulses). In contrast, servomotor operation lags behind the command pulses. 1. Stepper motor (1) Since stepper motor operation is synchronized with the command pulse signals from a pulse generator such as the PCL, they are suitable for precise control
More Information Top
-
Energy Harvesting Systems
The experiment was set up as the micro-generator sitting on a vibra- tion generator , which produces constant mechanical vibrations (Fig. 2.10a), and the data are collected by LabView software (Fig. 2.10b).
-
Energy Harvesting Technologies
Scaling of Electromagnetic Vibration Generators . . . . . . . . . . . . . .
-
Advances in Computer Science and Information Engineering
In order to use automotive vibration, a kind of magneto-electric vibration generator is put forward in this paper.
-
Recent Advances in Mechatronics
The parameters of the vibra- tion generator are tuned up to the frequency and amplitude of the excited vibration.
Indicates content that may require registration and/or purchase.