Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro-Sensors, Inc.
Description: Vibration Monitors Features • Settable trip-point in RMS vibration velocity units (in/s) • Settable over/under alarm function • 2 output options: SPDT relay and isolated transistor • Both output options are failsafe • Settable alarm delay suppresses nuisance alarms • At-a-glance power,
- Linear Velocity: 2 to 26 in/sec
- Frequency Range: 1 Hz
- Operating Temperature: -40 to 149 F
- Features: Event Triggered, Other
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Support rotation machinery condition inspection by vibration, infrared temperature, rotation speed measurement ● Single vibration channel, 16Bit amplitude resolution, 52K sampling rate, 6400 Lines Spectrum ● Embedded Infrared temperature detection ● Dynamic Balancing (1 plane) ●
- Features: Wireless
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VC20 is a vibration meter calibrator used to calibrate vibration sensors, analyzers and testers. Suitable for calibrating equipment weighing up to 600 g (1.32 lb), this vibration calibrator generates mechanical vibrations with a quartz-stabilized vibration
- Acceleration: 1.019367991845056 g
- Linear Velocity: 0.393700787401575 in/sec
- Frequency Range: 159.15 Hz
- Sensor Input: Accelerometer, Linear Velocity, Proximity / Displacement
-
-
Supplier: Tronics Microsystems
Description: Single-axis vibration sensor Acceleration, velocity, and envelope outputs RS485/MODBUS RTU interface Selectable input range from ±8 to ±64 g M5 4-pins connector Programmable digital filters Configurable indicators: peak, peak-peak, RMS, crest factor Compact size, 8 cm3, 20 grams M6
- Acceleration: 64 g
- Frequency Range: 0.5 to 20,000 Hz
- Operating Temperature: -40 to 257 F
- Sensor Outputs: Acceleration, Velocity
-
Supplier: Moons' Electric Co. Ltd.
Description: temporary online monitor. ● Route/Off-Route data review, L/R Symmetrical Operation, Dual Cursor Indicator.
- Features: Wireless
-
Supplier: Pepperl+Fuchs SE
Description: Limit switch for liquids External function test with test magnet Onsite function check possible thanks to LED indication Large selection of process connections for hassle-free installation in existing systems Easy to install even at points difficult to access due to compact design Rugged stainless
-
Supplier: Radwell International
Description: LED INDICATOR, SCREW TERMINATION 18-30 MM, PIGTAIL TERMINATION 12 MM, 22.5 MM, 120 VAC, 120/240 VAC STROBE, PEAK-TO-PEAK VIBRATION 10-2000 HZ, 1.52 MM DISPLACEMENT, 10 G MAXIMUM, PLASTIC, RED. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 120 to 240 volts
- LED Color: Red
-
Supplier: SKF/Global
Description: The SKF Machine Condition Indicator is an economical vibration sensor and indicator for monitoring non-critical machines. It is ideal for machinery with constant operating conditions not previously monitored in plants. The device can be compared to the "check engine" light in a
- Features: Acceleration, Battery Powered, Velocity
- Sensor Input: Accelerometer, Linear Velocity, Temperature
-
Supplier: Allied Electronics, Inc.
Description: Miniature neon pilot lights are engineered for long-service reliability. Rugged, unaffected by shock and vibration. Features White Nylon Housing Polycarbonate Lens 0.187" Tinned Brass Q.C. Terminals 0.020" Thick or 4.4 to 4.8" 22 AWG 105°C Leadwire Stripped 1⁄2" Termination 0.310" Minimum
-
Supplier: Allied Electronics, Inc.
Description: 1200 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC), Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals LED Indicators are manufactured with high
-
Description: products, all kinds of electronic SAP parts in temperature, humidity, vibration test under the environment of the various performance indicators. When the test piece is tested by Temperature Humidity Combined Vibration Test System , the vibration (sinusoidal or random),
- Chamber Capacity: 7.62796597028014 to 282.51725815852376 cubic feet
- Temperature Range: -60 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
-
Supplier: Instrumented Sensor Technology
Description: Railcar Impact and Vibration Crash Recording Aircraft Flight Vibration Brake Testing Environmental Test Level Qualifications Amusement ride measurements Ground vibration monitoring Accident reconstruction In-Use Environments Structural Seismic Measurements
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Newport MKS
Description: The S-2000A-116 Stabilizer 16 inch pneumatic vibration isolator includes a patented self-centering pendulum design and laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this part number). It incorporates enhanced leveling
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The S-2000A-122 Stabilizer 22 inch pneumatic vibration isolator includes a patented self-centering pendulum design and laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this part number). It incorporates enhanced leveling
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The S-2000A-128 Stabilizer 28 inch pneumatic vibration isolator includes a patented self-centering pendulum design and laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this part number). It incorporates enhanced leveling
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: New Yorker Electronics Co., Inc.
Description: Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance:
- Width or Diameter: 19 mm
- Current Rating: 0.00002 amps
- LED Color: Blue
- Lamp Type: LED Lamps
-
Supplier: Newport MKS
Description: The S-2000AN-128 Non-magnetic Stabilizer includes a patented self-centering pendulum design, laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this model). This 28 inch isolator has enhanced leveling indicators, recessed
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: SpotSee
Description: ShockWatch 2 Helps Shippers Save Money and Detect Damage The new ShockWatch 2 impact monitor helps shippers reduce costs and accurately assign accountability for damage. With a single glance at the new ShockWatch 2 impact indicator, you know whether a shipment was handled roughly. The
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The solid state electronic drive circuitry in Hoyt's 5000 Big Look Series Hourmeter effects longer life with no motor and less moving parts. Electronic actuation assures accuracy by eliminating delicate springs and mechanical clock mechanisms that can be effected by vibration and temperature.
- Setting Accuracy: 1 ±%
- Number of Digits (or Characters): 5
- Operating Temperature: -25 to 185 F
- Functions: Elapsed Time Meter / Indicator
-
Supplier: CAS DataLoggers
Description: alarms via email, cell phone, pager, or landline. Send alarms to multiple locations! Power / internet outage notifications Internal temperature, humidity, light and vibration sensors External 4-20mA and 0-5V inputs 2 Digital inputs Battery or AC power Up to 250' range 250 Sample data buffer
- Sensed Temperature Range: -40 to 158 F
- # of Inputs / Channels: 9 #
- Features: Battery Powered, Datalogger
- Computer Interface: Computer Interface
-
Supplier: Allied Electronics, Inc.
Description: Panel-mount LED light. Mounting Hole Dia.: 7⁄8". Sunlight visibility utilizing 4 superbright LED's per lamp. 24V or 120 V AC/DC operation. Easy installation of wire by screw terminals. Shock and vibration resistant. Long life and energy saving consumption at 20 mA. Available in 3 different
-
Supplier: SAE International
Description: Attention was focused on the maximum value for the summation of inertia forces generated by the component parts of the linkages as an indicator to use in evaluating the vibration properties of the multiple linkage system. In order to minimize this value, the optimum weight of the
-
Supplier: ABB Measurement & Analytics
Description: Designed to withstand high vibrations and the negative effects of corrosion areas, the new JDF300 Foundation Fieldbus indicator is an ideal fit for steel, oil & gas and chemical processing plants, storage stations and transportation. Thanks to its capability to display up to 8
- Number of Digits: 14
- Analog Input Channels: 1
- Width: 91 mm
- Height: 163 mm
-
Supplier: Fluidwell bv
Description: the text "open" and "closed" for the minimum and maximum positions. As standard, the analog output mirrors the percentage displayed which can be used to transmit the valve position. The usual difficulties encountered in such applications include: very low flows, vibration, thermal expansion
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Display Types: Digital
-
Description: indicator light system allows the user to combine up to five interchangeable lamp units with a base power unit. Modules are sold separately for a truly customized indicator. LED light output coordinates with the module’s impact-resistant polycarbonate lensing. LED lamps consume less
- Width or Diameter: 99.822 mm
- Height: 82.55 mm
- Current Rating: 0.045 amps
- Rated Average Life: 50,000 hours
-
Supplier: TSI Incorporated
Description: The Noise Indicator NI-100 alerts users to potentially dangerous noise levels, helping identify areas where noise assessment may be needed to determine the need for hearing protection. Users clip the device to a shirt or jacket, and its LED light delivers a clear indicator when noise
-
Supplier: Qualitrol Company, LLC
Description: features are available Special models featuring an oil-filled stainless steel for high vibration and/or highly corrosive environments Customized Pressure/vacuum range Customized Unit of measure and dial style Customized Liquid filled for high vibration Submersible Gauge option
-
Supplier: BinMaster, Inc.
Description: The new BinMaster BMRX-100 rotary level indicator is an electromechanical device used in solids and powders to prevent bin overfills, dry runs, or to shut off a process. The BMRX-100 has no printed circuit board, so it's impervious to moisture and vibration found in many tough
- Material Temperature Range: -40 to 185 F
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Larson Electronics LLC
Description: Magnetic mount work light with anti-vibration bushings, aluminum housing, stainless steel mount brackets. Heavy duty aluminum housing with black chrome finish. 100 Watt halogen lamp produces 3.5 million candlepower in this work light configuration. Glass lens and aluminum reflector sealed
-
Pilot Lights and Indicator Lights - Indicator,Pnl-Mnt;LED IND 5MM 12VDC GRNBRIGHT CHROME -- 70011622Supplier: Allied Electronics, Inc.
Description: 8 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality
-
Supplier: Mahr Inc.
Description: Product features Rugged base ensures both maximum stability and sturdiness The upper side of the base has a convenient hand grip Stable due to the three point support Post and support arm are made from stainless steel Support arm can be finely adjusted Indicator can be rotated through ± 90°
- Height Required: 0.9842525000000001 to 2.46063125 ft
- Type: Support Stand
-
Description: Type 4X status indicator, Type 1 with optional sounder. Ideal for OEM applications, the MicroStat comes pre-assembled as 1-, 2-, 3-, 4-, or 5-high light units. The user selects combinations from (5) colors: Amber, Blue, Clear, Green, or Red. O-rings between each segment provide a watertight
- Width or Diameter: 55.88 mm
- Height: 469.9 mm
- Current Rating: 1 amps
- Rated Average Life: 20,000 hours
-
Supplier: Rieker, Inc.
Description: Rieker's rugged manual boom angle indicators – the 4120 Series - are not effected by outdoor elements. These instruments are made tough and will not rust, freeze, or otherwise "hang up" like old-fashioned pendulum styles. Like all of our manual instruments, each indicator is properly
- Angular Range: -30 to 90 degrees
- Angular Resolution: 5 degrees
- Application: Automotive / Transportation, Construction / Building Site, Surveying / Field Work
- Features: Certificate of Calibration, OEM / Machine Mounted, Other
-
Description: indicator light system allows the user to combine up to five interchangeable lamp units with a base power unit. Modules are sold separately for a truly customized indicator. LED light output coordinates with the module’s impact-resistant polycarbonate lensing. LED lamps consume less
- AC Voltage Rating: 120 volts
- Light Colors Available: Amber (Orange)
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark, UL Recognized Component Mark (US and Canadian)
- Light Options: Continuous, Flashing
-
Description: indicator, Type 1 with optional sounder. Ideal for OEM applications, the MicroStat comes pre-assembled as 1-, 2-, 3-, 4-, or 5-high light units. The user selects combinations from five colors: Amber, Blue, Clear, Green and Red. O-rings between each segment provide a water-tight and dust-tight
- AC Voltage Rating: 120 volts
- Light Options: Continuous, Flashing
- Light Colors Available: Green, Red
- Features: Other Approvals
Find Suppliers by Category Top
Featured Products Top
-
locally key machine heath indicators and transmits them in a reduced data transfer form down to kb per hour. Bearing or gearing mechanical issues of rotative equipment can create vibrations up 20 000Hz. Thanks to digital accelerometer, monitoring and sampling such vibrations (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
Condition Monitoring Unit, so called snapshots of the vibration data and the simultaneously acquired process data are recorded. The damage indicators, calculated from the snapshots are displayed in ibaCMC as longterm trend and are monitored for exceeded limit values. The derived values are called (read more)
Browse Engineering Analysis Software Datasheets for iba America LLC -
A distinctive feature of the accelerometer is the ability to work in the following modes: Classic vibrometer - means using the device as an indicator of the overall vibration level, measuring peak values, displacement or diagnosing rolling bearings using the crest (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
Vibration is one of the earliest signs of failure in industrial equipment. A single defect appearing in spindles, shafts, bearing or gearboxes can degrade process quality, increase power consumption, or even generate a failure causing costly equipment downtime. Condition Based Monitoring (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
ADAM-250PN 16-ch configurable DIO and 2-port power/ethernet daisy chain IEC 61131-2 type 3 sink DI and fast response source DO Support I/O and power diagnostic and DO safety value protection functions Printable marking label & LED indicator (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
HMI (Human-Machine Interface): Ensuring Reliability, Modularity, and Precision in Critical Systems Imagine this, your system is operating in the field under extreme conditions: vibrations, temperature variations, humidity. In this (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Nicomatic North America -
As precision components become smaller and more sensitive, vibration testing systems require amplifiers that can deliver stable output, accurate control, and reliable protection within a compact footprint. Traditional amplifiers are often oversized, inefficient (read more)
Browse Power Amplifiers Datasheets for ECON Technologies Co.,Ltd -
dashboards or reports for the maintenance staff. If the monitored vibration levels or current measurements deviate from the learned baseline, the system automatically triggers an alert. “A deviation from the learned vibration pattern is often an indicator of damage or (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
provides detailed vibration data, transmitting 32 bytes of independent X, Y, and Z-axis measurements while using Impact (peak acceleration), Fatigue (average velocity), and Friction (average acceleration) indicators. This model includes the BearingScout™ parameter, onboard H (read more)
Browse Vibration Sensors Datasheets for ifm efector inc. -
vibration and process signals with 24-bit resolution. Using the ibaPDA software integrated in ibaM-DAQ, users can define process conditions, pre-process signals, and calculate key performance indicators (read more)
Browse Data Acquisition Software Datasheets for iba America LLC
Conduct Research Top
-
Fan Balance and Vibration
Vibration always has been a good indicator of how well a piece of equipment was designed, installed, and maintained. With sophisticated, computerized, preventative maintenance programs, vibration can now also be used as a precursor of future maintenance requirements.
-
Managing PdM with Web-based Software - The Chip Program
With the advent of thermography, the days when companies had to rely on a vibration-based maintenance program alone to protect equipment are gone. Today's modern PdM program employs an integrated approach that includes vibration analysis, oil analysis, and thermography. In many cases, ultrasonic
-
When to Use Air Bearings and Mechanical Bearings
in these situations. An air-bearing stage is a rotary or linear positioner that floats on a cushion of air, using one of several preloaded mechanisms, nearly eliminating mechanical contact and thus wear, friction, vibration, and hysteresis effects. These are the most common indicators that an air-bearing stage
-
Using Operating Deflection Shapes to Detect Unbalance in Rotating Equipment
In this paper, we demonstrate the use of the operational deflection. shape (ODS) of a rotating machine as a means of. detecting unbalance in its rotating components. Our purpose. is to use a significant change in the ODS as an early. warning indicator of unbalance in the rotating components. Tests
More Information Top
-
Proprioceptive illusions created by vibration of one arm are altered by vibrating the other arm
task, where the participants moved their vibrated indicator arm in the direction of flexion to match it to the reference arm. their explanation for this was that the indicator arm must move in a direction that reduces spindle activity in its vibrated …
-
Advanced Drilling Dynamics Sensor Allows Real-Time Drilling Optimization, Damage Prevention and Condition Monitoring of RSS and LWD BHAs
This compensation produces a true lateral vibration indicator (Figure 9).
-
Condition Monitoring of Machinery in Non-Stationary Operations
McBain et al used this hypothesis with vibration indicators obtained from short stationary measurements [5] and it is here proposed to extend it to the measurement where the operating conditions are no longer stationary.
-
Application of Small Vibration Logging Tool Yields Improved Dynamic Drilling Performance
Measurements/Deliverables The vibration monitoring tool delivers three types of downhole vibration data: Maximum Lateral Accelerations, RMS accelerations and Torsional Vibration Indicator /Stick-Slip Indicator.
-
Engineering Asset Management
In future, we will use other machine health vibration indicators , such as kurtosis, crest factor, higher order statistical values, to synthetically determine the health of the monitored machine component.
-
Comparison between vibration and stator current analysis for the detection of bearing faults in asynchronous drives
However, the vibration indicator is usable in several applications.
-
Investigation of Current Methods to Identify Helicopter Gear Health
They provided an example of large crack in a bevel pinion of a main gearbox that did not generate alerts from the vibration indicators .
-
Some Aspects of Vibration of an Elastic Body with a "Breathing" Discontinuity of Material
In the last decade considerable interest has been aroused in the investigation of nonlinear vibration characteristics of elastic bodies with a breathing (closing) crack in order to reveal the most efficient diagnostic vibration indicators of fatigue damage in structural elements.
-
Quantification of Drillstring-Integrity-Failure Risk Using Real-Time Vibration Measurements
Vibration root square (Fig. 3) is also a cumulative- vibration in- dicator .
-
AP-102/104 Retrieval control system qualification test procedure
MOTOR VIBRATION INDICATORS AND ALARMS .
Indicates content that may require registration and/or purchase.