Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LS Industries
Description: parts, CV's, water pump housings, connecting rods, castings, valves, basically anything made of metal that needs to be cleaned, can be cleaned in a shaker. The vibratory action of the media works like little brushes, helping the cleaning solution scrub parts down to bare
- Industry Applications: Automotive, Cleaning / Surface Preparation
- Features: Cabinet / Enclosure
- Power Source: Electric Motor / Vibrator
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: ATS Automation
Description: Our vibratory bowl feeders use rugged electromagnetic drives with variable amplitude controllers that adjust the feed rate to match the yield rate of the assembly line. RELIABLE & DURABLE Vibratory Bowl Feeders are used in industrial automation to feed individual parts that are
- Bowl Diameter: 4.9212625 to 47.24412 inch
- Bowl Capacity: 6.102379302379301 to 3,051.189651189651 cubic inches
- Configuration: Bowl Only
- Bowl Configuration: Outside-track Bowl
-
Supplier: REM Surface Engineering
Description: REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Parts Washing, Passivation, Stripping / Coating Removal
- Services: Inspection / Monitoring, New / OEM Parts, On-site / Field (Large Structures), Used / Damaged Parts
-
-
Supplier: Surventis Surface Treatment LLC
Description: Tech Clean 7610 is a concentrated, low-foaming, spray-wash cleaner formulated for use on all metals. It can be used within a wide temperature range, is non-phosphated, and contains biodegradable surfactants, which provide excellent rinsability. Tech Clean 7610 can be used prior to painting,
- Features: Corrosion Inhibitor / Rust Preventative, Synthetic / Semi-synthetic
-
Supplier: Sanborn Technologies
Description: and grinding processes to ceramic, glass and plastic cutting and grinding applications. The Turbo T6 is available as a standalone unit or as a system with tanks and pumps (see our Custom Turbo Systems). Typical Applications Metal Turning, Milling and Grinding Ceramic and Glass Grinding Paint
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: lb. capacity bowl. The Turbo T14 Separator is available as a standalone unit, in a 3-Phase configuration, or as a system with tanks and pumps (see our Custom Turbo Systems). Typical Applications Metal Turning, Milling and Grinding Ceramic and Glass Grinding Paint Booth Water Curtains
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: our Custom Turbo Systems). Typical Applications Metal Turning, Milling and Grinding Ceramic and Glass Grinding Paint Booth Water Curtains Polishing, Lapping and Honing Plating and Finishing Vibratory and Tumbling Wastes Features and Benefits High Bowl Speed for Maximum Separation
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: and grinding processes to ceramic, glass and plastic cutting and grinding applications. The Turbo T5b is available as a standalone unit or as a system with tanks and pumps (see our Custom Turbo Systems). Typical Applications Metal Turning, Milling and Grinding Ceramic and Glass Grinding Paint
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Metal Cutting Corporation
Description: With an enormous range and quantity of vibratory, barrel, centrifugal, continuous flow and ultrasonic finishing systems we have the capacity to improve the surface finishes and edge radii of your metal parts. Our vast array of equipment running on a continuous schedule can mechanically
- Capabilities - Finishing / Surface Treatment: Abrasive / Blasting, Buffing / Polishing, Mirror Finishing, Sanding / Grinding
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: North America, Northeast US Only, United States Only
- Capabilities - Cleaning / Parts Washing: Ultrasonic Cleaning
-
Supplier: Hubbard-Hall Inc.
Description: steel, brass, copper, monel or other nickel alloys. Aquaease™ 2289 can be used for part-on-part burnishing and vibratory finishing of copper alloys, stainless steel, Monel, and other nickel based alloys / substrates. FEATURES Highly concentrated High detergency DfE approved wetting and
- Temperature (As Used): 170 F
- Concentration (As Used, by Volume): 5 to 10 %
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Aerosol / Contact Cleaner, Cleaner / Cleaning Agent
- Features: Other
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Carrier Delta-Phase® shakeout machines efficiently shake out castings and reduce sand lump size. Our Delta-Phase shakeouts (patent #5,615,763) use a unique vibratory motion to separate sand from castings, allowing sand to pass through a perforated deck and castings to end discharge for
- Type: Shake Out Table
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Carrier Delta-Phase® shakeout machines efficiently shake out castings and reduce sand lump size. Our Delta-Phase shakeouts (patent #5,615,763) use a unique vibratory motion to separate sand from castings, allowing sand to pass through a perforated deck and castings to end discharge for
- Length: 240 inch
- Width: 108 inch
- Load Capacity: 3,500 lbs
- Power: Electric
-
Supplier: Sardello, Inc.
Description: Blast Cleaning, shot/glass/sand Burn-off/Thermal Cleaning Aqueous Submerge Tanks Degreasing including Vapor Pressure/Spray Washing Mass Finishing, tumble/vibratory Crack Detection including MPI Large and Small Bore Honing Surface and Valve Grinding Coating Removal and Surface
- Capabilities: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Maintenance, Mass Finishing (Tumbling / Vibratory), Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Commercial / Professional, Energy / Utilities, Machine Tools, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
- Materials: Aluminum, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys
- Services: Inspection / Monitoring, New / OEM Parts, Restoration / Reconditioning
-
Supplier: Houghton International, Inc.
Description: greater resistance to microbial degradation of the fluid. Non-nitrited Vibra-Kleen 600 is stabilized for use in moderately hard water. The product presents no barrier to subsequent coating or welding. Use for cleaning and to inhibit rust in vibratory bowl operations at concentrations
- Concentration (As Used, by Volume): 2 to 5 %
- Features: Carbon Removal, Other
- Type: Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
-
Supplier: Houghton International, Inc.
Description: and barrel operations. It offers indoor rust protection for ferrous metal, copper, aluminum and zinc. Non-ferrous metals should be processed at lower concentration ranges.
- Features: Carbon Removal, Other
- Type: Cleaner / Cleaning Agent, Detergent / Surfactant
-
Supplier: Tri-Mation Industries
Description: durability. Automate the Assembly of Automotive Parts Plastic and metal clips are typically used in interior trim Fasteners including screws, nuts and threaded studs Center consoles Dash end caps with metal clips IP trim Defrost vents Other automotive assemblies Upgrade Your
- Configuration: Bowl and Drive
- Feeder Type: Vibratory Bowl Feeder
-
Supplier: Henkel Corporation - Industrial
Description: Surface cleaner concentrate field-proven for cost effective cleaning of precision parts. It contains corrosion inhibitors. BONDERITE® C-NE 5175 NEUTRAL CLEANER (P3 NEUTRACARE 5175) is a yellow, clear, mild alkaline surface cleaner concentrate field-proven for cost effective cleaning of
- Operating / Use Temperature: 120 to 160 F
- Form: Aerosol, Liquid, Transfer Tape
- Chemistry: Conversion Coating
- Substrate: Metal
-
Supplier: Witte Company, Inc. (The)
Description: maintenance and quiet operation. The pellets (or micropellets!) are passed from the dicer or cutter through an inlet cover and spreader onto a metal distribution deck, ensuring a single, thin, even layer. While the gentle, vibratory action moves the material downstream, oversize
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Eco-Shell, Inc.
Description: Walnut shells are used in many polishing and/or deburring applications. Walnut shell media is used for polishing or cleaning fine metals, alloys, mechanical parts, shell cartridges, eye glass lens, rocks, stones, coral, ivory, beans, and seeds. Jewelers use walnut shell media treated
- Type / Shape: Abrasive Grain / Grit, Crushed / Irregular
- Applications: Cleaning / Surface Prep, Deburring / Deflashing, Polishing
- Material: Organic Material, Walnut / Nut Shell
- Features: Specialty / Other
-
Supplier: Peridot Corporation
Description: Peridot offers Parts cleaning services in house as well as Passivation and electro-polishing. Aqueous based detergent, Alconox and citrisurf are a few of the cleaning agents we regularly employ in our operation. Heated ultrasonic tanks utilize the best in cavitational cleaning
- Material / Substrate: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Blasting / Blast Cleaning, Mass Finishing (Tumbling / Vibratory), Sanitizing / Sterilization, Ultrasonic Cleaning
- Services: New / OEM Parts, Research & Development
- Features: North America, Northwest US Only, Southwest US Only, United States Only
-
Supplier: Pico Chemical Corp.
Description: Cleaners: PICO's PICOCLEAN and PICO SOLV Series cover the entire gamut of applications from soak, immersion, low/high pressure spray, ultrasonic, vibratory and general purpose cleaning to remove the widest variety of soils, stains and coatings from a myriad of substrates, including
-
Supplier: Anoplate Corporation
Description: Anodizing Type I (Chromic) Anodizing Type II (Sulfuric) Anodizing Type III (Hardcoat) Anodizing Type 1C (Boric Sulfuric)
- Material / Substrate: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Blasting / Blast Cleaning, Degreasing, Mass Finishing (Tumbling / Vibratory), Oxygen Cleaning, Pickling / Chemical Deburring, Ultrasonic Cleaning
- Features: North America, Northeast US Only, United States Only
-
Supplier: Summit Corporation of America
Description: and differentially plated Continuous Stampings Plating - overall/selectively/zone/edge/spot and dual plated Metal Ribbon, Tape and Foil - overall/selectively and zone plated Wire - round, square and flat wire plated overall Individual Parts and Components - overall/selective and
- Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Degreasing, Pickling / Chemical Deburring, Stripping / Coating Removal, Ultrasonic Cleaning
- Features: North America, Northeast US Only, United States Only
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,
- Material / Substrate: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Blasting / Blast Cleaning, Burn-off / Thermal Cleaning, Degreasing, Mass Finishing (Tumbling / Vibratory), Plasma Etching / Cleaning, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic Cleaning
- Features: Midwest US Only, North America, Northeast US Only, Southern US Only, Specialty / Other, United States Only
- Services: Used Parts / Refinishing
-
Supplier: ECSI Fibrotools
Description: Station contains all accessories for processing wafers under one hood. The unit is fabricated with PVC and polypropylene and a minimum of metal parts to avoid potential contamination of electroplating solutions. Metal features are stainless and titanium. All parts can be easily
- Machinery Type: Batch - Vibratory / Ultrasonic, Laboratory / Pilot System
- Process / Technology: Electrochemical Deposition (ECD), Electroplating
- Application / Industry: Medical Devices, Semiconductor / Wafer
- Features: Specialty / Other
-
Supplier: Eriez
Description: finite element analysis in magnetic circuit design to produce an energy-free separator capable of generating the exceptionally high field-strengths needed to remove unwanted fine iron contaminants. Magnetic cleaning has been applied to the most basic industry foundations such as industrial
- Industrial Magnets: Rare-Earth Magnet
-
Supplier: Gilson Company, Inc.
Description: tests based on a 60/40% mixture of coarse and fine sands produced the following comparisons: The Spinning Riffler uses a vibratory feeder trough to provide a constant flow of material from a stainless steel hopper with approximately 1L capacity. A dividing head constructed of durable
-
Description: Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities Ten paint lines Eight pre-treatment lines Proven technology Highly experienced personnel
- Material / Substrate: Aluminum, Composites, Iron / Cast Iron, Metal, Plastic, Stainless Steel, Steel / Steel Alloys
- Capabilities: Blasting / Blast Cleaning, Degreasing, Mass Finishing (Tumbling / Vibratory), Pickling / Chemical Deburring, Pressure / Spray Washing, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Features: Midwest US Only, North America, Other, Specialty / Other, United States Only
- Services: On-site / Field Work, Used Parts / Refinishing
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic Cleaning
- Capabilities - Recoating: Abrasives / Superabrasives, Ceramic Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic / Polymer, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Midwest US Only, North America, Northeast US Only, Southern US Only, Specialty / Other, United States Only
-
Supplier: Production Tube Cutting, Inc.
Description: end finishing with standard length tolerances as tight as ± .002" Chamfering the OD and ID or adding a precise radius Vibratory cleaning - includes beads, flares, swages, notches, pierces and end forms to meet all your part specifications
- Cutting: Band Saw Cutting, CNC Cutting, Circular Cold Saw Cutting, Miter Cutting
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Composites, Metals, Plastics
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: International Thermal Systems LLC.
Description: Remove the Hydrogen infused during the cleaning and plating process. Exposure to hydrogen causes various metals, most importantly steel, to become brittle and crack. This can cause a decrease in the metal’s tensile strength. Typically for high strength metal parts, the
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle), Front Load (incl. Walk-in, Truck-in)
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Recoating / Refinishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas,
-
Supplier: DiFruscia Industries, Inc.
Description: DiFruscia Industries Inc. (DFI) provides environmentally sound and cost-effective coating solutions to a wide variety of industries such as: Marine, Electronics, Electrical Enclosure, Precision sheet metal, Semi-conductor, electrical, medical, industrial equipment, recreational and consumer
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Mold Release / Nonstick, Protective, Reflective, VOC Compliant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Passivation, Peening, Pickling / Chemical Deburring, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Scrub Tank /
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Government, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Process Equipment, Vessels (Tanks / Reactors)
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: International Thermal Systems LLC.
Description: Thermal Degreasing Ovens cost-effectively remove lubricating oils. The function of a Thermal Degreasing Oven is to cost effectively remove tooling oils from metal worked components or heat exchangers by vaporizing the oil. Thermal Degreasing Ovens replace aqueous wash style cleaning
- Temperature Range: 750 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
Find Suppliers by Category Top
Featured Products Top
-
, reducing replacement frequency. - Customizable Solutions: To meet diverse operational needs, we offer tailored options such as automatic liquid collection drip trays, electric vibratory plates for efficient cake discharge, and (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
Conduct Research Top
-
Vibratory Screen Cleaning Methods Improve Screening Efficiencies and Save Money
screening problem which is easily fixed with screen cleaning devices. This article will review the most common methods of screen deblinding. The most common self cleaning device is the "SLIDER". Slider Rings are loose rings which slide directly beneath the screen surface on a slider support surface
-
Fluids for Tumbling, Burnishing, Deburring Applications
Burnishing, deburring and tumbling are specific applications that fall under the broad term mass finishing. Mass finishing refers to a varied group of surface conditioning processes used in manufacturing operations. Cleaning and polishing are also examples of surface conditioning applications
More Information Top
-
Walnut Shells (Versatile Soft Abrasive Media) – Applications and Uses
Walnut shell grit is often used to clean and polish metal parts in vibratory tumblers.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Superfund > Records of Decision > Florida > [FD...
…to 1987, wilson concepts of florida, inc., used the site To manufacture jet aircraft engine parts, metal-working machinery, and for Associated operations, such as precision machining, drilling, and milling Of metal parts, vibratory deburring, degreasing, steam cleaning , and spray Coating of…
-
Die Casting Design and Specification Guide
Note that in some instances, where special sur- face finish characteristics are not involved, the most economic methods of degating and metal extension removal may include a tumbling or vibratory deburring operation, or hand cleaning .
-
The Reduction of Parasitic Friction in Automotive Gearbox and Drive Train Components by the Isotropic Superfinish
As the gear interacts with the media in the vibratory unit, the conversion coating is physically rubbed from the surface to expose clean metal beneath.
-
Surface decontamination of solid waste
Vibratory finishing is a mass finishing process used in the metal finishing industry to debur, clean and improve surface finishes.
-
Alpha low-level stored waste systems design study
Various technologies such as electropolishing, grit blasting, ultrasonic cleaning, vibratory finishing, steam cleaning , and chemical cleaning may be used to decontaminate the sectioned and loose metal waste.
-
Ceramic Joining - An Overview
The bonding mechanism relies on the vibratory shear stress of the metal exceeding its elastic limit, coupled with the breakdown of surface oxide films exposing atomically clean metal.
-
ICPP calcined solids storage facility closure study. Volume III: Engineering design files
Vibratory Cleaning ne eratozy deconaminsion prnr.exq takes pla� in a vz'brating tub of loose media (�mmic or metal ) eugh which fows a chemi�l soluion orwater. ne energy 1om tke tub tultmmnicl �uses ie media to =16 the surfaces of the objeds…
-
ATEX—Explosive Atmospheres
…regulator diaphragms • Valve glands Note: The hole size used for leakage calculations from flange gaskets, screwed fittings and in joints as a metal to metal gap and at valve … conditions (the fuel is clean , dry natural gas in non- vibratory equipment).
Indicates content that may require registration and/or purchase.