-
Supplier: L-com, Inc.
Description: Maximum legal radiated power for long range penetration Outdoor IP 66 cast aluminum enclosure for industrially hardened applications, -40º to +75ºC for extreme temperature operation USB management interface to enable quick setup time Application Wireless bridge for RS-232 serial
- Frequency Band: 900 MHz
- Features: Bridge, Wireless
-
Supplier: L-com, Inc.
Description: (2) 20" USB to Mini-USB Adapter Cables (2) 120VAC to 12 VDC Power Supplies Application Wireless bridge for RS-232 serial devices
- Frequency Band: 2,400 MHz
- Features: Bridge, Wireless
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: for RS-232 are limited to about 50 feet, with expensive low capacitance cable extending the range to perhaps 1000 feet. This wireless link can travel up to 30 miles line-of-sight and with excellent ability to penetrate walls and vegetation. The 2.4 GHz band is the most globally accepted
- Data Rate: 0.0000096 to 0.00011520000000000001 Gbps
- Features: Bridge, Wireless
- Area Network Type: Local Area Network (LAN)
-
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: for RS-232 are limited to about 50 feet, with expensive low capacitance cable extending the range to perhaps 1000 feet. This wireless link can travel up to 40 miles line-of-sight and with excellent ability to penetrate walls and vegetation. The radios automatically select the lowest
-
Supplier: Aruba Wireless Networks
Description: This client bridge can connect up to 15 Ethernet client devices running a legacy networking protocol to the WLAN – extending wireless network access to a wide range of protocols. An integrated serial to TCP/IP converter enables a RS-232 asynchronous terminal device to communicate with
- Features: Bridge, Power-over-Ethernet (PoE) Ready, Wireless
-
Supplier: Hewlett Packard Enterprise
Description: This client bridge can connect up to 15 Ethernet client devices running a legacy networking protocol to the WLAN – extending wireless network access to a wide range of protocols. An integrated serial to TCP/IP converter enables a RS-232 asynchronous terminal device to communicate with
- Features: Bridge
-
Supplier: Newark, An Avnet Company
Description: MODULE, USB FS TO RS232 CONVERTER, 1 COM PORT, FT232R; Bridge Type:-; Module Interface:-; Supported Devices:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MODULE, USB HS TO RS232 CONVERTER, 2 COM PORT, FT2232H; Bridge Type:USB to Serial Port; Module Interface:RS232, USB; Supported Devices:FT2232H; Supply Voltage Min:4.25V; Supply Voltage Max:5.25V; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MODULE, USB FS TO RS485 CONVERTER, 1 COM PORT, FT232R; Bridge Type:-; Module Interface:-; Supported Devices:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MODULE, USB FS TO RS422 CONVERTER, 1 COM PORT, FT232R; Bridge Type:-; Module Interface:-; Supported Devices:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: sports car, the RS 220 is the driver. Audiophiles have long asked when the audio quality of the legendary HD 600 series (HD 600 and HD 650) could be ported to a wireless format. Utilizing powerful developments in wireless audio transmission, the RS 220 bridges the gap between
-
Supplier: Acromag, Inc.
Description: The Acromag VWB2000 wireless I/O system provides a simple solution to reproduce an analog, discrete, or Modbus® signal at a remote location. This point-to-point wireless bridge is enclosed in a rugged, weather-tight housing to meet the demands of industrial installations.
- Frequency Band: 900 MHz
- Data Rate: 0.0000012 to 0.000057600000000000004 Gbps
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Modem
-
Supplier: Synapse Wireless
Description: The SN163 Bridge is equipped with a USB port, providing a fast and reliable connection to Synapse Portal® or SNAP® Connect running on a PC. As it's name implies, this board makes an ideal bridge device for connecting external systems to the SNAP network.
- Signal Type: Analog, Digital
- Development Tool: Circuit Emulator
- Category: Development Board
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Serial (RS232/RS485) Bridge FeatherWing;
- Category: Development Suite / Kit
- Features: Other
- Supported System: RF
- Ports: Wireless
-
Supplier: DigiKey
Description: 802.11 a/b/g/n Bridge/Router RS-232/422/485
- Data Rate: 0.065 Gbps
- Frequency Band: 2,400 to 5,000 MHz
- Features: Bridge, Router, Wireless
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OUTDOOR MESH ROUTER & WIRELESS BRIDGE, TROPOS 1410-HAZ SERIES (FCC), 11-50 VDC POE POWER, RS-232/RS-485, 10/100BASE-T ETHERNET, 802.11B/G/N, 2400-2483 MHZ, LED INDICATOR - OFF/FLASHING/ON, HAZARDOUS LOCATION APPROVED. FREE 2 YEAR RADWELL WARRANTY
- Features: Bridge, Router, Wireless
-
Supplier: Electro Standards Laboratories
Description: Model 4329 connects directly to a standard strain gage, load cell, extensometer, or pressure transducer. Wireless communication to 1500 feet. Wireless network with up to 8 CellMites®, no cables needed. Simplified distributed process measurements. Wireless transmission to Model
- Analog Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: Conductix-Wampfler
Description: Shuttles Transfer Cars (RGV) Sorter Electrified Monorail Systems (EMS) Skillet Systems Key Features Data transmission at highest safety and reliability Lowest interference potential with other wireless systems through slotted waveguide technology Real-time data transmission through PROFINET/
- Data Rate: 0.1 Gbps
- Features: Access Points, Bridge, Power Line Network Adapter
-
Supplier: Win Source Electronics
Description: Manufacturer Device Package: 28-SSOP Operating Supply Voltage: 3.3 V ~ 5.25 V Protocol: USB Function: Bridge, USB to UART Interface: UART Current - Supply: 15mA Standards: USB 2.0 Family Name: FT232 Alternative Parts (Cross-Reference): FT232RQ; FT232RQ-Reel; FT232RQ-Tube; Introduction Date:
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: AvaLAN’s AW900F Industrial Wireless Ethernet and Serial Radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed, secure wireless networking at significantly lower cost. The AW900F radios include a built-in web browser interface for
- Maximum Output Power: 1 to 1,000 milliwatts
- Network Equipment: Access Points
- Form Factor: Desktop / Standalone
- Features: Point-to-Multipoint, Point-to-Point, Power-over-Ethernet (PoE) Ready
-
Supplier: Synapse Wireless
Description: Powered by any of the three models of the Synapse RF Engine Modules, this prototyping board provides easy access to all of the RF Engine's inputs and outputs. Like all SNAP® Nodes, the ProtoBoard provides peer-to-peer mesh networking capabilities and it may serve as a bridge to the Synapse
- Development Tool: Circuit Emulator
- Category: Development Board
- Supported System: RF, Wireless Systems
- Ports: RS232/RS422/RS485, Wireless
-
Supplier: Telit IoT Solutions, Inc.
Description: links (transparent mode), with wireless technology. They can also be used to create communications networks in a star topology and for long-chain communication with the new smart repeater function. Pre-certified RF modules, LGA xE Form Factor, TTL RS232 interface Excellent RX
- Operating Frequency: 863 to 870 MHz
- Data Rate: 9.6 to 115.2 kbps
- Bias / Operating Current: 26 to 45 mA
- TJ: -40 to 85 C
-
Supplier: Telit IoT Solutions, Inc.
Description: wireless modules is comprised of a wide range of innovative solutions ranging from ready-to-use wireless radio modems to OEM modules and RF design services. Operating in the license-free ISM frequency bands of 169, 433, 868, 915 MHz, and 2.4 GHz, they're available in both standard
- Operating Frequency: 863 to 870 MHz
- Data Rate: 2.4 to 100 kbps
- Bias / Operating Current: 32 to 55 mA
- TJ: -40 to 85 C
-
Supplier: Transcat, Inc.
Description: display, Inch/Metric display, Preset and Hold RS232 data transmission port Work well with Starrett DataSure® Wireless Data Collection Systems Furnished with one CR2032 lithium battery that will provide over a year of life with normal use Protective wooden case Resolution: 0 0005"/0
- Gage / Instrument Type: Depth Gage
-
Supplier: ValueTronics International, Inc.
Description: The SWR-121-HF is a 32 MHz cable and antenna analyzer from AEA Technology. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate
- Frequency Range: 32,000 kHz
-
Supplier: ADLINK Technology Inc.
Description: USIM slot support extension of additional functions, such as wireless connection.
- Speed: 1,910 MHz
- RAM: 8 GB
- Operating Temperature: -4 to 158 F
- Mounting / Configuration: Desktop / Tower
-
Supplier: Aaeon Systems Inc.
Description: Processing Features Intel Core Intel i7-3610QE, i5-2510E (Ivy Bridge)/ i7-2710QE(Sandy Bridge) and Celeron B810 Processor Intel QM77 Chipset Three Independent Video Output for DisplayPort x 2 + VGA or DVI USB 3.0 x 4 PCI x 2 or PCI-Express[x4] x 1 Power Protection - Over-Voltage
- Operating Temperature: 32 to 122 F
- Processor: Intel®
- Operating System: Microsoft®
- Features: Ruggedized
-
Supplier: CAS DataLoggers
Description: devices expand the dataTaker DT80W flexibility. Local Wireless Access With wireless access, no need to have physical connection to the logger. Send the program, view and download the data or even modify your setting on nearby PC or Tablet wirelessly either as a Master (Access Point
- Analog Input Channels: 15 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.04 kHz
- Resolution: 18 bits
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES Eight channels of AC LVDT conditioning Full-bridge and Half-bridge LVDTs supported Offset and wide-range gain calibration pots Removable screw terminal blocks for easy connection and serviceability Use easily with PLC or PC-based Data Acquisition Non-multiplexed, simultaneous
- Operating Temperature: 32 to 149 F
- Features: Direct Backplane Interface, LVDT and RVDT Signal Conditioners
- Application: General Lab and Industrial
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: L-com, Inc.
Description: Application Bluetooth® Access Points Wireless LAN Access Points and Bridges IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Wireless LAN WiFi Amplifiers and Amplified Antennas
-
Supplier: Infineon Technologies AG
Description: control system Automotive 24 GHz radar system Highly integrated automotive 77 GHz radar chipset Sensor fusions Connectivity Applications: Wireless Charging Solution ( advised for this product ) Advanced gateway architecture Telematic Control unit and V2X ( advised for this product )
- Internal RAM Size: 1,376 KB
- Number of A/D Converters: 19
- Operating Temperature: -40 to 125 C
- Bits: 32 Bit
-
Supplier: L-com, Inc.
Description: aluminum housing Application IP surveillance cameras VoIP (Voice over Internet Protocol) telephones Wired switches Wireless LAN access points and bridges
-
Supplier: Infineon Technologies AG
Description: PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC BTS3035TF | HITFET™ + 12V | automotive low-side switch TDA5235 | Wireless control receiver
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: GL Communications, Inc.
Description: RS232/DSL/Modem/T1/E1/T3/E3 etc. Latency can be used to recreate the constant or varying delay caused by various factors in the network. In addition to the above listed impairment types, IPLinkSim™ can also emulate Congestion in the network by generating additional background traffic. Both
-
Supplier: ValueTronics International, Inc.
Description: of 9 kHz up to the analog bandwidth of the instrument. The spectrum analyzer frequency range of each instrument can be upgraded from 9 kHz to 3 GHz (option MDO3SA), enabling spectral analysis on most consumer wireless standards. Arbitrary Function Generator (optional) The MDO3000 contains an
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
operation. There are eleven accessory options available for the DPM-3: DPM-3-OPT-C Dual Relay DPM-3-OPT-H Analog Output Board DPM-3-OPT-T Serial Data Board (RS-232) DPM-3-OPT-TRS485 Serial Data Board (RS-485) DPM-3-OPT-V Low Voltage Power Supply (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC
More Information Top
-
Embedding IEEE 1451.4 smart sensing nodes in a Wireless Air Quality Monitoring Network
D. RS232 wireless bridge In order to provide higher mobility to the sensor nodes a wireless communication to the PC used for advanced processing is provided.
-
Developing a wireless electrocardiography device for mobile and at-home healthcare applications
In fact the Bluetooth connection act in this case as RS232 wireless bridge materialized in an emulated COM ports.
-
Smart Flexible Turbidity Sensing Based on Embedded Neural Network
The wireless communication between the MIOB and the PC involves the utilization oftwo Easy Radio Modules ER400TRS that work as a RS232 to wireless bridge .
-
A reconfigurable wireless health monitoring system with Undecimated Wavelet Transform implemented
As no BLE interface exists in the original RIO device, a TI CC2540 dongle acts as a BLE-RS232 bridge transferring BLE packets between RS232 interface and wireless channels.
-
The Emerging Domain of Cooperating Objects
This device is designed to bridge 802.11b wireless networks with Ethernet and RS232 interfaces with no additional components.
-
Problem Solving for Wireless Sensor Networks
This device is designed to bridge 802.11b wireless networks with Ethernet and RS232 interfaces with no additional components.
-
A Web Application for Managing Data of Cardiovascular Risk Patients
The WMC is placed at patient’s home as a local data server, and communicate with the device through either a RS232 serial cable interface, or a Bluetooth wireless serial bridge device as to guarantee data thoroughness and synchronization.
-
http://dspace.mit.edu/bitstream/handle/1721.1/65279/744607144-MIT.pdf?sequence=2
Lantronix also offers RS232 /Ethernet bridges in standalone form factors, as well as serial/ wireless bridges.
-
Intelligent Remote Control Architecture for Ubiquitous System
UPnP (Universal Plug and Play) is a home network standard, and many papers[1-7] researched UPnP Bridge , which connects wired peripheral interface (LonWorks, RS232 , USB, IEEE1394) and wireless peripheral interface (Bluetooth, ZigBee) with UPnP Network.
-
A Remote Irrigation Monitoring and Control System for continuous move systems. Part A: description and development
Also contained in the system control module was a RS232 serial port booster that compensated for the loss of power due to … … serial cable to the relay board (approximately 38 m), a 900 MHz wireless Ethernet bridge (WEB), modem (MHX 920 …
Indicates content that may require registration and/or purchase.