-
Supplier: L-com, Inc.
Description: L-com's TRG795 Category 7 line of cables feature construction with an overall Braid shield around individually shielded twisted pairs (S/FTP) and feature a ruggedized die-cast metal RJ45 connector on each end. The Halogen-free TPU cable used in these assemblies is 10gig Category 7
- Cable Length: 9.842525 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Product Type: Patch Cable / Cord
-
Supplier: L-com, Inc.
Description: L-com's TRG795 Category 7 line of cables feature construction with an overall Braid shield around individually shielded twisted pairs (S/FTP) and feature a ruggedized die-cast metal RJ45 connector on each end. The Halogen-free TPU cable used in these assemblies is 10gig Category 7
- Cable Length: 32.808416666666666 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Product Type: Patch Cable / Cord
-
Supplier: L-com, Inc.
Description: L-com's TRG795 Category 7 line of cables feature construction with an overall Braid shield around individually shielded twisted pairs (S/FTP) and feature a ruggedized die-cast metal RJ45 connector on each end. The Halogen-free TPU cable used in these assemblies is 10gig Category 7
- Cable Length: 3.280841666666667 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Product Type: Patch Cable / Cord
-
-
Supplier: L-com, Inc.
Description: L-com's TRG795 Category 7 line of cables feature construction with an overall Braid shield around individually shielded twisted pairs (S/FTP) and feature a ruggedized die-cast metal RJ45 connector on each end. The Halogen-free TPU cable used in these assemblies is 10gig Category 7
- Cable Length: 16.404208333333333 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Product Type: Patch Cable / Cord
-
Supplier: LAPP
Description: SKINTOP® COLD strain relief cable glands are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering.
- Opening Diameter: 0.039 to 1.773 inch
- Pressure Rating: 72.51885 to 145.0377 psi
- Temperature Range: -94 to 212 F
- Material: Brass, Nylon / Polyamide
-
Supplier: Brady Corporation
Description: combined with minimal smoke emission. Common uses include marking, insulation,wire bundling and mechanical protection. Adherence: MIL-M 81531 AS (SAE-AS81531-1998), Point 4.6.2. Passed with black ribbon part# 356126. Resistance to solvents (shrunk condition): MIL-STD-202G test method 215 2002
-
Supplier: Western Integrated Technologies
Description: unparalleled performance. Cables are tested up to 1.3 million cycles, ensuring they perform reliably for an extended service life. All cables are lubricated for life and require zero maintenance. Available for 30, 40 & 60 series cables. Standard Operating temperature -40C
- Length: 1,000 to 9,900 inch
- Operating Load: 149.9416 lbs
- Travel: 1.968505 to 3.93701 inch
- Type: Cable Only
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Earth Resistance Tester PCE-ERT 10 measures earth resistance up to 2000 Ω / with earth voltage measurement / CAT III 1000 V / with zero positioning / large LCD display / ground spikes included The PCE-ERT 10 is a handy measuring instrument, which allows fast and easy
- Resistance Range: 0.02 to 2 kohms
- Display: Digital Meter
- Types of Measurements: Grounding Systems Resistance
- Safety Agency Rating: IEC
-
Supplier: Laurel Electronics LLC
Description: Laureate™ 1/8 DIN Digital Panel Meter, Ohmmeter for resistance in Ohms is ideal for high-speed, high-accuracy resistance measurements in a production environment, such as contact resistance measurements. It is factory calibrated for five jumper selectable resistance
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: LAPP
Description: ÖLFLEX® 110 H/110 CH is a low smoke, zero halogen (LSZH), multi-conductor control and power cable with improved oil resistance and flame protection. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant and comes in shielded and
- Number of Conductors: 3 to 25 #
- Rated Voltage: 0.3 to 0.6 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 20 AWG
-
Supplier: TelephoneStuff.com
Description: ALTOS LSZH Gel-Free cables are flame retardant cables designed for indoor or outdoor use. Designed for inter-building backbones in aerial or duct applications where limited smoke, zero halogen requirements exist. Features: - Gel-free cable design makes cable access
-
Supplier: HAVE, Inc.
Description: NEW FLEXYGY™ Mic Cable XLRF - RCA - 6' Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR and Canare RCA connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral
- Application: Audio
- Features: Cable Assembly, Other
-
Supplier: HAVE, Inc.
Description: NEW FLEXYGY™ Mic Cable XLRM - TS - 2' Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR and TS Phone connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral
- Application: Audio
- Features: Cable Assembly, Other
-
Supplier: HAVE, Inc.
Description: NEW FLEXYGY™ Mic Cable XLRF - RCA - 15' Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR and Canare RCA connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral
- Application: Audio
- Features: Cable Assembly, Other
-
Supplier: HAVE, Inc.
Description: NEW FLEXYGY™ Mic Cable XLRM - RCA - 6' Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR and Canare RCA connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral
- Application: Audio
- Features: Cable Assembly, Other
-
Supplier: Red Lion Controls, Inc.
Description: Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" Operates from Zero to 5 KHz Pulse Output Rate Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance Stainless Steel Case Senses Targets as small as 12 DP Gear Teeth 10 foot 3-wire shielded cable 9 to 30 VDC
- Electrical Output: Voltage
-
Supplier: PMC Engineering LLC
Description: Entry Cable Ranges: Full Scale (Zero based) 0-30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy 0.725" diameter welded titanium 0-100 mV or 4-20 mA output 90° molded polyurethane
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -5 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: Lapp Tannehill
Description: Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR
- Number of Conductors: 2 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 28 AWG
-
Supplier: Lapp Tannehill
Description: Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR
- Number of Conductors: 3 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 22 AWG
-
Supplier: Lapp Tannehill
Description: Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR
- Number of Conductors: 3 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 28 AWG
-
Supplier: Lapp Tannehill
Description: Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR
- Number of Conductors: 2 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 22 AWG
-
Supplier: Transcat, Inc.
Description: Product Highlights Zero-start, high-voltage interlock Shielded, high-voltage output cable permanently connected to the instrument Redundant grounding connections Easy-to-follow, color-coded meter scales Continuously variable test voltage Rugged field construction Circuit-breaker
-
Supplier: Metrohm USA, Inc.
Description: diameter bottom (mm) - 12 Min. immersion depth (mm) - 20 Electrode plug-in head - Fixed cable (l = 2 m) with plug F + 2 x B Indicator electrode shape - Sphere Membrane resistance (MΩ) - 80...200 Electrode zero point (mV) - ± 15 Electrode slope - > 0.97 Temperature sensor -
- pH Range: 0 to 13 ph
- Operating Temperature: 32 to 140 F
-
Supplier: Metrohm USA, Inc.
Description: Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 20 Electrode plug-in head - Fixed cable with plug F Indicator electrode shape - Sphere Membrane resistance (MΩ) - 40 ... 150 Electrode zero point (mV) - 0 ... 100 Electrode slope - >0.90 Diaphragm - easyClean Reference
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 158 F
-
Supplier: Metrohm USA, Inc.
Description: (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 20 Electrode plug-in head - Fixed cable with plug F Indicator electrode shape - Sphere Membrane resistance (MΩ) - 40...150 Electrode zero point (mV) - 0...100 Electrode slope - >0.90 Diaphragm - easyClean
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 158 F
-
Supplier: Metrohm USA, Inc.
Description: - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 15 Electrode plug-in head - Fixed cable with plug F Indicator electrode shape - Hemisphere Membrane resistance (MΩ) - 200 ... 400 Electrode zero point (mV) - ±15 Electrode slope -
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 176 F
-
Supplier: ValueTronics International, Inc.
Description: The GUARDIAN 20KVDC is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its
- Features: Current Leakage Tester
- Types of Measurements: DC Hipot, Insulation Resistance
-
Supplier: Red Lion Controls, Inc.
Description: Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" Operates from Zero to 10 KHz Pulse Output Rate Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance Stainless Steel Case Senses Targets as small as 24 DP Gear Teeth 10 foot 3-wire shielded cable 8 to 30 VDC
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Allied Electronics, Inc.
Description: with Large 0.8" Digits Basic Accuracy ±0.2% 4-Wire Test Cable with Kelvin Clip Connection Automatic Zero Comparator Function for Hi/Lo Pass Sorting Operates on 120 VAC Includes Kelvin Connections and Power Cord
-
Supplier: InspectorTools
Description: Benchtop meter provides resolution down to 0.01mΩ 7 ranges for wide low resistance measurements High resolution to 0.01mΩ 1999 count display with 0.8" digits 4-wire test cable with Kelvin clip connectors Automatic zero Built-in comparator for Hi/Lo/Go resistance testing
-
Supplier: InspectorTools
Description: Portable Milliohm meter provides resolution to 100µO Features: High accuracy and performance for low resistance measurements Large 0.7" (18mm) LCD 1999 count 4-wire cables with Kelvin clip connectors Manual zero display adjust Overrange indication Compact, durable field service
-
Supplier: Alpha Wire
Description: Get the abrasion, UV, and oil resistance of a tough zero-halogen Polyurethane jacket in a flex cable that’s up to 40% smaller and 44% lighter than other 600V continuous flex cables. Zero Halogen, contains no heavy metals or phthalates PUR jacket, mPPE insulation
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -50 to 90 C
- North American (AWG): 18 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Cole-Parmer
Description: provide excellent versatility • Meter displays eight types of pressure units • Excellent chemical resistance with 303 stainless steel transducers • Easy push-button zero Meter features RS-232 interface (order cable separately below), data hold, low-battery indicator, and
- Display Type: Digital
- Signal Output: RS232 / RS485
-
Supplier: InspectorTools
Description: High performance, multimeter with RS-232 PC Interface 0.08% basic DCV accuracy AC Voltage & Current, and Temperature functions plus Relative, Min, Max, Max-Min, Peak Hold and Zoom Smart auto power off Hold and low resistance auto lead zero Optional SW800 PC software and cable
-
Supplier: Mueller Group, Inc. (The)
Description: requiring zero halogen and added resistance to mechanical stress. The rugged halogen-free polyurethane jacket makes this single core resistant to oil, petrol, sea water, waste water, acids, lye and UV radiation.
- Rated Voltage: 1 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
Find Suppliers by Category Top
Featured Products Top
-
Molex's Premo-Flex RFC jumpers deliver superior signal integrity and high heat resistance against vibration and bending. Ideal for applications where space is at a premium, these connectors enable design flexibility with multiple options including zero insertion force (ZIF (read more)
Browse Cable Assemblies Datasheets for DigiKey -
deformation at sub-zero temperatures Northwire, Inc Northwire, Inc. is your responsive partner for developing and manufacturing customized technical cables, coil cords and complete interconnectivity solutions. (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
the cable could come into contact with other objects at sub-zero temperatures. If that is a possibility, be sure to check the cold bend radius of the material being selected. Temperature Variation Will the (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
The X-6A-D62-H27-C 6-axis force sensor is designed for multi-axis force and torque measurement in advanced robotics, automation, and precision control applications. Based on resistance strain gauge technology, the (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
: ≤0.1% F.S. Zero Balance: ±5% F.S. Operating Temperature: -20 to 80°C Recommended Excitation: 5–10 VDC Insulation Resistance: ≥2000 MΩ / 50 VDC Protection Rating: IP63 Safe Load Limit: 200% F.S. Long (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
load limit: 150% F.S. Recommended excitation: 5–10 VDC; insulation resistance ≥5000 MΩ / 50 VDC Operating temperature range: -20 to 80°C; protection class: IP65 Cable: Ø4 × 8 m (2 cables) Full electrical specifications and (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Recommended Excitation: 48 VDC Insulation Resistance: ≥2000 MΩ / 50 VDC Protection Class: IP63 Safe Load: ≥300% F.S. Long-Term Crosstalk Error: ≤3% F.S. Cable: Ø3 × 7 m Applications (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
range: -20 to 80°C; protection class: IP54 Insulation resistance: ≥2000 MΩ / 50 VDC Cable: Ø2 × 0.5 m + 14-pin plug + Ø4.5 × 7 m Full electrical specifications and dimension drawings are available on our website. Visit xjcsensor (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
system performance and reliability. The X-6A-D100-H35-B is a high-precision 6-axis force sensor based on resistance strain (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Combined Power + Optical Transmission: Eliminates tangled cables in rotating systems by integrating 2×50A power circuits and 1 fiber channel, supporting high-speed, long-distance data transfer with zero electromagnetic interference. Harsh Environment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Notes on Recent Approaches Concerning the
Kirchhoff-Law-Johnson-Noise-based Secure Key Exchange
Thus, in the secure key exchange schemes analyzed below, practical inaccuracies in the circulator will lead to additional information leak, out of the known ones, such as the non- zero cable resistance .
-
Planning of electroinstallations
ohmic and zero inductive resistance of the cable R0L1, X0L1 .
-
http://www.alliedelec.com/images/products/mkt/pb/lapp/pdfs/brochures/Lapp NA Solar Catalog.pdf
Made in Germany: Zero - resistance cable connection for super-effective energy transmission.
-
ISA MNTRNG MEAS I&C PERF NUC PWR PLNT - Monitoring and Measuring I&C Performance in Nuclear Power Plants
A short at the end of a cable represents zero resistance and is like the pool whose end is opened when the test “wave” reaches the end.
-
Development of an Impedance Matching Program for Balancing the Current Distribution in a Tri-axial HTS Power Cable
The tri-axial HTS power cable has zero resistance during superconducting state, but it has inductance and capacitance due to the characteristics of the structure.
-
Yield Design
As an example, Figure 2.3 presents the results of Figure 2.2 when L− = 0 and L+ = L, a model for the structure when A′A, B′B and C′C are cables with zero resistance to compression due to buckling instability.
-
ISA SENS PERF RELI - Sensor Performance and Reliability
A short at the end of a cable represents zero resistance and is like the pool in the above illustration whose end is opened when the test wave reaches the end.
-
Advanced Cable-Testing Techniques for Nuclear Power Plants
A short at the end of a cable represents zero resistance and is like the pool whose end is opened when the test “wave” reaches the end.
-
Renewable Electricity Futures Study. Volume 4: Bulk Electric Power Systems: Operations and Transmission Planning
When operating in DC systems, these cables exhibit zero resistance , hence zero electrical losses; however, there are parasitic refrigeration losses.
-
Smart grid technologies for connection of offshore windfarms
HTS cable has zero resistance and low inductance, which can increase power transfer capacity about 3 to 5 times more than conventional XLPE cable with the same size of underground right of way, and can reduce power transmission loss and construction cost..
Indicates content that may require registration and/or purchase.