Understanding Lasers

Chapter 9.13.2: Fiber-Optic Lasers

9.13.2 Fiber-Optic Lasers

Diode lasers play a number of different roles in fiber-optic communications. Those used to transmit signals are packaged to fit into electronic equipment, and generally are mounted either with a fiber pigtail or in a connector housing that would bring a fiber close enough to the laser to collect light from it.

Inexpensive low-power GaAlAs VCSELs emitting at 850 nm are used in data communication systems spanning less than one kilometer. VCSELs emitting at 1310 nm are used in data communications systems spanning up to a few kilometers. These lasers often are not counted as telecommunications lasers.

InGaAsP diodes emitting near 1310 nm are used in some data communications, and in local communications systems, such as fiber-optic systems serving homes. InGaAsP diodes emitting from 1480 to about 1560 nm are used in regional or long-distance communication systems, with some installed in telephone company facilities that serve homes. Lasers used in dense wavelength-division multiplexing, where wavelength stability is required, are packaged so they operate at a stable temperature to maintain a constant wavelength.

InGaAs lasers emitting at 980 nm are used to pump erbiumdoped fiber amplifiers used in long-distance telecommunications. Unlike the transmitter lasers, they are packaged to deliver higher-power pump light into one end of the fiber amplifier.
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
Category: Diode Lasers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.