Understanding Lasers

Appendix B: Handy Numbers and Formulas

PHYSICAL CONSTANTS

Boltzmann constant (k): 1.380658 × 10–23 J/K (joule/Kelvin)
Boltzmann constant (k): 8.617385 × 10–5 eV/K
Electron mass: 9.1093897 × 10–31 kilogram
Planck's constant (h): 6.6260755 × 10–34 joule-second
Planck's constant (h): 4.1356692 × 10–15 electronvolt-second
Proton mass: 1.6726231 × 10–27 kilogram
Rydberg constant (R): 1.0973731534 × 107 per meter
Rydberg constant (R): 13.6056981 eV
Speed of light in vacuum (c): 2.99792458 × 108 meters/sec

CONVERSIONS

Frequency in terms of wavelength and speed of light: ν = c/λ
Wavelength in terms of frequency and speed of light: λ = c/ν
Electronvolts to joules: 1 eV = 1.60217733 × 10–19 joule
Photon energy and frequency: E = hν
Photon energy in joules: E = hν = 6.63 × 10–34 ν
A 1-eV photon has frequency: 2.41798836 × 1014 hertz

Photon energy and wavelength: E=
A 1-eV photon has wavelength: 1.2399 µm
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
Category: Optical Prisms
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.