Biotreatment of Industrial Effluents

Most of the biomass occurs as floes or aggregates, and the concentration of biomass is referred to as mixed liquid suspended solids (MLSS, ~1500 to 3500 mg/L). Sludge loading (kg BOD/m 3/day, ~0.4 to 1.2) is the ratio of biodegradable organic material to active biomass (Forster, 1990).
| (4-47) | |
| (4-48) | |
For high rate, conventional, and extended aeration systems, the OLR varies between 0.5 and 5, 0.25 and 0.45, and 0.05 and 0.2, respectively.
| (4-49) | |
Minimum sludge age compatible with nitrification (t *)
| (4-50) | |
Daily carbonaceous oxygen requirement (kg/day)
| (4-51) | |
Air requirement for extended aeration
| (4-52) | |
Air requirement for extended aeration and burning only carbonaceous material at 20 C
| (4-53) | |
The mass balance equation for biomass production in a completely stirred, tank-activated sludge reactor is (see Fig. 4-2):
| (4-54) | |
Biomass production rate
| (4-55) | |
When the biomass amount in the inflow and outflow liquid streams is negligible, then X o and X e = 0. Equation (4-54) becomes
| (4-56) | |
Mass balance equation for substrate utilization
| (4-57) | |
Substrate consumption rate
| (4-58) | |
Since degradation is taking place only in the aeration tank,
| (4-59) | |
Substituting Eqs. (4-58) and (4-59) into Eq. (4-57)
| (4-60) | |
Cell residence time (sludge age)
| (4-61) | |
or
| (4-62) | |
Hydraulic residence time
| (4-63) | |
Combining Eqs. (4-56) and (4-60), i.e., cell and substrate utilization balances,
| (4-64) | |
Substituting Eqs. (4-61) and (4-63) into (4-64) gives an equation for the amount of biomass in the exit stream of the activated sludge plant.
| (4-65) | |
Volumetric loading rate