Video Demystified: A Handbook for the Digital Engineer, Fourth Edition

There are several standards for video conferencing, as shown in Table 10.1. Figures 10.1 through 10.3 illustrate the block diagrams of several common video conferencing systems.
| H.310 | H.320 | H.321 | H.322 | H.323 | H.324 | H.324/C | |
|---|---|---|---|---|---|---|---|
| network | Broadband ISDN ATM LAN | Narrowband Switched Digital ISDN | Broadband ISDN ATM LAN | Guaranteed Bandwidth Packet Switched Networks | Non-guaranteed Bandwidth Packet Switched Networks (Ethernet) | PSTN or POTS | Mobile |
| video codec | MPEG-2 H.261 | H.261 H.263 | H.261 H.263 | H.261 H.263 | H.261 H.263 | H.261 H.263 | H.261 H.263 |
| audio codec | MPEG-2 G.711 G.722 G.728 | G.711 G.722 G.728 | G.711 G.722 G.728 | G.711 G.722 G.728 | G.711 G.722 G.723 G.728 G.729 | G.723 | G.723 |
| multiplexing | H.222.0 H.222.1 | H.221 | H.221 | H.221 | H.225.0 | H.223 | H.223A |
| control | H.245 | H.230 H.242 | H.242 | H.230 H.242 | H.245 | H.245 | H.245 |
| multipoint | H.231 | H.231 | H.231 | H.323 | |||
| data | T.120 | T.120 | T.120 | T.120 | T.120 | T.120 | T.120 |
| communications interface | AAL I.363 AJM I.361 PHY I.432 | I.400 | AAL I.363 AJM I.361 PHY I.400 | I.400 and TCP/IP | TCP/IP | V.34 modem | Mobile Radio |
ITU-T H.261 was the first video compression and decompression standard developed for video conferencing. Originally designed for bit rates of p 64 kbps, where p is in the range 1 30, H.261 is now the minimum requirement of all video conferencing standards, as shown in Table 10.1.
A typical H.261 encoder block diagram is shown in Figure 10.4. The video encoder provides a self-contained digital video bitstream which...