Video Demystified: A Handbook for the Digital Engineer, Fourth Edition

Chapter 15: ATSC Digital Television

Overview

The ATSC (Advanced Television Systems Committee) digital television (DTV) broadcast standard is used in the United States, Canada, South Korea, Taiwan and Argentina.

The three other primary DTV standards are DVB (Digital Video Broadcast), ISDB (Integrated Services Digital Broadcasting) and OpenCable . A comparison between the standards is shown in Table 15.1. The basic audio and video capabilities are very similar. The major differences are the RF modulation schemes and the level of definition for non-audio/video services.

Table 15.1: Comparison of the Various DTV Standards.

Parameter

US (ATSC)

Europe, Asia (DVB)

Japan (ISDB)

OpenCable

video compression

MPEG-2

audio compression

Dolby Digital

MPEG-2, Dolby Digital, DTS

MPEG-2 AAC-LC

Dolby Digital

multiplexing

MPEG-2 transport stream

terrestrial modulation

8-VSB

COFDM

BST-OFDM [2]

-

  • channel bandwidth

6 MHz

6, 7, or 8 MHz

6, 7, or 8 MHz

6 MHz

cable modulation

16-VSB [3]

QAM

QAM

QAM

  • channel bandwidth

6 MHz

6, 7, or 8 MHz

6, 7, or 8 MHz

6 MHz

satellite modulation

QPSK, 8PSK

QPSK

PSK

-

1. ISDB = Integrated Services Digital Broadcasting.

[2]BST-OFDM = Bandwidth Segmented Transmission of OFDM.

[3]Most digital cable systems use QAM instead of 16-VSB.

The ATSC standard is actually a group of standards:

A/52

Digital Audio Compression (AC-3) Standard

A/53

ATSC Digital Television Standard

A/54

Guide to the Use of the ATSC Digital Television Standard

A/57

Content Identification and Labeling for ATSC Transport

A/64

Transmission Measurement and Compliance for Digital Television

A/65

Program and System Information Protocol for Terrestrial Broadcast...
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
Category: Video Cameras
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.