Video Demystified: A Handbook for the Digital Engineer, Fourth Edition

Chapter 13: MPEG-2

Overview

MPEG-2 extends MPEG-1 to cover a wider range of applications. The MPEG-1 chapter should be reviewed to become familiar with the basics of MPEG before reading this chapter.

The primary application targeted during the definition process was all-digital transmission of broadcast-quality video at bit rates of 4 9 Mbps. However, MPEG-2 is useful for many other applications, such as HDTV, and now supports bit rates of 1.5 60 Mbps.

MPEG-2 is an ISO standard (ISO/IEC 13818), and consists of eleven parts:

systems

ISO/IEC 13818-1

video

ISO/IEC 13818-2

audio

ISO/IEC 13818-3

conformance testing

ISO/IEC 13818-4

software simulation

ISO/IEC 13818-5

DSM-CC extensions

ISO/IEC 13818-6

advanced audio coding

ISO/IEC 13818-7

RTI extension

ISO/IEC 13818-9

DSM-CC conformance

ISO/IEC 13818-10

IPMP

ISO/IEC 13818-11

As with MPEG-1, the compressed bit-streams implicitly define the decompression algorithms. The compression algorithms are up to the individual manufacturers, within the scope of an international standard.

The Digital Storage Media Command and Control (DSM-CC) extension (ISO/IEC 13818-6) is a toolkit for developing control channels associated with MPEG-2 streams. In addition to providing VCR-type features such as fast-forward, rewind, pause, etc., it may be used for a wide variety of other purposes, such as packet data transport. DSM-CC works in conjunction with next-generation packet networks, working alongside Internet protocols as RSVP, RTSP, RTP and SCP

The Real Time Interface (RTI) extension (ISO/IEC 13818-9) defines a common interface point to which terminal equipment manufacturers and network operators can design. RTI specifies a delivery model for the bytes of a MPEG-2 System stream at the...
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
Category: Hand Drills
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.