Chemical Engineering License Review, Second Edition

Static Pressure The static pressure is measured by a piezometer opening or a pressure tap. The piezometer opening in the side of the conduit should be normal to and flush with the surface. A piezometer ring is a manifold into which are connected several sidewall static taps. Its advantages are: (1) it gives average pressure; (2) it reduces the possibility of completely plugging all the static openings. The specifications for pressure tap holes are given by Perry. [1a]
Local Velocities, Pitot Tubes Consider a Pitot tube of the type shown in Fig. 2-6a. Apply the Bernoulli equation to the points A and B:
In the above equation, Z A ? Z B, u A = 0, W = 0, F = 0. Therefore
or
The constant C is introduced in the above equation to account for the fluctuations in the velocity which cause errors in the measurement. For the incompressible fluids, ? A = ? A = ?, and the above equation becomes
| where u B | = local velocity at the point where tip is located, ft/s |
| C | = correction coefficient, dimensionless |
| ? H | = differential pressure, ft of liquid |
| P A | = P i = impact pressure, lbf/ft 2 |
| P B | = P 0 = local static pressure, lbf/ft 2 |
| ? | =... |