Digital Circuit Design with an Introduction to CPLDs and FPGAs

Chapter 6: Minterms and Maxterms

Overview

This chapter introduces two standard forms of expressing Boolean functions, the minterms and maxterms, also known as standard products and standard sums respectively. A procedure is also presented to show how one can convert one form to the other.

6.1 Minterms

In Chapter 5 we learned that a binary variable may appear either as A or A. Also, if two binary variables A and B are ANDed, the four (2 2=4) possible combinations are A B, [*] AB, A B, and AB, and each of these defines a distinct area in a Vern diagram [ ] as shown in Figure 6.1.


Figure 6.1: Vern Diagram for the ANDing of the variables A and B

In Figure 6.1 the left circle is denoted as A, the right circle as B, the common area as AB, the area of circle A which excludes B as AB, the area of circle B which excludes A as AB , and the area outside the two circles as A B. These four terms are referred to as minterms or standard products where the word product here means the ANDing of these variables. In other words, a minterm is composed of two or more variables or their complements ANDed together.

In general, for n variables there are 2 n minterms designated as m j where the subscript j represents the decimal equivalent of the binary number of the minterm. Table 6.1...
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
Category: GPS Chips and Modules
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.