Digital Circuit Design with an Introduction to CPLDs and FPGAs

8.5: Toggle (T) Flip Flop

8.5 Toggle (T) Flip Flop

The toggle (T) flip flop is a single input version of the basic JK flip flop, that is, the T flip flop is obtained from the basic JK flip flop by connecting the J and K inputs together where the common point at the connection of the two inputs is designated as T, and it is shown in Figure 8.8 and its characteristic table in Table 8.5.


Figure 8.8: Construction of a T flip flop and its symbol
Table 8.5: Characteristic table for the T flip flop with NOR gates

Input

Present State

Next State

T

Q n

Q n+1

0

0

0

0

1

1

1

0

1

1

1

0

The characteristic table of Table 8.5 indicates that the output state changes whenever the input T is logic 1 and the clock pulse is High.
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
Category: Flip-Flops
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.