Digital Principles and Logic Design

Appendix 2: 74 Series Integrated Circuits

This section presents the available TTL 54/74 series of ICs for ready reference for logic designers. The IC numbers given here are with the reference of their functions. However, the actual IC numbers as specified by the manufacturers also indicates the exact section of the logic family they belong, though their logic functions are the same. As an example, 74LS00 indicates quad 2-input NAND gates of the low-power Schottky family, whereas 74H00 indicates quad 2-input NAND gates of high-speed TTL. Both 54 and 74 series ICs have the same functions, but the 54 series is used for military application, for the operating temperature is 55 C to + 125 C, whereas 74 series ICs are used in industrial and commercial application with a temperature range of 0 C to +85 C. The pin configuration of both series is similar.

IC

Number Function

7400

Quad 2-input NAND gates

7401

Quad 2-input NAND gates (open collector)

7402

Quad 2-input NOR gates

7403

Quad 2-input NAND gates (open collector)

7404

Hex Inverters

7405

Hex Inverters (open collector)

7406

Hex Inverter Buffers/Drivers (open collector)

7407

Hex Buffers/Drivers (open collector)

7408

Quad 2-input AND gates

7409

Quad 2-input AND gates (open collector)

7410

Triple 3-input NAND gates

7411

Triple 3-input AND gates

7412

Triple 3-input NAND gates (open collector)

7413

Dual 4-input NAND Schmitt Triggers

7414

Hex Schmitt...
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
Category: Logic Gates
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.