Digital Principles and Logic Design

The 4000 series of integrated circuits represents the CMOS IC logic family. This section presents the available 4000 series of ICs for ready reference for logic designers. The IC numbers given here are with the reference of their functions. However, the actual IC numbers as specified by the manufacturers also indicate the electrical and physical characteristics.
| IC | Number Function |
|---|---|
| 4000 | Dual 3-input NOR gates, one inverter |
| 4001 | Quad 2-input NOR gates |
| 4002 | Dual 4-input NOR gates |
| 4006 | Shift register with variable length (maximum 18 bits) |
| 4007 | Dual Complementary pair MOS, one inverter |
| 4008 | 4-bit Full-Adder |
| 4009 | Hex Inverters/Buffers |
| 4010 | Hex Buffers, noninverting |
| 4011 | Quad 2-input NAND gates |
| 4012 | Dual 4-input NAND gates |
| 4013 | Dual D Flip-flops with Preset and Clear |
| 4014 | 8-bit Parallel Input Shift Register |
| 4015 | Dual 4-bit Serial-in Parallel-out Shift Register |
| 4016 | Quad Bilateral Analog/Digital Switches |
| 4017 | Synchronous Decimal Up-counter with Decimal Decoder |
| 4018 | 5-bit Programmable Divider/Counter |
| 4019 | Quad 2:1 Common Addressable Multiplexers |
| 4020 | Asynchronous 14-bit Binary Up-counter |
| 4021 | 8-bit Parallel Input Shift Register |
| 4022 | Synchronous Octal Counter with Decoded Outputs |
| 4023 | Triple 3-input NAND gates |
| 4024 | Asynchronous 7-bit Binary Up-counter |
| 4025 | Triple 3-input NOR gates |
| 4026 | Decimal Up-counter with Seven Segment Decoder |
| 4027 | Dual Positive Edge-triggered J-K... |