Digital Principles and Logic Design

Appendix 5: Pin Configuration of 4000 Series Integrated Circuits

This section presents the pinout configuration of some commonly used integrated circuits of 4000 series for ready reference. These may be helpful for logic designers. The pin configurations given here are for DIP packages only. Designers must refer to the data books of the manufacturers for other types of packages like SMD (Surface Mount Devices), etc.


4000

4001

4002

4006

4008

4009

4009

4010

4011/4093

4012

4013

4014/4021

4015

4016/4066

4017

4018

4019

4020

4022

4023

4024

4025

4026

4027

4028

4029

4030/4070

4031

4032/4038

4033

4034

4035

4040

4036

4039

4041

4042

4043

4044

4045

4046

4047

4048

4049

4050

4051

4052

4053

4054

4055/4056

4060

4063

4068

4069

4071

4072

4073

4075

4076

4077/4507

4078

4081

4082

4095

4096

4098/4528/4538

4099

40160/40161/40162/40163

40174

40175

40192/40193

40194

40195

40240

40244

40245

40373/40374

4501

4502

4503

4504

4511

4513

4543

4544
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
Category: Electronic Packages and Lids
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.