Digital Principles and Logic Design

Appendix 3: Pin Configuration of 74 Series Integrated Circuits

This section presents the pinout configuration of some commonly used integrated circuits of 74 series for ready reference. These may be helpful for logic designers. Open collector ICs of TTL are marked with a (*). Similar to the open collector TTL devices, CMOS devices with open drain output configuration are also marked with a (*).


7400/7403*/7426*/7437/7438*/74132

7401*/7439

7402/7428/7433*/74128

7404/7405*/7406*/7416*

7407*7417

7408/7409*

7410/7412*

7411/7415*

7413

7414

7420/7422*/7440

7421

7423

7425

7427

7430

7432

7441*/74141*

7442/7443/7444/7445*/74145*/74445

7446*/7447*/74246*/74247*

7448/74248

7449*/74249*

7450

7451

7452

7453

7454

7455

7460

7461

7461

7464/7465*

7470

7471

7472/74110

7473/74103

7474

7475

7476/74106

7477

7478

7480

7482

7483

7485

7486

7487

7489*/74289*

7490

7491

7492

7493

7494

7495

7495

7499

74100

74101

74102

74107

74108

74109

74111

74112

74113

74114

74121

74116

74122

74123

74124

74125/74425

74126/74426

74133

74134

74135

74138

74139

74147

74148

74150

74151A

74152

74153

74155/74156*

74154/74159*

74157/74158

74160/74161/74162/74163

74164

74165

74166

74168/74169

74174

74175

74176/74177/74196/74197

74178

74179

74180

74181

74182

74184/74185

74190/74191

74192/74193

74194

74195

74198

74199

74206*

74221

74240

74241

74244

74256
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
Category: Small-Signal Bipolar Transistors (BJT)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.