Electromagnetics, Microwave Circuit, and Antenna Design for Communications Engineering, Second Edition

Chapter 3: Potentials and Waves

3.1 The Electromagnetic Potentials

Maxwell's equations (2.114a) (2.114d) are a system of 12 coupled scalar partial differential equations. The introduction of electromagnetic potentials allows a systematic solution of the Maxwell's equations [1 4]. We are distinguishing between scalar potentials and vector potentials. After solution of the wave equation for a potential, all field quantities may be derived from this potential.

According to (2.114c), the magnetic flux density is free of divergence. Therefore, due to Poincar ' s lemma (A.61), may be represented as the exterior derivative of a one-form ,

(3.1)

The corresponding vector field A is called the magnetic vector potential and is called the magnetic vector potential form. Any two-form with a vanishing exterior derivative can be expressed as the exterior derivative of a one-form. Such a two-form describes a so-called solenoidal field. Such a field has neither source nor sink of flux. The flux tubes of a solenoidal field are continuous, neither originating nor ending anywhere. The flux tubes of entering any closed surface must also leave it. Inserting (3.1) into the second Maxwell's equation (2.114b) yields

(3.2)

Since the exterior derivative of the one-form inside the brackets vanishes, we may express this one-form due to Poincar 's lemma (A.61) as the exterior derivative of the scalar potential ? and obtain

(3.3)

The negative sign of ? has been chosen due to the physical convention in definition of potentials. Whereas in electrostatics the electric field may...
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
Category: Magnetometers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.