Electromagnetics, Microwave Circuit, and Antenna Design for Communications Engineering, Second Edition

This section recalls the basic definitions and the basic formulae of linear algebra. For a more detailed treatment, see for example [1 3].
A matrix is a rectangular array of scalars (e.g., integer, real, or complex numbers or integer-, real-, or complex-valued functions). The rectangular array
| (C.1) | |
is called a matrix of m rows and n columns. We denote matrices with boldface letters. We may use the index ? m n ? to indicate the numbers of rows and columns. A matrix of type ? m n ? is said to be an m by n matrix. A matrix of type ? n n ? is called a square matrix of order n. A matrix of type ? m 1 ? is a column vector, and a matrix of type ?1 n ? is a row vector,
| (C.2a) | |
| (C.2b) | |
For two matrices A and B of the same size ? m n ? a matrix sum
| (C.3) | |
is defined such that
| (C.4) | |
for each i and j. The product of a matrix A and B with a scalar b
| (C.5) | |
is defined by
| (C.6) | |
For two matrices A and B of the type ? m l ? and ? l n ?, a product
| (C.7) | |
is...