Electromagnetics, Microwave Circuit, and Antenna Design for Communications Engineering, Second Edition

Periodic signals may be expanded into a Fourier series [1 3]. A signal for which
| (D.1) | |
is valid is called a periodic signal with the period T 0. The fundamental frequency f 0 is given by f 0 = 1/ T 0 and the corresponding angular frequency is ? 0 = 2 ?f 0. A signal
| (D.2) | |
which is a superposition of harmonic signals at the fundamental frequency f and the harmonics nf is periodic with T 0. The series according to (D.2) is called a Fourier series. The expansion coefficients a n are the complex amplitudes at the frequencies n ? 0. The signal s( t) is real if the condition
is fulfilled. For real signals s( t) it follows from (D.2) and
that
| (D.3) | |
Decomposing a n in magnitude a n and phase ? n by
| (D.4) | |
we obtain from (D.3)
| (D.5) | |
We introduce the real amplitudes
| (D.6) | |
| (D.7) | |
and obtain from (D.3)
| (D.8) | |
Magnitude a n and phase ? n are obtained from the real amplitudes by b n and c n by
| (D.9) | |
| (D.10) | |
(D.11)
The functions
form a complete orthogonal system of basis functions in the interval
. Applying
| (D.12) | |
to (D.2) we obtain
| (D.13) | |
It can be shown that arbitrary periodic functions s( t) with period T