Handbook of Chemical Reactor Design, Optimization, and Scaleup

Chapter 11: MULTIPHASE REACTORS

Overview

The packed-bed reactors discussed in Chapters 9 and 10 are multiphase reactors, but the solid phase is stationary, and convective flow occurs only through the fluid phase. The reaction kinetics are pseudohomogeneous, and components balances are written only for the fluid phase.

Chapter 11 treats reactors where mass and component balances are needed for at least two phases and where there is interphase mass transfer. Most examples have two fluid phases, typically gas-liquid. Reaction is usually confined to one phase, although the general formulation allows reaction in any phase. A third phase, when present, is usually solid and usually catalytic. The solid phase may be either mobile or stationary. Some example systems are shown in Table 11.1.

TABLE 11.1: Examples of Multiphase Reactors
Reaction First phase Second phase Third phase

Phenol alkylation

Phenol

Gaseous alkenes

None

Refinery alkylation

Liquid alkanes (e.g., isobutane)

Gaseous alkenes (e.g., 1-butene)

HF or H 2SO 4

Aerobic fermentation

Water+organic carbon source

Air

Bacteria

Anaerobic fermentation

Water+sugar

Carbon dioxide

Yeast

Fluidized catalytic cracking (FCC)

Heavy oils, C 18+

Fluidized catalyst particles

None

Trickle-bed hydrocracking

Refinery residues, C 30+

Hydrogen

Stationary catalyst particles

When two or more phases are present, it is rarely possible to design a reactor on a strictly first-principles basis. Rather than starting with the mass, energy, and momentum transport equations, as was done for the laminar flow systems in Chapter 8, we tend to use simplified flow models with empirical correlations for mass transfer coefficients and interfacial areas.
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
Category: Laboratory Reactors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.