The Laser Guidebook

Types of Laser

Commercial Laser Types, Organized by Wavelength

Wavelength, ?m Type Chapter Output type and power

0.152

Molecular fluorine (F 2)

13

Pulsed, to a few watts average

0.192

ArF excimer

13

Pulsed, to tens of watts average

0.2 0.35

Doubled dye

17

Pulsed

0.222

KrCl excimer

13

Pulsed, to a few watts average

0.235 0.3

Tripled Ti-sapphire

24

Pulsed

0.248

KrF excimer

13

Pulsed, to over 100 W average

0.266

Quadrupled Nd

22

Pulsed, watts

0.275 0.306

Argon ion

8

Continuous-wave (CW), 1-W range

0.308

XeCl excimer

13

Pulsed, to tens of watts

0.32 1.0

Pulsed dye

17

Pulsed, to tens of watts

0.325

He Cd

9

CW, to tens of milliwatts

0.33 0.36

Ar or Kr ion

8

CW, to several watts

0.33 0.38

Neon

8

CW, 1-W range

0.337

Nitrogen

14

Pulsed, under 1 W average

0.347

Doubled ruby

23

Pulsed, under 1 W average

0.35 0.47

Doubled Ti-sapphire

24

Pulsed

0.351

XeF excimer

13

Pulsed, to tens of watts

0.355

Tripled Nd

22

Pulsed, to tens of watts

0.36 0.4

Doubled alexandrite

24

Pulsed, watts

0.37 1.0

CW dye

17

CW, to a few watts

0.442

He Cd

9

CW, to over 0.1 W

0.45 0.52

Ar ion

8

CW, to tens of watts

0.48 0.54

Xenon ion

16

Pulsed, low average power

0.51

Copper vapor

12

Pulsed, tens of watts

0.523

Doubled Nd-YLF

22

Pulsed, watts

0.532

Doubled Nd-YAG

22

Pulsed to 50 W or CW to watts

0.534, 0.538

He Cd

9

CW, milliwatts, in white-light laser

0.5435

He Ne

7

CW, 1-mW range

0.578

Copper vapor

12

Pulsed, tens...
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
Category: Excimer Lasers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.