Machinery's Handbook Pocket Companion

Standard Tapers

MORSE STANDARD TAPER SHANKS

Morse Taper. Dimensions relating to Morse standard taper shanks and sockets may be found in an accompanying table. The taper for different numbers of Morse tapers is slightly different, but it is approximately ? inch per foot in most cases. The table gives the actual tapers, accurate to five decimal places. Morse taper shanks are used on a variety of tools, and exclusively on the shanks of twist drills.

Table 1: Morse Standard Taper Shanks

No. of Taper

Taper per Foot

Taper per Inch

Small End of Plug D

Diameter End of Socket A

Shank

Depth of Hole H

Length B

Depth S

0

0.62460

0.05205

0.252

0.3561

1

0.59858

0.04988

0.369

0.475

2

0.59941

0.04995

0.572

0.700

3 ?

3

0.60235

0.05019

0.778

0.938

3 ?

3

4

0.62326

0.05193

1.020

1.231

4 ?

4 ?

4 ?

5

0.63151

0.05262

1.475

1.748

6 ?

5 ?

5

6

0.62565

0.05213

2.116

2.494

8

7

0.62400

0.05200

2.750

3.270

11 ?

11

Plug Depth p

Tang or Tongue

Keyway

Keyway to End K

Thickness t

Length T

Radius R

Dia.

Width W

Length L

2

0.1562

0.235

2 ?

0.2031

?

0.343

0.218

0.2500

0.266

?

2

0.3125

0.328

0.4687

?

0.484

1

3 ?

0.6250

?

0.656

1

7

0.7500

1 ?

2

0.781

1

7

10

1.1250

1 ?

2 ?

1.156

2 ?

9

Table 2: Dimensions of Morse Taper Sleeves

A

B

C

D
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
Category: Tool Holders
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.