Machinery's Handbook Pocket Companion

Materials: Unless otherwise specified, taper pins are made from AISI1211 steel or cold drawn AISI 1212 or 1213 steel or equivalents, and no mechanical property requirements apply.
Hole Sizes: Under most circumstances, holes for taper pins require taper reaming. Sizes and lengths of taper pins for which standard reamers are available are given in Table 12. Drilling specifications for taper pins are given below.
Designation: Taper pins are designated by the following data in the sequence shown: Product name (noun first), class, size number (or decimal equivalent), length (fraction or three-place decimal equivalent), material, and protective finish, if required.
Examples: Pin, Taper (Commercial Class) No. 0 , Steel
Pin, Taper (Precision Class) 0.219 1.750, Steel, Zinc Plated