Machinery's Handbook Pocket Companion

|
![]() | |||||||||||||||
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Nominal Size [a] or Nominal Pin Diameter | Pin Diameter, A | Point Diameter, B | Crown Height or Radius, C | Range of Preferred Lengths, [b] L | Double Shear Load, Min. lb for Carbon or Alloy Steel | Suggested Hole Diameter [c] | |||||||||
| Standard Series Pins | Oversize Series Pins | ||||||||||||||
| Basic | Max | Min | Basic | Max | Min | Max | Min | Max | Min | Max | Min | ||||
| | 0.0625 | 0.0627 | 0.0628 | 0.0626 | 0.0635 | 0.0636 | 0.0634 | 0.058 | 0.048 | 0.020 | 0.008 | | 800 | 0.0625 | 0.0620 |
| | 0.0781 | 0.0783 | 0.0784 | 0.0782 | 0.0791 | 0.0792 | 0.0790 | 0.074 | 0.064 | 0.026 | 0.010 |
| 1240 | 0.0781 | 0.0776 |
| | 0.0938 | 0.0940 | 0.0941 | 0.0939 | 0.0948 | 0.0949 | 0.0947 | 0.089 | 0.079 | 0.031 | 0.012 | | 1800 | 0.0937 | 0.0932 |
| ? | 0.1250 | 0.1252 | 0.1253 | 0.1251 | 0.1260 | 0.1261 | 0.1259 | 0.120 | 0.110 | 0.041 | 0.016 | ? 2 | 3200 | 0.1250 | 0.1245 |
| | 0.1562 | 0.1564 | 0.1565 | 0.1563 | 0.1572 | 0.1573 | 0.1571 | 0.150 | 0.140 | 0.052 | 0.020 |
| 5000 | 0.1562 | 0.1557 |
| | 0.1875 | 0.1877 | 0.1878 | 0.1876 | 0.1885 | 0.1886 | 0.1884 | 0.180 | 0.170 | 0.062 | 0.023 | 2 | 7200 | 0.1875 | 0.1870 |
|
| 0.2500 | 0.2502 | 0.2503 | 0.2501 | 0.2510 | 0.2511 | 0.2509 | 0.240 | 0.230 | 0.083 | 0.031 | 2 | 12,800 | 0.2500 | 0.2495 |
| | 0.3125 | 0.3127 | 0.3128 | 0.3126 | 0.3135 | 0.3136 | 0.3134 | 0.302 | 0.290 | 0.104 | 0.039 | 2 | 20,000 | 0.3125 | 0.3120 |
| ? | 0.3750 | 0.3752 | 0.3753 | 0.3751 | 0.3760 | 0.3761 | 0.3759 | 0.365 | 0.350 | 0.125 | 0.047 | 3 | 28,700 | 0.3750 | 0.3745 |
| | 0.4375 | 0.4377 | 0.4378 | 0.4376 | 0.4385 | 0.4386 | 0.4384 | 0.424 | 0.409 | 0.146 | 0.055 | ? 3 | 39,100 | 0.4375 | 0.4370 |
|
| 0.5000 | 0.5002 | 0.5003 | 0.5001 | 0.5010 | 0.5011 | 0.5009 | 0.486 | 0.471 | 0.167 | 0.063 | , 1 4 | 51,000 | 0.5000 | 0.4995 |
| ? | 0.6250 | 0.6252 | 0.6253 | 0.6251 | 0.6260 | 0.6261 |