Machinery's Handbook Pocket Companion

SPRING PINS

American National Standard Spring Pins. These pins are made in two types: one type has a slot throughout its length; the other is shaped into a coil.

Preferred Lengths and Sizes: The preferred lengths and sizes in which these pins are normally available are given in Tables 14 and Table 15.

Table 14: American National Standard Coiled Type Spring Pins ANSI B18.8.2-1978, R1989

Nominal Size [a] or Basic Pin Diameter

Pin Diameter, A

Chamfer

Recommended Hole Size

AISI Material Designation

Standard Duty

Heavy Duty

Light Duty

Dia., B

Length, C

1070-1095 and 420

302

1070-1095 and 420

302

1070-1095 and 420

302

Double Shear Load, Min, lb

Max

Min

Max

Min

Max

Min

Max

Ref

Max

Min

Standard Duty

Heavy Duty

Light Duty

0.031

0.035

0.033

0.029

0.024

0.032

0.031

75 [b]

60

0.039

0.044

0.041

0.037

0.024

0.040

0.039

120 [b]

100

0.047

0.052

0.049

0.045

0.024

0.048

0.046

170 [b]

140

0.052

0.057

0.054

0.050

0.024

0.053

0.051

230 [b]

190

0.062

0.072

0.067

0.070

0.066

0.073

0.067

0.059

0.028

0.065

0.061

300

250

450

350

135

0.078

0.088

0.083

0.086

0.082

0.089

0.083

0.075

0.032

0.081

0.077

475

400

700

550

225

0.094

0.105

0.099

0.103

0.098

0.106

0.099

0.091

0.038

0.097

0.093

700

550

1,000
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
Category: Washers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.