Machinery's Handbook Pocket Companion

|
![]() | |||||||||||||||||||||||
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Nominal T-Bolt Size | Width of Tongue A 3 | Tap for Stud E 3 | Width of Nut B 3 | Height of Nut C 3 | Total Thickness Including Tongue [a] K 3 | Length of Nut [a] L 3 | Rounding of Corners | ||||||||||||||||
| R 3 | W 3 | ||||||||||||||||||||||
| inch | mm | inch | mm | inch | mm | inch | mm | inch max | mm max | inch max | mm max | ||||||||||||
| inch | mm | max | min | max | min | UNC-3B | ISO [b] | max | min | max | min | max | min | max | min | inch | mm | inch | mm | ||||
| 4 |
|
|
|
|
|
|
|
|
|
|
|
| |||||||||||
| 5 |
|
|
|
|
|
|
|
|
|
|
|
| |||||||||||
| 0.250 | 6 |
|
|
|
|
|
|
|
|
|
|
|
|
|
|
|
|
|
|
|
|
|
|
| 0.312 | 8 | 0.330 | 0.320 | 8.7 | 8.5 | 0.250-20 | M6 | 0.562 | 0.531 | 15 | 14 | 0.188 | 0.172 | 6 | 5.6 | 0.281 | 9 | 0.562 | 18 | 0.02 | 0.5 | 0.03 | 0.8 |
| 0.375 | 10 | 0.418 | 0.408 | 11 | 10.75 | 0.312-18 | M8 | 0.688 | 0.656 | 18 | 17 | 0.250 | 0.234 | 7 | 6.6 | 0.375 | 10.5 | 0.688 | 20 | 0.02 | 0.5 | 0.03 | 0.8 |
| 0.500 | 12 | 0.543 | 0.533 | 13.5 | 13.25 | 0.375-1 | 6M10 | 0.875 | 0.844 | 22 | 21 | 0.312 | 0.297 | 8 | 1.6 | 0.531 | 12 | 0.875 | 23 | 0.02 | 0.5 | 0.06 | 1.5 |
| 0.625 | 16 | 0.668 | 0.658 | 17.25 | 17 | 0.500-13 | M12 | 1.125 | 1.094 | 28 | 27 |