Operation and Modeling of the MOS Transistor

| 8.1 | Restate the definitions of g m, g mb, and g sd in terms of voltages V G, V B, V D, and V S, all taken with respect to an arbitrary reference. Put these in a form as simple as possible. |
| 8.2 | Discuss what types of I-V plots you would need in order to determine g m, g mb, and g sd graphically, and describe the procedure for determining these parameters. Discuss qualitatively the accuracy you would expect from such a procedure. |
| 8.3 | Prove (8.2.11). |
| 8.4 | For an n-channel device in strong inversion with V T0 = 0.5 V, V SB = 0 V, ( W/L) ? C ? ox = 30 ?A/V 2, and ? = 1.5, plot: ( a) g m vs. V GS with V DS as a parameter, ( b) g m vs. V DS with V GS as a parameter. |
| 8.5 | Prove (8.2.16) and (8.2.17). |
| 8.6 | Assume that the effective mobility varies with V GS according to (4.10.20), with ? B = B = 0. Show how (8.2.16) should be modified to take this effect into account. |
| 8.7 | Prove (8.2.19) and (8.2.20). |
| 8.8 | For a given I DS and V SB, state qualitatively what will happen to the ratios g mb/ g |